UMINSA SW PPLUN 0.88N 3A/1.5A AC
TE Connectivity SAJ13XXPP0N88SNOPTQ
TE Connectivity SAJ13XXPP0N88SNOPTQ
MICROSW, SPST-NO, PIN PLUNGER, 3A/125VAC ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 450-SAJ13XXPP0N88SNOPTQ-ND | 2398373 | 54AH3741 |
| Product Name | Snap Action, Limit Switches | Micro Switches | Microsw, Spst-No, Pin Plunger, 3A/125Vac Rohs Compliant Alcoswitch Te Connectivity |
| Actuator Style | Round (Pin Plunger) | Pin Plunger | |
| Operating Temp | -13 to 167 F (-25 to 75 C) | 167 F (75 C) | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Maximum Current | 3 amps |