SWITCH SNAP ACTION SPDT 5A 125V
SNAP ACTION, 5A, SPDT, On-(Off), Solder
Basic / Snap Action Switches SPDT 5A OF 250 SL LG
MICROSWITCH, PLUNGER, SPDT, 5A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:MS Series RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | EG4537-ND | 1400-MS0850500F250S1A | MS0850500F250S1A | 15N8325 |
| Product Name | Snap Action, Limit Switches | Snap Action Switches | Basic / Snap Action Switches | Microswitch, Plunger, Spdt, 5A, 250Vac; Microswitch Type E-Switch |
| Actuator Style | Round (Pin Plunger) | Button | ||
| Operating Temp | -13 to 185 F (-25 to 85 C) | |||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 5 amps | 5 amps | 5 amps | 5 amps |
| Actuating Force | 8.82 oz (2.45 N) | 8.99 oz (2.5 N) |