SWITCH SNAP SPST-NO 100MA 125V
Basic / Snap Action Switches SUBMINI BASIC SWITCH
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | SS-01-E3D2-ND | SS-01-E3D2 |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Round (Pin Plunger) | Pushbutton Style; Plunger |
| Standards and Certifications | RoHS | RoHS |
| Operating Temp | -13 to 185 F (-25 to 85 C) | -13 to 185 F (-25 to 85 C) |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | |
| Configuration | Normally Open (NO) |