SPDT ENCLOSED BASIC SWITCH
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 4347-MN-5120-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Lever Style |
| Features | Dustproof |
| Operating Temp | 14 to 176 F (-10 to 80 C) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |
| Maximum Current | 0.5000 to 10 amps |