The DigiKey Snap Action Limit Switch, part number EG4535-ND, is designed for various applications including appliances, timing controls, vending machines, gaming, and industrial controls. It features a current rating of 5 Amps at 125/250 VAC and a maximum contact rating of 0.4 VA at 20 VDC or VAC. The switch has a mechanical life expectancy of approximately 1,000,000 cycles and a minimum electrical life of 50,000 cycles. It operates within a temperature range of -25°C to 85°C and has an insulation resistance of at least 100 MΩ. The switch housing and actuator button are made from high-temperature PBT material, ensuring durability. Various actuator and termination options are available, including solder lug, quick connect, and PCB pin configurations. This switch is suitable for applications requiring reliable and precise actuation.
SWITCH SNAP ACTION SPDT 5A 125V
SNAP ACTION, 5A, SPDT, On-(Off), Solder
MICROSWITCH, PLUNGER, SPDT, 5A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:MS Series RoHS Compliant: Yes
Basic / Snap Action Switches SPDT 5A OF 80 SL LUG
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | EG4535-ND | 1400-MS0850500F080S1A | 15N8320 | MS0850500F080S1A |
| Product Name | Snap Action, Limit Switches | Snap Action Switches | Microswitch, Plunger, Spdt, 5A, 250Vac; Microswitch Type E-Switch | Basic / Snap Action Switches |
| Actuator Style | Round (Pin Plunger) | Button | ||
| Operating Temp | -13 to 185 F (-25 to 85 C) | |||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 5 amps | 5 amps | 5 amps | 5 amps |
| Actuating Force | 2.82 oz (0.7847 N) | 2.88 oz (0.8000 N) |