Aratas America LLC Snap Action, Limit Switches SS-01D2

Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - Z12371-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
Z12371-ND
Snap Action, Limit Switches Z12371-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet
SUBMIN DETECTION SWITCH 111365 - SS-01D2 - Heilind Electronics, Inc.
Wilmington, MA, United States
SUBMIN DETECTION SWITCH 111365
SS-01D2
SUBMIN DETECTION SWITCH 111365 SS-01D2
SUBMIN DETECTION SWITCH 111365

SUBMIN DETECTION SWITCH 111365

Buy Now
Sheung Wan, Hong Kong
Basic / Snap Action Switches
SS-01D2
Basic / Snap Action Switches SS-01D2
Basic / Snap Action Switches SPDT 0.1A 125VAC 30VDC Sw Snap Action

Basic / Snap Action Switches SPDT 0.1A 125VAC 30VDC Sw Snap Action

Buy Now Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number Z12371-ND SS-01D2 SS-01D2
Product Name Snap Action, Limit Switches SUBMIN DETECTION SWITCH 111365 Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Standards and Certifications RoHS RoHS
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B03MRS - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
Single Break, Subminiature Basic Switches with Levers - B2-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Snap Action Switches - K2000779 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details