C&K Components Snap Action, Limit Switches MMGGD1L2C

Description
SWITCH SNAP ACTION SPDT 7A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 7A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN1427-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN1427-ND
Snap Action, Limit Switches CKN1427-ND
SWITCH SNAP ACTION SPDT 7A 250V

SWITCH SNAP ACTION SPDT 7A 250V

Buy Now Datasheet
Snap C&k Components - 35AH3320 - Newark, An Avnet Company
Chicago, IL, United States
Snap C&k Components
35AH3320
Snap C&k Components 35AH3320
SNAP

SNAP

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
MMGGD1L2C
Basic / Snap Action Switches MMGGD1L2C
Basic / Snap Action Switches SPDT MOM 7A 250 V AC

Basic / Snap Action Switches SPDT MOM 7A 250 V AC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number CKN1427-ND 35AH3320 MMGGD1L2C
Product Name Snap Action, Limit Switches Snap C&k Components Basic / Snap Action Switches
Actuator Style Lever Style Lever
Operating Temp -67 to 275 F (-55 to 135 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 7 amps 7 amps
Actuating Force 6 oz (1.67 N) 1.8 oz (0.5000 N)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2F Ultra Subminiature Basic Switch - D2F-FL3-A - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
Micro Switches - 241240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
Snap Action, Limit Switches - 450-2035-ND - DigiKey
Specs
Actuator Style Lever Style
Standards and Certifications RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
2 suppliers