TE Connectivity Snap Action, Limit Switches SAJ25YXUL1147SDTSEQ

Description
SMINSA SW 18UPLV 1.47N 5A/3A AC
Request a Quote Datasheet
Description
SMINSA SW 18UPLV 1.47N 5A/3A AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 450-SAJ25YXUL1147SDTSEQ-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
450-SAJ25YXUL1147SDTSEQ-ND
Snap Action, Limit Switches 450-SAJ25YXUL1147SDTSEQ-ND
SMINSA SW 18UPLV 1.47N 5A/3A AC

SMINSA SW 18UPLV 1.47N 5A/3A AC

Buy Now Datasheet
Micro Switches - 2398388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2398388
Micro Switches 2398388
Subminiature Switch SW 18UPLV 1.47N 5A/3

Subminiature Switch SW 18UPLV 1.47N 5A/3

Supplier's Site
Micro Switches - 2398386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2398386
Micro Switches 2398386
Subminiature Switch SW 18UPLV 1.47N 5A/3

Subminiature Switch SW 18UPLV 1.47N 5A/3

Supplier's Site
Microsw, Spdt, Hinge Lever, 5A, 125Vac Rohs Compliant Alcoswitch Te Connectivity - 54AH3748 - Newark, An Avnet Company
Chicago, IL, United States
Microsw, Spdt, Hinge Lever, 5A, 125Vac Rohs Compliant Alcoswitch Te Connectivity
54AH3748
Microsw, Spdt, Hinge Lever, 5A, 125Vac Rohs Compliant Alcoswitch Te Connectivity 54AH3748
MICROSW, SPDT, HINGE LEVER, 5A, 125VAC ROHS COMPLIANT: YES

MICROSW, SPDT, HINGE LEVER, 5A, 125VAC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 450-SAJ25YXUL1147SDTSEQ-ND 2398388 54AH3748
Product Name Snap Action, Limit Switches Micro Switches Microsw, Spdt, Hinge Lever, 5A, 125Vac Rohs Compliant Alcoswitch Te Connectivity
Actuator Style Lever Style Lever Style; Lever Lever Style
Operating Temp -40 to 167 F (-40 to 75 C) 167 F (75 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 to 5 amps
Actuating Force 1.76 oz (0.4904 N) 5.29 oz (1.47 N)
Unlock Full Specs
to access all available technical data

Similar Products

4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Snap Action Switches - 2351445-5 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details
Micro Switches - 7972549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Short roller lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details