SWITCH SNAP ACTION SPDT 5A 125V
SNAP ACTION, 5A, SPDT, On-(Off), PC Pin
Basic / Snap Action Switches 5A 125/250VAC SPDT Left Angle PCB Pin
MICROSWITCH, PLUNGER, SPDT, 5A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:MS Series RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | MS0850500F080V2A-ND | 1400-MS0850500F080V2A | MS0850500F080V2A | 15N8321 |
| Product Name | Snap Action, Limit Switches | Snap Action Switches | Basic / Snap Action Switches | Microswitch, Plunger, Spdt, 5A, 250Vac; Microswitch Type E-Switch |
| Actuator Style | Round (Pin Plunger) | |||
| Operating Temp | -13 to 185 F (-25 to 85 C) | |||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 5 amps | 5 amps | 5 amps | |
| Actuating Force | 2.82 oz (0.7847 N) |