E-Switch, Inc. Snap Action Switches MS0850504F020S1A

Description
SNAP ACTION
Request a Quote Datasheet
Description
SNAP ACTION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 1400-MS0850504F020S1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-MS0850504F020S1A
Snap Action Switches 1400-MS0850504F020S1A
SNAP ACTION

SNAP ACTION

Supplier's Site Datasheet
Snap Action, Limit Switches - EG4547-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG4547-ND
Snap Action, Limit Switches EG4547-ND
SWITCH SNAP ACTION SPDT 5A 125V

SWITCH SNAP ACTION SPDT 5A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
MS0850504F020S1A
Basic / Snap Action Switches MS0850504F020S1A
Basic / Snap Action Switches SPDT 5A OF 20g

Basic / Snap Action Switches SPDT 5A OF 20g

Buy Now Datasheet
Microswitch, Lever, Spdt, 5A, 250Vac; Microswitch Type E-Switch - 15N8348 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 5A, 250Vac; Microswitch Type E-Switch
15N8348
Microswitch, Lever, Spdt, 5A, 250Vac; Microswitch Type E-Switch 15N8348
MICROSWITCH, LEVER, SPDT, 5A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 5A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 1400-MS0850504F020S1A EG4547-ND MS0850504F020S1A 15N8348
Product Name Snap Action Switches Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Lever, Spdt, 5A, 250Vac; Microswitch Type E-Switch
Actuator Style Lever Style; Roller Style Simulated Roller Lever Lever Style
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps 5 amps 5 amps
Actuating Force 0.7056 oz (0.1962 N) 0.7194 oz (0.2000 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL003D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
Snap Action Switches - K2001319 - TE Connectivity
Specs
Actuator Style Lever Style; Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details