E-Switch, Inc. Snap Action, Limit Switches MS085R104F045V1A

Description
SWITCH SNAP ACT SPDT 0.4VA 20V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 0.4VA 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - MS085R104F045V1A-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
MS085R104F045V1A-ND
Snap Action, Limit Switches MS085R104F045V1A-ND
SWITCH SNAP ACT SPDT 0.4VA 20V

SWITCH SNAP ACT SPDT 0.4VA 20V

Buy Now Datasheet
Snap Action Switches - 1400-MS085R104F045V1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-MS085R104F045V1A
Snap Action Switches 1400-MS085R104F045V1A
SNAP ACTION, 0.4VA, SPDT, On-(Off), PC Pin

SNAP ACTION, 0.4VA, SPDT, On-(Off), PC Pin

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
MS085R104F045V1A
Basic / Snap Action Switches MS085R104F045V1A
Basic / Snap Action Switches 0.4VA 20VDC/AC SPDT Right Angle PCB Pin

Basic / Snap Action Switches 0.4VA 20VDC/AC SPDT Right Angle PCB Pin

Buy Now Datasheet
Microswitch, Roller, Spdt, 0.4Va, 20V; Microswitch Type E-Switch - 15N8309 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller, Spdt, 0.4Va, 20V; Microswitch Type E-Switch
15N8309
Microswitch, Roller, Spdt, 0.4Va, 20V; Microswitch Type E-Switch 15N8309
MICROSWITCH, ROLLER, SPDT, 0.4VA, 20V; Microswitch Type:Miniature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:-; Contact Voltage DC Nom:20V RoHS Compliant: Yes

MICROSWITCH, ROLLER, SPDT, 0.4VA, 20V; Microswitch Type:Miniature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:-; Contact Voltage DC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number MS085R104F045V1A-ND 1400-MS085R104F045V1A MS085R104F045V1A 15N8309
Product Name Snap Action, Limit Switches Snap Action Switches Basic / Snap Action Switches Microswitch, Roller, Spdt, 0.4Va, 20V; Microswitch Type E-Switch
Actuator Style Lever Style; Roller Style Simulated Roller Lever Roller Style
Operating Temp -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.4000 amps 5 amps
Actuating Force 1.59 oz (0.4414 N) 1.59 oz (0.4414 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR003D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details