C&K Components Snap Action, Limit Switches MDS6500AL02PL

Description
SWITCH SNAP ACT SPDT 300MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 300MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN9571-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN9571-ND
Snap Action, Limit Switches CKN9571-ND
SWITCH SNAP ACT SPDT 300MA 30V

SWITCH SNAP ACT SPDT 300MA 30V

Buy Now Datasheet
Microswitch, Spdt, Lever, Through Hole, 300 Ma Rohs Compliant C&k Components - 79X5745 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, Lever, Through Hole, 300 Ma Rohs Compliant C&k Components
79X5745
Microswitch, Spdt, Lever, Through Hole, 300 Ma Rohs Compliant C&k Components 79X5745
Microswitch, SPDT, Lever, Through Hole, 300 mA RoHS Compliant: Yes

Microswitch, SPDT, Lever, Through Hole, 300 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number CKN9571-ND 79X5745
Product Name Snap Action, Limit Switches Microswitch, Spdt, Lever, Through Hole, 300 Ma Rohs Compliant C&k Components
Actuator Style Lever Style Lever Style
Operating Temp -13 to 158 F (-25 to 70 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.3000 amps
Actuating Force 1.76 oz (0.4904 N)
Unlock Full Specs
to access all available technical data

Similar Products

Single Break, Subminiature Basic Switches - B2 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Micro Switches - 241233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL053FL - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details