SNAP ACTION, 5A, SPDT, On-(Off), Quick Connect - 0.110"
SWITCH SNAP ACTION SPDT 5A 125V
MICROSWITCH, ROLLER LEVER, SPDT, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Basic / Snap Action Switches 5A 125/250VAC SPDT .110 Quick Connect
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 1400-MS0850505F065C1A | MS0850505F065C1A-ND | 15N8365 | MS0850505F065C1A |
| Product Name | Snap Action Switches | Snap Action, Limit Switches | Microswitch, Roller Lever, Spdt, 250Vac; Microswitch Type E-Switch | Basic / Snap Action Switches |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 5 amps | 5 amps | 5 amps | 5 amps |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect | Quick Connect / Blade |
| Actuator Style | Lever Style; Roller Style | Lever Style; Roller Style | Roller Lever | |
| Operating Temp | -13 to 185 F (-25 to 85 C) | -13 to 185 F (-25 to 85 C) |