TE Connectivity Snap Action, Limit Switches SAJ35XXPP0N49SDTFAQ

Description
SMINSA SW PPL 0.49N. 5A AC DT QC
Request a Quote Datasheet
Description
SMINSA SW PPL 0.49N. 5A AC DT QC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 450-SAJ35XXPP0N49SDTFAQ-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
450-SAJ35XXPP0N49SDTFAQ-ND
Snap Action, Limit Switches 450-SAJ35XXPP0N49SDTFAQ-ND
SMINSA SW PPL 0.49N. 5A AC DT QC

SMINSA SW PPL 0.49N. 5A AC DT QC

Buy Now Datasheet
Microsw, Spdt, Pin Plunger, 5A, 250Vac Rohs Compliant Alcoswitch Te Connectivity - 54AH3752 - Newark, An Avnet Company
Chicago, IL, United States
Microsw, Spdt, Pin Plunger, 5A, 250Vac Rohs Compliant Alcoswitch Te Connectivity
54AH3752
Microsw, Spdt, Pin Plunger, 5A, 250Vac Rohs Compliant Alcoswitch Te Connectivity 54AH3752
MICROSW, SPDT, PIN PLUNGER, 5A, 250VAC ROHS COMPLIANT: YES

MICROSW, SPDT, PIN PLUNGER, 5A, 250VAC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 450-SAJ35XXPP0N49SDTFAQ-ND 54AH3752
Product Name Snap Action, Limit Switches Microsw, Spdt, Pin Plunger, 5A, 250Vac Rohs Compliant Alcoswitch Te Connectivity
Actuator Style Round (Pin Plunger)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps
Actuating Force 1.76 oz (0.4904 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Short lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2F Ultra Subminiature Basic Switch - D2F-F-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
Snap Action Switches - 2351444-4 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details