SWITCH DETECT SPST-NC 100MA 12V
SWITCH DETECT SPST-NC 100MA 12V
SWITCH DETECT SPST-NC 100MA 12V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | CKN10231DKR-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Overtravel Plunger |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Configuration | Normally Closed (NC) |