SWITCH SNAP ACTION SPDT 5A 125V
SNAP ACTION, 5A, SPDT, On-(Off), Quick Connect - 0.110"
Basic / Snap Action Switches SPDT 5A OF 25g
MICROSWITCH, LEVER, SPDT, 5A, 250V, QC; Microswitch Type:Miniature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:MS Series RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | EG4539-ND | 1400-MS0850501F025C1A | MS0850501F025C1A | 15N8327 |
| Product Name | Snap Action, Limit Switches | Snap Action Switches | Basic / Snap Action Switches | Microswitch, Lever, Spdt, 5A, 250V, Qc; Microswitch Type E-Switch |
| Actuator Style | Lever Style | Lever | Lever Style | |
| Operating Temp | -13 to 185 F (-25 to 85 C) | |||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 5 amps | 5 amps | 5 amps | 5 amps |
| Actuating Force | 0.8820 oz (0.2452 N) | 0.7194 oz (0.2000 N) |