The MMGGF5L2C-ND is a mini size precision snap-acting switch designed for low-level and power switching applications. It features a reliable snap-acting mechanism, increased overtravel, and a long electrical and mechanical life, making it suitable for use in communication devices and other applications with space constraints. The switch is UL Recognized for electrical ratings of 1A at 125VAC and 30VDC, with an electrical life of 100,000 cycles at full rated load. It operates effectively within a temperature range of -55°C to 135°C and has an operating force of 5 oz (142 grams) maximum at the actuator button. The switch housing is made from heat-resistant phenolic material, and the movable contacts are constructed from fine silver or 24K gold, depending on the rating. The MMGGF5L2C-ND is compatible with various mounting options and is RoHS compliant.
SWITCH SNAP ACTION SPDT 1A 125V
Basic / Snap Action Switches Snap
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | MMGGF5L2C-ND | MMGGF5L2C |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style | Lever |
| Operating Temp | -67 to 275 F (-55 to 135 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 1 amps | |
| Actuating Force | 6 oz (1.67 N) |