E-Switch, Inc. Snap Action, Limit Switches MS0850505F015S1A

Description
SWITCH SNAP ACTION SPDT 5A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - MS0850505F015S1A-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
MS0850505F015S1A-ND
Snap Action, Limit Switches MS0850505F015S1A-ND
SWITCH SNAP ACTION SPDT 5A 125V

SWITCH SNAP ACTION SPDT 5A 125V

Buy Now Datasheet
Snap Action Switches - 1400-MS0850505F015S1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-MS0850505F015S1A
Snap Action Switches 1400-MS0850505F015S1A
SNAP ACTION, 5A, SPDT, On-(Off), Solder

SNAP ACTION, 5A, SPDT, On-(Off), Solder

Supplier's Site Datasheet
Microswitch, Lever, Spdt, 5A, 250Vac; Microswitch Type E-Switch - 40T9504 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 5A, 250Vac; Microswitch Type E-Switch
40T9504
Microswitch, Lever, Spdt, 5A, 250Vac; Microswitch Type E-Switch 40T9504
MICROSWITCH, LEVER, SPDT, 5A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:MS Series RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 5A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:MS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
MS0850505F015S1A
Basic / Snap Action Switches MS0850505F015S1A
Basic / Snap Action Switches 5A 125/250VAC SPDT Solder Lug

Basic / Snap Action Switches 5A 125/250VAC SPDT Solder Lug

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number MS0850505F015S1A-ND 1400-MS0850505F015S1A 40T9504 MS0850505F015S1A
Product Name Snap Action, Limit Switches Snap Action Switches Microswitch, Lever, Spdt, 5A, 250Vac; Microswitch Type E-Switch Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Lever Style
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps 5 amps 5 amps
Actuating Force 0.5292 oz (0.1471 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2F Ultra Subminiature Basic Switch - D2F-F-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details