E-Switch, Inc. Snap Action, Limit Switches MS085R105F030P1A

Description
SWITCH SNAP ACT SPDT 0.4VA 20V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 0.4VA 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - MS085R105F030P1A-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
MS085R105F030P1A-ND
Snap Action, Limit Switches MS085R105F030P1A-ND
SWITCH SNAP ACT SPDT 0.4VA 20V

SWITCH SNAP ACT SPDT 0.4VA 20V

Buy Now Datasheet
Snap Action Switches - 1400-MS085R105F030P1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-MS085R105F030P1A
Snap Action Switches 1400-MS085R105F030P1A
SNAP ACTION, 0.4VA, SPDT, On-(Off), PC Pin

SNAP ACTION, 0.4VA, SPDT, On-(Off), PC Pin

Supplier's Site Datasheet
Microswitch, Roller, Spdt, 0.4Va, 20V; Microswitch Type E-Switch - 40T7998 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller, Spdt, 0.4Va, 20V; Microswitch Type E-Switch
40T7998
Microswitch, Roller, Spdt, 0.4Va, 20V; Microswitch Type E-Switch 40T7998
MICROSWITCH, ROLLER, SPDT, 0.4VA, 20V; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:-; Contact Voltage DC Nom:20V; Product Range:MS Series RoHS Compliant: Yes

MICROSWITCH, ROLLER, SPDT, 0.4VA, 20V; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:-; Contact Voltage DC Nom:20V; Product Range:MS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
MS085R105F030P1A
Basic / Snap Action Switches MS085R105F030P1A
Basic / Snap Action Switches 0.4VA 20VDC/AC SPDT PCB Pin

Basic / Snap Action Switches 0.4VA 20VDC/AC SPDT PCB Pin

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number MS085R105F030P1A-ND 1400-MS085R105F030P1A 40T7998 MS085R105F030P1A
Product Name Snap Action, Limit Switches Snap Action Switches Microswitch, Roller, Spdt, 0.4Va, 20V; Microswitch Type E-Switch Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Roller Style
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.4000 amps
Actuating Force 1.06 oz (0.2942 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K2015173 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 2326140 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2496851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details