CIT Relay & Switch Snap Action, Limit Switches SM3CQF1303L00

Description
SUB-MINIATURE SNAP ACTION SWITCH
Request a Quote Datasheet
Description
SUB-MINIATURE SNAP ACTION SWITCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 2449-SM3CQF1303L00-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
2449-SM3CQF1303L00-ND
Snap Action, Limit Switches 2449-SM3CQF1303L00-ND
SUB-MINIATURE SNAP ACTION SWITCH

SUB-MINIATURE SNAP ACTION SWITCH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 2449-SM3CQF1303L00-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -40 to 248 F (-40 to 120 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Button
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL053FL - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Snap Action, Limit Switches - 450-3314-1-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details