ABB AB Thermal Overload/Heater T75DU80

Description
THERMAL OVERLOAD RELAY 60-80AMP 3POLE 660VAC. FREE 2 YEAR RADWELL WARRANTY
Description
THERMAL OVERLOAD RELAY 60-80AMP 3POLE 660VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 5001 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
5001
Thermal Overload/Heater 5001
THERMAL OVERLOAD RELAY 60-80AMP 3POLE 660VAC. FREE 2 YEAR RADWELL WARRANTY

THERMAL OVERLOAD RELAY 60-80AMP 3POLE 660VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 5001
Product Name Thermal Overload/Heater
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 5-1904144-3 - TE Connectivity
Specs
Continuous Current 101 to 200 amps
Motor Voltage 450 volts
Single Phase Power 0.0011 HP
View Details
Motor Starters - 206076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details
IEC 12 A Contactor - 100-C12D01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers
3 Pole 130A Contactors - MC-130A-AC500V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details