Mitsubishi Electric & Electronics USA, Inc. Contactor/Starter Coil S-N11-COILAC200V

Description
COIL ONLY 200VAC 200-220V 50/60HZ S-N10/11/12. FREE 2 YEAR RADWELL WARRANTY
Description
COIL ONLY 200VAC 200-220V 50/60HZ S-N10/11/12. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 4938424 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
4938424
Contactor/Starter Coil 4938424
COIL ONLY 200VAC 200-220V 50/60HZ S-N10/11/12. FREE 2 YEAR RADWELL WARRANTY

COIL ONLY 200VAC 200-220V 50/60HZ S-N10/11/12. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4938424
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details
IEC 9 A Contactor - 100-C09EY10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details