MAGNETIC CONTACTOR, MS-T SERIES, 3 POLES, AC OPERATED TYPE, REVERSING, T21 FRAME SIZE, STANDARD FINGER PROTECTION, 100-127 VAC - COIL RATING, 50/60 HZ, 4 NO + 4 NC AUX. CONTACTS, SCREW CLAMP CONNECTION, IEC 35MM RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Motor Starters and Contactors |
| Product Number | 47715813 |
| Product Name | Contactor |
| Standard Rating | IEC |