Mitsubishi Electric & Electronics USA, Inc. Contactor S-T35AC200V2A2B

Description
MAGNETIC CONTACTOR, MS-T SERIES, 3 POLES, AC OPERATED TYPE, NON-REVERSING, T35 FRAME SIZE, STANDARD FINGER PROTECTION, 200-240 VAC - COIL RATING, 50/60 HZ, 2 NO + 2 NC AUX. CONTACTS, SCREW CLAMP CONNECTION, IEC 35MM RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
Description
MAGNETIC CONTACTOR, MS-T SERIES, 3 POLES, AC OPERATED TYPE, NON-REVERSING, T35 FRAME SIZE, STANDARD FINGER PROTECTION, 200-240 VAC - COIL RATING, 50/60 HZ, 2 NO + 2 NC AUX. CONTACTS, SCREW CLAMP CONNECTION, IEC 35MM RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 81026307 - Radwell International
Willingboro, NJ, United States
Contactor
81026307
Contactor 81026307
MAGNETIC CONTACTOR, MS-T SERIES, 3 POLES, AC OPERATED TYPE, NON-REVERSING, T35 FRAME SIZE, STANDARD FINGER PROTECTION, 200-240 VAC - COIL RATING, 50/60 HZ, 2 NO + 2 NC AUX. CONTACTS, SCREW CLAMP CONNECTION, IEC 35MM RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

MAGNETIC CONTACTOR, MS-T SERIES, 3 POLES, AC OPERATED TYPE, NON-REVERSING, T35 FRAME SIZE, STANDARD FINGER PROTECTION, 200-240 VAC - COIL RATING, 50/60 HZ, 2 NO + 2 NC AUX. CONTACTS, SCREW CLAMP CONNECTION, IEC 35MM RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 81026307
Product Name Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole 32A Contactors - MC-32A/4-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 328856 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 4
Control Voltage 24 volts
Continuous Current 9 amps
View Details