Mitsubishi Electric & Electronics USA, Inc. Contactor S-T25AC100V2A2B

Description
MAGNETIC CONTACTOR, MS-T SERIES, 3 POLES, AC OPERATED TYPE, NON-REVERSING, T25 FRAME SIZE, STANDARD FINGER PROTECTION, 100-127 VAC - COIL RATING, 50/60 HZ, 2 NO + 2 NC AUX. CONTACTS, SCREW CLAMP CONNECTION, IEC 35MM RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
Description
MAGNETIC CONTACTOR, MS-T SERIES, 3 POLES, AC OPERATED TYPE, NON-REVERSING, T25 FRAME SIZE, STANDARD FINGER PROTECTION, 100-127 VAC - COIL RATING, 50/60 HZ, 2 NO + 2 NC AUX. CONTACTS, SCREW CLAMP CONNECTION, IEC 35MM RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 47716003 - Radwell International
Willingboro, NJ, United States
Contactor
47716003
Contactor 47716003
MAGNETIC CONTACTOR, MS-T SERIES, 3 POLES, AC OPERATED TYPE, NON-REVERSING, T25 FRAME SIZE, STANDARD FINGER PROTECTION, 100-127 VAC - COIL RATING, 50/60 HZ, 2 NO + 2 NC AUX. CONTACTS, SCREW CLAMP CONNECTION, IEC 35MM RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

MAGNETIC CONTACTOR, MS-T SERIES, 3 POLES, AC OPERATED TYPE, NON-REVERSING, T25 FRAME SIZE, STANDARD FINGER PROTECTION, 100-127 VAC - COIL RATING, 50/60 HZ, 2 NO + 2 NC AUX. CONTACTS, SCREW CLAMP CONNECTION, IEC 35MM RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 47716003
Product Name Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12T400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
Contactor - 141788147 - Radwell International
Sensata Technologies
Specs
Control Voltage 32 volts
View Details
Contactor - 20799533 - Radwell International
Specs
Number of Poles 4
View Details