Invensys PLC Solid State Overload/Relay S505-0SJ425-009

Description
RELAY, SOLID STATE, 25AMP, 280VAC. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY, SOLID STATE, 25AMP, 280VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 25856242 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
25856242
Solid State Overload/Relay 25856242
RELAY, SOLID STATE, 25AMP, 280VAC. FREE 2 YEAR RADWELL WARRANTY

RELAY, SOLID STATE, 25AMP, 280VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 25856242
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 73.71 HP
Three Phase Power 73.71 HP
DC Horsepower 73.71 HP
View Details
Solid State Overload/Relay - 436141 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 8
View Details
IEC 9 A Contactor - 100-C09ED300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details