GE Company Solid State Overload/Relay RT1M

Description
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 5.5 - 8.5AMP, 3POLE, 690VAC, CLASS 10, MANUAL / AUTOMATIC RESET, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 5.5 - 8.5AMP, 3POLE, 690VAC, CLASS 10, MANUAL / AUTOMATIC RESET, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 4792394 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
4792394
Solid State Overload/Relay 4792394
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 5.5 - 8.5AMP, 3POLE, 690VAC, CLASS 10, MANUAL / AUTOMATIC RESET, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 5.5 - 8.5AMP, 3POLE, 690VAC, CLASS 10, MANUAL / AUTOMATIC RESET, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solid State Overload/Relay -  - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
Solid State Overload/Relay
GENERAL ELECTRIC Contactors & Starters RT1M

GENERAL ELECTRIC Contactors & Starters RT1M

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 4792394
Product Name Solid State Overload/Relay Solid State Overload/Relay
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2138168-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0019 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Motor Starters - 206142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details
IEC 9 A Contactor - 100-C09G10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
3 Pole AC/DC Contactors - MC-400A-100/200V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details