Minilec Service, Inc. Solid State Overload/Relay S1 VMR7

Description
VOLTAGE MONITORING RELAY, PHASE SEQUENCE, AUTO RESET, 1 CO OUTPUT RELAY, 380-440 VAC, 3 PHASE, 3 WIRE, INSTANT. FREE 2 YEAR RADWELL WARRANTY
Description
VOLTAGE MONITORING RELAY, PHASE SEQUENCE, AUTO RESET, 1 CO OUTPUT RELAY, 380-440 VAC, 3 PHASE, 3 WIRE, INSTANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 188630236 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
188630236
Solid State Overload/Relay 188630236
VOLTAGE MONITORING RELAY, PHASE SEQUENCE, AUTO RESET, 1 CO OUTPUT RELAY, 380-440 VAC, 3 PHASE, 3 WIRE, INSTANT. FREE 2 YEAR RADWELL WARRANTY

VOLTAGE MONITORING RELAY, PHASE SEQUENCE, AUTO RESET, 1 CO OUTPUT RELAY, 380-440 VAC, 3 PHASE, 3 WIRE, INSTANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 188630236
Product Name Solid State Overload/Relay
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

63A Manual Motor Starters - MMS-63H-63A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 12 A Contactor - 100-C12F01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers
Solid State Overload/Relay - 6542 - Radwell International
Specs
Device Technology Solid State
Motor Voltage 530 volts
View Details
Motor Starters - 206114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 177 HP
Three Phase Power 177 HP
DC Horsepower 177 HP
View Details