Mitsubishi Electric & Electronics USA, Inc. Contactor S-T25AC200V2A2B

Description
MAGNETIC CONTACTOR, MS-T SERIES, 3 POLES, AC OPERATED TYPE, NON-REVERSING, T25 FRAME SIZE, STANDARD FINGER PROTECTION, 200-240 VAC - COIL RATING, 50/60 HZ, 2 NO + 2 NC AUX. CONTACTS, SCREW CLAMP CONNECTION, IEC 35MM RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
Description
MAGNETIC CONTACTOR, MS-T SERIES, 3 POLES, AC OPERATED TYPE, NON-REVERSING, T25 FRAME SIZE, STANDARD FINGER PROTECTION, 200-240 VAC - COIL RATING, 50/60 HZ, 2 NO + 2 NC AUX. CONTACTS, SCREW CLAMP CONNECTION, IEC 35MM RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 47716007 - Radwell International
Willingboro, NJ, United States
Contactor
47716007
Contactor 47716007
MAGNETIC CONTACTOR, MS-T SERIES, 3 POLES, AC OPERATED TYPE, NON-REVERSING, T25 FRAME SIZE, STANDARD FINGER PROTECTION, 200-240 VAC - COIL RATING, 50/60 HZ, 2 NO + 2 NC AUX. CONTACTS, SCREW CLAMP CONNECTION, IEC 35MM RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

MAGNETIC CONTACTOR, MS-T SERIES, 3 POLES, AC OPERATED TYPE, NON-REVERSING, T25 FRAME SIZE, STANDARD FINGER PROTECTION, 200-240 VAC - COIL RATING, 50/60 HZ, 2 NO + 2 NC AUX. CONTACTS, SCREW CLAMP CONNECTION, IEC 35MM RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 47716007
Product Name Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 41897334 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
Continuous Current 30 amps
View Details
IEC 12 A Contactor - 100-C12UKJ01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
3 Pole 130A Contactors - MC-130A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details