Rees, Inc. Contactor R-T

Description
CONTACT BLOCK 600VAC 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACT BLOCK 600VAC 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 50600515 - Radwell International
Willingboro, NJ, United States
Contactor
50600515
Contactor 50600515
CONTACT BLOCK 600VAC 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY

CONTACT BLOCK 600VAC 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 50600515
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 20774460 - Radwell International
Specs
AC Motor Phase Single
Continuous Current 25 amps
Motor Voltage 240 volts
View Details
Motor Starters - 206152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 476 HP
Three Phase Power 476 HP
DC Horsepower 476 HP
View Details
Contactor/Starter Coil - 20671806 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 24 volts
View Details
3 Pole AC Coil Contactors - MC-100A-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details