ABB Process Automation Division ABBG Open Soft Starters PSR12-600-70

Description
PSR SSTR,600V/240VAC,11. 0A
Datasheet
Description
PSR SSTR,600V/240VAC,11. 0A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABBG Open Soft Starters - PSR12-600-70 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Open Soft Starters
PSR12-600-70
ABBG Open Soft Starters PSR12-600-70
PSR SSTR,600V/240VAC,11. 0A

PSR SSTR,600V/240VAC,11.0A

Supplier's Site
Soft Starter, 600V, 12A; Motor Starter Type Abb - 63Y4119 - Newark, An Avnet Company
Chicago, IL, United States
Soft Starter, 600V, 12A; Motor Starter Type Abb
63Y4119
Soft Starter, 600V, 12A; Motor Starter Type Abb 63Y4119
SOFT STARTER, 600V, 12A; Motor Starter Type:Soft Starter; Power Rating:5.5kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:12A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP20

SOFT STARTER, 600V, 12A; Motor Starter Type:Soft Starter; Power Rating:5.5kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:12A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP20

Supplier's Site Datasheet
Solid State Overload/Relay - 4515888 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
4515888
Solid State Overload/Relay 4515888
SOFTSTARTER, COMPACT, 600V / 240VAC, 11 A. FREE 2 YEAR RADWELL WARRANTY

SOFTSTARTER, COMPACT, 600V / 240VAC, 11 A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number PSR12-600-70 63Y4119 4515888
Product Name ABBG Open Soft Starters Soft Starter, 600V, 12A; Motor Starter Type Abb Solid State Overload/Relay
Continuous Current 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 7255541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Rating IEC
AC Motor Phase Three
View Details
IEC 9 A Contactor - 100-C09UJ10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Solid State Overload/Relay - 58813099 - Radwell International
Specs
Control Voltage 1 to 32 volts
Continuous Current 3 amps
View Details
Solid State Overload/Relay - 15937097 - Radwell International
Specs
Continuous Current 5 amps
View Details