Radwell International Datasheets for Linear Limit Switches

Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
(101159516), SAFETY RATED, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
101138412. FREE 2 YEAR RADWELL WARRANTY
2NO/NC CONFIGURATION, MULTIPLE AMP LEVEL, METAL KEY SAFETY LIMIT SWITCH 40MM WIDE X 44MM DEEP X 114MM HIGH, IP67 INGRESS RATING. FREE 2 YEAR RADWELL WARRANTY
3 POLE, 30A-600V MIDGET. FREE 2 YEAR RADWELL WARRANTY
3NC CONFIGURATION, MULTIPLE AMP LEVEL, METAL KEY SAFETY LIMIT SWITCH 40MM WIDE X 44MM DEEP X 114MM HIGH, IP67 INGRESS RATING. FREE 2 YEAR RADWELL WARRANTY
ACTUATING KEY CENTERING DEVICE. FREE 2 YEAR RADWELL WARRANTY
ADJ NYLON RLR LVR. FREE 2 YEAR RADWELL WARRANTY
ALLEN BRADLEY Sensors & Switches Z-16065
ALLEN BRADLEY Sensors & Switches Z-16068
ANTENNA 2.2DBI OMNI W/SWITCH MOUNT TILT/SWIVEL DESIGN FOR USE W/LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
ASSEMBLY, COVER FOR LIMIT SWITCH, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
ASSEMBLY, OPERATING HEAD FOR LIMIT SWITCH, REPLACEMENT PART. FREE 2 YEAR RADWELL WARRANTY
ASSEMBLY, OPERATING HEAD, FOR LIMIT SWITCH, REPLACEMENT, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
ASSEMBLY, OPERATING HEAD, FOR LIMIT SWITCH, TIME DELAY, REPLACEMENT, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
ASSEMBLY, OPERATOR HEAD, FOR LIMIT SWITCH, REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
ASSEMBLY,OPERATING HEAD FOR LIMIT SWITCH, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
ASSEMBLY,OPERATING HEAD FOR LIMIT SWITCH,802T, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
ASSEMBLY,OPERATING HEAD FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
ASSEMBLY,OPERATOR HEAD FOR LIMIT SWITCH, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
BASE,CONTACT FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
BASIC LIMIT SWITCH, 15A, 125-480 VAC. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, 102686, 240, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, 15 A, 250 VAC, SNAP ACTION, LOW FORCE HINGE, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, FLEXIBLE ROD, SNAP ACTION, 0.2/15AMP, 125/250VAC, 125/250VDC. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, HINGE ROLLER LEVER, LARGE ROLLER, 15A, 250 VAC/DC, 1.3 N, SCREW. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, PIN PLUNGER, 15A, 250VAC/DC. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, RATED LOAD CURRENT AT 125 V: UP TO 30VDC, RATED LOAD CURRENT AT 30 V: UP TO 15VDC. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, ROLLER HINGE, 15A, 125,250,480VAC. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, SNAP ACTION SWITCHES, SPDT, ACTUATOR: PLUNGER, 15 AMP, 259 VAC / VDC,. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, SNAP ACTION, N.O/N.C, SPDT, THROUGH HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, SPDT, RATED THROUGH CURRENT 0.1A, SCREW TERMINAL, IP00. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, SPRING RETURN LEVER, 250-480 VAC, 1/4-1/8 HP. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, SWITCH SNAP ACTION, N.O./N.C., SPDT FLEXIBLE ROD, 15A, 250VAC/250VDC, 186.42VA, 0.15N SCREW MOUNT SCREW. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, Z SERIES, 10 AMP, 250 VAC, 30 VDC, LOW FORCE WIRE HINGE LEVER, ACTUATOR STYLE: LEVER, TERMINATION STYLE: SCREW, IP00, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, Z SERIES, 15 AMP, 125-480 VAC, SPDT, ROLLER PLUNGER, SNAP ACTION, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, Z SERIES, CONTACT FORM: SPDT, SWITCH FUNCTION: ON - (OFF)/OFF - (ON), ACTUATOR: PLUNGER, 15 AMP, 250 VAC/DC, TERMINATION STYLE: SOLDER PIN, MOUNTING STYLE: CHASSIS MOUNT. FREE 2...
BASIC SWITCH,HIGH OPERATING FORCE, PANEL MOUNT PLUNGER, SPDT, 15AMP,125/250/480VAC . FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH,SEALDED PLUNGER. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH. FREE 2 YEAR RADWELL WARRANTY
COIL SPRING HEAD FOR WLNJ. FREE 2 YEAR RADWELL WARRANTY
CYLINDRICAL YELLOW Ø 43X27 MM PROTECTION GUARD WITH 4 SLOTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURE, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 600A REPLACEMENT LINE BASE 1P. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ASSEMBLY,OPERATING HEAD FOR LIMIT SWITCH, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ASSEMBLY,SWITCH FOR LIMIT SWITCH, REPLACEMENT CAM LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASIC SWITCH, 1.25MM, 15 AMPS, 250 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BULLETIN 802T, OPERATING HEAD ONLY, FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAM ASSEMBLY, FOR LIMIT SWITCH, METAL, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 2,5AMP 250 V 4 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HINGE GUARD SAFETY SWITCH, 4 AMP, 230/250 V, IP67, (101138422). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LEVER ARM, ACTUATOR, FOR LIMIT SWITCH, BLACK, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIIMIT SWITCH, WL SERIES, NON ILLUMINATED, 0-8 AMP, 115 VDC, NORMALLY CLOSED, 4 PIN CONNECTOR CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ,1.5A, 240V, TYPE 4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ,10AMP, 380VAC, NO/NC, IP66, ZINC ALLOY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ACCESSORY, METAL, METAL, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH BASE, 240 VAC 3 AMP, 10 AMP MAX - XCK BASIC BASE W/ NO & NC CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH BODY, 240 VAC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH BODY, 3AMP, 240V, 1NO/1NC, IP67. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ROLLER, SNAP ACTION, 15 AMP, 125/250 VAC/DC, SCREW MOUNTING, SPST SWITCH FUNCTION, MOMENTARY CIRCUIT, 2 POSITIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH XCM-A - ROLLER PLUNGER - 1OC, METAL, W/STEEL ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ***BODY ONLY***, 1NO/1NC ,1/2 IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 1.5 AMP, 240 VAC, TYPE 4 ENCLOSURE, 5 M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10A, 152,250 OR 480VAC, 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10AMP, 240VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10AMP, 500VAC, 250VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 11 AMP, 1/3 HP, 125/250/277 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15 AMPS, 125-250 VAC, 1/8-1/4 HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15AMP, HINGE LEVER, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 20AMP, 125/250/277 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 240 VAC, 10 AMP, 1/2 INCH NPT, XCK-OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 240V, 3A, WIDTH 40MM, HEIGHT 77MM, 1CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 240VAC, 10AMP, XCKJ +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 24VDC, 6AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 250 VAC MAX, TAPPED ENTRY, 1/2" NPT, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 380V, AC11, 2.5A, IP65. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 3A, 15AC, 240VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, DP, NC/NO, ROLLER LEVER ACTUATOR, 3 AMP, 380 VAC, , SCREW TERMINAL, 3 TAPPED ENTRIES FOR N 11 CABLE GLAND OR TAPPED ISO M20. FREE...
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, LEVER SPRING, 10AMP, 2NO, 2NC, SP4T, 250VDC, 500VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PRESSURE ACTUATED, 500 VAC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROLLER LEVER, 10AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROLLER PLUNGER, 10AMP, 240VAC, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROLLER TYPE, 5 WIRE, WATERTIGHT, 1 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP ACTION, 10 A, 500 VAC, 250 VDC, FORK LEVER LOCK SCREW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP ACTION, SPDT, 10AMP, 125V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPDT, 10 AMP, 250 VAC, SNAP ACTION, MOMENTARY, QUICK CONNECT, ROLLER LEVER, PLUNGER ACTUATOR, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPDT, CHASSIS MOUNT, PLUNGER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPDT, DOUBLE BREAK, 10AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TAPPED ENTRY, 1/2 INCH NPT, 3 POSITION, SPRING RETURN (BOTH SIDES), W/ LEVER ARM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TWO-CIRCUIT, ROLLER LEVER R38, OVERTRAVEL, GENERAL-PURPOSE, STANDARD LOAD, 10 AMP, 9.81 N MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, V3L SERIES, 10 AMP, 250 VAC, SPDT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, WIRELESS, RPSMA TERMINATION, MAGNETIC MOUNTING, ANTENNA TYPE, 10 FT CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, XCKJ, THERMOPLASTIC, ROLLER LEVER, 1 NC + 1 NO, SNAP ACTION, 7/8" MALE CONNECTION, 2 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MIDGETROL POWER SWITCH, 125 VOLT AC/DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OMRON, WL-SD2, WLSD2, SWITCH, ROLLER PLUNGER, HORIZONTAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATING HEAD ASSEMBLY, FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POSITION LIMIT SWITCH, 110-120 VOLTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POSITION SWITCH, INDOOR USE ONLY, MAX. 250V DC, MAX. 400V AC, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPLACEMENT LOAD BASE, 60 AMP, 600 VAC MAX, 3 POLE, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROLLER ASSEMBLY FOR LATCH RELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 3 AMP, 240 V, BODY ONLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY LIMIT SWITCH, (73042934), AC-15, 400V, 4 AMP, IP65. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY LIMIT SWITCH, 3 AMP, 240 V, 6 KV, IP65. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SNAP ACTING/LIMIT SWITCH, SPDT, MOMENTARY, 0.5A, 125VDC, 2.3MM, QUICK CONNECT TERMINAL, LEVER ACTUATOR, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH ASSEMBLY, RENEWAL PART, FOR ROTATABLE CAM LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH, 15 A, 125/250/480 VAC, 1/2 A- 125 VDC, 1/4 A- 250 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH, 15AMP, 125V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH, METAL, COMPACT, TYPE XCM COMPLETE SWITCHES, PRE-CABLED, LIMIT SWITCH, PLUNGER OPERATING HEAD, 240 VAC, 10 AMP, XCM +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH, ROLLER PLUNGER TYPE, SPDT 1NO/1NC, 15-240VAC, 3 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH, SNAP ACTION, SPDT, 10A, 125VAC, 30VDC, SCREW TERMINAL, WL SERIES, IP67, WITH LED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WIRELESS LIMIT SWITCH, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,LIMIT SWITCH, 1.5AMP, 240-500V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,LIMIT SWITCH, 10A,125,250 OR 480VAC, 0.4-0.8A, 125-250VDC, PILOT DUTY . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,LIMIT SWITCH, SNAP ACTION, 15AMP,125/250/480VAC , SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,LIMIT SWITCH,15AMP,125/250 /480VAC,SINGLE POLE,NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,LIMIT SWITCH,240VAC, 10AMP, XCKJ +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,LIMIT SWITCH,240VAC,10AMP, XCM,8IN CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTIUED BY MANUFACTURER, LIMIT SWITCH, XCMA SERIES, 240 VAC 10AMP, XCM +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DOOR INTERLOCK, FOR LIMIT SWITCH, REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
EMERGENCY STOP ROPE PULL SWITCH MOUNTING KIT, FOR PULL SWITCH PREVENTA XY2C, 50.5 M LENGTH, RED. FREE 2 YEAR RADWELL WARRANTY
ENCLOSED SWITCH, GENERAL PURPOSE, HIGH BREAKING CAPACITY, HIGH DURABILITY, SPDT DC BUILT IN SWITCH, SIDE MOUNTING, SEALED ONE WAY ACTION ROLLER ARM LEVER, G 1/2 WITHOUT GROUND TERMINAL. FREE 2...
FORK LEVER LOCK ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL , WZE-RQ, WZERQ, LIMIT SWITCH, 15AMP, 125/250VAC. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL , WZE-RQ9, WZERQ9, LIMIT SWITCH W/PLUNGER, 5-10AMP, 125-250VAC. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL, MICROWITCH, V31131-D8, V31131D8, V3 MINIATURE BASIC PRECISION SWITCHES, MINIATURE BASIC SWITCH, PIN PLUNGER, 125VDC, 250VDC, 250VAC. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL/MICROSWITC H, YZ-7RQ, LIMIT SWITCH, 15AMP, 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
L.S.(LEVER ATTACHED SEPARATELY. FREE 2 YEAR RADWELL WARRANTY
LEVER SWITCH MICRO SNAP 20AMP 277VAC. FREE 2 YEAR RADWELL WARRANTY
LEVER,SWITCH FOR LIMIT SWITCH, REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
LEVER,SWITCH FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
LIMIT MICROSWITCH, SNAP ACTION, 15 AMP, 125/250VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ,240VAC 3A, PLASTIC ,SPRING RETURN END PLUNGER,SNAP ACTION,NC/NO,PG11 CABLE GLAND CONNECTION,XCKP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES SCHMERSAL PART NUMBER Z10H23611ZNPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20 - REPLACES SCHMERSAL PART NUMBER Z10H23611Z. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20 - REPLACES SCHNEIDER ELECTRIC PART NUMBER XCKP2527P20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20 - REPLACES SCHNEIDER ELECTRIC PART NUMBER XCKP2127P20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - COMPACT, PLUNGER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - METAL ENCLOSURE, CAT WHISKER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - METAL ENCLOSURE, DELRIN SPRING ROD, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - METAL ENCLOSURE, MAINTAINED FORK LEVER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - PLASTIC ENCLOSURE, ADJUSTABLE METAL ROD, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT - REPLACES SCHMERSAL PART NUMBER TS23611ZNPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20 - REPLACES SCHNEIDER ELECTRIC PART NUMBER XCKP2510P20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (MBB), 1/2NPT - REPLACES SCHMERSAL PART NUMBER TS23611ZUENPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, M20 - REPLACES SCHNEIDER ELECTRIC PART NUMBER XCKP2110P20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - PLUNGER, 2NC, SLOW ACTION, 1/2NPT - REPLACES SCHMERSAL PART NUMBER TS23602ZNPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - PLUNGER, 2NC, SLOW ACTION, 1/2NPT - REPLACES SCHNEIDER ELECTRIC PART NUMBER XCKP2710N12. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT - REPLACES SCHMERSAL PART NUMBER TR23611ZNPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (MBB), M20 - REPLACES SCHMERSAL PART NUMBER TR23611ZUE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, 1/2NPT - REPLACES SCHMERSAL PART NUMBER TR23602ZNPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, 1/2NPT - REPLACES SCHNEIDER ELECTRIC PART NUMBER XCKP2702N12. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, M20 - REPLACES SCHNEIDER ELECTRIC PART NUMBER XCKP2702P20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 1.5A 240V. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 11AMP 277VAC 3HP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 125-250VDC 125-480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 15AMP 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 15AMP 125/480VAC 1/8-1/4HP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 2.1DBI OMNI TILT SWIVEL ATENNA. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 5.5DBI OMNI REMOTE MAG MOUNT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 5AMP 125/250VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 5AMP SPDT 125/250/277VAC 1/10HP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ADJUSTABLE ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ASSEMBLY, OPERATING HEAD, ASSEMBLY, FOR LIMIT SWITCH, GREY/RED, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ASSEMBLY, OPERATING HEAD, W/ 4-SCREW MOUNT, 90 DEGREE HEAD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ASSEMBLY, OPERATING HEAD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ASSEMBLY, ROLLER OPERATING HEAD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH BASIC 15A 125-480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH BASIC MIRO SWITCH 15A 125V OR 480 VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH CONTACT XC, 600 VAC, 10 A, AUXILIARY CONTACT, CMD PREFABRICATED PLUG-IN, BUSBAR TRUNKING. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH CONTACT, 600 VAC, 10 AMP, 2C/O SNAP ACTION, SIMULTANEOUS, SILVER PLATED. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH CONTACT, 600 VAC, 10 AMP, XE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH CONTACT, 600VAC, 10-AMP, XE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH LEVER, ROBUST, GENERAL PURPOSE, SHORT-ROLLED LEVER, 38 MM RADIUM. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH MINATURE 4AMP 125VAC 1/3HP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH MINIATURE 10AMP 125/250VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH MINIATURE, 10AMP, 1/4HP, 125/250VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD OILTIGHT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH PLUNGER TYPE 2POLE 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH PLUNGER TYPE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ROLLER, VOLTAGE: AC 125 VOLT - DC 30 VOLT, CIRCUIT: SPDT (DB/DM), CURRENT: 10A (AC), 6A (DC). FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH VERTICAL 5AMP 250VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH WIRELESS 2.1DBI OMNI STRAIGHT ANTENNA. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH WIRELESS GLOBAL TOP PLUNGER ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH WITH PLASTIC ROLLER PLUNGER, 3AMP, 240VAC, 6KV. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 0.8-10A, 115V. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 10 A, 115 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 10 AMP (AC), 6 AMP (DC), 125 VAC, 30 VDC, SPDT, ROLLER LEVER ARM. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 10 AMP, 250 VAC, 125 VDC, 0.09 N OPERATING FORCE, SPDT, NORMALLY OPEN / NORMALLY CLOSED, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 10 AMP, 250 VAC, 250 VDC, NO/NC, 14.71N, LINEAR SCREW, SCREW MOUNT, SPDT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 10 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 101156129, SAFETY RATED. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 10AMP, 115VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 15 AMP, 1/8 HP-125 VAC, 1/4 HP-25- VAC, 1/2 AMP-125 VDC, 1/4 AMP-250 VDC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 15 AMP, 125/250/460 VAC, 1/2 AMP-125 VDC, 1/4 AMP-250 VDC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 15 AMP, 125/250/480 VAC, SNAP ACTION, 4 OZ RELEASE FORCE, -25 C TO 80 C OPERATING TEMPERATURE, PLASTIC HOUSING. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 15 AMP, 125/250/480 VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 15 AMP, 480 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 15 AMP, NO/NC, IP00, THERMOSETTING RESIN, 250V DC MAX, 500V AC MAX. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 15AMP, 125/520/480V, W/ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 15AMP, 480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 2 CONTACT BLOCK 240VAC 3A XE2. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 2 ROLLER PLUNGERS, WITHOUT FLANGE, 10-AMP, TWO CONDUIT ENTRY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 20 AMP-/250/460 VAC, 10 AMP-125 VAC "L", 3/4 HP-115 VAC, 1 1/2 HP-230 VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240 V AC, 50/60 HZ, 10 AMP, XCKJ SERIES. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240 VAC, 1.5 AMP, METAL XCMD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240 VAC, 10 A, XCKJ +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240 VAC, 10 AMP, 1NO + 1NC, SNAP ACTION, STEEL ROLLER PLUNGER HEAD, 3 M CABLE LENGTH, IP66/67/68. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240 VAC, 10 AMP, 2 POLE, PLUNGER HEAD, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240 VAC, 10 AMP, SNAP ACTION, METAL END PLUNGER, 1 NO/NC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240 VAC, 10 AMP, XCK +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240 VAC, 10 AMP, XCKJ SERIES, W/ OPTIONS. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240 VAC, 5 AMP, METAL, XCMD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240 VAC, 5 AMP, PLAST XCMD+OPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240/250 VAC, 3/0.27 A, 2 NO-2NC, THERMOPLASTIC ROLLER LEVEL ACTUATOR,. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240VAC 1.5A METAL XCMD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240VAC 3A METAL XCKD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240VAC 3A PLAST XCKP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240VAC 5A PLAST XCMD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240VAC, 1.5A, METAL, XCMD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240VAC, 10 AMP, XCKL +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240VAC, 10AMP, XCK + OPTIONS. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240VAC, 10AMP, XCK +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240VAC, 10AMP, XCR +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240VAC, 3 AMP, 6KV, XC STANDARD, STEEL ROLLER LEVEL, 1 N.C. 1 N.O.. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240VAC, 3A, METAL XCKD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240VAC, 3A, PLAST XCKP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240VAC, 3A, PLASTIC, XCKT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240VAC10AMPXCKJ +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 2A, 115VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 2AMP, 250VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 49.2X24.2X17.45MM PLASTIC (PHENOL) BODY, 1 NO & NC W/ SNAP ACTION, PANEL MOUNTING, PIN PLUNGER ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 5 AMP, 240 VAC, METAL XCMD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 500V, 6KV, AC15. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 600 VAC, 10 AMP, STEEL ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ACCESSORY, SIDE PUSH ROD HEAD, FOR 802T SERIES, FOR OIL TIGHT LIMIT SWITCH, MOUNTABLE, SAME AS: WZ13956. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ADJUSTABLE ROLLER LEVER, N.O./N.C.,10@500VAC, 14VDCA, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, AIR DOOR, 20 AMP, 125-250V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, AUXILIARY CONTACT, 10 AMP, 600 VAC, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, BASIC, FLEXIBLE ROD, SNAP ACTION, SINGLE POLE, DOUBLE THROW, SPDT, SCREW TERMINAL, 125/25VAC, 250VDC MAX. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, CAT WHISKER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, ADJUSTABLE ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMD2146L5. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, ADJUSTABLE ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2145L5. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, ADJUSTABLE ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2146L5. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMD2111L2. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2111L2. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2111L3. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN21F2L3. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN21F2C12. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2110L3. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2110C12. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2110L5. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SLOW ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2502L1. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2102M12. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2102C12. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2116L1. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMD2116L2. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2116L2. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2115C12. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2116C12. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, WOBBLE STICK, SLOW ACTION, 1NO/1NC, 4 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMD2507M12. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, WOBBLE STICK, SLOW ACTION, 1NO/1NC, 4 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2507M12. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, CONTACT BLOCK, 240VAC, 3A, XES, 2 POLES. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, FLEX ROD, CS 140X6.5MM, 1/2-14NPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, FLEX ROD, SNAP ACTION, 10A,250V, CS 140X6.5MM. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, GENERAL PURPOSE, GENERAL LOAD, IP67, ROLLER LEVER ACTUATOR, AIRTIGHT BUILT-IN SWITCH, SPST-NO/SPST-NC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, GENERAL PURPOSE, X SERIES, 125 VDC, 10 AMP, 0.9 MM, HINGE LEVER, SCREW TERMINAL WITH TOOTHED WASHER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, GENERAL PURPOSE, X SERIES, 125 VDC, 10 AMP, 0.9 MM, LOW-FORCE HINGE LEVER, SCREW TERMINAL WITH TOOTHED WASHER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, GENERAL PURPOSE, X SERIES, 125 VDC, 10 AMP, 0.9 MM, SHORT HINGE ROLLER LEVER, SOLDER TERMINAL. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, GENERAL PURPOSE,ADJUSTABLE ROLLER LEVER,2AMP 250VAC,2AMP 48VDC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, HINGED ROLLER LEVER, BASIC / SNAP ACTION, Z SERIES, 15 AMP, 250V AC, SPDT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, IP62, SNAP ACTION, PLUNGER, THERMO-SETTING RESIN, NO/NC,15AMP, 500V. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, IP67, UI 250V, UIMP 4KV, AC-15, B300 AND P300, TYPE 1, 151147368. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, LEVER OPERATED, 1 POLE, 25 AMP, 250/480V, 1 HP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, LIMIT SWITCHES XC STANDARD, XCKD, PLASTIC ROLLER LEVER Ø 50 VAR.LENGTH, 1NC+1 NO, SNAP, M12. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, LIMIT SWITCHES XC STANDARD, XCKL, METAL END PLUNGER, 1NC+1 NO, SNAP ACTION, 1/2 NPT, 240 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, LIMIT SWITCHES XC STANDARD, XCKM, THERMOPLASTIC ROLLER LEVER PLUNGER, 1NC+1 NO, SLOW, PG11. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, LIMIT SWITCHES XC STANDARD, XCKP, THERMOPLASTIC ROLLER LEVER, 1NC+1 NO, SNAP, 1/2NPT, 240 VAC, 250 VDC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, LIMIT SWITCHES XC STANDARD, XCMD, M12 METAL END PLUNGER, 1NC+1 NO, SNAP, 5 M. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, METAL END PLUNGER, 10AMP, 240VAC/250VDC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, MICROSWITCH, SNAP ACTION, HINGE LEVER, SPDT, SCREWTERMINALS, 15 AMP, 250 VDC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, MINI BASIC ACTION, 15AMP, 250VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, NAMUR SHAFT, GENERAL PURPOSE/I.S. ENCLOSURE / 1/2 NPT CONDUIT ENTRIES, 2 CONDUIT ENTRIES, ALUMINUM, ENGINEERED RESIN, ULTRADOME RED CLOSE/OPEN GREEN, 2 SWITCHES, SPDT CONTACT RATED 250 VAC @...
LIMIT SWITCH, NEMA A600,. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ON-SITE FLEXIBLE ROD SWITCH,ONE WAY OPERATION,125VAC,10A MP,NIAGRA SWITCH. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ONE WAY, PLASTIC ROLLER LEVER, MINI SENSOR, FIXED BODY, LINEAR HEAD MOVEMENT, 1 NC 1 NO, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, OSISWITCH, PLASTIC, W/DEUTSCH CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, PIN PLUNGER, 20.02N, LIMIT SWITCH ACTUATOR:PIN PLUNGER, CONTACT CONFIGURATION:-, CONTACT CURRENT AC MAX:-, CONTACT VOLTAGE AC MAX:-, OPERATING FORCE MAX:20.02N, PRODUCT RANGE:LIMITLESS WBX SERIES ROHS COMPLIANT: YES. FREE...
LIMIT SWITCH, PLASTIC 1 NC 1 NO SLOW BREAK I. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROD, 240 VAC, 10 AMP, XCR +OPTIONS, 3 POSITION, DPST-NO, DPST-NC, ENCLOSURE TYPE 4. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER LEVER SPDT, 15 AMP, 250V . FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER LEVER, 10AMP, 115VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER LEVER, 250V, 15-AMP, SPDT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER LEVER, 3 AMP, 240 VAC, 1NC/1NO, SPDT, SNAP ACTION, IP66. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER LEVER, DPST-NO, SPST-NC, 3 A, 240 V, 0.1 N-M. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER LEVER, R38MM. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER LEVER, SEALED IP6K7, PCB TERMINALS, 16 MM LEVER, GOLD PLATE ON SILVER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER LEVER, SPST-NO, SPST-NC, 10 AMP, 240 VAC, 0.15 N-M, OSISENSE XC SERIES. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER, PLUNGER, 15 AMP, 125 VAC, 30 VDC, PANEL MOUNT , SCREW TERMINAL , ELECTRICAL LIFE:500,000 CYCLES. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SERIES Z, 15 A, 125 VAC, 30 VDC, SPDT CIRCUIT, ON-MOM SWITCH FUNCTION, CHASSIS MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SNAP ACTION - PLASTIC, 10 AMP, 240 VAC, NO/NC, 4 W, IP66/67. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SNAP ACTION TYPE, 240 VAC, 250 VDC, 10AMP RATING, 1 N.O / 1 N.C. CONTACT OPERATION, CONDUIT ENTRANCE CONNECTION TYPE, SCRW CLAMP TERMINAL TYPE, 50 G SHOCK RESISTNCE,...
LIMIT SWITCH, SNAP ACTION, 240VAC, 10AMP, XCKL +OPTIONS, NO/NC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SNAP ACTION, ROLLER LEVER, THERMOSETTING RESIN, 15 AMP, 125/250/480VAC, 1/8 HP 125 VAC, 1/4 HP 250 VAC, 1/2 A 125 VDC, 1/4 A 250 VDC, SCREW TERMINATION, SPDT...
LIMIT SWITCH, SNAP ACTION, SPDT. 15 AMPS, CHASSIS MOUNT, 125/250/480VAC, LONG LEVER, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SNAP ACTION,SPDT,10A,125V , CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SS ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, THERMOPLASTIC ROLLER LEVER PLUNGER, 2 POLES, 240 VAC, 10 AMP, 1NC + 1NO, SNAP ACTION, -25 TO +70 DEGREE C, IP66. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, WITH FLEX ROD, CS MW, 1/2-14 NPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, WL SERIES, DOUBLE POLE DOUBLE THROW CONTACT FORM, 250 VDC/500 VAC RATING, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, WL-N SERIES, ROLLER LEVER, NON-ILLUMINATED, SPDT (DB/DM), 10A (AC), 6A (DC), 125 VAC, 30 VDC, TERMINATION STYLE: SCREW TERMINAL, MOUNTING TYPE: CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY...
LIMIT SWITCH, XC STANDARD, ROLLER LEVER, 240 VAC, 3 AMP, 1 N.C. + 1 N.O.. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, XC STANDARD, XCKJ, STEEL ROLLER LEVER, 1NC+1 NO, SNAP ACTION, PG13. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, XC STANDARD, XCKP, STEEL ROLLER PLUNGER, 1NC+1 NO, SNAP, PG11. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, XCKD, 2-POLE, 1 NC + 1 NO, 240VAC, 3A, METAL, 300 V CONFORMING TO UL 508, M16. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, XCKL SERIES, 240 VAC, 10 AMP, DPDT, SPRING ROD ACTUATOR, WOBBLE HEAD, COIL SPRING, 2 CO, IP66 PROTECTION. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, XCKP SERIES, THERMOPLASTIC ROLLER LEVER, 1 NC + 1NO CONTACTS, 300-500 V INSULATION VOLTAGE, -25 TO 70 DEGREE C, IP66/67/IK08. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, XCMD SERIES, WITH STEEL ROLLER PLUNGER, 1 NC + 1 NO SNAP-ACTION CONTACTS, SPRING RETURN OPERATOR, 1M CABLE, OSISENSE XC, LATERAL APPROACH, 2 DIRECTIONS, 2 POLE. FREE 2...
LIMIT SWITCH, XCMD, PRECABLED, MODULAR, METAL ENCLOSURE, STEEL ROLLER PLUNGER, 1NC/1NO, SNAP, 240VAC, 5A, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, XCRT SERIES, SNAP ACTION, 240 VAC, 10 AMP, 2-NORMALLLY OPEN/2-NORMALLY CLOSED CONTACTS, XCR +OPTIONS, IP65 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, Z SERIES, SPDT, -25 TO 80 DEGREE C, 15 AMP, 480 VAC / 14 VDC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH,MULTIPLE ,3 BEVELED PLUNGERS,FLANGED MOUNT,0.1AMP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWTCH, PLASTIC ROLLER, 1NC, SLOW ACTING, SPLINED SHAFT AND LEVER. FREE 2 YEAR RADWELL WARRANTY
LOCKING INTERLOCK SWITCH, SOLENOID LOCKING TYPE, 24 VAC/VDC, 2 AMP, 2 NC/ 1 NO CONTACT FORM, DOOR MOUNTING TYPE, IP67 RATING, M20/NPT ADAPTER TERMINATION. FREE 2 YEAR RADWELL WARRANTY
LS W/LED RPLMT LD1,2,3,4. FREE 2 YEAR RADWELL WARRANTY
LSW, COIL SPRING W/LED. FREE 2 YEAR RADWELL WARRANTY
MENICS Sensors & Switches Z15G-03B
METAL SAFETY SWITCH, 6 AMP, 24/48 VAC/DC, 50/60 HZ, 2 NC + 1 NO, 1/2" NPT, RED, METAL, IP67. FREE 2 YEAR RADWELL WARRANTY
MICROSWITCH Sensors & Switches V3-9001M
MICROSWITCH, HIGH PRECISION, SNAP ACTION, LONG HINGE LEVER, SPDT, SCREW, 15 A, 14 V. FREE 2 YEAR RADWELL WARRANTY
MICROSWITCH, ROLLER LEVER, SPDT, 15 A, 250 V. FREE 2 YEAR RADWELL WARRANTY
MICROSWITCH, SNAP ACTION, HINGE LEVER, SPDT, SCREW, 15A, . FREE 2 YEAR RADWELL WARRANTY
MINIATURE LIMIT SWITCH 3AMP SPDT 277V W/LEVER ARM. FREE 2 YEAR RADWELL WARRANTY
NO/NC CONFIGURATION, 300 VOLT, 10 AMP, CABLE SAFETY LIMIT SWITCH 30M CABLE LENGTH, 98 FT. CABLE LENGTH, 7.9 INCH WIDE X 1.57 INCH DEEP X 2.7 INCH HIGH. FREE 2...
NO/NC, 3 AMP, ELECTRICAL SWITCH CONTACT BLOCK 240 VAC, FOR USE WITH ZCD25, ZCKJ5, ZCKJ5D, ZCKL5, ZCKM5, ZCKS5, ZCP25. FREE 2 YEAR RADWELL WARRANTY
OMRON Sensors & Switches WL-CA2
OMRON Sensors & Switches WL3A100
OMRON Sensors & Switches WLCA12-2-N
OMRON Sensors & Switches WLCA12-TS
OMRON Sensors & Switches WLD28-LDS
OMRON Sensors & Switches X-10GW-B
OMRON Sensors & Switches Z-15G-B7-K
OMRON Sensors & Switches Z-15GD55-B7-K
OMRON Sensors & Switches Z-15GK355-B
OMRON Sensors & Switches Z-15GS55-B
OMRON Sensors & Switches Z-15GW22-B7-K
OMRON Sensors & Switches Z-15GW22-B
OMRON Sensors & Switches Z-15GW25-B
OMRON Sensors & Switches Z-15GW4-B
OMRON Sensors & Switches Z-15HW24-B
OMRON Sensors & Switches Z15GQ21B7K
OMRON Sensors & Switches Z15GWB7K
OMRON, Z-15GW4455-B7-K, Z15GW4455B7K, BASIC SWITCH, LONG HINGE LEVER, 15AMP, 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
OPERATING HEAD ASSEMBLY, FOR LIMIT SWITCH, GREY, WZ13949, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
OPERATING HEAD ASSEMBLY, FOR LIMIT SWITCH, OILTIGHT, MOUNTABLE, LIMIT SWITCH ACCESSORY WZ16070. FREE 2 YEAR RADWELL WARRANTY
OPERATING HEAD ASSEMBLY, FOR LIMIT SWITCH, REPLACEMENT, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
OPERATING HEAD FOR LIMIT SWITCH, 1NO 1 NC. FREE 2 YEAR RADWELL WARRANTY
OPERATING HEAD FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
OPERATING HEAD LEVER, FOR OILTIGHT LIMIT SWITCH, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
OPERATING HEAD, FOR LIMIT SWITCH ASSEMBLY, LOW FORCE. FREE 2 YEAR RADWELL WARRANTY
OPERATING HEAD, FOR LIMIT SWITCH, LOW FORCE, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
OPERATING HEAD, FOR LIMIT SWITCH, REPLACEMENT, LIMIT SWITCH ACCESSORY WZ21169. FREE 2 YEAR RADWELL WARRANTY
OPERATOR HEAD ASSEMBLY, FOR LIMIT SWITCH TIME DELAY, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
OPERATOR HEAD, ASSEMBLY, FOR LIMIT SWITCH, REPLACEMENT, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
OPERATOR HEAD, ASSEMBLY, FOR LIMIT SWITCH, REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
OPERATOR HEAD, REPLACEMENT PART FOR 802T-A LIMIT SWITCH, DIAPHRAGM ADJUSTED, OILTIGHT, TYPE A . FREE 2 YEAR RADWELL WARRANTY
PIZZATO Sensors & Switches VF B501
PIZZATO Sensors & Switches VF B502-G
PIZZATO Sensors & Switches VF B601
PIZZATO Sensors & Switches VFB1102-G
POSITION SWITCH, SLOW ACTION, OPERATING HEAD, ROLLER LEVER, 2NO, M20 CABLE ENTRY, THERMOPLASTIC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
POSITION SWITCH, WITH OPEN DESIGN, 1NO+1NC / SLOW ACTION, TECHNOPOLYMER PLUNGER, SILVER CONTACTS. FREE 2 YEAR RADWELL WARRANTY
POSITION SWITCH, WITH OPEN DESIGN, 1NO+1NC / SNAP ACTION, METAL PLUNGER, SILVER CONTACTS WITH 1 UM GOLD COATING. FREE 2 YEAR RADWELL WARRANTY
POSITION SWITCH, WITH OPEN DESIGN, 1NO+1NC / SNAP ACTION, TECHNOPOLYMER PLUNGER, SILVER CONTACTS. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, NPN, 100-220 VDC, 50 MM SENSING DISTANCE, INDUCTIVE, 90 VAC ~ 250 VAC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
RADWELL VERIFIED SUBSTITUTE Sensors & Switches TZ-7311-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches TZ-8108-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches TZ-8166-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches WLCA32-43-TS-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches XCMA102-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches XCMA1023-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches XCMA1152-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches XCMD2102C12-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches XCMD2102L2-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches XCMD21F2L3-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches XCMN2110L1-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches Z-15GQ22-B-SUB
REPLACEMENT OF OMRON V15G31A5K, MICROSWITCH - 15A, EXTENDED LEVER. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON WL-2A111, LEVER ARM - ADJUSTABLE, PLASTIC ROLLER, 4"L X .63"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON WL-4A201, LEVER ARM - SPRING ROD, STEEL, 12". FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON WL-5A100, LEVER ARM - FORKED, PLASTIC ROLLER, RH OPPOSITE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON WL-D, LIMIT SWITCH - METAL ENCLOSURE, PLUNGER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON WLCA32-043, LIMIT SWITCH - METAL BODY, 1 N/O 1 N/C, 1/2"NPT, 10/600V AC (RATED THERMAL CURRENT). FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON WLCL, LIMIT SWITCH - METAL ENCLOSURE, ADJUSTABLE METAL ROD, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON WLCL-Y, LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON WLNJ, LIMIT SWITCH - METAL ENCLOSURE, SPRING COIL, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON Z-15GQ22-B, MICROSWITCH - 15A, PANEL MOUNT ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON Z-15GW2277-B, MICRO SWITCH - Z-TYPE MICRO SWITCH 15A 250V AC. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON Z-15HW78-B, MICRO SWITCH - Z-TYPE MICRO SWITCH 15A 250V AC. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHMERSAL TR236-02Z, LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHMERSAL TS236-11Z, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHMERSAL Z4K236-11Z, LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHNEIDER ELECTRIC XCKP2102N12, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHNEIDER ELECTRIC XCKP2102P20, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHNEIDER ELECTRIC XCKP2106N12, LIMIT SWITCH - CAT WHISKER ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHNEIDER ELECTRIC XCKP2110N12, LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHNEIDER ELECTRIC XCKP2502P20, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHNEIDER ELECTRIC XCKP2510N12, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHNEIDER ELECTRIC XCKP2721N12, LIMIT SWITCH - ROLLER LEVER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
ROD ACTUATOR, ADJUSTABLE, FOR LIMIT SWITCH, 400 MM. FREE 2 YEAR RADWELL WARRANTY
SAFETY INTERLOCK SWITCH, METAL XCSA, 2 NC + 1 NO, 300 VAC, 10 AMP, T-XCS, SLOW BREAK. FREE 2 YEAR RADWELL WARRANTY
SAFETY RATED LIMIT SWITCH, AC-15: 230VAC 4A, DC-13: 24VDC 1A, 10A THERMAL TEST CURRENT, 1 AUX CONTACT, 1 SAFETY CONTACT, ACTUATING SPEED MINIMUM: 1440 MM/MIN, ACTUATING SPEED MAXIMUM: 1 M/S,...
SCHMERSAL Sensors & Switches Z1R-235-11Z-M20
SCHMERSAL, Z4R236-11Z-1637, Z4R23611Z1637, LIMIT SAFETY SWITCH, 15VAC 6KV 500V, W/GOLD PLATED CONTACTS. FREE 2 YEAR RADWELL WARRANTY
SEALED TOP, BALL SWITCH, NEON. FREE 2 YEAR RADWELL WARRANTY
SLIM SPRING PLUNGER, GENERAL LOAD GENERAL TYPE, SPDT, RATED THROUGH CURRENT 15 A, SCREW TERMINAL (M4). FREE 2 YEAR RADWELL WARRANTY
SPDT, NC/NO, 240 VAC, 250 VDC, SCREW TERMINAL, CAT WHISKER ACTUATOR, GENERAL PURPOSE LIMIT SWITCH 1, 2, 4, 6, 12, 13 NEMA RATING, IP66, IP67 IPR RATING. FREE 2 YEAR...
SPDT, NC/NO, 240 VAC, 250 VDC, SCREW TERMINAL, END PLUNGER ACTUATOR, GENERAL PURPOSE LIMIT SWITCH 1, 2, 4, 6, 12, 13, 6P NEMA RATING, IP66 IPR RATING. FREE 2 YEAR...
SPDT, NC/NO, 240 VAC, 250 VDC, SCREW TERMINAL, ROLLER PLUNGER ACTUATOR, GENERAL PURPOSE LIMIT SWITCH 1, 2, 4, 6, 12, 13 NEMA RATING, IP66, IP67 IPR RATING. FREE 2 YEAR...
SPDT, NC/NO, 240 VAC, 250 VDC, SCREW TERMINAL, ROLLER PLUNGER ACTUATOR, GENERAL PURPOSE LIMIT SWITCH 1, 2, 4, 6, 12, 13, 6P NEMA RATING, IP66 IPR RATING. FREE 2 YEAR...
SUBSTITUTE FOR AMICO CORP TZ-7311, LIMIT SWITCH, MINI, ENCLOSED, 10AMP, 250VAC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON WL-D2, LIMIT SWITCH, METAL ENCLOSURE, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON WLCA32-43-TS, LIMIT SWITCH, MAINTAINED FORK LEVER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON WLD-TS, LIMIT SWITCH, PLUNGER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON WLNJ-S2-TS, LIMIT SWITCH, CAT WHISKER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON Z-15GQ-B, MICRO SWITCH, Z-TYPE MICRO SWITCH, 15A, 250V AC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHMERSAL TR236-11Z, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHMERSAL TS23611ZUE, LIMIT SWITCH, PLUNGER, 1NO/1NC, SLOW ACTION (MBB),M20 -. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMA102, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMA1022, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMA1023, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMA1025, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMA1102, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMA1103, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMA1104, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 4M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMA1105, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMA1112, LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMA1113, LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMA1152, LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMA1155, LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMA1162, LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMA1165, LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMF102, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMF1022, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMF1023, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCK-P106H7, LIMIT SWITCH, PLASTIC ENCLOSURE, CAT WHISKER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCK-P110H7, LIMIT SWITCH, MINI LIGHT LIMIT SWITCH 6A 250V AC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCK-P111H7, LIMIT SWITCH, PLASTIC ENCLOSURE, PLUNGER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCKJ10553H29, LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCKJ161H7, LIMIT SWITCH, PLUNGER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCKN2127P20, LIMIT SWITCH, ANGULAR ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCKP-102H7, LIMIT SWITCH, PLASTIC ENCLOSURE, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCKP110H29,LIMIT SWITCH, PLASTIC PLUNGER, 1NO/1NC, SNAP ACTION, M20 THREAD, KEY DIFFERENCES FROM OEM: PLASTIC PLUNGER INSTEAD OF METAL/ M20 THREAD INSTEAD OF M16. FREE 2 YEAR...
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCKP2121P20, LIMIT SWITCH, ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20 -. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCKP2149N12, LIMIT SWITCH, ADJUSTABLE, 50MM RUBBER ROLLER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCKP2502N12, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCKP2521N12, LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCKP2521P20, LIMIT SWITCH, ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCM-A103, LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, SIDE EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCM-A1032, LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, SIDE EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCM-A1033, LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, SIDE EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCM-A110, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2102C12, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2102L1, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2102L2, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2102L3, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2102L5, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2102M12, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2110C12, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2110L1, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, SIDE EXIT 1M CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2110L2, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2110L3, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2110L5, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2111L3, LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2115C12, LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2115L1, LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2115L2, LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2116C12, LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2116L1, LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2145L5, LIMIT SWITCH, COMPACT, ADJUSTABLE ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD21F2C12, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD21F2L1, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD21F2L2, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD21F2L3, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2502L1, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SLOW ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMN2102L1, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMN2102L2, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMN2102L3, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMN2102L5, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMN2110L1, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMN2110L2, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMN2115L1, LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMN2115L2, LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMN21F2L1, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMN21F2L2, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS618B1PAL5, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED, 5MM RANGE, PNP, N/O OUTPUT, 5M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR TEND TM1701, MICRO SWITCH, Z-TYPE, 15A, 250V AC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR TEND TZ-8108, LIMIT SWITCH, SNAP ACTION, 1NO/1NC, RATED CURRENT/VOLTAGE 10A/250V AC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR TEND TZ-8166, LIMIT SWITCH, COMPACT, PLASTIC WOBBLE STICK, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR TEND TZ-9104, LIMIT SWITCH, COMPACT, FIXED ROLLER LEVER, SNAP ACTION, NO/1NC, RATED CURRENT/VOLTAGE 10A/250V AC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR YUCO YC-TZ-9104, LIMIT SWITCH, COMPACT, FIXED ROLLER LEVER, SNAP ACTION, NO/1NC, RATED CURRENT/VOLTAGE 10A/250V AC. FREE 2 YEAR RADWELL WARRANTY
SWITCH BODY, TESYS MINI-VARIO, 16 AMP, 3 POLE, 3 CONTACTS. FREE 2 YEAR RADWELL WARRANTY
SWITCH LIMIT, 10A, 115VAC. FREE 2 YEAR RADWELL WARRANTY
SWITCH MINIATURE 10A 125/250VAC. FREE 2 YEAR RADWELL WARRANTY
SWITCH MINIATURE, 15A, 1/3HP, 125/250VAC. FREE 2 YEAR RADWELL WARRANTY
SWITCH, SNAP ACTION, Z SERIES, 15 AMP, 250 VAC/DC, SPDT, PLUNGER ACTUATOR, PLASTIC HOUSING MATERIAL. FREE 2 YEAR RADWELL WARRANTY
TELEMECANIQUE Sensors & Switches XCK-J59H7
TELEMECANIQUE Sensors & Switches XCK-JH7
TELEMECANIQUE Sensors & Switches XCK-P110H7
TELEMECANIQUE Sensors & Switches XCKJ1
TELEMECANIQUE Sensors & Switches XCKM
TELEMECANIQUE SENSORS Sensors & Switches XC1ZP2
TELEMECANIQUE SENSORS Sensors & Switches XCKL115
TELEMECANIQUE SENSORS Sensors & Switches XCKS141
TELEMECANIQUE SENSORS Sensors & Switches XCSA701
TELEMECANIQUE SENSORS Sensors & Switches XE2NP2151
TOP PUSH ROD, PLUNGER, 1NO+1NC, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
ULTIPLE LIMIT SWITCH, 2 ROLLER PLUNGERS, WITH FLANGE, 10 AMPS, TWO CONDUIT ENTRY. FREE 2 YEAR RADWELL WARRANTY
VACUUM SWITCH W/MALE 9 PIN CONNECTOR 10.06.02.00140. FREE 2 YEAR RADWELL WARRANTY
WIRELESS LIMIT SWITCH, 10 TO 28VDC, 500MA, LIMIT SWITCH ACTUATOR:WIRELESS, CONTACT CONFIGURATION:-, CONTACT CURRENT AC MAX:-, CONTACT VOLTAGE AC MAX:-, OPERATING FORCE MAX:-, PRODUCT RANGE:-, CONTACT CURRENT DC MAX:500MA ROHS...

<< Prev Next >>