Radwell International Datasheets for Linear Limit Switches
Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| 001371, POSITION LIMIT SWITCH, BALL PLUNGER, 1 HOLE, 1 NC, 10 MA, 60V, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| 010369, SWITCH DISCONNECT 16AMP 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| 017587, PRECISION SINGLE HOLE FIXING LIMIT SWITCH, EGT1/4,?PLUNGER MATERIAL STAINLESS STEEL,CABLE LENGTH 5 M. FREE 2 YEAR RADWELL WARRANTY | |
| 054250, SINGLE HOLE LIMIT SWITCHLIMIT SWITCH, BRASS, NICKEL-PLATED, SNAP-ACTION, 12 V, 10 MA, -25 TO +80 DEGREE C, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| 073448, LIMIT SWITCH, 30 VAC, 24 VDC, 0.3 AMP, BARREL STYLE, 12 INCH SENSING RADIUS. FREE 2 YEAR RADWELL WARRANTY | |
| 093352, SINGLE HOLE LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| 104223, SINGLE HOLE LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER PLATE. FREE 2 YEAR RADWELL WARRANTY | |
| C-H HD LIMIT SWITCH C-H E50 HEAVY DUTY LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| CUTLER HAMMER Sensors & Switches E47CLS05Y1 | |
| CUTLER HAMMER Sensors & Switches E49M11UP1 | |
| CUTLER HAMMER Sensors & Switches E50-KL3 | |
| CUTLER HAMMER Sensors & Switches E50DN2 | |
| CUTLER HAMMER Sensors & Switches E50DT1 | |
| CUTLER HAMMER Sensors & Switches E50DT2 | |
| CUTLER HAMMER Sensors & Switches E50KL28 | |
| CUTLER HAMMER Sensors & Switches E50KL443 | |
| CUTLER HAMMER Sensors & Switches E50RA | |
| CUTLER HAMMER Sensors & Switches E50RB | |
| CUTLER HAMMER Sensors & Switches E50SA6P | |
| CUTLER HAMMER Sensors & Switches E50SA | |
| CUTLER HAMMER Sensors & Switches E50SN | |
| CUTLER HAMMER Sensors & Switches E50ST | |
| DISCONNECT SWITCH, NON-FUSED,30A, 3POLE, W/O HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, EA180 SERIES, 70 PSIG, 204 MRAD GAMMA, 0-90 DEGREE OPERATING, STANDARD MOUNT, CLOCKWISE, SHORT TRAVEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER,LIMIT SWITCH,EA500,TWO STATION ,600VAC,3/4IN NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MAUFACTURER, LIMIT SWITCH, SNAP LOCK, 10/5/2.5AMP, 120/220/480V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXPANSION MEMORY UNIT, WITH RTC, 16K RAM, FOR FP2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERLOCK LIMIT SWITCH, PLC DCS TRANSMITTER, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IT. IEC FVR A-FRAME 9A CONTACTOR W/ INT 24VDC COIL CTRLR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LAMP SOCKET ELEMENT 250V 2.6W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT ALARM,CONFIGURABLE, DC INPUT, 9/30 VDC, 10/50 MV, 100 MA, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH 10AMP DPDT ENCLOSED EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ASSEMBLY, 125VAC/15AMP MIN RATING, 460VAC/3AMP MAX RATING, 9INCH ACTUATION STICK, STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH BODY, 24 VDC, 1 AMP, 2 N/O, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH SNAP LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH W/ROLLER LEVER HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10 AMP, LEVER ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10AMP, 120V, SA5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 120VAC, 9-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 125V, 15AC, .5DC, 250V, 5AC, .25DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 1NO+1NC, SNAP PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 1NO/1NC, 15VAC 400V 1.8A, 13VDC 24V 2.8A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 2NO, 2NC, HEAVY DUTY, 120VAC, SWITCH BODY, REPLACED BY E50SBL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ADAPTER PLATE, 802M TO E506P. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, COMPACT, 1NO-1NC, 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, FLEX LOCK SERIES, 600VAC, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, FLEX-LOCK, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, FLEX-LOCK, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, FLEX-LOCK, HEAVY DUTY, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, HEAVY DUTY, SNAP-LOCK, SINGLE POLE, DOUBLE THROW, 12-1/2 DEGREE TRAVEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ON/OFF, DPDT, 1.2 A, 240 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PLASTIC BODIED, 1 NC / 1 NO CONTACT, 10 A, 400 VAC, SCREW CONNECTIONS, 30 TO +80 DEGREE C, IP65, W/ROLLER ACTUATOR, (618.1135.167), REPLACED BY... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PLASTIC BODIED, 1 NC / 1 NO CONTACT, 10 A, 400 VAC, SCREW CONNECTIONS, 30 TO +80 DEGREE C, IP65, W/ROLLER ACTUATOR. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, RECEPTACLE, DOUBLE POLE, 12 FOOT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, RERCEPTACLE ASSEMBLY FOR NUCLEAR ENVIORNMENTS, EA180 SERIES, STANDARD, LONG, SNAP-LOCK, 1-1/8 INCH DIAMETER, 125/480VAC, 20 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROLLER LEVER ACTUATOR, 240 V, 6A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP LOCK, 10/5/2.5 A.C. AMP, 120/240/480 V, 600 V.A.C MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP SWITCH, EXPLOSION PROOF, 15 AMP, 125 VAC, SCREW MOUNT, SPDT, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, STAINLESS STEEL TOP COVER AND FASTENERS, GOLD-PLATED CONTACTS, HIGH TEMPERATURE COMPONENTS THROUGHOUT, HIGH TEMPERATURE LUBRICANTS, PRESSURE AND RADIATION RESISTANT, SEISMIC AND VIBRATION RESISTANT. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, STANDARD STR LEVER, ALUMINUM, NYLON ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LMSW-N/M-CCW-STD MTG-D1200-45A2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATING LEVER, E50 SERIES, FOR LIMIT SWITCH, REPLACED BY E50KL532. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, SUPPLY: 10-28 VDC, 6 FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY LIMIT SWITCH, 115VAC, 50/60HZ, 2AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY LIMIT SWITCH, 115VAC, 50/60HZ, N.O.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY LIMIT SWITCH, 90-132 VAC, 50/60 HZ, 0.005-0.5A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY LIMIT SWITCH, TOP SENSING, 95-135 VAC, 2.5 AMP, 30HZ, 1/2IN RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY LIMIT SWITCH, SPRING LOADED KEY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR SWITCH, SNAP-LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID SAFETY INTERLOCK SWITCH, 24VDC, ENCLOSURE TYPE 1 4 6P 12 13. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STD ROLLER OPERATOR, 1.5 INCH LEVER METAL ROLLER, 0.75 INCH DIA X 0.32 INCH WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH INTERLOCK 2NO/2NC ELECTRICAL. FREE 2 YEAR RADWELL WARRANTY | |
| E50 FACTORY SEALED SWITCH BODY WITH 12VAC NEON LIGHT/ PIN. FREE 2 YEAR RADWELL WARRANTY | |
| E50 HEAVY DUTY LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| E50 OPERATING LEVER, EYE BOLT, ROPE PULL, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| E50 OPERATING LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| E50 RECEPTACLE, EPOXY FILLED, WITH 12 FT. CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| E50 SWITCH BODY, 1NO-1NC, 1 POLE, LENGTH:108MM, WIDTH:76.2MM, HEIGHT:44.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| E50RB W/8' CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| E50SA + E50DR1 + RECEPTACLE WITH 4 PIN MICRO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| E50SG W/120VAC NEON LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| EA080 LIMIT SWITCHES , LMSW-CW-HI-TORQUE-LG MTG-D1200GA. FREE 2 YEAR RADWELL WARRANTY | |
| EA170 LIMIT SWITCHES , LMSW-CCW-DP-SHT.TR.- L MTG-D2400ST. FREE 2 YEAR RADWELL WARRANTY | |
| EA170 LIMIT SWITCHES , LS-ROT-RH-SP-.38DIA SHFT-D9001CCSP9. FREE 2 YEAR RADWELL WARRANTY | |
| EA700 LIMIT SWITCH, LMSW-CW/CCW-W/O TORS SPRG-SL3C-37. FREE 2 YEAR RADWELL WARRANTY | |
| EA700 LIMIT SWITCHES , LMSW-CW/CCW-HI-TEMP +150C-SL2C-27. FREE 2 YEAR RADWELL WARRANTY | |
| EA700 LIMIT SWITCHES , LS N/M CCW R-G MIL-C-2212F NSP80. FREE 2 YEAR RADWELL WARRANTY | |
| EA700 LIMIT SWITCHES , LS N/M CW/CCW R-H MIL-C-2212F NSP80. FREE 2 YEAR RADWELL WARRANTY | |
| EA700 LIMIT SWITCHES , LS-CW/CCW-ST.-SPL SLIDE-SL3C-26W. FREE 2 YEAR RADWELL WARRANTY | |
| EATON COMPACT DIN LIMIT SWITCH (47). FREE 2 YEAR RADWELL WARRANTY | |
| EATON CORPORATION , E50BH1 , LIMIT SWITCH, NEMA HOUSING, SIDE PIN PLUNGER, SCREW TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| EATON CORPORATION, CUTLER HAMMER, E50-AH, E50AH1, E50, HEAVY DUTY, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| EATON E50 HEAVY DUTY LIMIT SWITCH ARM. FREE 2 YEAR RADWELL WARRANTY | |
| EATON E50 HEAVY DUTY LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| EATON E50 OPERATING LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| EATON E50 WOBBLE HEAD OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| EATON L.S. ARM E50 OPERATING LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| EATON PRECISION LIMIT SW, REVERSED LEVER, SPADE TERM. FREE 2 YEAR RADWELL WARRANTY | |
| EXPLOSION PROOF LIMIT SWITCH, 250VAC, 250VDC, 10A, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:-, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:13.34N, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE... | |
| HEAVY DUTY LIMIT SWITCH, 120VAC, A150 RATING, SERIES A3, . FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY LIMIT SWITCH, E50, 120VAC MAX, PLUG IN, SCREW TERMINALS, 10A AT 12 VAC, 1A AT 125VDC, 1NO, 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY PLUG-IN LIMIT SWITCH, 240 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY PLUG-IN LIMIT SWITCH, RECEPTABLE, 1 POLE BASE, 44.5 MM LENGTH, 82.6 MM WIDTH, 44.5 MM HEIGHT, SCREW TERMINAL, -40 TO +120 DEGREE C, IP67. FREE 2 YEAR RADWELL... | |
| HEAVY DUTY PLUG-IN LIMIT SWITCH,SCREW TERMINALS,HEAVY-DUTY HIGH STRENGTH STEEL,10A AT 240VAC,1A AT 250VDC,1NO-1NC,DIE CAST ZINC,NEMA 1,3,3S,4,4X,6,6P,13, IP67,10A,1A,14TO250F (-10TO121C),WOBBLE STICK. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches EX-AR | |
| HONEYWELL, GLAD01A-F011, GLAD01A-F011, LIMIT SWITCH W/ROLLER ARM,NON PLUG IN PF1/2 CW. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL LIMIT SWITCH, SNAP-LOCK EA990 SERIES, CONTACT RATING (125-600 VAC):1.5-20 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL LIMIT SWITCHES, 1 NO / 1 NC, DIRECTION OF OPERATION: CW/CCW, SCREW TERMINALS, FITTING: 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL SWITCH ARM, FOR C-H E50 OPERATING LEVERS, NYLATRON, 6 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| LEVER ARM FOR MICRO SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LEVER LIMIT SWITCH .75IN ROLLER 1.5IN LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| LEVER, LIMIT SWITCH, STEEL CONSTRUCTION, 1.25" ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SLOW ACTION (MBB), M20 - REPLACES PIZZATO PART NUMBER FR750M2. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20 - REPLACES PIZZATO PART NUMBER FR550M2. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - CAT WHISKER ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES MICROSWITCH PART NUMBER GLDA01K8A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - CAT WHISKER ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES PIZZATO PART NUMBER FR521M3. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT - REPLACES PIZZATO PART NUMBER FR601M3. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES PIZZATO PART NUMBER FR501M3. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 2NC, SLOW ACTION, 1/2NPT - REPLACES PIZZATO PART NUMBER FR901M3. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT - REPLACES PIZZATO PART NUMBER FR602M3. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER LEVER, 2NC, SLOW ACTION, 1/2NPT - REPLACES PIZZATO PART NUMBER FR902M3. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT - REPLACES PIZZATO PART NUMBER FR615M3R28. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (MBB), M20 - REPLACES PIZZATO PART NUMBER FR715M2R28. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES PIZZATO PART NUMBER FR515M3R28. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, 1/2NPT - REPLACES PIZZATO PART NUMBER FR915M3R28. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, M20 - REPLACES EATON CORPORATION PART NUMBER E49S74CP720. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - SPRING COIL ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - WOBBLE STICK ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES PIZZATO PART NUMBER FR520M3. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 10A 500VAC 10A 300VAC A300 SAME POL SNAP ACTION 1NC/1NO. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 12AMP 600VAC 50/60HZ 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 6AMP 400V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ARM, E50, OPERATING LEVER, ADJUSTABLE ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BODY, PLUG-IN, HEAVY DUTY, DIE CAST ZINC ENCLOSURE MATERIAL, 10 AMP, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BODY, SINGLE POLE, HEAVY DUTY, NEON INDICATING LIGHT, 120 VAC, 1 N.C. / 1 N.O., 5 TERMINAL, PLUG IN TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, C-H E50 HEAVY DUTY, 15 DEGREE TRAVEL, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, C-H HD , E50, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, E50 SERIES, SIDE PUSHBUTTON, ADJUSTABLE SPRING RETURN, 4LBS FORCE TO OPERATE CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, HEAVY DUTY, TOP PUSHBUTTON, MOMENTARY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, ROLLER LEVER, 0.98LB-IN OPERATING FORCE, 65DEGREE TRAVEL RANGE, 30 DEGREE OPERATING TRAVEL, 15DEGREE RESET TRAVEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, SIDE PUSH PLUNGER, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, STANDARD DUTY, WOBBLE HEAD, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD,SIDE PUSH ROLL,SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER, E50, ACCESSORY, CLAMP, USED WITH ADJUSTABLE 0.19 (4.8) DIAMETER RODS, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER, E50, BALL BEARING ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH NUC INSIDE CONT RATING STD WIDE CW. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH NUC INSIDE CONTAINMNT RATING STD CCW. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # E50AT1-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # E50BT1-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROLLER PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # E50AT3-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROLLER PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # E50BT3-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD, HEAVY DUTY, TOP PLUNGER, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATOR, 2.5" LEVER, 1" WIDE NYLATRON ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH RECEPTACLE, DOUBLE POLE, 9TERMINAL, MANIFOLD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH RECEPTACLE, NO/NC COMPLEMENTARY, 120 VAC, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH SNAP LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH WOBBLE HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 0.5 AMP, 250 VAC, 1 NO/NC, BALL PLUNGER, 0.5 MM CROSS SECTION, M14 THREAD, SNAP-ACTION SWITCHING CONTACT, -25 TO +80 DEGREES C, (001732). FREE 2 YEAR RADWELL WARRANTY... | |
| LIMIT SWITCH, 10AMP 500VAC, LEVER ARM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 10AMP, 500V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 15 AMP, 500 VAC, 250 VDC, 5.64 OZ OF FORCE, PRECISION, ROLLER LEVER, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 1NO/1NC, 1/2 NPT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 2AMP, 40VDC, 253VAC, 100-25MA. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 2NO/2NC LS-OSC-DPDT-I.LT.125 DX10 D9001A51N1. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 380 V, UI 500 V, 10 (4) A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 65MM BODY LENGTH, BALL PLUNGER ACTUATING ELEMENT, 5M CABLE, IP67 ENCLOSURE, 001733. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COIL SPRING, SPDT, N.O/N.C, STRAIGHT, 0.1 N OPERATING FORCE, NON-ILLUMINATED, WOBBLE STICK HEAD, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES ERSCE PART # E7000ASI. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES ERSCE PART # E7000ASM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES ERSCE PART # E7000BI90. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES ERSCE PART # E7000BM90. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, DIN,10AMP, 300VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES ERSCE PART # E7000BLI. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES ERSCE PART # E7000BLM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES ERSCE PART # E7010BLI. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES ERSCE PART # E7010BLM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES ERSCE PART # E7000AI. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES ERSCE PART # E7010AI. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES ERSCE PART # E7010AM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES ERSCE PART # E7000BI. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES ERSCE PART # E7000BM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES ERSCE PART # E7010BI. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES ERSCE PART # E7010BM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES ERSCE PART # E7000EM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES ERSCE PART # E7010EI. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES ERSCE PART # E7010EM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, CW, MNF MTG, PL CVR, D1200GPL371. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, DPST-2NC, CONTACT CONFIGURATION:DPST-N C, CONTACT CURRENT AC MAX:2A, CONTACT VOLTAGE AC MAX:230V, PRODUCT RANGE:FF SERIES, CONTACT CURRENT DC MAX:2A, CONTACT VOLTAGE DC MAX:30V, CONTACT CURRENT MAX:2A ROHS COMPLIANT:... | |
| LIMIT SWITCH, E50 FACTORY SEALED SWITCH BODY, WITH 12 FT CABLE, IP69K. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, E50 SERIES, HEAD ONLY, SIDE PUSH ROLLER, SPRING RETURN, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, E50 SERIES, HEAVY DUTY, 10A, 240VAC, 1NO, 1NC, 4 TERMINALS, 12 FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, E50 SERIES, HEAVY DUTY, SURFACE MOUNT RECEPTACLE, DOUBLE POLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, E50 SERIES, SWITCH BODY ONLY, 10 AMP, 240 VAC, 250 VDC, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, EA080 SERIES, 1NO/1NC, QUICK MAKE, QUICK BREAK, SPDT, COMPACT SIZE, HEAVY DUTY, ROCKER TYPE SNAP LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, EA080, SHT.TR., CCW, LG MTG, D200GS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, EA170'S-LS-MTN-DP-ST .-L MTG-D2400XSTWS, 600V, 480V, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, EA700 SERIES, 1 NORMALLY OPEN, 1 NORMALLY CLOSED, SINGLE POLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, EA700 SERIES, 125 VAC, 9.75 X 3.25 X 3.25, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, EA700 SERIES, SNAP-LOCK, LS-CW/CCW-ST-CUT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, EA700'S-LMSW-CW/CCW- W/O TOR SPG-SL2C-3. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, EA700,CCW,2NO/2NC,UL ,125VAC,20AMP,SL3CB1 Z,SNAP-LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ENCLOSED PRECISION, PLUNGER HEAD, DIE CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, EXPLOSION PROOF, 15 AMP, 125/250/480 VAC, 1/8 HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, EXPLOSION PROOF, 1NC/1NO, SPDT, SNAP ACTION, 0.5 IN - 14NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, EXPLOSION PROOF, SPDT, 15A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, FULL SIZE, METAL DIN ADJUSTABLE, ROLLER LEVER, 1 N.O/N.C, 10 AMP, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, GLA SERIES, NON PLUG-IN, PG 13.5 CONDUIT, 1 NC / 1 NO, SPDT, SNAP ACTION, TOP PIN PLUNGER (SST). FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, GLC SERIES, WOBBLE COIL SPRING LEVER, SPDT, 10 AMP, 300 VAC, 250 VDC, 1.3N, SNAP ACTION, 1/2-14 INCH NPT CONDUIT.. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, 120/240VAC, 6/3AMP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, E50 SERIES,120-240VAC, 6-3 AMPS, 54-240 VDC 1-125 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, NEMA HOUSING, TOP ROLLER PLUNGER, SCREW TERMINAL CONNECTION, 2NC/2NO, 10AMP, 600V, 8 FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, NEMA HOUSING, TOP WOBBLE OPERATOR, SCREW TERMINAL CONNECTION, 2NC/2NO, 10AMP, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, PLUG-IN, SCREW TERMINALS, 10A AT 240VAC, 1A AT 250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, SINGLE POLE, 10 AMP @ 240 VAC, 1 AMP @ 250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, STANDARD TRAVEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY-DUTY, PLUG-IN, 2 POLE, 2 N/O - 2 N/C, 10 AMP @ 12 VAC, 1 AMP @ 125 VDC, DIE CAST ZINC, NEMA RATING 1/3/3S/4/4X/6/6P/13, IP67. FREE 2... | |
| LIMIT SWITCH, HEAVY-DUTY, SPDT, 1NO, 1NC, 1-POLE, 5-PIN MINI. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LIMIT SWITCH BODY, DOUBLE POLE, LED SWITCH BODY, 2NC/2NO, 9 PIN MINI CONNECTOR, 10A, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LMSW, CW, 2NO/2NC, UL-SL3CB1. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LMSW-CW/CCW-SHT.TR.- HI-TEMP +1. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LMSW-CW/CCW-SHT.TR.- SL2C-26L. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LMSW-MTN-LG MTG-D1200GWS, 1NO/1NC CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LS N/M CW/CCW R-H MIL-C-2212F. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LS-ROT-LH-SP-.38DIA SHFT-D9001. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, M-30, 1.0 MA MAX, -25 TO +70C OPERATING TEMPERATURE . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, MINI CONNECTOR TYPE, 5 PIN, E50 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, NUC INSIDE, CCW. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, OPERATING HEAD, HEAVY DUTY, SPRING RETURN, TOP PUSH ROLLER, 4LB OPERATE FORCE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PIN PLUNGER SPDT, 1 N.O, 1 N.C, 600 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PLUG IN, HEAVY DUTY, SCREW TERMINALS, 10A AT 240VAC, 2NO, 2NC, NEMA 1, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PLUG-IN, 10 AMP, 600 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, RECEPTACLE, 1 POLE, 5 TERMINALS, 1 NO/1NC, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, RECEPTACLE, E50 SERIES, 120VAC, 1NO, 2NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER ARM, EL SERIES, OPERATING LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER LEVER, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:ROLLER LEVER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:0.33N, PRODUCT RANGE:GLS DIN SERIES ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, ROLLER PLUNGER, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, 1NO / 1NC, 10A, 300V, 6N. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SERIES E50, NEMA, HEAVY DUTY, PLUG-IN, W/ 8FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SERIES EA150, SNAP-LOCK, 2NO/NC, 1/2IN NPT, LS-OSC-DPDT-.125DIAX 10 -D900-1A-51,. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SIDE ROLLER ARM, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SINGLE POLE, 1NC/1NO, PREWIRED CABLE, 10A, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP LOCK, 125/250/480/600VAC, 20/15/10/5AMP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP LOCK, 600 V, NUCLEAR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP LOCK, BI-DIRECTIONAL, 125/460 VAC, 1 NO / 1 NC, BUTT CONTACT TYPE, STANDARD MOUNTING TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP LOCK, DOUBLE END SHAFT, 1 NC/1 NO. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP-LOCK, 125-600VAC, 20 AMPS AC, 5 AMPS DC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP-LOCK, 2NO/2NC, 125/250/480/600 VAC/DC, 20/15/10/5 AMP (AC), 5/1.5 AMP (DC). FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, 300VAC/250VDC, 10A, CONTACT CONFIGURATION: SPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:300V, OPERATING FORCE MAX:16N. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, PLUNGER, 5A, 480VAC, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:5A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:13.34N, PRODUCT RANGE:EX SERIES ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, SPDT, ROD LEVER, 15A, 480V, LIMIT SWITCH ACTUATOR:ROD LEVER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:0.56N, PRODUCT RANGE:EX SERIES ROHS COMPLIANT: YES. | |
| LIMIT SWITCH, TC SLOT, PMS, NPN, DARK ON, T SHAPE, INFRARED LIGHT EMITTING DIODE (LED), 2 METER PREWIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TOP PIN PLUNGER, 1 NC / 1 NO, SWITCH SNAP ACTION, IP 66, 6 AMP, 120 V, SILVER CONTACT MATERIAL, 20 MM CONDUIT, 16 N MAX OPERATING FORCE. | |
| LIMIT SWITCH, TOP PLUNGER, SPDT, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:3LBF, PRODUCT RANGE:EX SERIES, CONTACT CURRENT DC MAX:500MA ROHS... | |
| LIMIT SWITCH, TOP PLUNGER, SPDT, LIMIT SWITCH ACTUATOR:TOP PLUNGER, SPDT, 15 AMP, 480 VAC, 3 LB OPERATING FORCE, EX SERIES, 500 MA, SCREW TERMINATION, NEMA 1, ROHS COMPLIANT. FREE 2... | |
| LIMIT SWITCH, TOP PLUNGER, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:300V, OPERATING FORCE MAX:16N, PRODUCT RANGE:GLS SERIES ROHS COMPLIANT: YES. | |
| LIMIT SWITCH, TOP PLUNGER, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:16N, PRODUCT RANGE:-, PORT STYLE:NPT ROHS COMPLIANT:... | |
| LIMIT SWITCH, TOP PLUNGER, SPDT-1NO/1NC; LIMIT SWITCH ACTUATOR:TOP PLUNGER; CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC; CONTACT CURRENT AC MAX:10A; CONTACT VOLTAGE AC MAX:600V; OPERATING FORCE MAX:16N; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, TOP PUSH ROLLER, 1NO 1 NC, 10A @ 240VAC, 1A @ 250VDC, SCREW TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TOP ROLLER ARM, 1NO/1NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TOP ROLLER PLUNGER, SPDT, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:16N, PRODUCT RANGE:- ROHS COMPLIANT:... | |
| LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHE, EA SERIES, ROTATING ARM ACTUATED, SINGLE PORT, RIGHT ANGLE ACTUATOR HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHES , 125/25/480/600V, 20/15/10/5A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHES, CW-REV, SHAFT-D2400XR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHES, EA080'S-LS-EXT.R SHFT-16DEG-D1200GR22 0. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHES, EA080, 1NO/1NV, QUICK MAKE, QUICK BREAK, SPDT, COMPACT SIZE, HEAVY DUTY, ROCKER TYPE SNAP LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHES, EA170'S-LMSW-CCW-REV SHAFT-D2400XRSR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHES, EA700'S-LMSW-CCW-SLD G CONT-SLS3CZW. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHES, EA700'S-LMSW-CW-3NO/ 3NC-UL-SL4CB1W. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHES, EA700'S-LMSW-CW/CCW- UL-SL4CB2. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHES, EA700'S-LS N/M CW R-G MIL-C-2212F NSP8. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHES, EA700'S-LS-HZ LOC-CW/CCW-TP-UL-AL- SL4X. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHES, SINGLE POLE, 1NO1NC BUTT CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHES, SNAP LOCK, 1 NO / 1 NC, COMPACT SIZE, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHES, SNAP LOCK, EA080'S-LS-CW-HI-TQR -16DEG-SPLHSG-D120. FREE 2 YEAR RADWELL WARRANTY | |
| LMSW-CCW-LO-TEMP -40C-SL3C-9LZ. FREE 2 YEAR RADWELL WARRANTY | |
| LMSW-CW-DP-SHT.TR.-D 2400ST, LIMIT SWITCHES - EA170'S. FREE 2 YEAR RADWELL WARRANTY | |
| LMSW-N/M-CCW-LG MTG-D1200-45A2-2. FREE 2 YEAR RADWELL WARRANTY | |
| LS-OSC-SP-.125DIAX10 RD-D900-1, LIMIT SWITCHES - EA150'S. FREE 2 YEAR RADWELL WARRANTY | |
| LS-ROT-RH-SP-IND.LT- W/O CLMP AND RD. FREE 2 YEAR RADWELL WARRANTY | |
| LS-ROT-RH-SP-W/CLMP ONLY-DS9001CC51. FREE 2 YEAR RADWELL WARRANTY | |
| LV - S-1.50X.75X.50-STL/S TL D1260EM. FREE 2 YEAR RADWELL WARRANTY | |
| LV-M-3X1.375KNOB-STL /BKLT D1260EP3. FREE 2 YEAR RADWELL WARRANTY | |
| LV-RWO-1.5X.75X1.12- BRZ/STL D1260CS. FREE 2 YEAR RADWELL WARRANTY | |
| LV-RWO-2.5X1.25X.50- STL/STL D1260GD. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO LIMIT SWITCH, STANDARD LEVER, SCR. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO LIMIT SWITCH,EXT ADJUSTABLE ROLL LEV,SCR. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO LIMIT SWITCH,STR PLNGR,SCR ,20A. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH Sensors & Switches GKZ59 | |
| MICROSWITCH Sensors & Switches GLBA02C-F025 | |
| MICROSWITCH Sensors & Switches GLCA01B | |
| MINI LIMIT SWITCH,TOP PUSH ROLL,1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE DIN LIMIT SWITCH, 4-1/4 INCH LONG, 0.71 INCH DIAMETER, LIMIT SWITCH ROLLER LEVER 0.31 INCH FACE WIDTH, FOR USE WITH E49 MINIATURE DIN LIMIT SWITCHES. FREE 2 YEAR RADWELL... | |
| MONITEUR DEVICES Sensors & Switches FMYB-5120 | |
| NAMCO Sensors & Switches EA150-30275 | |
| NAMCO Sensors & Switches EA510-17702 | |
| NAMCO Sensors & Switches EA700-70100 | |
| OPERATING LEVER, E50 SERIES, HEAVY DUTY, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING LEVER, E50, FOR LIMIT SWITCH, ANGLED. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTELECTRIC SENSOR, MICROSWITCH SERIES, ONE MINIATURE SELF-CONTAINED DC CONTROL, NPN OUTPUT, FIBER OPTIC SENSOR, VISIBLE RED, 10/28 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PIZZATO Sensors & Switches FA 4131-2DN | |
| PIZZATO Sensors & Switches FA 4515-KSM | |
| PIZZATO Sensors & Switches FA 4530-2SN | |
| PIZZATO Sensors & Switches FA 4551-KSM | |
| PIZZATO Sensors & Switches FD 502-M2K452 | |
| PIZZATO Sensors & Switches FD 505-M2K452 | |
| PIZZATO Sensors & Switches FD 525 | |
| PIZZATO Sensors & Switches FD 535-2 | |
| PIZZATO Sensors & Switches FD 535 | |
| PIZZATO Sensors & Switches FD 538 | |
| PIZZATO Sensors & Switches FF 4815-KDM | |
| PIZZATO Sensors & Switches FL 515 | |
| PIZZATO Sensors & Switches FL 576-K125 | |
| PIZZATO Sensors & Switches FM 554 | |
| PIZZATO Sensors & Switches FP 535 | |
| PIZZATO Sensors & Switches FR 207 | |
| PIZZATO Sensors & Switches FR 215 | |
| PIZZATO Sensors & Switches FR 501 | |
| PIZZATO Sensors & Switches FR 502 | |
| PIZZATO Sensors & Switches FR 515-M2 | |
| PIZZATO Sensors & Switches FR 515 | |
| PIZZATO Sensors & Switches FR 530-A | |
| PIZZATO Sensors & Switches FR 530 | |
| PIZZATO Sensors & Switches FR 531 | |
| PIZZATO Sensors & Switches FR 551 | |
| PIZZATO Sensors & Switches FR 553-E0K70V9 | |
| PIZZATO Sensors & Switches FR 555 | |
| PIZZATO Sensors & Switches FR 615 | |
| PIZZATO Sensors & Switches FR 915 | |
| POSITION SWITCH, FC SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO-1NC, SNAP ACTION, COIL SPRING, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE 2... | |
| POSITION SWITCH, FC SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO-1NC, SNAP ACTION, STAINLESS STEEL ROLLER LEVER, EXTERNAL RUBBER GASKET, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 -... | |
| POSITION SWITCH, FC SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO-1NC, SNAP ACTION, WITHOUT ACTUATOR, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE 2... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SLOW ACTION, STAINLESS STEEL ROLLER LEVER, EXTERNAL RUBBER GASKET, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 -... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ADJUSTABLE LEVER, 20 MM SS ROLLER, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ADJUSTABLE LEVER, 35 MM POLYMER ROLLER, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ADJUSTABLE LEVER, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STAINLESS STEEL, 20 MM ROLLER, -25 - 80... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ADJUSTABLE LEVER, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE 2... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ANGLED LEVER WITH ROLLER, SILVER CONTACTS, M20X1.5, M12 8-POLE PLASTIC CONNECTOR, STANDARD, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ANGLED LEVER WITH ROLLER, SILVER CONTACTS, M20X1.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, BISTABLE WITHOUT ACTUATOR, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, BISTABLE, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE 2 YEAR... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, COIL SPRING, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE 2... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, EXTERNAL GASKET, SPRING ROD WITH PLASTIC TIP, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 -... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, FIBER GLASS ROD, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ROLLER LEVER, SILVER CONTACTS, M20X1.5, M12 8-POLE PLASTIC CONNECTOR, STANDARD, -25 - 80 DEG C. FREE 2 YEAR... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ROLLER LEVER, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE 2... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, SHORT PLUNGER, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE 2... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, SHORT TECHNOPOLYMER ROLLER LEVER, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, STAINLESS STEEL ROLLER LEVER, SILVER CONTACTS, M20X1.5, M12 8-POLE PLASTIC CONNECTOR, STANDARD, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, TECHNOPOLYMER ROLLER LEVER, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, WITHOUT ACTUATOR, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE 2... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO-1NC, SNAP ACTION, EXTERNAL GASKET, SPRING ROD WITH PLASTIC TIP, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 -... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 2X (1NO-1NC), SNAP ACTION, TECHNOPOLYMER ROLLER LEVER, 20 MM SS ROLLER, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25... | |
| POSITION SWITCH, FK SERIES, TECHNOPOLYMER HOUSING, ONE CONDUIT ENTRY, 1NO-1NC, SNAP ACTION, STEEL ROLLER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, STANDARD, -25 - 80 DEG C. | |
| POSITION SWITCH, FL SERIES, METAL HOUSING, 3 CONDUIT ENTRIES, 1NO+1NC, SLOW ACTION, FIBER GLASS ROD, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FL SERIES, METAL HOUSING, 3 CONDUIT ENTRIES, 1NO+1NC, SNAP ACTION, ROLLER LEVER, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE 2... | |
| POSITION SWITCH, FL SERIES, METAL HOUSING, 3 CONDUIT ENTRIES, 1NO+1NC, SNAP ACTION, ROPE SWITCHES FOR SIGNALING, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. | |
| POSITION SWITCH, FL SERIES, METAL HOUSING, 3 CONDUIT ENTRIES, 1NO+1NC, SNAP ACTION, SHORT PLUNGER, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE 2... | |
| POSITION SWITCH, FL SERIES, METAL HOUSING, 3 CONDUIT ENTRIES, 1NO+1NC, SNAP ACTION, STAINLESS STEEL ROLLER LEVER, EXTERNAL RUBBER GASKET, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 -... | |
| POSITION SWITCH, FL SERIES, METAL HOUSING, 3 CONDUIT ENTRIES, 1NO+1NC, SNAP ACTION, TECHNOPOLYMER ROLLER LEVER, SILVER CONTACTS, M20X1.5, STANDARD, -25 - 80 DEG C. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, FM SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ANGLED LEVER WITH ROLLER, W/O RESET, PG13.5, NO CABLE GLAND/CONNECTOR, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, FM SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ROLLER LEVER, W/O RESET, PG13.5, NO CABLE GLAND/CONNECTOR, 14 MM SS ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, FM SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ROLLER LEVER, W/O RESET, PG13.5, NO CABLE GLAND/CONNECTOR, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, FM SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, STEEL ROLLER, W/O RESET, PG13.5, NO CABLE GLAND/CONNECTOR, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, FM SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 2X (1NO-1NC), SNAP ACTION, STEEL ROLLER, W/O RESET, PG13.5, NO CABLE GLAND/CONNECTOR, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, FOR ROPE ACTUATION, METAL HOUSING, THREE THREADED M20X1, 5 CONDUIT ENTRIES, 1NO+1NC SNAP ACTION (B5), IP67 ACCORDING TO EN 60529. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, FP SERIES, TECHNOPOLYMER HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ADJUSTABLE LEVER, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE 2... | |
| POSITION SWITCH, FP SERIES, TECHNOPOLYMER HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ROLLER LEVER, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE 2... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SLOW ACTION, MAKE BEFORE BREAK, SHORT PLUNGER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, M16X1.5, NO CABLE GLAND/CONNECTOR, -25 - 80... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SLOW ACTION, SHORT PISTON PLUNGER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG11, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SLOW ACTION, STEEL ROLLER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, 12 MM ROLLER, STAINLESS STEEL, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, M20X1.5, NO CABLE GLAND/CONNECTOR, -25 - 80... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ADJUST LEVER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, M12 PLASTIC CONNECTOR, 4-POLE, -25 - 80 DEG C. | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ADJUST LEVER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ADJUST ONE-WAY ROLLER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, COIL SPRING WITH PLASTIC POINT, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, -25 - 80... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, GLASS FIBRE ROD, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, M16X1.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ROLLER LEVER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG11, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ROLLER LEVER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, M12 PLASTIC CONNECTOR, 4-POLE, -25 - 80 DEG C. | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ROLLER LEVER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, SHORT PLUNGER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, M20X1.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, SHORT PLUNGER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, STEEL ROLLER, STAINLESS STEEL ROLLER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, M16X1.5, NO CABLE GLAND/CONNECTOR, -25 - 80... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, STEEL ROLLER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, M20X1.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, STEEL ROLLER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG11, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, STEEL ROLLER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, STEEL ROLLER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, 12 MM SS ROLLER. FREE 2... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 2 NC, SLOW ACTION, SHORT PLUNGER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, M16X1.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 2 NC, SLOW ACTION, SQUARE ROD, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 2 NC, SLOW ACTION, STEEL ROLLER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG11, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 2 NC, SLOW ACTION, STEEL ROLLER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 2X (1NO-1NC), SNAP ACTION, ADJUST ONE-WAY ROLLER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 2X (1NO-1NC), SNAP ACTION, GLASS FIBRE ROD, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, 1/2NPT, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 2X (1NO-1NC), SNAP ACTION, STEEL ROLLER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. | |
| POSITION SWITCH, FX SERIES, TECHNOPOLYMER HOUSING, 2 CONDUIT ENTRIES, 1NO+1NC, SNAP ACTION, ANGLED LEVER WITH ROLLER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG11, NO CABLE GLAND/CONNECTOR, STANDARD, -25 - 80... | |
| POSITION SWITCH, FX SERIES, TECHNOPOLYMER HOUSING, 2 CONDUIT ENTRIES, 1NO+1NC, SNAP ACTION, COIL SPRING WITH PLASTIC POINT, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, M20X1.5, NO CABLE GLAND/CONNECTOR, STANDARD, -25 -... | |
| POSITION SWITCH, FX SERIES, TECHNOPOLYMER HOUSING, 2 CONDUIT ENTRIES, 1NO+1NC, SNAP ACTION, ROLLER LEVER, STAINLESS STEEL ROLLER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, STANDARD, -25 -... | |
| POSITION SWITCH, FX SERIES, TECHNOPOLYMER HOUSING, 2 CONDUIT ENTRIES, 1NO+1NC, SNAP ACTION, W/O ACTUATOR, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, STANDARD, -25 - 80 DEG C. | |
| POSITION SWITCH, ONE CONDUIT ENTRY, 1NO+1NC SNAP ACTION CONTACT BLOCK, WITH PORCELAIN ROLLER LEVER, 4-POLE M12 PLASTIC CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, PRE-WIRED, WITH ROLLER LEVER, METAL HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, PREWIRED, WITH ROLLER PISTON PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, SHORT PISTON PLUNGER, PREWIRED. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION LIMIT SWITCH, E47 SERIES, STRAIGHT LEVER, SCREW TERMINALS, 15 AMP, 125/250 VAC, 30 VDC, 1-SPDT . FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION LIMIT SWITCH, ENCLOSED, 20 AMP @ 125 VAC, WOBBLE STICK, SCREW TERMINAL CONNECTION, SPDT, DIE CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION LIMIT SWITCH, PIN PLUNGER, SOLDER TERM, 20A. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION LIMIT SWITCH, REVERSED LEVER, SCREW TERMINAL, SPDT, 15A AT 125VAC / 15A AT 14VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION LIMIT SWITCH, ROLLER PLUNGER, SCREW TERMINAL, 20AMP. FREE 2 YEAR RADWELL WARRANTY | |
| PREWIRED POSITION SWITCH, FA SERIES, SHORT PISTON PLUNGER, NO/NC SNAP ACTION, BLACK CABLE, 5M LONG. FREE 2 YEAR RADWELL WARRANTY | |
| PREWIRED POSITION SWITCH, WITH ROLLER LEVER, IP67, 3 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| PREWIRED POSITION SWITCH, WITH ROLLER PISTON PLUNGER, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PREWIRED POSITION SWITCH, WITH ROLLER PISTON PLUNGER, 2.5 AMP, 24 VDC, 1NO+1NC, SNAP ACTION, M12 4 PIN CONNECTOR, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| PREWIRED POSITION SWITCH, WITH ROLLER PISTON PLUNGER, POLYMER HOUSING, 20MM FIXING POINTS, IP67, 1NO+1NC SLOW ACTION, ITEM BEING REPLACED WITH: NF L110BB-DMK. FREE 2 YEAR RADWELL WARRANTY | |
| PREWIRED POSITION SWITCH, WITH ROLLER PISTON PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| PREWIRED POSITION SWITCH, WITH ROLLER PISTON, PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| PREWIRED POSITION SWITCH, WITH SHORT PISTON PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| PREWIRED POSITION SWITCH, WITH TRANSVERSAL ROLLER PISTON PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY LIMIT SWITCH,.005-.5AMP,11 5VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E47BMS10-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E50-KL556-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E50KL40-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E50KL538-SUB | |
| RECEPTACLE, E50 SERIES, SINGLE POLE, 5 TERMINAL, MANIFOLD MOUNT, DIE CAST ZINC. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E47BMS22, MICROSWITCH - 15A, EXTENDED LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E47BMS31, MICROSWITCH - 15A, ONE WAY ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E47BMS42, MICROSWITCH - 15A, EXTENDED ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E49G31UP3, LIMIT SWITCH, SNAP ACTION, 1 N/O, 1 N/C, RATED CURRENT VOLTAGE 10/250V AC. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E49M11DP1, LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E49S71CP7-20, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E49S71DP7, LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E49S71EP7-20, LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E49S74, LIMIT SWITCH - PLUNGER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E49S74CP7, LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E49S74EP7, LIMIT SWITCH - ROLLER LEVER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E50BT2, LIMIT SWITCH - 2 NO/NC - TOP PUSH ROD PLUNGER - ADJUSTABLE - - SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL... | |
| REPLACEMENT OF EATON CORPORATION E50KL142, LEVER ARM - LOOPED, ROD, DELRIN. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E50KL541, LEVER ARM - FORKED, METAL ROLLER, RH OPPOSITE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLAA01E7D, LIMIT SWITCH, CAT WHISKER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLCA01B, LIMIT SWITCH - METAL ENCLOSURE, PLUNGER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLDA01A4J, LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLDA01B, LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLDA01C, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLDA03B, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY DOOR LIMIT SWITCH, KEY ENTRY SLOTS: 8. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETYGATE SWITCH OT. FREE 2 YEAR RADWELL WARRANTY | |
| SCHMERSAL CONTACT BLOCK, PLASTIC, (1) N.O./(1) N.C. CONTACT(S), MOUNTING POSITION 2. FOR USE WITH N SERIES PUSHBUTTONS AND SWITCHES. NOT SUITABLE FOR E-STOP DEVICES NDRZ50RT/NDRZ50RT-29 05-1.. FREE 2 YEAR RADWELL... | |
| SCHMERSAL Sensors & Switches EF033.1 | |
| SCHMERSAL Sensors & Switches EFR | |
| SCHMERSAL SPRING ELEMENT, FOR USE WITH SCHMERSAL EDRR40 SERIES EMERGENCY STOP PUSHBUTTONS.. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR RECEPTACLE, 5 CONDUCTOR 4 WIRE, FOR DC INDUCTIVE PROXIMITY AND PHOTOELECTRIC SENSORS, SCREW TERMINALS, 1/2 INCH NPT, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE HOLE LIMIT SWITCH, (033976), PRECISION, EGT1/4 SERIES, WITH REED CONTACT, STAINLESS STEAL PLUNGER MATERIAL, 50 V, 0.3 A, M12 CONNECTOR, BALL PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| SPDT, NC/NO, 500 VOLT, SCREW TERMINAL, ROLLER LEVER ACTUATOR, GENERAL PURPOSE LIMIT SWITCH 4, 13, 4X, 6P NEMA RATING, IP65 IPR RATING, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BERNSTEIN ENM2-SU1Z DGHW RO20, LIMIT SWITCH, TOP ROLLER ARM, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E47BMS10, MICROSWITCH - 15A, PANEL MOUNT ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E49M11BP1, LIMIT SWITCH, PLUNGER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E49M11XM1, LIMIT SWITCH, CAT WHISKER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E49S71-20, LIMIT SWITCH, PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E49S71CP7, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E49S71DP7-20, LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50-KL538, LEVER ARM, ADJUSTABLE, METAL ROLLER, 4", .63 D TO .75W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50AS1, LIMIT SWITCH, HEAVY DUTY, SPDT, SIDE PLUNGER, 1NO/1NC, FULL PRODUCT REPLACEMENT REQUIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50AS3, LIMIT SWITCH, HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC LIMIT SWITCH -- SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50AT1, LIMIT SWITCH, HEAVY DUTY SPDT TOP PLUNGER 1NO/1NC LIMIT SWITCH, - SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50AT3, LIMIT SWITCH, HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC LIMIT SWITCH, - SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50BT3, LIMIT SWITCH, HEAVY DUTY DPDT ROLLER PLUNGER 2NO/2NC LIMIT SWITCH, - SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50KL200, LEVER ARM - PLASTIC ROLLER, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50KL203, LEVER ARM - FORKED, PLASTIC ROLLER, RH OPPOSITE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50KL204, LEVER ARM - FORKED, PLASTIC ROLLER, SAME SIDE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50KL355, LEVER ARM - METAL ROLLER, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50KL40, LEVER ARM - METAL ROLLER, 1.38"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50KL421, LEVER ARM - SPRING ROD, STEEL, 12". FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50KL544, LEVER ARM - FORKED, METAL ROLLER, SAME SIDE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50KL546, LEVER ARM - PLASTIC ROLLER, 2"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50KL548, LEVER ARM - PLASTIC ROLLER, 3"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50KL549, LEVER ARM - METAL ROLLER, 2"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50KL551, LEVER ARM, METAL ROLLER, 3"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50KL556, LEVER ARM - SPRING ROD, DELRIN, 12". FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CUTLER HAMMER E49S71, LIMIT SWITCH, PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CUTLER HAMMER E50KL201, LEVER ARM, ADJUSTABLE, PLASTIC ROLLER, 4"L X .63"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CUTLER HAMMER E50KL220, LEVER ARM, ROD, STAINLESS STEEL, 10". FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CUTLER HAMMER E50KL547, LEVER ARM - PLASTIC ROLLER, 2.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ERSCE E700-0-AM, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ERSCE E7000EI, LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GLAC01E7A, LIMIT SWITCH, WOBBLE STICK, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL GLAA01A4J, LIMIT SWITCH, METAL ENCLOSURE, ADJUSTABLE METAL ROD, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL GLCA01A4J, LIMIT SWITCH , METAL ENCLOSURE, ADJUSTABLE METAL ROD, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL GLCA01E7B, LIMIT SWITCH, METAL ENCLOSURE, SPRING COIL, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL GLCA01K8A, LIMIT SWITCH, SNAP ACTION - 1 N/O, 1 NC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL GLDA01A2Y, LIMIT SWITCH, ADJUSTABLE, 50MM RUBBER ROLLER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL GLDA01E7B, LIMIT SWITCH, SPRING COIL ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PIZZATO FR 501-M2, LIMIT SWITCH, PLUNGER, 1NO/1NC, SNAP ACTION, M20 -. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PIZZATO FR 502-M2, LIMIT SWITCH, ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PIZZATO FR 505-M2, LIMIT SWITCH, ANGULAR ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20 -. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PIZZATO FR 515-M2R28, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20 -. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PIZZATO FR 601-M2, LIMIT SWITCH, PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20 -. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PIZZATO FR 602-M2, LIMIT SWITCH, ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20 -. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PIZZATO FR 605-M2, LIMIT SWITCH, ANGULAR ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20 -. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PIZZATO FR 615-M2R28, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20 -. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PIZZATO FR 701-M2, LIMIT SWITCH, PLUNGER, 1NO/1NC, SLOW ACTION (MBB),M20 -. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PIZZATO FR 915-M2R28, LIMIT SWITCH, ROLLER PLUNGER, 2NC, SLOW ACTION, M20 -. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PIZZATO FR5VFLE55M3R26, LIMIT SWITCH, ADJUSTABLE, 50MM RUBBER ROLLER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE EW2JK01, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY, SPDT, 1NO/1NC, SNAP ACTION, 1/2 NPT, STANDARD, RATE CURR VOLTAGE 10A/600V AC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE EX2JK013T, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY, HIGH PRECISION, 1 NO/ 1 NC LOW PRETRAVEL, EXPLOSION PROOF,600V/ 10A. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE EX2JK01T, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY, SPDT, 1NO/1NC, SNAP ACTION, 1/2 NPT, STANDARD, RATE CURR VOLTAGE 10A/600V AC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE EX4JK015T, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY, SPDT, 1NO/1NC, SNAP ACTION, 1/2 NPT, STANDARD, RATE CURR VOLTAGE 10A/600V AC. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH 10AMP DPDT ENCLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH BODY, 1NO-1NC, WITH INDICATING LIGHT, 24-120VAC/DC,. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH KEY, FOR USE WITH:HONEYWELL GK, GKR AND GKL SERIES INTERLOCK SWITCHES, PRODUCT RANGE:-, BODY MATERIAL:STAINLESS STEEL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, EC-2000 SERIES, 4X OUTPUTS, RIGHT HAND SHAFT EXTENSION, 12-30 VDC, NEMA 12 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, LIMIT, 600VAC, 16A, TOP ROLLER PLUNGER, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:-, CONTACT CURRENT AC MAX:16A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:16N, PRODUCT RANGE:- ROHS COMPLIANT: YES. | |
| SWITCH, PREWIRED POSITION, WITH ROLLER LEVER, METAL HOUSING, 20 MM FIXING POINTS, IP67, 1NO+1NC FAST ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHES SNAP-ACTION W/CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING ELEMENT, AC-15: 1 AMP 230 VAC, DC-13 2 AMP 24 VDC, 099513. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 22 MM, 8 AMP AT 230 VAC, 5 AMP AT 24 VDC, 2 N/O, SCREW TERMINALS, -25 TO +80 DEGREES C, IP20/40, (101006544). FREE 2 YEAR RADWELL WARRANTY... | |
| TOGGLE LOAD BREAK SWITCH 40A. FREE 2 YEAR RADWELL WARRANTY | |
| UNITIZED L/S BODY, 2P W/NEON, PIN CONN, E50SBN6PC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE POSITION MONITOR, 125/250 VAC, 2.5 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| WHITE LED,24 VAC/DC, CAGE CLAMPS, MOUNTING FLANGE POSITION 3. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |