Switch SPDT x 2 Chassis Mount
Limit Switches 2 Roller Plungers 2 Conduit
SWITCH SNAP ACTION SPDT 10A 125V
LIMIT SWITCH, 2 ROLLER PLUNGERS, WITHOUT FLANGE, 10-AMP, TWO CONDUIT ENTRY. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches | Linear Limit Switches |
| Product Number | Z8405-ND | VB-2241 | VB-2241 | 521695 |
| Product Name | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switch |
| Contact Type | Momentary Contact | |||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT x 2 | Single Pole, Double Throw (SPDT); SPDT x 2 | ||
| Connections | Screw Terminal; Screw Terminal | |||
| Operating Temp | -10 to 80 C (14 to 176 F) | |||
| Maximum Current Rating | 0.6000 to 10 amps | 10 amps |