Radwell International Datasheets for Linear Limit Switches

Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
2 INCH LONG, 3/4 INCH DIAMETER, CAST ZINC BODY, LIMIT SWITCH LEVER ROLLER 1/4 INCH FACE WIDTH, NYLON ROLLER, FOR USE WITH LIMIT SWITCHES. FREE 2 YEAR RADWELL WARRANTY
601-6219-100_LIMIT SWITCH ENM2. FREE 2 YEAR RADWELL WARRANTY
801 GENERAL PURPOSE LIMIT SWITCH, ROLLER LEVER TYPE, SLOW ACTION, SPRING RETURN, TYPE 10 HOUSING STYLE, ARRANGEMENT H. FREE 2 YEAR RADWELL WARRANTY
802-PASJ214,800PASJ2 14,LIMIT SWITCH,W/ROLLER LEVER,SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
802M-KZJ9LF. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, 5.01N, E6/V6 SERIES LIMIT SW, FOR USE WITH:HONEYWELL LS SERIES LIMIT SWITCHES, OPERATING FORCE MAX:5.01N, OVER TRAVEL MIN:5.56MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ADJUSTABLE RADIUS LEVER, NYLON ROLLER. FREE 2 YEAR RADWELL WARRANTY
ALLEN BRADLEY Sensors & Switches 40146-013-59
ALLEN BRADLEY Sensors & Switches 40146-013-65
ALLEN BRADLEY Sensors & Switches 802B-SPADXSX
ALLEN BRADLEY Sensors & Switches 802G-GP
ALLEN BRADLEY Sensors & Switches 802M-AX
ALLEN BRADLEY Sensors & Switches 802M-DX
ALLEN BRADLEY Sensors & Switches 802M-KX
ALLEN BRADLEY Sensors & Switches 802T-A5P
ALLEN BRADLEY Sensors & Switches 802T-AD
ALLEN BRADLEY Sensors & Switches 802T-AE
ALLEN BRADLEY Sensors & Switches 802T-AP
ALLEN BRADLEY Sensors & Switches 802T-APD
ALLEN BRADLEY Sensors & Switches 802T-ATP
ALLEN BRADLEY Sensors & Switches 802T-B
ALLEN BRADLEY Sensors & Switches 802T-BP1
ALLEN BRADLEY Sensors & Switches 802T-BP
ALLEN BRADLEY Sensors & Switches 802T-BPU
ALLEN BRADLEY Sensors & Switches 802T-C
ALLEN BRADLEY Sensors & Switches 802T-CW
BASIC LIMIT SWITCH,W/LEVER,ENCLO SED,SPDT, 20AMP, 120/240480/600VAC, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH FOR POSITION SWITCH 3SE51 METAL ENCLOSURE 40 MM ACCORDING TO EN 50041 DEVICE CONNECTION 1X (M20 X 1.5) WITH 2 LEDS, YELLOW/GREEN 24 V DC 1 NO/2 NC...
BASIC SWITCH FOR POSITION SWITCH 3SE51 METAL ENCLOSURE, ACCORDING TO EN 50041 1X (M20X 1.5) 1 NO/1 NC SLOW-ACTION CONTACTS WITHOUT ACTUATOR HEAD. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH FOR POSITION SWITCH 3SE51 METAL ENCLOSURE, ACCORDING TO EN 50041 DEVICE CONNECTION 1 X (M20 X 1.5) 1 NO/1 NC QUICK ACTION CONTACTS WITHOUT ACTUATOR HEAD. FREE 2...
BASIC SWITCH FOR POSITION SWITCH 3SE513 ENCLOSURE PLASTIC ACCORDING TO EN 50041, 1 X (M20 X 1.5) 1 NO/1 NC QUICK ACTION CONTACTS WITHOUT ACTUATOR HEAD. FREE 2 YEAR RADWELL...
BASIC SWITCH, W/ INCREASED CORROSION PROTECTION, FOR POSITION SWITCH METAL ENCLOSURE, 56 MM WIDE, 1 NO/1 NC, SLOW-ACTION CONTACTS WITHOUT ACTUATOR HEAD, TYPE 12 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY...
BERNSTEIN AG Sensors & Switches 602-1117-029
BRAY Sensors & Switches 5A0000-126A2536
COMPACT LIMIT SWITCH, 0.8/5AMP, 12-125 VAC, 125 VDC. FREE 2 YEAR RADWELL WARRANTY
COMPACT LIMIT SWITCH, 802B COMPACT, TOP PUSH ROD, 1 CIRCUIT, CABLE LEAD, SIDE, STANDARD CONTACTS, 1 NO, 1 NC, STANDARD, PUSH ACCUATION, METAL, FULL SWITCH (HEAD & BODY), 10C, 70C,...
COMPACT LIMIT SWITCH, 802B COMPACT, TOP PUSH ROLLER, 1 CIRCUIT, CABLE LEAD, PANEL MOUNTING, STANDARD CONTACTS, 1 NO, 1 NC, PUSH ACCUATION, METAL, FULL SWITCH (HEAD & BODY), -10C, 70C,...
COMPACT LIMIT SWITCH, PRECISION, BOOTED ONE-WAY ROLLER LEVER, 1 CIRCUIT, CONDUIT ENTRY, SIDE, STANDARD CONTACTS, 1 NORMALLY OPEN CONTACT. FREE 2 YEAR RADWELL WARRANTY
COMPACT LIMIT SWITCH, ROLLER, ONE WAY, SMALL PRECISION, LEVER, 2 NO / 3 NC, 10 AMP, 250 VAC, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
COMPACT LIMIT SWITCH, TOP PUSH ROLLER, PANEL MOUNT, STANDARD, NO LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 07/31/2009, LIMIT SWITCH, 600V AC MAX, 10 AMP MAX, RED/BLACK, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 31/01/2012, ROLLER LEVER, FINE ADJUSTMENT, PLASTIC ROLLER, 30MM, FOR 3SE.120/.100/.303/.4 04. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE 01/01/2021, AUXILIARY SWITCH, 1NO+1NC, 60-250V AC/DC, ACCESSORY FOR VT250, SUCCESSOR PORTFOLIO 3VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, , LIMIT SWITCH ,PLUNGER ACTUATOR, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, , LIMIT SWITCH, PLUNGER ACTUATOR, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ,LIMIT SWITCH,PLUNGER ACTUATOR,SPRING RETURN,1NO 1NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR/LIMIT SWITCH, 2 X 1/3 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY LEVER, 3 INCH LEVER ACTION, NYLON ROLLER, FOR ML SERIES HEAVY DUTY LIMIT SWITCHES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY SWITCH, 1NO/1NC, W/MOUNTING HARDWARE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE ASSEMBLY, STRAIGHT FEMALE, 3 AMP, 4 P, 300V, 2 M. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONDENSATE OVERFLOW SENSOR SWITCH, ELECTRONIC OVERFLOW, INLINE (PRIMARY DRAIN) INSTALLATION, PRODUCT NO: 97660, 30AMP, 24VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, PROGRAMMABLE LIMIT SWITCH SYSTEM, SYSTEM 2500, OIT ONLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, METAL, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 28/02/2012, SWITCH PLUNGER, TOP PUSHROD HEAD, F.POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ENGLISH SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE LIMIT SWITCH,NEMA 2 HOUSING STYLE,ROLLER LEVER,DUAL POSITION OPERATION,SLOW ACTION SPRING RETURN,NEMA 1 ENCLOSURE,17,10.0N (2.25 LBS),SPRING RETURN,55 DEGREES (SEQUENTIAL),14 DEGREES CIRCUIT 1, 45 DEG. FREE 2...
DISCONTINUED BY MANUFACTURER, HEAVY DUTY LIMIT SWITCH, PLASTIC WOBBLE STICK, SPDT DOUBLE BREAK PLUG-IN, 1/2" CONDUIT, NEMA A600 SERIES A, 10 AMPS @ 600VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HEAVY DUTY LIMIT SWITCH, REPLACEMENT HEAD, 5-1/2 INCH WHISKER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, KIT, TZID-C, NEX O.DECKEL, FOR USE WITH DIGITAL POSITION FEED BACK / 24 V MICROSWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT CONTROL SWITCH, MANUAL RESET, 120/240 VAC, 6/10 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT MODULE, W/2 LIMITS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SENSOR, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SENSOR, COMTRONIC SERIES, 5-30 VDC, 30 MA, SINKING OUTPUT: NPN, SOURCING OUTPUT: PNP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ,PLUNGER ACTUATOR, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ACCESSORY,REPLACEMEN T PART, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ASSEMBLY, 4 BLADES, RESET BUTTON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ASSEMBLY, 8 PIN, BLADE STYLE, 802T SERIES, DIRECT OPENING ACTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH BASE, METAL, OILTIGHT, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH KIT, LEVER-OVERTRAVEL PLUNGER, ORANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH LEVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH OPERATOR HEAD, 4 MOUNTING SCREWS, GREY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ROLLER, OIL TIGHT, W/ NYLON, DOUBLE WHEELS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10 AMP, 125/250/480 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10 AMP, 300 VAC, MOUNTABLE, CONDUIT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10 AMP, 500 V, WITH ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10 AMP, 500 VAC, IP65. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10 AMP, 500 VAC, SNAP ACTION, ROLLER LEVEL, IP65. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10AMP, 300VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10AMP, 600VAC MAX, TOP PUSH ROLLER, 9PIN RECEPTACLE, NO INDICATING LIGHT, 2CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10AMP, 600VAC, DPDT, TOP ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 120/600 VAC, 0.5-0.2 AMP, 115/230 VDC, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 1250W, 120/240/480/600VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15AMP, 250V, W/ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 1POLE ,1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 2 N.O - 2 N.C, ROLLER LEVER, GREY, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 240V AC MAX, 10 AMP MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 2AMP, 240VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 3 INPUT STABS, 250VAC 15-16AMP RATING, BLACK PLASTIC MATERIAL, FOR USE IN EASTMAN MODEL D2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 3/2-WAY, NC/NO, WITH ROLLER OPERATION, WITH FREE RETURN, G 1/8 IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 300 V,AC 10 AMP, BLACK, ROLLER ARM, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 300 VAC, ROLLER LEVER, SUGGESTED REPLACEMENT IS 308-3000-262. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 5 AMP AT 125 VAC, 0.8 AMP AT 125 VDC, NC ON, NO OFF, LED, 12 V MIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 5 AMP, 110-220 VAC, 3 AMP, 440-550 VAC, 0.4 AMP, 115 VDC, 0.2 AMP, 230 VDC, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600V AC MAX, 10 AMP MAX, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600VAC, ROD LEVER TYPE, SPRING RETURN, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 90 DEGREE, 6AMP, 230V, 1 CABLE ENTRY, 1/2IN NPT, 1NO/1NC, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ELROLLER OPERATED VALVE, WITH FREE RETURN, 5/2-WAY, G 1/8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, GENERAL PURPOSE, 600V AC/DC MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, GO SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, HEAVY DUTY, 10AMP 600VAC NEMA A600. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, MAC-I SERIES, 240 V, 1.5 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PLASTIC BODIED, SLOW-ACTION, 1 NC / 1 NO CONTACT, 10 A, 400 VAC, 4 X SCREW CONNECTIONS, 30 TO +80 DEGREE C, IP65, ENK-U1Z IW,...
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PRECISION LIMIT SWITCH, PLUNGER STYLE, PUSH RED SPRING RETURN, PBSJ238, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PUSH TYPE, 1 NC, 60 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROLLER LEVER, 1NO/1NC, SNAP-ACTON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROLLER LEVER, 4PIN, 10AMP MAX, 600VAC MAX, IP65. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROLLER LEVER, SPRING RETURN, METAL ROLLER, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SE SERIES, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SINGLE POLE DOUBLE THROW, COIL SPRING ACTUATOR, 10 AMP, 480 VOLT AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP ACTION, 10 AMPS, 250V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP ACTION, ROLLER LEVEL PUSH, PG13.5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SOLID STATE, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPDT, 10A, 125/250V, SOLDER TAB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPDT, 4AMP/120VAC, 3AMP/24VDC, 0.5AMP/125VDC, 72"LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPDT, FORM C, 15AMP & 1/2H.P., 125VAC, 10AMP 250VAC; 1/2AMP 125VDC, 1/4AMP 250VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TOP ROLLER PLUNGER, 6AMP, 400VAC, IP65. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, WOBBLE - COIL SPRING, 0.88 N OPERATING FORCE, 30 MM MAX PRETRAVEL, 20 MM OVERTRAVEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH,NEUTRAL POSITION, 5-PIN MINI QD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH,OILTIGHT, PLUG-IN ,600VAC MAX,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMITSWITCH, 10AMP, SIDE PLUNGER, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, METAL-ENCLOSED LIMIT SWITCH, FOR HEAVY DUTY APPLICATION, 10 AMP, 500 VAC, 2 X M20 X 1.5 CABLE ENTRY, IP65, (D-SU1Z C74 O.BET). FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, UL1077 SUP. PROT,6 KA,1 POLE,1A,D-TRIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATOR HEAD, FOR LIMIT SWITCH, SIDE ENTRY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLUNGER SWITCH, MICROSWITCH, 1 NO, 1 NC, 3 POSITIONS, 15 AMPS, 125/250 VAC, 3/4 HP AT 125 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRECISION LIMIT SWITCH, 20AMP, 120, 240, OR 480 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROD LEVER ACTUATOR, STEEL ROD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROLLER ARM ASSEMBLY FOR LIMIT SWITCH, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY LIMIT SWITCH, 3AMP, 230V, ROLLER HEAD, RED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY LIMIT SWITCH, SL SERIES, PLASTIC BODY, ROLLER LEVER STYLE, 2 NC + 1 NO BREAK BEFORE MAKE, 0.14 NM, 1/2" NPT CONDUIT. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, STEEL ROLLER, AUXILIARY LEVER, 1.78 INCH LEVER ACTION, FOR ML SERIES LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH, LIMIT 10 AMP MAX, SEALED LIMIT SWITCH, COMPLETE SWITCH, PUSH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,LIMIT SWITCH, PLUG-IN TERMINAL BASE, SINGLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SHUNT SWITCH, ELECTRONIC, PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY
DO NOT USE/INVALID MANUFACTURER NAME. FREE 2 YEAR RADWELL WARRANTY
EMERSON, 4904-2100, 49042100, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
ENCLOSED BASIC - SPARE PART. FREE 2 YEAR RADWELL WARRANTY
FACTORY SEALED LIMIT SWITCH,COMPLETE SWITCH,PUSH,HORIZONT AL SIDE PUSH ROLLER,2 CIRCUITS,MINI QUICK DISCONNECT,5 PIN MINI TYPE (J9 WIRING),STANDARD,120 V AC. FREE 2 YEAR RADWELL WARRANTY
FACTORY SEALED LIMIT SWITCH,COMPLETE SWITCH,PUSH,SIDE PUSH ROD,2 CIRCUITS,MINI QUICK DISCONNECT,5 PIN MINI TYPE (J9 WIRING),24V,24V DC LED TO NORMALLY OPEN,2 CIRCUIT, 24VDC,STANDARD BODY. FREE 2 YEAR RADWELL WARRANTY
FURNAS ELECTRIC CO Sensors & Switches 3SE5112-0CD02
FURNAS ELECTRIC CO Sensors & Switches 3SE5112-0CH01
FURNAS ELECTRIC CO Sensors & Switches 3SE5232-0HK21
FURNAS ELECTRIC CO Sensors & Switches 54LA62
GC-U1 AV C. FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE LIMIT SWITCH, FORK LEVER TYPE, SNAP ACTION, MAINTAINED, TYPE 15 HOUSING STYLE, ARRANGEMENT C. FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE LIMIT SWITCH, FORK LEVER TYPE, SNAP ACTION, MAINTAINED, TYPE 9 HOUSING STYLE, ARRANGEMENT C. FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE LIMIT SWITCH, NEMA 11 HOUSING STYLE, ROLLER LEVER, 1 NORMALLY CLOSED CONTACT, SLOW ACTION SPRING RETURN, NEMA 1 ENCLOSURE, 11, 15.58N (3.5 LBS), SPRING RETURN, 8 DEGREES, 3...
GENERAL PURPOSE LIMIT SWITCH, NEMA 2 HOUSING STYLE, ROLLER LEVER, 2 NORMALLY CLOSED CONTACTS, SNAP ACTION SPRING RETURN, NEMA 1 ENCLOSURE, 21, 22.25N (5.0 LBS), SPRING RETURN. FREE 2 YEAR...
GENERAL PURPOSE LIMIT SWITCH, NEMA 2 HOUSING STYLE, ROLLER LEVER, 2 NORMALLY CLOSED CONTACTS, SNAP ACTION SPRING RETURN, NEMA 1 ENCLOSURE, 21X, 37.82N (8.5 LBS). FREE 2 YEAR RADWELL WARRANTY...
GENERAL PURPOSE LIMIT SWITCH, ROLLER LEVER TYPE, SNAP ACTION, SPRING RETURN, TYPE 4 HOUSING STYLE, ARRANGEMENT H. FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE LIMIT SWITCH,NEMA 1 HOUSING STYLE,ROLLER LEVER,1 NORMALLY OPEN CONTACT,SLOW ACTION SPRING RETURN,NEMA 1 ENCLOSURE,11,15.58N (3.5 LBS),SPRING RETURN,3 DEGREES,8 DEGREES. FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE LIMIT SWITCH,NEMA 10 HOUSING STYLE,ROLLER LEVER,1 NOC & 3 NCC,SLOW ACTION SPRING RETURN,NEMA 4 ENCLOSURE,1411,27.81 N (6.25 LBS),SPRING RETURN,4 DEGREES,26 DEGREES. FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE LIMIT SWITCH,NEMA 3 HOUSING STYLE,ROLLER LEVER,1 NOC & 3 NCC,SNAP ACTION SPRING RETURN,NEMA 1 ENCLOSURE,25,17.8N (4.0 LBS),SPRING RET. FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE LIMIT SWITCH,NEMA 3 HOUSING STYLE,ROLLER LEVER,2 NORMALLY OPEN CONTACTS,SNAP ACTION SPRING RETURN,NEMA 1 ENCLOSURE,25,17.8N (4.0 LBS),SPRING RETURN,30 DEGREES,25 DEGREES. FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE LIMIT SWITCH,NEMA 3 HOUSING STYLE,ROLLER LEVER,2 NORMALLY OPEN CONTACTS,SNAP ACTION SPRING RETURN,NEMA 1 ENCLOSURE,25X,28.92N (6.5 LBS),SPRING RETURN,44 DEGREES,9 DEGREES. FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE LIMIT SWITCH,NEMA 7 HOUSING STYLE,ROLLER LEVER,1 NOC & 3 NCC,RATCHET TYPE MAINTAINED,NEMA 1 ENCLOSURE,218,28.92N (6.5 LBS),SPRING RETURN,12 DEGREES,68 DEGREES. FREE 2 YEAR RADWELL WARRANTY
GO SWITCH SENSING SOLUTIONS, (IEC AREA CLASSIFICATION), 5/8"-18 MOUNTING THREAD, DPDT, STANDARD SENSING, BOTTOM OF ENCLOSURE, 316L STAINLESS STEEL, ATEX/IECEX ZONE 0, CABLE - 18 GAUGE BLUE SILICONE 3'. FREE...
GO SWITCH SENSING SOLUTIONS, 1.250" PROBE LENGTH, SPDT (FORM C) WITHOUT LED, STANDARD SENSING, SIDE ENTRY 360° ADJUSTABLE NO CONDUIT HUB, STAINLESS STEEL, UL GENERAL PURPOSE, QUICK DISCONNECT MINI CONNECTOR,...
GO SWITCH SENSING SOLUTIONS, 70 SERIES. FREE 2 YEAR RADWELL WARRANTY
HEATER LIMIT SWITCH OPEN/160F CLOSE 130/F FO/240F. FREE 2 YEAR RADWELL WARRANTY
HEAVY DUTY SAFETY SWITCH, 30AMP, 240VAC, 2.5HP. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL SENSING SOLUTIONS Sensors & Switches 5LS1
INDICATOR VALVE, POSITION, 3AMP / 120VAC, 2AMP / 24VDC. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, LIMIT SWITCH, GLASS REINFORCED POLYESTER, SHIELDED, 2-WIRE, 13MM, 102-132VAC, CONDUIT COUPLER. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 5 MM SENSING DISTANCE, 10-36 VDC, 200 MA, PULSED, M12 MALE PLUG, YELLOW LED, FLUSH MOUNT, IP67, KIB-M18PS/005-KLS12. FREE 2 YEAR RADWELL WARRANTY
INVALID PART NUMBER DO NOT USE. FREE 2 YEAR RADWELL WARRANTY
KEY LOCK SWITCH, 90º RIGHT, REST-MAINTAIN POSTIONS, IP65. FREE 2 YEAR RADWELL WARRANTY
LARGE METAL, DOME PLUNGER, 440PSERIES, IEC STYLE - SAFETY, 4 NC, 30 MM, LARGE METAL BODY, 12 PIN, 9 WIRE M23, QUICK DISCONNECT (QD), RED, MOUNTABLE. FREE 2 YEAR RADWELL...
LEVER ARM - FORKED, METAL ROLLER, SAME SIDE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
LEVER ARM LIMIT SWITCH NYLON ROLLER 4INCH. FREE 2 YEAR RADWELL WARRANTY
LEVER ARM, MS+ML+ OPTIONS, FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
LEVER INDUSTRIAL SNAP ACTION SWITCH, 20A @ 480V HINGE ROLLER, SERIES Z. FREE 2 YEAR RADWELL WARRANTY
LEVER ROLLER ARM FOR LIMIT SWITCH OFFSET. FREE 2 YEAR RADWELL WARRANTY
LEVER ROLLER, FOR LIMIT SWITCH, 0-POSITION, FOR USE WITH SE55/3SE3200/3SE321. FREE 2 YEAR RADWELL WARRANTY
LEVER, ROCKER ARM OPERATING, FOR 30 MM PUSH BUTTON, OPERATES 2 FLUSH HEADS, OR 1 FLUSH AND 1 EXTENDED HEAD. FREE 2 YEAR RADWELL WARRANTY
LIMIT ACTUATOR, ROD LEVER/ALUMINUM, STEEL ROD, ADJUSTABLE/LEVER ADJUSTING SCREW, 10 AMP, 1/4 HP @ 120 VAC, 1/2 HP @ 240 VAC, OILTIGHT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SENSOR, 5-24 VDC, MAGNETICALLY ACTIVATED, PNP SOURCING, 3 METER CABLE, DOVETAIL BODY STYLE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SENSOR, COMTRONIC SERIES, 3-PIN FEMALE RECEPTACLE, 3 LEAD WIRES, 5-24 VDC INPUT ONLY, DIGITAL OUTPUT, MAGNETICALLY ACTIVATED DEVICE, 3 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
LIMIT SENSOR, CURRENT SOURCING OUTPUT, PNP, 3 PRONG, DOVETAIL BODY, 150MM CABLE W/ QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SENSOR, UNIVERSAL, 5 - 24 VDC, 3 METER, REPLACES AWHE10. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ,ROUND PLUNGER,1NO+1NC,SNAP ,2M20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 1/2IN NPT AVAILABLE, SURPLUS, NEVER USED, 2 YEAR WARRANTY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 10A/120VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 10AMP 250VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 10AMP 500VAC IP65 0095. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 10AMP 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 10AMP PUSHBUTON PLUNGER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 48-250VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 6AMP 300VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ACTUATOR, LEVER, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH BLOCK,1NO+1NC,SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH BOX, 1/2IN PORT, 3AMP 250V, .2AMP 250VDC, 2SPDT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH DPST, 5A, 141 ~ 482GF, WATERPROOF, -26C ~ 85C, 30 VDC, 250 VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH HOUSING, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH LEVER ARM 2INCH. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH LEVER ARM, MS+ML, FIXED LENGTH, NYLON ROLLER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OILTIGHT 10AMP 120/240/480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD (ONLY), PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # 802T-BP-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD (ONLY), PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # 802T-BTP-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD (ONLY), ROLLER PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # 802T-DP-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD (ONLY), WIRE EXTENSION, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # 802T-CWP-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATOR HEAD ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ROD LEVER, 9INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ROLLER LEVER MAX 600VAC/VDC NC CONT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ROLLER, 38.1 MM LENGTH, M5 LOCK NUT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH SPDT 120/240/480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH SPRING ROD, 1N.C./1N.O., SNAP, 1/2NPT CONDUIT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH THERMAL 100AMP 600V. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH WITH LEADWIRE, PLUNGER, DPDT, 7 A AT 28 VDC, NO/NC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH WITH ROLLER, OPERATING PRESSURE 0-12, FLOW RATE 320, ACUTATING FORCE 17, PRE-STROKE 2.5 MM, ACTUATIONS STROKE 2.5 MM. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 120/250 OR 480 VAC, 20 AMP, NO/NC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 20 AMP @ 120, 240 & 600 VAC, 3/4 HP - 120 VAC, 1-1/2 HP - 240 VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 21 SERIES, SPDT, CSA/FM C1D2, TERMINAL. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 250 VAC / 15 A W / 2 CONTACTS 10 A, 200 SWITCHING OPERATIONS / MIN. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 25AMP, 600V. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 3 A, 240 V, 15 VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 5 AMP MAX, 240 VAC MAX. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 5-24 VDC, 100 MA MAX, SINKING TYPE, NORMALLY OPEN, LED INDICATION, REVERSE POLARITY, SURGE ABSORBER, IP67, ZINC DIECAST, NEMA 6P. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 5AMP, 125/250VAC, 50/60HZ, 4-PIN CONNECT, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 5AMP, 1NO/NC, 125/250VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 801 SERIES, GENERAL PURPOSE, FORK LEVER TYPE, SNAP ACTION, MAINTAINED, 1 N.O. / 3 N.C., NEMA 4, TYPE 15 HOUSING. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 80GENERAL PURPOSE, STROKE LEVER TYPE, SNAP ACTION, MAINTAINED, TYPE 9 HOUSING STYLE, ARRANGEMENT C. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ASSEMBLY, 4-WIRE, FOR AL-400/500. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES SIEMENS PART # 3SE5 413-0CD21-1EB1. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPLETE, 240 VAC MAX, 5 AMP MAX, 12 FT CABLE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, CUSTOM, SAME AS 801 CM0Z1, LESS OPERATING LEVER, 600V MAX, AC/DC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, CUSTOM, SAME AS 801 CMN21 EXCEPT LESS OPERATING LEVER, 120V / 6 AMP, 600V / 1.2 AMP, AC/DC, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, DPDT, LEVER, 10A, 250VAC, LIMIT SWITCH ACTUATOR:ROLLER LEVER, CONTACT CONFIGURATION:DPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:26.7N, PRODUCT RANGE:ML SERIES ROHS COMPLIANT: YES. FREE...
LIMIT SWITCH, DPST, 10 AMP, 400 VAC, 50/60 HZ, 1 NO/NC, M20X 1.5 CONNECTION, METAL ROLLER CRANK, PLASTIC ROLLER, -25 TO +85 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, DUAL CIRCUIT, 10 A, 5.5 LB OPERATING FORCE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, FOR HINGED PROTECTIVE EQUIPMENT, SLOW-ACTION, 400 VAC INSULATION VOLTAGE, 10 AMP, 240 VAC RATED OPERATIONAL VOLTAGE, 1-NC / 1-NO CONTACT, (GC-U1Z VKS). FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, FULL SW HEAD & BODY, STANDARD NON-PLUG-IN, 2 CIRCUITS, CAT WHISKER, PUSH ACCUATION, STANDARD MOUNTING, 5", NYLON, 243, OILTIGHT, 10 AMP, 600 VAC, 2 CIRCUIT, NEMA A600. FREE...
LIMIT SWITCH, FULL SW HEAD & BODY, STANDARD NON-PLUG-IN, 2 CIRCUITS, TOP PUSH ROD, PUSH ACCUATION, STANDARD MOUNTING, 203, 10 AMP, 600 VAC, NEMA TYPE 4/13 OILTIGHT. FREE 2 YEAR...
LIMIT SWITCH, GENERAL PURPOSE, NEMA 10 HOUSING STYLE, ROLLER LEVER, 1 NOC & 3 NCC, SLOW ACTION SPRING RETURN, NEMA 7/9 ENCLOSURE, 1711, 27.81N (6.25 LBS), SPRING RETURN, 4 DEGREES,...
LIMIT SWITCH, GENERAL PURPOSE, NEMA 2 HOUSING STYLE, ROLLER LEVER, NEUTRAL POSN NCC, SLOW ACTION SPRING RETURN, NEMA 1 ENCLOSURE, 17, 10.0N (2.25 LBS), SPRING RETURN, 40 DEGREES, 15 DEGREES,...
LIMIT SWITCH, GENERAL PURPOSE, NEMA 5 HOUSING STYLE, ROLLER LEVER, 1 NOC & 3 NCC, SNAP ACTION SPRING RETURN, NEMA 1 ENCLOSURE, 27, 22.25N (5.0 LBS), SPRING RETURN, 15 DEGREES,...
LIMIT SWITCH, GENERAL PURPOSE, NEMA 9 HOUSING STYLE, NO LEVER, 1 NOC & 3 NCC, SNAP ACTION MAINTAINED, NEMA 1 ENCLOSURE, CUSTOM LIMIT SWITCH, 15.58N (3.5 LBS), MAINTAINED, NOT APPLICABLE(FOR...
LIMIT SWITCH, GENERAL PURPOSE, ROLLER LEVER TYPE, SNAP ACTION, SPRING RETURN, TYPE 2 HOUSING STYLE, ARRANGEMENT N. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, GENERAL PURPOSE, ROLLER LEVER TYPE, SNAP ACTION, SPRING RETURN, TYPE 4 HOUSING STYLE, ARRANGEMENT H. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, GENERAL PURPOSE, ROLLER LEVER TYPE, SNAP ACTION, SPRING RETURN, TYPE 6 HOUSING STYLE, ARRANGEMENT C. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, GENERAL PURPOSE, ROLLER LEVER, RATCHET TYPE, MAINTAINED, SPRING RETURN, NEMA TYPE 8 HOUSING STYLE, ARRANGEMENT C. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, HEAD, ACCESSORY, ACCESSORY W4014601365. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, HEAVY PILOT DUTY, SPDT, TERM-BLK, BRASS. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, IN65 SERIES, SLOW ACTION, SNAP ACTION ROLLER LEVER, GLASS FIBRE REINFORCED THERMOPLASTIC, DPST, NC/NO, 5 AMP, 24 VDC, 240 VAC, 50/60 HZ, IP66/67, SCREW CONNECTION, (IN65-U1Z RK), REPLACES...
LIMIT SWITCH, L5 SERIES, PLASTIC BODEY, METAL SAFETY DOOR HINGE, SLOW ACTION, 1NO+1NC, 3 AMP, 240 VAC, USAGE CATEGORY: AC15, INSULATION VOLTAGE (UI): 300V, IMPULSE WITSTAND VOLTAGE (UIMP): 2.5 KV,...
LIMIT SWITCH, L5 SERIES, SLOW ACTION, 240 VAC, 3 AMP, 2NC+1NO, LEFT METAL HINGE, IP65. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, LEVER ARM, MS+ML. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, 4-CIRCUIT, CW AND CCW DIRECTIONS, EXTENDED CABLE LENGTH: 4.88M (16FT). FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, LEVERLESS, HEAVY DUTY,10AMP@ 120VAC, 3AMP @24VDC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, METAL ROLLER CRANK,1NO+1NC, 3M20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, METAL SAFETY, SMALL, PLASTIC, IEC, FULL SWITCH (HEAD AND BODY), TOP PUSH ROLLER, 3 CIRCUITS, CONDUIT ENTRY, MAKE BEFORE BREAK, 1 NORMALLY OPEN CONTACT, 2 NORMALLY CLOSED CONTACTS10...
LIMIT SWITCH, METAL, PLUG-IN, OILTIGHT, SNAP ACTION, 2 CIRCUITS, 1 NC / 1 NO, 1 POLE, TOP PUSH ROLLER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, NEMA SEALED, METAL, FULL SW HEAD & BODY, STANDARD NON PLUG IN, SIDE PUSH ROD, 1 CIRCUIT, CONDUIT ENTRY, SPRING RETURN, PUSH ACCUATION, 4.5 LBS., SNAP ACTING, LOW...
LIMIT SWITCH, NEMA TYPE 4 AND 13 OILTIGHT CONSTRUCTION, NON-PLUG-IN, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, 2-CIRCUIT, CW OPERATION ONLY, LEVER CAN BE MOVED CCW, WHOLE SWITCH, 120V AC...
LIMIT SWITCH, NEMA TYPE 4 AND 13 OILTIGHT CONSTRUCTION, NON-PLUG-IN, SIDE PUSH ROD, MAINTAINED CONTACT, 2-CIRCUIT, WHOLE SWITCH, 120V AC INDICATING LIGHT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, NEMA TYPE 4 AND 13 OILTIGHT CONSTRUCTION, NON-PLUG-IN, TOP PUSH ROD, 4-CIRCUIT, WHOLE SWITCH. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, NEMA TYPE 4 AND 13 OILTIGHT CONSTRUCTION, PLUG-IN, SIDE PUSH ROD, 4-CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, NEMA TYPE 4 AND 13 OILTIGHT CONSTRUCTION, PLUG-IN, TOP PUSH ROD, 2-CIRCUIT, HEAD ONLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, NEMA TYPE 4 AND 13 OILTIGHT CONSTRUCTION, PLUG-IN, TOP PUSH ROD, 2-CIRCUIT, WHOLE SWITCH, SURFACE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, NEMA TYPE 4 AND 13 OILTIGHT CONSTRUCTION, PLUG-IN, TOP PUSH ROLLER, 2-CIRCUIT, MANIFOLD MOUNT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, NEMA TYPE 4 AND 13 SEALED CONTACT, CAT WHISKER, WIRE, N.O. CONTACT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, NEMA TYPE 4 AND 13 SEALED CONTACT, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, CW AND CCW OPERATION, N.C. CONTACT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, NEMA TYPE 4 AND 13, OILTIGHT CONSTRUCTION, PLUG-IN, CAT WHISKER, WIRE, 2-CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, NEMA TYPE 4/13, OILTIGHT CONSTRUCTION, NON PLUG-IN, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, 2 CIRCUIT, CW AND CCW OPERATION, 600 VAC MAX, 10 AMP MAX, MOUNTABLE. FREE...
LIMIT SWITCH, NEMA TYPE 4/13, OILTIGHT CONSTRUCTION, NON-PLUG-IN, LEVER TYPE, SPRING RETURN, LOW OPERATING TORQUE, 2-CIRCUIT, CW AND CCW OPERATION, 600 VAC MAX, 10 AMP MAX. FREE 2 YEAR RADWELL...
LIMIT SWITCH, NEMA TYPE 4/13, OILTIGHT CONSTRUCTION, NON-PLUG-IN, LEVER TYPE, SPRING RETURN, MAINTAINED CONTACT, 4-CIRCUIT, CW AND CCW OPERATION, 600 VAC MAX, 10 AMP MAX. FREE 2 YEAR RADWELL WARRANTY...
LIMIT SWITCH, NEMA TYPE 4/13, OILTIGHT CONSTRUCTION, NON-PLUG-IN, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, 2 CIRCUIT, CCW OPERATION ONLY, 600 VAC MAX, 10 AMP MAX, MOUNTABLE. FREE 2 YEAR...
LIMIT SWITCH, NEMA TYPE 4/13, OILTIGHT CONSTRUCTION, NON-PLUG-IN, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, 2-CIRCUIT, CCW OPERATION ONLY, 600 VAC MAX, 10 AMP MAX, MANIFOLD MOUNTING. FREE 2 YEAR...
LIMIT SWITCH, NEMA TYPE 4/13, OILTIGHT CONSTRUCTION, NON-PLUG-IN, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, 2-CIRCUIT, CCW OPERATION ONLY, 600 VAC MAX, 10 AMP MAX. FREE 2 YEAR RADWELL WARRANTY...
LIMIT SWITCH, NEMA TYPE 4/13, OILTIGHT CONSTRUCTION, NON-PLUG-IN, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, 2-CIRCUIT, CW AND CCW OPERATION, 600 VAC MAX, 10 AMP MAX, MANIFOLD MOUNT. FREE 2...
LIMIT SWITCH, NEMA TYPE 4/13, OILTIGHT CONSTRUCTION, NON-PLUG-IN, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, 2-CIRCUIT, CW AND CCW OPERATION, 600 VAC MAX, 10 AMP MAX. FREE 2 YEAR RADWELL...
LIMIT SWITCH, NEMA TYPE 4/13, OILTIGHT CONSTRUCTION, NON-PLUG-IN, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, 2-CIRCUIT, CW OPERATION ONLY, 600 VAC MAX, 10 AMP MAX, MANIFOLD MOUNT. FREE 2 YEAR...
LIMIT SWITCH, NEMA TYPE 4/13, OILTIGHT CONSTRUCTION, NON-PLUG-IN, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, 2-CIRCUIT, CW OPERATION ONLY, 600 VAC MAX, 10 AMP MAX. FREE 2 YEAR RADWELL WARRANTY...
LIMIT SWITCH, NEMA TYPE 4/13, OILTIGHT CONSTRUCTION, NON-PLUG-IN, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, 4-CIRCUIT, CW AND CCW OPERATION, 600 VAC MAX, 10 AMP MAX. FREE 2 YEAR RADWELL...
LIMIT SWITCH, NEMA TYPE 4/13, OILTIGHT CONSTRUCTION, NON-PLUG-IN, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, 4-CIRCUIT, CW OPERATION ONLY, 600 VAC MAX, 10 AMP MAX. FREE 2 YEAR RADWELL WARRANTY...
LIMIT SWITCH, NEMA TYPE 4/13, OILTIGHT CONSTRUCTION, NON-PLUG-IN, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, DUAL SWITCH, 2-CIRCUIT, CW AND CCW OPERATION, 600 VAC MAX, 10 AMP MAX. FREE 2...
LIMIT SWITCH, NEMA TYPE 4/13, OILTIGHT CONSTRUCTION, PLUG-IN, LEVER TYPE, SPRING RETURN, LOW OPERATING TORQUE, 2-CIRCUIT, CW AND CCW OPERATION, 600 VAC MAX, 10 AMP MAX, 120 VAC INDICATING LIGHT.
LIMIT SWITCH, NEMA TYPE 4/13, OILTIGHT CONSTRUCTION, PLUG-IN, LEVER TYPE, SPRING RETURN, LOW OPERATING TORQUE, 2-CIRCUIT, CW OPERATION ONLY, 600 VAC MAX, 10 AMP MAX. FREE 2 YEAR RADWELL WARRANTY...
LIMIT SWITCH, NEMA TYPE 4/13, OILTIGHT CONSTRUCTION, PLUG-IN, LEVER TYPE, SPRING RETURN, MAINTAINED CONTACT, 2-CIRCUIT, CW AND CCW OPERATION, 600 VAC MAX, 10 AMP MAX. FREE 2 YEAR RADWELL WARRANTY...
LIMIT SWITCH, NEMA TYPE 4/13, OILTIGHT CONSTRUCTION, PLUG-IN, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, 2 CIRCUIT, CW AND CCW OPERATION, 600 VAC MAX, 10 AMP MAX, MOUNTABLE. FREE 2...
LIMIT SWITCH, NEMA TYPE 4/13, OILTIGHT CONSTRUCTION, PLUG-IN, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, 2-CIRCUIT, CCW OPERATION ONLY, 600 VAC MAX, 10 AMP MAX. FREE 2 YEAR RADWELL WARRANTY...
LIMIT SWITCH, NEMA TYPE 4/13, OILTIGHT CONSTRUCTION, PLUG-IN, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, 2-CIRCUIT, CW AND CCW OPERATION ONLY, 600 VAC MAX, 10 AMP MAX, MANIFOLD MOUNTING. FREE...
LIMIT SWITCH, NEMA TYPE 4/13, OILTIGHT CONSTRUCTION, PLUG-IN, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, 2-CIRCUIT, CW AND CCW OPERATION ONLY, 600 VAC MAX, 10 AMP MAX. FREE 2 YEAR...
LIMIT SWITCH, NEMA TYPE 4/13, OILTIGHT CONSTRUCTION, PLUG-IN, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, 2-CIRCUIT, CW AND CCW OPERATION, 600 VAC MAX, 10 AMP MAX. FREE 2 YEAR RADWELL...
LIMIT SWITCH, NEMA TYPE 4/13, OILTIGHT CONSTRUCTION, PLUG-IN, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, 2-CIRCUIT, CW OPERATION ONLY, 600 VAC MAX, 10 AMP MAX. FREE 2 YEAR RADWELL WARRANTY...
LIMIT SWITCH, NEMA TYPE 4/13, OILTIGHT CONSTRUCTION, PLUG-IN, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, 4-CIRCUIT, CW AND CCW OPERATION, 600 VAC MAX, 10 AMP MAX. FREE 2 YEAR RADWELL...
LIMIT SWITCH, NO + NC, 400 VAC, 10 A, M20 CONNECTION, METAL MATERIAL, IP65, (GC-SU1Z W). FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, NON-ILLUMINATED, SPDT, IP67, 5AMP, 500VAC, 250VDC, SCREW TERMINATION, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, OIL TIGHT, 10 AMP, 125 VAC, PUSH ROD PLUNGER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, OILTIGHT, 10 AMP, 600 VAC, STANDARD, FULL SW HEAD & BODY, STANDARD NON-PLUG-IN, 4 CIRCUITS, AIR OPERATED ACTUATOR, PUSH ACCUATION, STANDARD MOUNTING. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, OPERATOR HEAD ONLY, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, CW AND CCW DIRECTIONS, LIMIT SWITCH, 2 POLE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, OT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, PLASTIC ROUND PLUNGER, 1NO1NC, M20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, PLUG-IN , LEVER TYPE, GRAVITY RETURN, 1 N.O. / 1 N.C., 5 AMP, 600 VAC, ADJUSTABLE FROM 10/180 DEGREES, TORQUE TO OPERATE : 0.018NM. FREE 2 YEAR RADWELL...
LIMIT SWITCH, PLUG-IN, OILTIGHT, METAL, 10 A STANDARD ENERGY, TOP PUSH ROD, 2 CIRCUITS, CONDUIT ENTRY, STANDARD CONTACTS, 1 NORMALLY OPEN CONTACT, 1 NORMALLY CLOSED CONTACT, STANDARD LOW TEMPRATURE, MOUNTABLE.
LIMIT SWITCH, PLUG-IN, SIDE PUSH ROD, 2-CIRCUIT, HEAD ONLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, PRE-WIRED FACTORY SEALED, COMPLETE SWITCH, LEVER TYPE, MAINTAINED CONTACT, 2 CIRCUIT, CW AND CCW DIRECTIONS, 1.52 M (5 FT) LENGTH STO CABLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY...
LIMIT SWITCH, PRE-WIRED FACTORY SEALED, COMPLETE SWITCH, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, 2 CIRCUIT, CW AND CCW DIRECTIONS, 5 PIN. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, PRE-WIRED FACTORY SEALED, COMPLETE SWITCH, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, 2-CIRCUIT, CCW OPERATION ONLY, LEVER CAN BE MOVED CW, 5-PIN MINI-TYPE RECEPTACLE (J1 WIRING). FREE 2...
LIMIT SWITCH, PRE-WIRED FACTORY SEALED, COMPLETE SWITCH, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, 2-CIRCUIT, CW AND CCW DIRECTIONS, 5-PIN MINI-TYPE RECEPTACLE (J1 WIRING), LED INDICATING LIGHT: 24V DC, WIRED...
LIMIT SWITCH, PRE-WIRED FACTORY SEALED, COMPLETE SWITCH, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, 2-CIRCUIT, CW AND CCW DIRECTIONS, 5-PIN. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, PRE-WIRED FACTORY SEALED, COMPLETE SWITCH, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, 4-CIRCUIT, CW AND CCW DIRECTIONS, 9-PIN. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, PRE-WIRED FACTORY SEALED, COMPLETE SWITCH, SIDE PUSH ROLLER, HORIZONTAL, 2-CIRCUIT, EXTENDED CABLE LENGTH: 2.43M (8FT). FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, PRE-WIRED FACTORY SEALED, COMPLETE SWITCH, SIDE PUSH ROLLER, VERTICAL, 2 CIRCUIT, 1.52M (5FT) LENGTH STO CABLE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, PRE-WIRED FACTORY SEALED, SWITCH BODY ONLY, SWITCH BODY FOR LEVER TYPE, SPRING RETURN, MAINTAINED CONTACT, PUSH TYPES, 2-CIRCUIT, 5-PIN MINI-TYPE RECEPTACLE (J9 WIRING), NEON INDICATING LIGHT: 120V AC...
LIMIT SWITCH, PRE-WIRED, SEALED, COMPLETE SWITCH, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, 2-CIRCUIT, CCW OPERATION ONLY, LEVER CAN BE MOVED CW, 5 PIN MINI-TYPE RECEPTACLE (J9 WIRING). FREE 2...
LIMIT SWITCH, PRE-WIRED, SEALED, COMPLETE SWITCH, SIDE PUSH ROLLER, HORIZONTAL, 4-CIRCUIT, 1.52M (5FT) LENGTH STO CABLE, YELLOW CABLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, QUICK SNAP, ROUND PLUNGER, 1NC-1NO, 1NO-1NC, 1NO-1NC/1CO. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROD PLUNGER, 10 AMPS, 230 VOLTS. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER HEAD, 3AMP, 230VAC, 1N/O 1N/C, 6KV, IP66, METAL ENCLOSURE, REPLACES 3SE31201GW & 3SE3120-1G. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER LEVER TYPE, SLOW ACTION, SPRING RETURN, TYPE 2 HOUSING STYLE, ARRANGEMENT C. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER LEVER, DPDT; LIMIT SWITCH ACTUATOR:ROLLER LEVER; CONTACT CONFIGURATION:DPDT; CONTACT CURRENT AC MAX:10A; CONTACT VOLTAGE AC MAX:250V; OPERATING FORCE MAX:3LBF; PRODUCT RANGE:-; CONTACT CURRENT DC MAX:300MA ROHS COMPLIANT:...
LIMIT SWITCH, SIDE PLUNGER, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:SIDE PLUNGER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:40.03N, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE...
LIMIT SWITCH, SMALL PLASTIC, DOME PLUNGER, 2 NC 1 NO BBM, 1/2 IN NPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SNAP ACTION SERIES, 60G OF, SPDT, 15 AMP, 250 VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SPDT, 9/16 INCH RANGE, SIDE SENSING, BRASS, TERMINAL BLOCK WIRING, 1/2" - 14 NPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SPDT, LEVER, 20A, 600VAC, LIMIT SWITCH ACTUATOR:ROLLER LEVER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:20A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:26.7N, PRODUCT RANGE:ML SERIES ROHS COMPLIANT: YES. FREE...
LIMIT SWITCH, SPRING ROD, 143MM, 1NO+1NC, SNAP, M20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, STANDARD ROLLER LEVER, 10 AMP, 120/240/480 VAC, NO/NC, TYPE 1 ENCLOSURE, DUSTPROOF, OIL TIGHT, WATER RESISTANT, TAN. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, STANDARD, SEALED, CUSTOM, NEUTRAL POSITION, WITH SPECIAL WIRING, GREEN, RED INDICATOR LIGHT, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, STEEL ROLL PLUNGER, 1NO+2NC, M20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, STEEL ROUND PLUNGER, 1 NO + 1 NC, M20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, TOP ROLLER PLUNGER, 10AMP, 500V, (GC-U1Z RIW). FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, TOP ROLLER PLUNGER, SPDT, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, 10 AMP, 120/480 VAC, OPERATING FORCE MAX:7LBF. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, VALVE STATUS MONITOR, 10 AMP, 250 VAC, 1/2 HP, IP66/67. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, WITH HORIZONTAL PLUNGER, 15 AMP, 250VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, YOKE, NYLON ROLLER, FORK ARM. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH,COMPLETE SWITCH,PUSH,TOP PUSH ROLLER,2 CIRCUITS,DC MICRO QUICK DISCONNECT,4 PIN MICRO TYPE (J8 WIRING),24V,2 CIRCUIT, 24VDC,STANDARD BODY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH-OT : ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH-OT : ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH-OT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
LIMIT W/LONG ROLLER LEVER 10AMP 500V. FREE 2 YEAR RADWELL WARRANTY
LINEAR LIMIT PROTECTOR, 300F CU, MUH SERIES. FREE 2 YEAR RADWELL WARRANTY
LOW TEMP LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
METAL NEMA SEALED LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
METAL ROD LEVER, ADJUSTABLE, L=5-1/2 MAX, D=1/8". FREE 2 YEAR RADWELL WARRANTY
METAL SAFETY LIMIT SWITCH,LARGE METAL IEC,FULL SWITCH (HEAD AND BODY),TOP PUSH ROD,4 CIRCUITS,CONDUIT ENTRY,BREAK BEFORE MAKE,2 NORMALLY CLOSED CONTACTS. FREE 2 YEAR RADWELL WARRANTY
MICRO LIMIT SWITCH BASE, PLUG-IN TERMINAL BASE, DOUBLE BASE, A-SERIES, GRAY, . FREE 2 YEAR RADWELL WARRANTY
MICROSWITCH Sensors & Switches 6AS80
MICROSWITCH Sensors & Switches 6PA63J
MICROSWITCH, 15A, 125/250VAC, UL/CSA. FREE 2 YEAR RADWELL WARRANTY
MICROSWITCH, ROLLER LEVER SPDT 15A 250V; PRODUCT RANGE:-; CONTACT CONFIGURATION:SPDT; SWITCH TERMINALS:QUICK CONNECT; CONTACT CURRENT MAX:15A; CONTACT. FREE 2 YEAR RADWELL WARRANTY
MINISWITCH/BALL ACTUATOR 20AMP 124-460V 2HP M20 1P. FREE 2 YEAR RADWELL WARRANTY
NEMA SEALED LIMIT SWITCH, METAL, FULL SW HEAD & BODY, STANDARD NON-PLUG-IN, SIDE PUSH ROD, 1 CIRCUIT, CONDUIT ENTRY, SPRING RETURN, PUSH ACCUATION, 4.5 LBS., SNAP ACTING, LOW ENERGY CONTACTS,...
NEMA SEALED LIMIT SWITCH, METAL, STANDARD NON PLUG IN, CAT WHISKER, 1 CIRCUIT, CONDUIT ENTRY, SPRING RETURN, PUSH ACCUATIONSNAP ACTING, 1 NO /1 NC, 1/2" NPT THREAD, 5 IN. LEVER...
OPERATING LEVER ADJUSTABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
OPERATOR HEAD, TOP PUSH ACTUATOR TYPE, FOR USE WITH 802T LIMIT SWITCH, LIMIT SWITCH ACCESSORY W4014601359. FREE 2 YEAR RADWELL WARRANTY
OPERATOR, FOR SELECTOR SWITCH, 3 POSITION, 22MM, 800MS SERIES, SQUARE, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN OILTIGHT LIMIT SWITCH, METAL, 10 A STANDARD ENERGY, TOP PUSH ROD, 4 CIRCUITS, 2 NO, 2 NC, STANDARD LOW TEMPRATURE, -18C, 110 C HIGH TEMP LIMIT, SNAP ACTING, 1/2"...
PLUG-IN OILTIGHT LIMIT SWITCH,METAL,10 A STANDARD ENERGY,SIDE PUSH ROD,2 CIRCUITS,CONDUIT ENTRY,120V AC 50/60 HZ LED,STANDARD CONTACTS,1 NORMALLY OPEN CONTACT,1 NORMALLY CLOSED CONTACT,STANDARD LOW TEMPRATURE, -18°C,110 °C HIGH TEMP LIMIT,SN. FREE...
POSITION LIMIT SWITCH, ANGULAR ROLL LEVER, 1NO+1NC, 1 X M20 X 1.5, 31MM DEVICE CONNECTION, QUICK ACTION CONTACTS. FREE 2 YEAR RADWELL WARRANTY
POSITION SWITCH IN COMPACT DESIGN 40 MM WIDE WITH CONNECTOR PLUG M12 SNAP-ACTION CONTACTS 1 NO+1 NC WITH ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY
POSITION SWITCH WITH INCREASED CORROSION PROTECTION PLASTIC ENCLOSURE ACCORDING TO EN 50047, 31 MM DEVICE CONNECTION 1 X (M20 X 1.5) 1 NO/1 NC QUICK ACTION CONTACTS (REPLACEABLE) ROLLER LEVER...
POSITION SWITCH, 3 AMP, 230 VAC, 50/60 HZ, 1 NORMALLY OPEN, 1 NORMALLY CLOSED, SCREW. FREE 2 YEAR RADWELL WARRANTY
POSITION SWITCH, 3SE5 SERIES, DPST, 6 AMP, NO/NC, PLUNGER ACTUATED, M20 CONNECTION, SNAP ACTION, -25 TO +85 DEGREES C, IP66/67. FREE 2 YEAR RADWELL WARRANTY
POSITION SWITCH, METAL ENCLOSURE, DEVICE CONNECTION 3X (M20X 1.5), 1NO + 1NC, QUICK ACTION CONTACTS, ROLLER LEVER, METAL LEVER AND PLASTIC ROLLER, 56 MM WIDE. FREE 2 YEAR RADWELL WARRANTY...
PRECISION LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMABLE LIMIT SWITCH 115V/0.5A-230V/0.25 FUSE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY LIMIT SWITCH, 10 AMP @ 120 VAC, 3 AMP @ 24 VDC, 480 VAC, 240 VDC. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY LIMIT SWITCH, MODEL 21, SPDT CONTACT FORM, 3/8" SIDE SENSING RANGE, LEVERLESS, HEAVY DUTY, FM APPROVED. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 11, LONG RANGE, 1 1/2" SQUARE X 4 9/16" OVERALL, DOUBLE MAKE DOUBLE BRAKE, TWO CIRCUIT, STANDARD SENSING 3/8" SIDE SENSING, BEHIND SENSING...
PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 11, LONG RANGE, 1 1/2" SQUARE X 4 9/16" OVERALL, DOUBLE MAKE DOUBLE BREAK, TWO CIRCUIT, LATCHING, STANDARD SENSING 3/8" SIDE SENSING, SAME...
PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 11, LONG RANGE, 1 1/2" SQUARE X 4 9/16" OVERALL, SINGLE POLE DOUBLE THROW, LATCHING, EXTENDED SENSING 9/16" SIDE SENSING, SAME SIDE AS...
PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 31, END SENSING, 1" SQUARE X 3 1/4" OVERALL, SINGLE POLE DOUBLE THROW, PRECISION SENSING 1/4" SIDE SENSING, BOTTOM OF ENCLOSURE OUTLET, 316L...
PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 81, DPDT, 1 1/2" SQUARE X 4 3/8" OVERALL, DOUBLE POLE DOUBLE THROW, 1/4" END SENSING, BOTTOM OF ENCLOSURE OUTLET, STANDARD ENCLOSURE, CSA...
PUSHBUTTON MOMENTARY CONTACT DOUBLE POLE 20A/250V. FREE 2 YEAR RADWELL WARRANTY
RADWELL VERIFIED SUBSTITUTE Sensors & Switches 3SE4206-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches 3SX03-KL201-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches 3SX03-KL538-SUB
REPLACEMENT ACTUATOR, N28, 1 WAY ROLLER, FOR USE WITH:HONEYWELL ENCLOSED BASIC SERIES LIMIT SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:6PA SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 3SE51120CC02, LIMIT SWITCH, PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 3SE51120CF01, LIMIT SWITCH, SIDE ROLLER ARM, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 3SE51120KD02, LIMIT SWITCH, ROLLER PLUNGER, 2NC/1NO, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 3SE51120LE01, LIMIT SWITCH, TOP ROLLER ARM, 2NO/2NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 3SX03-KL142, LEVER ARM - LOOPED, ROD, DELRIN. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 3SX03-KL200, LEVER ARM - PLASTIC ROLLER, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 3SX03-KL201, LEVER ARM - ADJUSTABLE, PLASTIC ROLLER, 4"L X .63"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 3SX03-KL203, LEVER ARM - FORKED, PLASTIC ROLLER, RH OPPOSITE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 3SX03-KL40, LEVER ARM - METAL ROLLER, 1.38"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 3SX03-KL541, LEVER ARM - FORKED, METAL ROLLER, RH OPPOSITE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 3SX03-KL547, LEVER ARM - PLASTIC ROLLER, 2.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 3SX03-KL548, LEVER ARM - PLASTIC ROLLER, 3"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 3SX03-KL549, LEVER ARM - METAL ROLLER, 2"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 3SX03-KL551, LEVER ARM - METAL ROLLER, 3"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 3SX03-KL556, LEVER ARM - SPRING ROD, DELRIN, 12". FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 3SX03KL355, LEVER ARM - METAL ROLLER, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
ROLLER CRANK LEVER,L=2",METAL ROLLER. FREE 2 YEAR RADWELL WARRANTY
ROLLER CRANK LEVER,NYLATRON ROLLER,FRONT. FREE 2 YEAR RADWELL WARRANTY
ROLLER LEVER, NON ADJ, STRAIGHT 1.78, FOR USE WITH:HONEYWELL LIMIT SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:6PA SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SAFETY INTERLOCK SWITCH. FREE 2 YEAR RADWELL WARRANTY
SAFETY LIMIT SWITCH, 30 MM METAL BODY, ROLLER PLUNGER OPERATOR TYPE, 5-PIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SAFETY LIMIT SWITCH, HINGE OPERATED, 1NO + NCPSBK. FREE 2 YEAR RADWELL WARRANTY
SEALED LIMIT SWITCH, COMPLETE SWITCH, PUSH, TOP PUSH ROLLER, 2 CIRCUITS, MINI QUICK DISCONNECT, 5 PIN MINI TYPE (J9 WIRING), 24 VDC LED TO NORMALLY OPEN, STANDARD BODY. FREE 2...
SEALED LIMIT SWITCH, COMPLETE SWITCH, PUSH, TOP PUSH ROLLER, 2 CIRCUITS, MINI QUICK DISCONNECT, 5 PIN MINI TYPE (J9 WIRING), STANDARD, 120V AC 50/60 HZ LED TO NO, 2 CIRCUIT,...
SEALED LIMIT SWITCH, COMPLETE SWITCH, PUSH, VERTICAL SIDE PUSH ROLLER, 2 CIRCUIT, MINI QUICK DISCONNECT, 5 PIN MINI TYPE (J1 WIRING), STANDARD, 4 CIRCUIT NEUTRAL, STANDARD BODY, ROLLER TYPE SIDE...
SEALED LIMIT SWITCH, HEAD ONLY, PUSH, ADJUSTABLE SIDE PUSH ROD, OPERATING HEAD ONLY. FREE 2 YEAR RADWELL WARRANTY
SEALED LIMIT SWITCH, HEAD ONLY, PUSH, VERTICAL SIDE PUSH ROLLER, OPERATING HEAD ONLY, OPERATING HEAD, FOR LIMIT SWITCH, SIDE PUSH OPERATOR, ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY
SEALED LIMIT SWITCH, PUSH, SIDE PUSH ROD, OPERATING HEAD ONLY, SPRING RETURN, FOR SERIES 802M PRE-WIRED LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
SEALED LIMIT SWITCH,BODY ONLY,2 CIRCUITS,STRAIGHT LIQUID-TIGHT,5 FT STANDARD,STANDARD,2 CIRCUIT, 4 CIRCUIT NEUTRAL,STANDARD BODY. FREE 2 YEAR RADWELL WARRANTY
SEALED LIMIT SWITCH,COMPLETE SWITCH,PUSH,HORIZONT AL SIDE PUSH ROLLER,2 CIRCUITS,CABLE,5 FT STANDARD,STANDARD,2 CIRCUIT, 4 CIRCUIT NEUTRAL,STANDARD BODY. FREE 2 YEAR RADWELL WARRANTY
SEALED LIMIT SWITCH,COMPLETE SWITCH,PUSH,TOP PUSH ROLLER,2 CIRCUITS,MINI QUICK DISCONNECT,5 PIN MINI TYPE (J9 WIRING),STANDARD,2 CIRCUIT, 4 CIRCUIT NEUTRAL,STANDARD BODY. FREE 2 YEAR RADWELL WARRANTY
SIEMENS Sensors & Switches 3SE5000-0CA00
SIEMENS Sensors & Switches 3SE5122-0CC02
SL-P11N, (PLASTIC) 1N/O+1N/C (SA), 1XNPT, PLUNGER. FREE 2 YEAR RADWELL WARRANTY
SN2 SERIES, METAL SWITCH, 400 VAC, 10A, 240V, DIE-CAST ALUMINUM ENCLOSURE, SHEET ALUMINUM COVER. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE SINPAC SWITCH, 115V, MAX AMPERAGE RATING 40A, 130, 50/60HZ, MAX MOTOR HORSEPOWER 2 HP. FREE 2 YEAR RADWELL WARRANTY
STANDARD LIMIT SENSOR, SOURCING, PNP, 1 METER CABLE LENGTH, 5-24 VDC. FREE 2 YEAR RADWELL WARRANTY
STANDARD LIMIT SWITCH, FULL SWITCH WITH HEAD & BODY, STANDARD NON PLUG IN, 2 CIRCUITS, SIDE PUSH ROD, PUSH ACCUATION, STANDARD MOUNTING, 222. FREE 2 YEAR RADWELL WARRANTY
STANDARD LIMIT SWITCH, VERTICAL, NON PLUG IN, 4 CIRCUITS, SIDE PUSH ROD, PUSH ACCUATION, NEMA TYPE 4 AND 13. FREE 2 YEAR RADWELL WARRANTY
STANDARD LIMIT SWITCH,FULL SW HEAD & BODY,STANDARD NON-PLUG-IN,2 CIRCUITS,SIDE PUSH ROD,PUSH ACCUATION,MANIFOLD MOUNTING,241. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL 5LS1-L, LIMIT SWITCH, METAL ENCLOSURE, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL 6LS3, LIMIT SWITCH, METAL ENCLOSURE, MAINTAINED FORK LEVER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7A1, LEVER ARM, METAL ROLLER, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7A10, LEVER ARM, ADJUSTABLE, METAL ROLLER, 4"L X .63"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7A10N, LEVER ARM, ADJUSTABLE, PLASTIC ROLLER, 4"L X .63"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7A1N, LEVER ARM, PLASTIC ROLLER, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7A3N, LEVER ARM, NYLON ROLLER, 1.38"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7A4, LEVER ARM, METAL ROLLER, 2"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7A4N, LEVER ARM, PLASTIC ROLLER, 2"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7A5, LEVER ARM, METAL ROLLER, 2.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7A5N, LEVER ARM, NYLON ROLLER, 1.38"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7A6, LEVER ARM, METAL ROLLER, 3"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7A7, LEVER ARM, METAL ROLLER, 2"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7A7N, LEVER ARM, PLASTIC ROLLER, 2"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7B10N, LEVER ARM, ADJUSTABLE, PLASTIC ROLLER, 4"L X .63"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7B11N, LEVER ARM, ROLLER (1"). FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7B4, LEVER ARM, METAL ROLLER, 2"L X .75"D X .63"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7B4N, LEVER ARM, PLASTIC ROLLER, 2"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7B6, LEVER ARM, METAL ROLLER, 3"L X .75"D X .63"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7B7, LEVER ARM, METAL ROLLER, 2"L X .75"D X .63"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7B7N, LEVER ARM, PLASTIC ROLLER, 2"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7DB, LEVER ARM, ADJUSTABLE, BENDABLE, METAL ROLLER, 4"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7DF, LEVER ARM, ADJUSTABLE, BENDABLE, METAL ROLLER, 4"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7DJ, LEVER ARM, ADJUSTABLE, BENDABLE, METAL ROLLER, 4"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7E, LEVER ARM, ROD, STAINLESS STEEL, 10". FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7F10N, LEVER ARM, ADJUSTABLE, METAL ROLLER, 4"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7F11N, LEVER ARM, ROLLER (1"). FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7F4N, LEVER ARM, PLASTIC ROLLER, 2"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7F7N, LEVER ARM, PLASTIC ROLLER, 2"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7J10N, LEVER ARM, ADJUSTABLE, METAL ROLLER, 4"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7N, LEVER ARM, SPRING ROD, DELRIN, 12". FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7N12, LEVER ARM, SPRING ROD, DELRIN, 12". FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7S, LEVER ARM, SPRING ROD, DELRIN, 12". FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7S12, LEVER ARM, SPRING ROD, DELRIN, 12". FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XA1, LEVER ARM, METAL ROLLER, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XA10N, LEVER ARM, ADJUSTABLE, PLASTIC ROLLER, 4"L X .63"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XA1N, LEVER ARM, PLASTIC ROLLER, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XA3N, LEVER ARM, NYLON ROLLER, 1.38"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XA4, LEVER ARM, METAL ROLLER, 2"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XA4N, LEVER ARM, PLASTIC ROLLER, 2"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XA5, LEVER ARM, METAL ROLLER, 2.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XA5N, LEVER ARM, PLASTIC ROLLER, 2.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XA6, LEVER ARM, METAL ROLLER, 3"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XA7, LEVER ARM, METAL ROLLER, 2"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XA7N, LEVER ARM, PLASTIC ROLLER, 2"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XB10N, LEVER ARM, ADJUSTABLE, PLASTIC ROLLER, 4"L X .63"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XB11N, LEVER ARM, ROLLER (1"). FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XB4, LEVER ARM, METAL ROLLER, 2"L X .75"D X .63"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XB4N, LEVER ARM, PLASTIC ROLLER, 2"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XB6, LEVER ARM, METAL ROLLER, 3"L X .75"D X .63"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XB7, LEVER ARM, METAL ROLLER, 2"L X .75"D X .63"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XB7N, LEVER ARM, PLASTIC ROLLER, 2"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XF10N, LEVER ARM, ADJUSTABLE, METAL ROLLER, 4"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XF11N, LEVER ARM, ROLLER (1"). FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XF4N, LEVER ARM, PLASTIC ROLLER, 2"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XF7N, LEVER ARM, PLASTIC ROLLER, 2"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XJ10N, LEVER ARM, ADJUSTABLE, METAL ROLLER, 4"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3SE3180-1C, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, SIDE EXIT 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3SE3180-1D, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, SIDE EXIT 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3SE4006, INTERLOCK SWITCH, SCREW MOUNTING, 1NO/1NC SNAP ACTION, IP40. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3SE4206, INTERLOCK SWITCH, SCREW MOUNTING, 1NO/1NC SNAP ACTION, IP40. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3SE5 413-0CC20-1EA2, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, SIDE EXIT 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3SE5 413-0CD21-1EA2, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3SE5 413-0CN20-1EA2, LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3SE51120CD02, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3SE51120CH80, LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3SE52320HE10, LIMIT SWITCH, ROLLER LEVER, 1 NO/1NC, SNAP ACTION, PLASTIC ROLLER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3SE5413-0CC20-1EA5, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3SE5413-0CC20-1EB1, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3SE5413-0CC22-1EA2, LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3SE5413-0CD20-1EA2, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3SE5413-0CD20-1EA5, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3SE5413-0CD20-1EB1, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3SE5413-0CD23-1EA2, LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3SE5413-0CN20-1EB1, LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3SE5423-0CD20-1EA2, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3SX03-KL220, LEVER ARM, ROD, STAINLESS STEEL, 10". FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 3SX03-KL538, LEVER ARM, ADJUSTABLE, METAL ROLLER, 4" .63 D TO .75W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 60LAL1B, LEVER ARM - METAL ROLLER, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 60LAL3D, LEVER ARM - FORKED, METAL ROLLER, SAME SIDE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBTITUTE FOR BERNSTEIN AG 608-7352-002, LIMIT SWITCH, PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
SWITCH ACCESS ROLLER LEVER LIMIT SWITCH, 1.38 TO 3.38 INCH LONG, 1/4 INCH DIAMETER, CAST ZINC BODY, LIMIT SWITCH LEVER ROLLER 1/4 INCH FACE WIDTH, NYLON ROLLER, FOR USE WITH...
SWITCH ACTUATOR, LS SERIES, STAINLESS STEEL, 0.25 INCH LEVER, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
SWITCH ACTUATOR, USE WITH LS SERIES LIMIT SWITCHES, IP / NEMA RATING. FREE 2 YEAR RADWELL WARRANTY
SWITCH, LIMIT 600V AC MAX 10 AMP MAX. FREE 2 YEAR RADWELL WARRANTY
SWITCH, LIMIT SWITCH ACTUATOR:TOP ROLLER ARM, CONTACT CONFIGURATION:-, CONTACT CURRENT AC MAX:-, CONTACT VOLTAGE AC MAX:-, OPERATING FORCE MAX:-, PRODUCT RANGE:ML SERIES, CONTACT CURRENT DC MAX:-, CONTACT VOLTAGE DC MAX:-...
SWITCH, LIMIT SWITCH, MOUNTABLE, WITH CABLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SWITCH, LIMIT, 10/60 AMP, 120/600VAC. FREE 2 YEAR RADWELL WARRANTY
SWITCH, LIMIT,PRE WIRED,SEALED,5-24VDC ,5 PIN MICRO,TOP PUSH ROD HEAD. FREE 2 YEAR RADWELL WARRANTY
SWITCH, PRECISION SWITCH, 30 GRAM, OP PRESSURE. FREE 2 YEAR RADWELL WARRANTY
SWITCH, SINGLE POLE, DOUBLE THROW, 316L SS, UL GP, 3 PIN MINI QDC, 5/8IN NPT, REPLACES 75-13528-DCA. FREE 2 YEAR RADWELL WARRANTY
SWITCH, SPDT, 316 SST, UL GP, 4 PIN QDC. FREE 2 YEAR RADWELL WARRANTY
TI2-A2Z HW RO13,5 C. FREE 2 YEAR RADWELL WARRANTY
TI2-U1Z RIWT. FREE 2 YEAR RADWELL WARRANTY
TIME SWITCH, WO/POWER RESERVE WEEKLY DIAL, 16 AMP, 1.5 WATT, 220 VAC , 50 HZ. FREE 2 YEAR RADWELL WARRANTY
TOP PUSH ROLLER, SEALED LIMIT SWITCH, OPERATING HEAD ONLY, PUSH, FOR LIMIT SWITCH, W/TOP PUSH ROLLER. FREE 2 YEAR RADWELL WARRANTY
UNIVERSAL ACCESSORIES, INCH AND METRIC SENSORS, WITH QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>