Radwell International Datasheets for Linear Limit Switches
Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| (101170003)EMERGENCY STOP LABEL RING, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| (10211160), MY-COM SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| (10220912), PRECISION SWITCH, MY COM, 15 VDC, CYLINDRICAL THREADED. FREE 2 YEAR RADWELL WARRANTY | |
| (10222699), MY-COM SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| (131168903), HEAVY DUTY LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| 078487, SAFETY SWITCH; ACTUATOR STYLE:ROLLER PLUNGER; OPERATING FORCE MAX:30N; CONTACT VOLTAGE AC MAX:230V; CONTACT VOLTAGE DC MAX:24V; CONTACT CURRENT AC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| 079911, LIMIT SWITCH, 1NO/1NC, M20 CONNECTION, LED, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| 084904, LIMIT SWITCH, SINGLE, ACTUATOR STYLE:PLUNGER, OPERATING FORCE MAX:15N, CONTACT VOLTAGE AC MAX:230V,CONTACT VOLTAGE DC MAX:24V,CONTACT CURRENT AC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| 085243, LIMIT SWITCH ROLLER PLUNGER TYPE, 15-20NM ACTUATION FORCE, AVAILABLE, SURPLUS, NEVER USED, NEW, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| 085246, LIMIT SWITCH, SINGLE PLUNGER, CABLE ENTRY M12 X 1.5, HOUSING: ANODIZED DIE-CAST ALLOY, IP67, (085246). FREE 2 YEAR RADWELL WARRANTY | |
| 086294, LIMIT SWITCH,10AMP, 250VAC, WITH ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| 089529, LIMIT SWITCH, GSBF SERIES, AMBIENT TEMPERATURE -5 TO 80 CELSIUS, APPROACH SPEED 0.01 TO 80 M/MIN, IP67 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| 090747, SAFETY LIMIT SWITCH, STEEL ROLLER LEVER, 1 NO / 3 NC, HOUSING TYPE: METAL, ACTUATOR STYLE: STEEL, ROLLER LEVER # NO: 2 # NC: 2, CONNECTION: M20. FREE 2... | |
| 090970, SAFETY SWITCH,AMBIENT TEMPERATURE:-25 ... 80 C,IP67,SLOW-ACTION SWITCHING CONTACT, 1 NO CONTACT,PLAIN BEARING METAL LEVER ARM. FREE 2 YEAR RADWELL WARRANTY | |
| 090973, LIMIT SWITCH, 15N, 4AMP, 3NC/1NO, 230VAC, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| 145-185F AUTO LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| 160-200F AUTO LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| 22MM ADJ STEEL BB ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| 85247, LIMIT SWITCH, SINGLE LIMIT, BALL PLUNGER, CABLE ENTRY M12 X 1.5, 085247. FREE 2 YEAR RADWELL WARRANTY | |
| 85984, SNAP ACTION SWITCHING CONTACT, 2 AMP, 230 VAC, IP67, 8 MM PLUNGER SPACING, MINIMUM 0.15 N ACTUATING FORCE. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 5OZF, LIMIT SWITCH; FOR USE WITH:HONEYWELL V3 SERIES MICROSWITCHES; IP / NEMA RATING:-; PRODUCT RANGE:MICRO SWITCH™ V7 SERIES; ACTUATOR LENGTH:0.75; DIFFERENTIAL TRAVEL MAX:1.981MM; FEATURES:ROLLER LEVER ROHS COMPLIANT: YES. FREE... | |
| ARM LIMIT SWITCH, HARDENED STEEL,STRAIGHT, 6 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| ASEA BROWN BOVERI Sensors & Switches LS75M98B11-A | |
| ASEA BROWN BOVERI, LS35P99-9002-PB, LS35P999002PB, LIMIT SWITCH W/PUSH BUTTON, 400V/1.8A 24V/2.8A, 500V. FREE 2 YEAR RADWELL WARRANTY | |
| ASEA BROWN BOVERI, LS45P31B02, 1SBV012431R1202, LIMIT SWITCH, 40MM POLY ROLL LVR SLOW. FREE 2 YEAR RADWELL WARRANTY | |
| ASEA BROWN BOVERI, LS75M93L02, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| AUTOMAX Sensors & Switches NXCLU2M1-18-00200 | |
| AUXILIARY CONTACT, 1NC, 5AMP,600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| BASIC SWITCH, SNAP ACTION 10 AMP, 1 POLE, 125 VAC/DC, SCREW TYPE TERMINAL, PIN PLUNGER ACTUATOR, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| BAUMER ELECTRIC Sensors & Switches MY COM G75P80/L | |
| CPU, SYSMAC NX1P, WITH 40 DIGITAL TRANSISTOR I/O (PNP), 1.5 MB MEMORY, ETHERCAT (2 SERVO AXES, 4 PTP AXES, 16 ETHERCAT NODES), ETHERNET/IP, 2 SERIAL OPTION PORTS. FREE 2 YEAR... | |
| DIFFERENTIAL ENTHALPY SWITCH, (33CSENTHSWPOWER: 24VAC, OUTPUT: 10AMP FORM 1C RELAYW/ 24 VAC SOURCED POWER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONNECT AC SWITCH, NON-FUSED, 200 AMPS, 3 POLES, 600 VAC, 250 VDC, BLADE TERMINALS, SILVER-PLATED COPPER, 3-PHASE, 240 V 75 HP, 480 V 150 HP, 600 V 200 HP, DIRECT... | |
| DISCONTINUED BY MANUFACTURER, INTELLIGENT PROGRAMMABLE LIMIT CONTROLLER, ONE RESOLVER INPUT, 16 OPEN COLLECTOR SINKING OUTPUT, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVEL LIMIT SWITCH, FOR LIQUIDS, COMPACT DESIGN, VIBRACON, UP TO 100 DEGREE C, THREAD G1/2, STANDARD SURFACE, DC, PNP, 3-WIRE, CONNECTOR V1, M12 X 1, IP67, OVERSPILL... | |
| DISCONTINUED BY MANUFACTURER, LIMIT CONTROL SWITCH, HIGH LIMIT, PUSH BUTTON TO RESET, 120/240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH 10AMP 600VAC 6P NO/NC DPDT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH HEAD, ENCLOSED, BASIC SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH LEVER ARM L100. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH OPERATING HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 0.4-10AMPS, 220-500V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 1 POLE, PLUG-IN, 6 AMP, 600 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10 AMP, 500 VAC, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 120 VAC, 50/60 HZ, 2.7 AMPS MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 5 AMP,125/250 VAC, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600VAC MAX, 10A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, CABLE PULL LIMIT SWITCH, NEMA A600, 125/600 VOLTS, TYPE L SWITCH, LOX-SWITCH SERIES, E-STOP WITH CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, EXPLOSION PROOF, SNAP ACTION, 10AMP, 120V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, HALL EFFECT SOURCING, 4.5-30VDC, 150MA, PNP, PIGTAIL LEADS, 24" CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, HDLS SERIES, 600 VAC, 10 AMP, 0.5-14 NPT CONDUIT, SPDT DB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, HDLS SERIES, WOBBLE ACTUATOR, NON-ILLUMINATED, 10 AMP, 600 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, HEAVY DUTY, 10AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, MCR SERIES, PROGRAMMABLE, 2X RELAY CONTACTS, 20/30 VDC, 60 MA, 2811912. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, MPR SERIES, THRU SCAN, 1 MSEC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, NON-IIIUMINATED, DPDT, LEVER, 10 AMP, 600VAC, 250VDC, 0.19 N OPERATING FORCE, NEMA 1,3,4,4X,6,6P,12,13, QUICK CONNECT, HDLS SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, NON-ILLUMINATED, ENCLOSED, STANDARD DUTY, NEMA B300, 10 AMP, 1/3-1/2 HP, 125-250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, REPLACEMENT SWITCH, SPDT, 165 F FIXED, 30 DEG DIFFERENTIAL, 7 INCH ELEMENT LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROLLER LEVER, 2NC CONTACTS, 60MM, AC 15, 400V/1.8A, DC 13 24V/2.8A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SIDE PLUNGER, NO/NC, 10AMP, 125-250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP ACTION, CURRENT:10 AMP, VOLTAGE: 600 VOLT AC, SPDT,1-NO,1 NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPDT, M/R ROLLOUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, W/ ROLLER LEVER, 250 VOLTS, 4 KV, IP 65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH,15 AMP,125 / 250, 480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH,C.W.,600VAC,1 0AMP,NEMA A600. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOAD LIMIT SWITCH, LL SERIES, 4 POLES, HP RATINGS 110 V/3-PHASE, 220 V/5-PHASE, 440 V/5-PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, 9-30 VDC INPUT, 200 MA MAX, 1 NO + 1 NC, 4-PIN M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, RANGE:5MM ,10-30VDC ,400MA ,CABLE:2M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY LIMIT SWITCH,W/LEVER,1.2AM P, 240/600VAC, 250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, SAFETY HANDLE, 3 POSITIONS, 4 POLE, MALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, 10A, 125 VAC DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, SNAP ACTION, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,LIMIT SWITCH, PLUG-IN UNIT, 10AMP, 125-250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DYNAMCO, HDL33-HZ, HDL33HZ, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSED LIMIT SWITCH, MAX VOLTAGE: 300VAC, CURRENT: 10A. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSED LIMIT SWITCH, SPRING WIRE WOBBLE LEVER, MOUNT WIRE, TERMINATION SCREW, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSED LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| EPOXY ENCLOSED COMPACT LIMIT SWITCH FOR HARSH ENVIRONMENTS, PRE-CABLED OR M12 CONNECTOR, POSITIVE/DIRECT OPENING CONTACT, 5A, METAL, IP67, VERTICAL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| EPOXY ENCLOSED COMPACT LIMIT SWITCH, FOR HARSH ENVIRONMENTS, PRE-CABLED OR M12 CONNECTOR, POSITIVE/DIRECT OPENING CONTACT, 5A, METAL, IP67, VERTICAL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| EUCHNER , NIA-K-502, NIAK502, POSITIONING SWITCH, W/ROLLER PLUNGER, 1NC/1NO, 10AMP. FREE 2 YEAR RADWELL WARRANTY | |
| EUCHNER Sensors & Switches N1AR514-M | |
| EUCHNER Sensors & Switches NG1FO-510-M | |
| EUCHNER Sensors & Switches NG1HB-510-M | |
| EUCHNER Sensors & Switches NG1VB-510-M | |
| FAN AND LIMIT CONTROL, FOR FURNACE ,UNIVERSAL,5IN INSERTION 3/4IN DIA.,ADJ. FAN DIFFERENTIAL. FREE 2 YEAR RADWELL WARRANTY | |
| FLEXIBLE LOOP ACTUATOR, HDLS SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| FUSIBLE LINK, 204F. FREE 2 YEAR RADWELL WARRANTY | |
| HAZARDOUS LOCATION LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY INDUSTRIAL LIMIT SWITCH, OIL AND WATER TIGHT, HORIZONTAL MOUNT, SPDT, 15A, METAL, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY LIMIT SWITCH, FOR VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY LIMIT SWITCH, PLUNGER, ROLLER, 2NC/2NO, 10A @ 600V AC. FREE 2 YEAR RADWELL WARRANTY | |
| HEWLETT PACKARD COMPUTER, J9559A, ETHERNET SWITCH, 12V, 1A. FREE 2 YEAR RADWELL WARRANTY | |
| HLD-6 LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches LSJ1A-7A | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches LSZ618 | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches LSZ61 | |
| HONEYWELL Sensors & Switches L4064-B-1469 | |
| I100 SERIES WITH PLUG CONNECTOR, 1 NO / 3 NC, PLUNGER ACTUATION. FREE 2 YEAR RADWELL WARRANTY | |
| IEC LIMIT SWITCH ASSEMBLY,LS-11+LS-XP . FREE 2 YEAR RADWELL WARRANTY | |
| IQ ENERGY SENTINEL K FRAME 208VAC. FREE 2 YEAR RADWELL WARRANTY | |
| L.S.,PIN PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL LIMIT SWITCH, FOR LIQUIDS, VIBRACON, VIBRATION, 212 DEGREE F MAX, THREAD 3/4 NPT, COMPACT VERSION, AC, 2-WIRE, VALVE PLUG 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL SWITCH, PILOT DUTY 20 V.A., 50 TO 240 VAC, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| LEVER FOR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LEVER SWITCH ACTUATOR, FOR USE WITH:HONEYWELL HDLS SERIES LIMIT AND ENCLOSED SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT 200F M/R OPEN/RISE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT CONTROL SWITCH, 3 INCH INSERTION RANGE, 180 TO 250 F. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT CONTROL, MANUAL RESET, 125F, OPEN/RISE M/RESET. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT CONTROLLER, W/MANUAL RESET, 120/240VAC,240 DEGREE F HIGH LIMIT,. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SLOW ACTION (MBB), M20 - REPLACES ASEA BROWN BOVERI PART NUMBER LS33P71C11. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SLOW ACTION (MBB), M20 - REPLACES MICROSWITCH PART NUMBER GLDC04A4J. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20 - REPLACES ASEA BROWN BOVERI PART NUMBER LS33P71B11. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20 - REPLACES ASEA BROWN BOVERI PART NUMBER LS33P34D11. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20 - REPLACES BERNSTEIN AG PART NUMBER I88U1ZKNWRO22. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20 - REPLACES MICROSWITCH PART NUMBER GLDC03F. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20 - REPLACES ASEA BROWN BOVERI PART NUMBER LS33P34B11. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20 - REPLACES MICROSWITCHPART NUMBER GLDC01F. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - CAT WHISKER ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES MICROSWITCH PART NUMBER GLLA01K8A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20 - REPLACES ASEA BROWN BOVERI PART NUMBER LS33P10D11. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20 - REPLACES MICROSWITCH PART NUMBER GLDC03B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (MBB),M20 - REPLACES ASEA BROWN BOVERI PART NUMBER LS33P10C11. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, M20 - REPLACES ASEA BROWN BOVERI PART NUMBER LS33P10B11. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 2NC, SLOW ACTION, 1/2NPT - REPLACES MICROSWITCH PART NUMBER GLDA06B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20 - REPLACES BERNSTEIN AG PART NUMBER I88U1ZHWRO11. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20 - REPLACES ASEA BROWN BOVERI PART NUMBER LS33P30B11. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20 - REPLACES ASEA BROWN BOVERI PART NUMBER LS33P13D11. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (MBB), M20 - REPLACES ASEA BROWN BOVERI PART NUMBER LS33P13C11. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (MBB), M20 - REPLACES MICROSWITCH PART NUMBER GLDC04C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20 - REPLACES ASEA BROWN BOVERI PART NUMBER LS33P13B11. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, M20 - REPLACES ASEA BROWN BOVERI PART NUMBER LS33P13L02. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, M20 - REPLACES EATON CORPORATION PART NUMBER LSS02SP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - SPRING COIL ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES MICROSWITCH PART NUMBER GLLA01E7B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 15AMP 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 1NC 1NO. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 1NO 1NC CW-RIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 1NO/1NC 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 250V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 600V 10A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 600V 10AMP TYPE L +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ACTUATOR, ADJUSTABLE LENGTH 38-90MM, STEEL ROLLER, 19MM DIAMETER, 6.35MM DIAMETER, FRONT ROLLER MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ACTUATOR:-, CONTACT CONFIGURATION:-, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:-, OPERATING FORCE MAX:-, PRODUCT RANGE:HDLS SERIES, CONTACT CURRENT DC MAX:10A, CONTACT VOLTAGE DC MAX:24V ROHS COMPLIANT: YES. | |
| LIMIT SWITCH ACTUATOR:-, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:-, OPERATING FORCE MAX:-, PRODUCT RANGE:HDLS SERIES, CONTACT CURRENT DC MAX:10A, CONTACT VOLTAGE DC MAX:24V ROHS COMPLIANT: YES. | |
| LIMIT SWITCH ACTUATOR:ROLLER LEVER, CONTACT CONFIGURATION:-, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:-, OPERATING FORCE MAX:-, PRODUCT RANGE:HDLS SERIES, CONTACT CURRENT DC MAX:10A, CONTACT VOLTAGE DC MAX:24V ROHS COMPLIANT:... | |
| LIMIT SWITCH ENCLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH FLAT BOLT HOLE OLD STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH FOR A FAN 24VDC 90-120F 7IN LONG. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, 2N0 / 2NC, AC CONTACT RATING, 10A @ 600V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, FOR MODEL-C,. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, SIDE PLUNGER, MOMENTARY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, SPRING RETURN,. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM, ADJUSTABLE ROLLER,1.50-3.50IN, 250VDC/600VAC VOLTAGE RATING. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM, FRONT ADJUSTABLE ROLLER, 1.50-3.50IN, NYLON, HDLS SERIES . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM, STANDARD ROLLER, 1.5 INCH FRONT, 0.75 INCH ROLLER DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), CAT WHISKER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # LSJ1A7M-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # LSC1A-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # LSC6B-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROLLER PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # LSD1A-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROLLER PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # LSD6B-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), SPRING COIL, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # LSK1A8C-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), WIRE EXTENSION, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # LSK1A8A-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), WOBBLE STICK, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # LSJ1A7A-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD, W/INSULATED END. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH PART-PLUNGER HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH REPLACEMENT OPERATING HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH STANDARD HINGE ROLLER ARM 5A 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH TOP ROLLER ARM 4PST-2NC/2NO, LIMIT SWITCH ACTUATOR:TOP ROLLER ARM, CONTACT CONFIGURATION:4PST-2 NO, DPST-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:9.7N, PRODUCT RANGE:- ROHS COMPLIANT:... | |
| LIMIT SWITCH, 1 NC / 1 NO CONTACTS, SILVER CONTACT MATERIAL, PG 13.5 CONDUIT, 16 N MAX, 10 AMP, 300 VAC, 250 VDC, IP66. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 1 NO / 1 NC, 600 VAC MAX, 10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 10 AMP, 125-250 VAC, TOP MOUNT PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 10 AMPS, 600 VAC, HEAVY DUTY NEMA A600. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 10A, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 125 VAC 25 AMPS, 250 VAC 15 AMPS, 600 VAC 15 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 14MM DIAM, STAINLESS STEEL,1NO + 1NC, PVC CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 1NC/1NO, 240VAC, 3A, LIMIT SWITCH ACTUATOR:ROLLER PLUNGER, CONTACT CONFIGURATION:-, CONTACT CURRENT AC MAX:3A, CONTACT VOLTAGE AC MAX:240V, OPERATING FORCE MAX:10N, PRODUCT RANGE:MICRO SWITCH NGC SERIES ROHS COMPLIANT: YES. | |
| LIMIT SWITCH, 2 AMP, 48 VDC, IP65 SNAP ACTION, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 24V, 30VA, PILOT DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 30MM STEEL PLUNGR SLOW, NUMBER OF AUXILIARY CONTACTS NO: 2, 1/2 NPT PLASTIC ADAPTOR, CONNECTING CAPACITY: AWG 20-AWG 14, 0.5-2.5 MM2. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 30MM, PLASTIC ADJUSTABLE ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 30MM, ROLL LEVER PLNGR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 30MM, SFTY ROT AXIS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 40 MM CASTING, DELIVERED NOT MOUNTED, METAL CASING, 91 ACTUATOR, ZB SNAP, 1 N.O, 1 N.C, IP66, SPRING ROD LEVERS, PLAIN / INSULATED SPRING TIP. FREE 2 YEAR... | |
| LIMIT SWITCH, 40MM WIDE, STEEL ROLLER LEVER (22MM), 4 MOUNTING HOLES, 1 N.O + 1 N.C SNAP ACTION (ZB TYPE) CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 40MM, COIL SPRNG ROD SNP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 50MA, 250VAC, 60VDC, SIDE ROATRY, NO LEVER, SPDT, . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 5AMP, 250VAC, 110VDC, SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600 VAC MAX, 10 AMP, HEAVY DUTY, DPDT, CONDUIT TERMINAL, STRAIGHT BODY, NORMALLY OPEN/NORMALLY CLOSED, TOP PIN PLUNGER, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600 VOLT, 10 AMP, TYPE L +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600V 10AMP TYPE L +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600VAC, 250VDC, 10A, LIMIT SWITCH ACTUATOR:WOBBLE COIL SPRING, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:600A, CONTACT VOLTAGE AC MAX:10V, OPERATING FORCE MAX:1.95N, PRODUCT RANGE:- ROHS COMPLIANT: YES. | |
| LIMIT SWITCH, 60MM, CABLE PULL, 400V/4A, 24V/6A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, BRASS, 8MM, NC/NO(PNP/NPN), IP50,PRECISION MECHANICAL SWITCHES FOR OBJECT DETECTION, (10210252). FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COILED SPRING, PLASTIC ROD, 5 A, 250 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ADJUSTABLE ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA50AX01A2A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ADJUSTABLE ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA50AX01A2B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ADJUSTABLE ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA50AX01A2A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ADJUSTABLE ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA50AX01A2B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA20AX01M. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA20AX01M. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA30AX01M. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA30AX01M. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA10AX01L. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA10AX01L. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA20AX01L. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA20AX01L. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA30AX01L. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA30AX01L. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA10AX01P. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA10AX01P. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA20AX01P. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA20AX01P. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, BOTTOM EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPB30AX01P. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA30AX01P. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA30AX01P. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA00PX01P. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA00PX01P. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA10AX01B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA10AX01B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA20AX01B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA20AX01B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA30AX01B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA30AX01B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, BOTTOM EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMB00PX01B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, BOTTOM EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPB00PX01B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA00PX01B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA00PX01B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA50AX01B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA50AX01B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA20AX01A1A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA20AX01A1B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA20AX01A1A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA20AX01A1B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, BOTTOM EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMB00PX01A1A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, BOTTOM EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMB00PX01A1B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, BOTTOM EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPB00PX01A1A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, BOTTOM EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPB00PX01A1B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA50AX01A1A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA50AX01A1B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA50AX01A1A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA50AX01A1B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, BOTTOM EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMB10AX01C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, BOTTOM EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPB10AX01C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA10AX01C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA20AX01C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA20AX01C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA30AX01C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA30AX01C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5M CABLE, BOTTOM EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMB50AX01C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5M CABLE, BOTTOM EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPB50AX01C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA50AX01C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA50AX01C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA00PX01C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA00PX01C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA10AX01A6A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA10AX01A6B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA10AX01A6A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA10AX01A6B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA20AX01A6A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA20AX01A6B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA20AX01A6A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA20AX01A6B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA00PX01A6A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCMA00PX01A6B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA00PX01A6A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # NGCPA00PX01A6B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, DPDT, PLUNGER, 10 AMP, 600 VAC, SIDE ROLLER, OPERATING FORCE MAX:26.7N. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, DPDT, PLUNGER, 10A, 600VAC, LIMIT SWITCH ACTUATOR:SIDE PLUNGER, CONTACT CONFIGURATION:DPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:26.7N, PRODUCT RANGE:HDLS SERIES ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, DPDT, PLUNGER, 10A, 600VAC, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:DPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:17.8N, PRODUCT RANGE:HDLS SERIES ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, DPDT, PLUNGER, 10A, 600VAC, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:DPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:26.7N, PRODUCT RANGE:HDLS SERIES ROHS COMPLIANT: YES. | |
| LIMIT SWITCH, DPDT, WOBBLE, 10A, 600VAC, LIMIT SWITCH ACTUATOR:WOBBLE COIL SPRING, CONTACT CONFIGURATION:DPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:1.95N, PRODUCT RANGE:HDLS SERIES ROHS COMPLIANT: YES. | |
| LIMIT SWITCH, FIXED 135 DEGREE FARENHEIT LIMIT CONTROL, 120/240 VAC, SWITCHING ACTION: NORMALLY CLOSED SPST SWITCH OPENS ON TEMPERATURE RISE TO THE SET POINT, SWITCH MUST BE MANUALLY RESET TO... | |
| LIMIT SWITCH, FOR USE WITH HDLS SERIES LIMIT SWITCHES, PLUG-IN RECEPTACLE, PRODUCT RANGE:HDLS SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, GLL SERIES, MINIATURE, INDUSTRIAL, 20 MM CONDUIT, 1 NC / 1 NO SNAP ACTION, TOP PIN PLUNGER, SILVER CONTACT MATERIAL, 9.2 N OPERATING FORCE MAX. FREE 2 YEAR... | |
| LIMIT SWITCH, HDLS SERIES, 250 VDC, 600 VAC, 5/10 AMP, PIN ACTUATOR TYPE, 1NO/1NC, SPDT CONTACT FORM, TOP PLUNGER HEAD TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HDLS SERIES, SNAP ACTION, NON-ILLUMINATED, LEVER ACTUATOR, SPDT, 50 MA, 250 VAC / 60 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, 10 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, 600 VAC / 10 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, METAL ENCLOSURE, 40 X 76 X 40 MM, 1 CABLE ENTRY M20 X 1.5, 101167334. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HIGH UTILITY, MINI, MOMENTARY ARM CONTACT, SPDT, 10 AMP, 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HL-5000 SERIES, NON-ILLUMINATED, DPST CONTACT FORM, ACTUATOR TYPE: ROD, 5 AMPS, 250 VAC/VDC, OPERATING FORCE: 1.47 N, PANEL MOUNT, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HS SERIES, W/ BAND MOUNT, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, INDUSTRIAL, HEAVY DUTY, OIL/WATER TIGHT, SPDT, SIDE MOUNT, 15 AMP, 250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LOX-SWITCH, TYPE L, NEMA A600. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, MECH, 15A, SPDT, (2) SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, METAL LIMIT SWITCH, 40MM, ADJ POLY.ROLLER LEVER, 2 NC CONTACTS, 1-1/2 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, MICRO SNAP ACTION CONTACT, SPDT, 15A AND HIGH CURRENT 20A, HIGH TEMP, PLASTIC, SEALED AND UNSEALED, HORIZONTAL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, NON-ILLUMINATED, SEALED ROLLER PLUNGER, OPERATING FORCE 8.83 N, WITHOUT GROUND TERMINAL, DPST CONTACTS, 5 AMPS, 250 VAC/250 VDC VOLTAGE RATING, 8.83 N OPERATING FORCE, CHASSIS MOUNT, CRIMP TERMINATION,... | |
| LIMIT SWITCH, PLUNGER, HEAVY DUTY, ACTUATOR ON TOP, CONTACT RATING 600 VAC AT 10 AMPS, SPDT 1N.O./1N.C. CONTACTS, 1/2 INCH - 14 NPT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY... | |
| LIMIT SWITCH, PLUNGER, SPDT, LIMIT SWITCH ACTUATOR:PLUNGER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:26.69N, PRODUCT RANGE:HDLS SERIES ROHS COMPLIANT: YES. FREE 2... | |
| LIMIT SWITCH, PLUNGER, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:PLUNGER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:26.69N, PRODUCT RANGE:-, OPERATING FORCE:26.69NROHS COMPLIANT: YES. FREE 2... | |
| LIMIT SWITCH, PNP, 150 MA, 30 VDC, FOR 3/4INCH CYLINDER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PRECISION SINGLE N1A, EXTENDED ROLLER PLUNGER, SINGLE, AC-15 6A 230V, AC-12 8A 250V, DC-13 6A 24V, STAINLESS STEEL, IP67, 083848. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PRECISION, SINGLE, BALL PLUNGER, M12, 50 V, 1.5 KV, 4 A, 12 VDC SWITCH, 10 MA, .01-10 M/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROHS COMPLIANT: YES, 4A, 250VAC, 240VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER ARM, LIMIT SWITCH ACTUATOR:TOP ROLLER ARM, CONTACT CONFIGURATION:1NO / 1NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:11N, PRODUCT RANGE:GLS SERIES, CONTACT CURRENT DC... | |
| LIMIT SWITCH, ROLLER LEVER ACUTOATED, SINGLE-POLE SINGLE-THROW CONTACT, 250 VAC/VDC RATING, 5 AMP RATING, 7.35 N OPERATING, SCREW TERMINATION STYLE, IP65 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER PLUNGER, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:1NO / 1NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:16N, PRODUCT RANGE:-, CONTACT CURRENT DC MAX:10A,... | |
| LIMIT SWITCH, ROLLER PLUNGER, SPDT-1NO, 10-AMP, 600V, 17.79N. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SINGLE, ROLLER PLUNGER, OPERATING FORCE MAX 15N, 230V MAX, 2-AMP, 084903. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP ACTION, 1NO/1NC, 10AMP, 6FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, PLUNGER, 10-AMP, 600VAC, HDLS SERIES, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, PLUNGER, 10A, 600VAC, LIMIT SWITCH ACTUATOR:SIDE PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:26.7N, PRODUCT RANGE:HDLS SERIES ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, SPDT, PLUNGER, 10A, 600VAC, LIMIT SWITCH ACTUATOR:SIDE ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:26.7N, PRODUCT RANGE:LSX SERIES ROHS COMPLIANT: YES. | |
| LIMIT SWITCH, SPDT, PLUNGER, 10A, 600VAC, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:17.8N, PRODUCT RANGE:HDLS SERIES ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, SPDT, WOBBLE, 10A, 600VAC, LIMIT SWITCH ACTUATOR:WOBBLE CAT WHISKER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:1.39N, PRODUCT RANGE:HDLS SERIES ROHS COMPLIANT: YES. | |
| LIMIT SWITCH, STANDARD, 10AMP, 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SWITCH SNAP ACTION, SPDT, 10 AMP, 120 VAC, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TOP PLUNGER, 15 AMP, 125/250 VAC, SIDE CABLE ENTRY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TOP ROLLER ARM BOOT, SINGLE-POLE DOUBLE-THROW TYPE CONTACTS, 15 AMP @ 250 VAC CONTACT RATING, WITH BOOT SEAL, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TYPE L +OPTIONS, 10 AMP , 600V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ULTRASWITCH, QUICK SET CAM, ULTRADOME VISUAL POSITION INDICATOR, NAMUR SHAFT, 3/4 INCH NPT, 2 PORTS, 2 SWITCHES, 2 OPEN TERMINALS, 15.1 AMP 1/2 HP @ 125/250 VAC, 0.5... | |
| LIMIT SWITCH, W TOP ROLLER LEVEL PLUNGER, 1N/O+1N/C, SNAP ACTION CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, W/ PUSH ROLLER, 10A, 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, WITH LEVER ARM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, WOBBLE ROD, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR: WOBBLE ROD, CONTACT CONFIGURATION: SPDT-1NO, SPDT-NC, CONTACT CURRENT AC MAX: 10 AMP, CONTACT VOLTAGE AC MAX: 600 V, OPERATING FORCE MAX: 2.78... | |
| LIMIT SWITCH,15 AMP, 480 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH,GENERAL PURPOSE, 20 AMP, SINGLE POLE, DOUBLE THROW, SNAP ACTION SWITCH. SPEED TO 500 CPM. SWITCH MECHANICAL LIFE- 100 MILLION CYCLES.. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH,LEVER OPERATED,600V 15AMP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH,TOP PLUNGER ACTUATOR,2NO/2NC,1/2 IN NPT,MODEL QC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH-OT : ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH-OT : ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH-OT, ROHS COMPLIANT: YES, MICRO SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMT SWITCH, PLUG IN UNIT, FOR USE WITH HDLS SERIES LIMIT AND ENCLOSED SWITCHES, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| LOVATO Sensors & Switches KCA1S11N | |
| MAX AIR Sensors & Switches MS45-120M03 | |
| MICRO SWITCH, HDLS SERIES, PLUG-IN, WOBBLE/SPRING WIRE, 1NC/1NO SPDT, SNAP ACTION, 10 AMPS, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH Sensors & Switches GLDAO1E7B | |
| MICROSWITCH Sensors & Switches LSYNB1A | |
| MIN ORDER QTY 2 LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR PREWIRED SWITCH WITH ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR PREWIRED SWITCH, NA SERIES, METAL, 20 MM HOLES INTERAXES, 1NO+1NC, SLOW ACTION, HEAD FOR REVOLVING LEVER ACTUATORS, ADJUSTABLE METAL SWIVELING LEVER, SHAPED, WITH 14 MM ROLLER, CABLE OR CONNECTOR... | |
| MODULAR PREWIRED SWITCH, NA SERIES, METAL, 20 MM HOLES INTERAXES, 1NO+1NC, SLOW ACTION, WITHOUT HEAD, WITH ROLLER PLUNGER, CABLE OR CONNECTOR FROM RIGHT, CABLE PVC IEC 60332-1 BLACK (STANDARD), 2... | |
| MODULAR PREWIRED SWITCH, NA SERIES, METAL, 20 MM HOLES INTERAXES, 1NO+1NC, SNAP ACTION, HEAD FOR REVOLVING LEVER ACTUATORS, ADJUSTABLE METAL SWIVELING LEVER, SHAPED, WITH 14 MM ROLLER, CABLE OR CONNECTOR... | |
| MODULAR PREWIRED SWITCH, NA SERIES, METAL, 20 MM HOLES INTERAXES, 1NO+1NC, SNAP ACTION, HEAD FOR REVOLVING LEVER ACTUATORS, METAL SWIVELING LEVER, WITH STAINLESS STEEL ROD, 3 X 125, ADJUSTABLE, CABLE... | |
| MODULAR PREWIRED SWITCH, NA SERIES, METAL, 20 MM HOLES INTERAXES, 1NO+1NC, SNAP ACTION, WITHOUT HEAD, PLUNGER WITH M12 THREADED BEARING, CABLE OR CONNECTOR FROM RIGHT, CABLE PVC IEC 60332-1 BLACK... | |
| MODULAR PREWIRED SWITCH, NA SERIES, METAL, 20 MM HOLES INTERAXES, 1NO+1NC, SNAP ACTION, WITHOUT HEAD, WITH PLUNGER, CABLE OR CONNECTOR FROM RIGHT, CABLE PVC IEC 60332-1 BLACK (STANDARD), 2 M... | |
| MODULAR PREWIRED SWITCH, NA SERIES, METAL, 20 MM HOLES INTERAXES, 1NO+1NC, SNAP ACTION, WITHOUT HEAD, WITH PLUNGER, CABLE OR CONNECTOR FROM RIGHT, CABLE PVC IEC 60332-1 BLACK (STANDARD), 5 M... | |
| MODULAR PREWIRED SWITCH, NA SERIES, METAL, 20 MM HOLES INTERAXES, 1NO+1NC, SNAP ACTION, WITHOUT HEAD, WITH PLUNGER, CONNECTOR FORM BOTTOM, M12 CONNECTOR, WITH CONNECTOR, SILVER CONTACTS. FREE 2 YEAR RADWELL... | |
| MODULAR PREWIRED SWITCH, NA SERIES, METAL, 20 MM HOLES INTERAXES, 1NO+1NC, SNAP ACTION, WITHOUT HEAD, WITH ROLLER PLUNGER, CABLE OR CONNECTOR FROM RIGHT, CABLE PVC IEC 60332-1 BLACK (STANDARD), 2... | |
| MODULAR PREWIRED SWITCH, NA SERIES, METAL, 20 MM HOLES INTERAXES, 1NO+1NC, SNAP ACTION, WITHOUT HEAD, WITH ROLLER PLUNGER, CABLE OR CONNECTOR FROM RIGHT, CABLE PVC IEC 60332-1 BLACK (STANDARD), 5... | |
| MODULAR PREWIRED SWITCH, NA SERIES, METAL, 20 MM HOLES INTERAXES, 1NO+1NC, SNAP ACTION, WITHOUT HEAD, WITH ROLLER PLUNGER, CABLE OR CONNECTOR FROM RIGHT, M12 CONNECTOR, WITH CONNECTOR, SILVER CONTACTS. FREE... | |
| MODULAR PREWIRED SWITCH, NA SERIES, METAL, 20 MM HOLES INTERAXES, 1NO+1NC, SNAP ACTION, WITHOUT HEAD, WITH ROLLER PLUNGER, CONNECTOR FORM BOTTOM, M12 CONNECTOR, WITH CONNECTOR, SILVER CONTACTS. FREE 2 YEAR... | |
| MODULAR PREWIRED SWITCH, NA SERIES, METAL, 20 MM HOLES INTERAXES, 2NC, SLOW ACTION, WITHOUT HEAD, WITH PLUNGER, CABLE OR CONNECTOR FROM RIGHT, CABLE PVC IEC 60332-1 BLACK (STANDARD), 2 M... | |
| MODULAR PREWIRED SWITCH, NA SERIES, METAL, 20 MM HOLES INTERAXES, 2NC, SNAP ACTION, WITHOUT HEAD, ROLLER PLUNGER WITH EXTERNAL RUBBER GASKET, CABLE OR CONNECTOR FROM RIGHT, CABLE PVC IEC 60332-1... | |
| MODULAR PREWIRED SWITCH, NB SERIES, METAL, 25 MM HOLES INTERAXES, 1NO+1NC, SNAP ACTION, HEAD FOR REVOLVING LEVER ACTUATORS, METAL SWIVELING LEVER, WITH STAINLESS STEEL ROD, 3 X 3 X 125,... | |
| MODULAR PREWIRED SWITCH, NB SERIES, METAL, 25 MM HOLES INTERAXES, 1NO+1NC, SNAP ACTION, WITHOUT HEAD, WITH ROLLER PLUNGER, CABLE OR CONNECTOR FROM RIGHT, CABLE PVC IEC 60332-1 BLACK (STANDARD), 2... | |
| MODULAR PREWIRED SWITCH, NB SERIES, METAL, 25 MM HOLES INTERAXES, 1NO+1NC, SNAP ACTION, WITHOUT HEAD, WITH ROLLER PLUNGER, CABLE OR CONNECTOR FROM RIGHT, M12 CONNECTOR, WITH CONNECTOR, SILVER CONTACTS. FREE... | |
| MODULAR PREWIRED SWITCH, NB SERIES, METAL, 25 MM HOLES INTERAXES, 1NO+1NC, SNAP ACTION, WITHOUT HEAD, WITH ROLLER PLUNGER, CONNECTOR FORM BOTTOM, M12 CONNECTOR, WITH CONNECTOR, SILVER CONTACTS. FREE 2 YEAR... | |
| MODULAR PREWIRED SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR PREWIRED SWITCH, WITH OFFSET ROLLER LEVER, 24 VOLT, 2 AMP, 4 PIN CONNECTOR, TYPE 1. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR PREWIRED SWITCH, WITH ROLLER PLUNGER, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| MONITEUR DEVICES Sensors & Switches KIT-SW-0120 | |
| MOUJEN SWITCH Sensors & Switches ME-8104 | |
| MOUJEN SWITCH Sensors & Switches MJ-7102 | |
| MOUJEN SWITCH Sensors & Switches MJ1-6112 | |
| MOUJEN SWITCH Sensors & Switches MJ1-6114 | |
| MOUJEN SWITCH Sensors & Switches MJ2-1306 | |
| MOUJEN SWITCH Sensors & Switches MJ2-1704 | |
| MOUJEN SWITCH Sensors & Switches MN-5120 | |
| MS45-120M03 - MECHANICAL LIMIT SWITCH, NEMA 4/4X, IP67 SERIES, 1/2" NPT (2 PLACES) CONDUIT ENTRIES, TWO (2) SWITCHES, STD OPEN/CLOSED YELLOW/TRED INDICATOR, ALUMINUM BOX, OMRON SS-5 OR SSG, SPDT, TA... | |
| OMRON Sensors & Switches HL-5000 | |
| ONE-WAY ROLLER LEVER, HDLS SERIES, 19MM DIAMETER, 6.35MM WIDTH, STEEL, FRONT ROLLER MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING HEAD, FOR LIMIT SWITCHES, LEVER, HDLS SERIES, 5-10 AMP, 250-600 V. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING HEAD, HDLS SERIES LIMIT SWITCH, FOR USE WITH:HONEYWELL HDLS SERIES HEAVY-DUTY LIMIT SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING HEAD, LIMIT SWITCH, FOR USE WITH:HONEYWELL GLS SERIES LIMIT SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:GLS SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT MODULE 3-40VDC 2AMP. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT MODULE, 3 AMP, 120 VOLT AC, 4 PIN, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| PIZZATO Sensors & Switches NA B110BB-DMK | |
| PIZZATO Sensors & Switches NA B110BB-DN2 | |
| PIZZATO Sensors & Switches NA B110BB-SMK | |
| PIZZATO Sensors & Switches NA B112KC-DMK | |
| PIZZATO Sensors & Switches NA G110BB-DN2 | |
| PIZZATO Sensors & Switches NB B110BB-DN2 | |
| PIZZATO Sensors & Switches NF B110BB-DMK | |
| PIZZATO Sensors & Switches NF B110BB-SMK | |
| PIZZATO Sensors & Switches NF B110CH-SMK | |
| PIZZATO Sensors & Switches NF B112KC-DN2R23 | |
| PNEUMATIC CYLINDER SWITCH KIT, WITH MATING CABLE & BAND KIT, 30 VDC, 150 MA, 2 METERS, M8 MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH NG.HB, PLASTIC ROLLER, SINGLE PLUNGER, 079926. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH NG.VB, ADJUSTABLE, PLASTIC ROLLER, 086322. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, SINGLE PLUNGER, NG.HS, STEEL ROLLER, 079927. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION MECHANICAL SWITCH, M8 CONNECTOR, -20-75 C RANGE, IP67, ARTICLE NUMBER 10119393. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION SWITCH, 24 VDC, PNP, W, LED INDICATOR, CYLINDRICAL THREADED, -25 TO +75 DEGREES C, IP67, (10232957). FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION SWITCH, MY COM, 50 MA, 5-36 VDC, CYLINDRICAL THREADED, 10222703. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION SWITCH, MY-COM, 0.001MM ACCURACY, 75CN ACTIVATING FORCE, 50 MA, 5-36 VDC, 480 OHM, 3 PIN M8 CONNECTOR, PNP MAKE FUNCTION (NO), 8 MM DIMENSION, CYLINDRICAL THREADED TYPE, OPERATING TEMPERATURE:... | |
| PROGRAMMABLE LOGIC CONTROLLER, ANALOG CURRENT INPUT, 8 CHANNELS . FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE LOGIC CONTROLLER, ANALOG CURRENT OUTPUT, 4 CHANNELS . FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE LOGIC CONTROLLER, DC INPUT 32 POINTS . FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE LOGIC CONTROLLER, TR OUTPUT 32 POINTS (0.5A, SOURCE) . FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches GLLA01E7BSUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches I88-SU1Z W-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches L324-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches LS-S11S-LS-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches LS-S11S-P-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches LS35P71B11-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches LSD6B-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches LSZ52B-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches LSZ52C-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches LSZ52D-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches LSZ52J-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches LSZ54N-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches LSZ61-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches LSZ68-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches ME-8112-SUB | |
| REED SWITCH SENSOR, SWITCHING VOLTAGE 10-240 VAC, SWITCHING POWER 10 W/10VA MAX, WITH LED, 2 METER LENGTH CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH SET PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF ASEA BROWN BOVERI LS35P10B11, LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF ASEA BROWN BOVERI LS35P10C11, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (MBB), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF ASEA BROWN BOVERI LS35P10D11, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF ASEA BROWN BOVERI LS35P10L02, LIMIT SWITCH - PLUNGER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF ASEA BROWN BOVERI LS35P13D11, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF ASEA BROWN BOVERI LS35P13L02, LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF ASEA BROWN BOVERI LS35P30D11, LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF ASEA BROWN BOVERI LS35P30L02, LIMIT SWITCH - ROLLER LEVER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF ASEA BROWN BOVERI LS35P52B11, LIMIT SWITCH - ADJUSTABLE 50MM RUBBER ROLLER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF ASEA BROWN BOVERI LS35P91B11, LIMIT SWITCH - CAT WHISKER ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF ASEA BROWN BOVERI LS35P92B11, LIMIT SWITCH - WOBBLE STICK ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF ASEA BROWN BOVERI LS45M13B11, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF BERNSTEIN AG I88-U1ZW, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION LS-S11S-LA, LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION LS-S11S-LS, LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION LS-S11S-RRM, LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLDA03D, LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLDA04B, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (MBB), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLDA06C, LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLDA06D, LIMIT SWITCH - ROLLER LEVER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLDC01A4J, LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLDC01B, LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLDC01C, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLDC01D, LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLDC03C, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLDC04B, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (MBB),M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLLA01A4J, LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLLA01B, LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLLA01C, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLLA03B, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLLA03C, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLLA03D, LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLLA04B, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (MBB), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLLA06B, LIMIT SWITCH - PLUNGER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLLA06C, LIMIT SWITCH, ROLLER PLUNGER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLLA06D, LIMIT SWITCH - ROLLER LEVER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLLC01A4J, LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLLC01B, LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLLC01C, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLLC01D, LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLLC01F, LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLLC03B, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLLC03C, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLLC03F, LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLLC04A4J, LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SLOW ACTION (MBB), M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLLC04B, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (MBB),M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLLC04C, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (MBB), M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL GLLC06C, LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL LDS-5200K, LIMIT SWITCH - 2 PLUNGER LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL LSJ1A-7A, LIMIT SWITCH - HEAVY DUTY SPDT WOBBLE STICK 1NO/1NC LIMIT SWITCH - - SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL LSK1A-8A, LIMIT SWITCH - CAT WHISKER HEAVY DUTY LIMIT SWITCH - - SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL LSV6B, LIMIT SWITCH - 2 NO/NC - TOP PUSH ROD PLUNGER - ADJUSTABLE - - SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY... | |
| ROLLER PUSH BUTTON, 10 AMP, 250 VOLTS A.C, CONTACT STRUCTURE M4-5.5 SCREW TIGHTENING, 1C CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| ROTATING LIMIT SWITCH , . FREE 2 YEAR RADWELL WARRANTY | |
| RUB ROLL LEVER, PLUNGER, 2 ENTRIES, 1 NO+1NC, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY LIMIT SWITCH, DPST, LEVER ACTUATOR, 6AMP, 500 VAC 250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, NP SERIES, 1NO/2NC, 083686. FREE 2 YEAR RADWELL WARRANTY | |
| SCHNEIDER ELECTRIC, JK01, LIMIT SWITCH HEAD, SPRING RETURN,. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING ROD, DELRIN, 6.35MM, FOR USE WITH: HDLS SERIES LIMIT & ENCLOSED SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI LS33P30D11, LIMIT SWITCH, ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20 . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI LS35P13B11, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI LS35P71B11, LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI LS45M91B11, LIMIT SWITCH, CAT WHISKER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BERNSTEIN AG I88-SU1Z RIWK, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BERNSTEIN AG I88-SU1Z-KNW RO22, LIMIT SWITCH, ANGULAR ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BERNSTEIN AG I88-SU1Z-W, LIMIT SWITCH, PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BERNSTEIN AG I88-U1ZRIWK, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BERNSTEIN AG I88SU1ZHWRO11, LIMIT SWITCH, ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BERNSTEIN I88UV1ZW (608.6303.011), LIMIT SWITCH, PLUNGER, 1NO/1NC, SLOW ACTION (MBB),M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION LS-S11S, LIMIT SWITCH, PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION LS-S11S-P, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EFECTOR IME2015BFBOA (IM0011), PROXIMITY SENSOR, LIMIT SWITCH STYLE, 2-WIRE AC/DC, 40MM HEAD SIZE, 40MM SENSING RANGE, UNSHIELDED, N/O OR N/C. SELECTABLE OUTPUT, .5 INCH NPT THREADS. FREE 2... | |
| SUBSTITUTE FOR HONEYWELL GLDC06C, LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL GLLA01A2Y, LIMIT SWITCH, ADJUSTABLE, 50MM RUBBER ROLLER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL L324, LIMIT SWITCH, ENCLOSED, 15A, SEALED, IP65, PLUNGER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL LSC1A, LIMIT SWITCH, HEAVY DUTY SPDT TOP PLUNGER 1NO/1NC LIMIT SWITCH, - SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL LSD6B, LIMIT SWITCH, HEAVY DUTY, DPDT, ROLLER PLUNGER, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL LSF1A, LIMIT SWITCH, HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC LIMIT SWITCH, - SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL LSK1A-8C, LIMIT SWITCH,HEAVY DUTY, SPDT, SPRING COIL, 1NO/1NC, SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL LSP4L, LIMIT SWITCH, NON-PLUG IN STYLE, DPDT, 2NO/2NC, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL LSZ51B, LEVER ARM - METAL ROLLER, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL LSZ52B, LEVER ARM, ADJUSTABLE, METAL ROLLER, 4" X .63 D TO .75. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL LSZ53A, LEVER ARM - FORKED, PLASTIC ROLLER, RH OPPOSITE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL LSZ53B, LEVER ARM - FORKED, METAL ROLLER, RH OPPOSITE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL LSZ53D, LEVER ARM - FORKED, METAL ROLLER, SAME SIDE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL LSZ53U, LEVER ARM, FORKED, METAL ROLLER, LH OPPOSITE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL LSZ54N, LEVER ARM - ROD, STAINLESS STEEL, 10". FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL LSZ54R, LEVER ARM - SPRING ROD, STEEL, 12". FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL LSZ61, LEVER ARM - LOOPED, ROD, DELRIN. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL LSZ68, LEVER ARM, SPRING ROD, DELRIN, 12". FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH LSD1A, LIMIT SWITCH, HEAVY DUTY, SPDT, ROLLER PLUNGER, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH LSE1A, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY, SPDT, SIDE PLUNGER, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH LSJ1A-7M, LIMIT SWITCH, 1 NO/NC, WOBBLE HEAD, WIRE EXTENSION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH LSZ51A, LEVER ARM, PLASTIC ROLLER, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH LSZ52C, LEVER ARM - ADJUSTABLE, PLASTIC ROLLER, 4"L X .63"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH LSZ52D, LEVER ARM, ADJUSTABLE, METAL ROLLER, 4", .63”D TO .75”W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH LSZ52J, LEVER ARM - ADJUSTABLE, PLASTIC ROLLER, 4"L X 1"D X .63"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH NGCMA10AX01C, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH NGCMB30AX01P, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MOUJEN ME-8112, LIMIT SWITCH - COMPACT, ROLLER PLUNGER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MOUJEN MEA-9104, LIMIT SWITCH, COMPACT, FIXED ROLLER LEVER, SNAP ACTION, NO/1NC, RATED CURRENT/VOLTAGE 10A/250V AC. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ,OPERATOR MECH, FUSIBLE 100A M6. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACTUATOR ADJUSTABLE LEVER, FRONT/BACK, STEEL, 19MM DIAMETER, 6.35MM WIDTH, FRONT ROLLER MOUNT, ADJUSTABLE 38.1MM TO 89MM. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACTUATOR ROD, STAINLESS STEEL, 13 INCH, FOR LS/HDLS SERIES LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACTUATOR, 8-PIN, 10 A, 2 N.O./2 N.C., FOR HDLS SERIES LIMIT AND ENCLOSED SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACTUATOR, FOR USE WITH CX SERIES LIMIT SWITCHES, IP / NEMA RATING, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACTUATOR, FOR USE WITH HDLS SERIES LIMIT AND ENCLOSED SWITCHES, NYLON CONSTRUCTION, 0.75-IN. (19.05MM) DIAMETER, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACTUATOR, FOR USE WITH LIMIT AND ENCLOSED SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACTUATOR, FOR USE WITH:HONEYWELL CX SERIES LIMIT SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:-, ACCESSORY TYPE:ROLLER LEVER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACTUATOR, FOR USE WITH:HONEYWELL GLS SERIES GLOBAL LIMIT SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACTUATOR, FOR USE WITH:HONEYWELL HDLS SERIES LIMIT AND ENCLOSED SWITCHES, 250 VDC, 600 VAC, 0.75 INCH DIAMETER, 5-10 A, IP65/66/67. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACTUATOR, FOR USE WITH:HONEYWELL HDLS SERIES LIMIT AND ENCLOSED SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACTUATOR, HDLS SERIES LIMIT, ENCLOSED SWITCHES, SWITCH ACTUATOR, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACTUATOR; SWITCH TERMINALS:-; NO. OF POLES:-; CONTACT CURRENT MAX:6A; CONTACT VOLTAGE AC MAX:600V; FOR USE WITH:HONEYWELL HDLS SERIES LIMIT AND ENCLOSED SWITCHES; CONTACT VOLTAGE DC MAX:250V; PRODUCT RANGE:- ROHS... | |
| SWITCH LEVEL FLOAT, 220V, 6 RPM, 500 TO 1000 G/CM. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH OPERATING HEAD, 6A, 600V, FOR USE WITH HDLS SERIES LIMIT AND ENCLOSED SWITCHES, DC MAX:250V. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH OPERATING HEAD, FOR USE WITH:HONEYWELL GLS SERIES GLOBAL LIMIT SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH OPERATING HEAD, TOP PLUNGER, FOR LIMIT AND ENCLOSED SWITCHES, HDLS SERIES, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH SAFETY, INTERLOCK, N.O./N.C., 4PDT ROD 5A 30VDC, SOLDER SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, FUSIBLE HD 60A 3P NEMA4X KRYDON. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, NONFUSIBLE HD 100A CR-HI RECEP. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, NOT FUSIBLE HD 100A NEMA1/CR-HI RECEP. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH-TEK™ LH29 INTERSTITIAL LEAK DETECTION SWITCH, INTERSTITIAL LEAK DETECTION SWITCH, VALOX 420. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL LIMIT SWITCH REPLACEMENT, BDP, 170F, 3 INCH, OPENS @ 170F CLOSES @ 130F. FREE 2 YEAR RADWELL WARRANTY | |
| THERMON, HL-1, HL1, LIMIT SWITCH, 35A 125VAC, 30A 208VAC, 25A 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TIMER, 24-48VAC, 50/60HZ, 12-48VDC, 0-30 SECONDS. FREE 2 YEAR RADWELL WARRANTY | |
| TOP PLUNGER 2 ENTRIES PL L/S 1NO+1NC LEN, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALE, ONE-WAY ROLLER, 1/8IN PT, NC. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |