Switch SPDT x 2 Chassis Mount
ULTIPLE LIMIT SWITCH, 2 ROLLER PLUNGERS, WITH FLANGE, 10 AMPS, TWO CONDUIT ENTRY. FREE 2 YEAR RADWELL WARRANTY
SWITCH SNAP ACTION SPDT 10A 125V
| DigiKey | VAST STOCK CO., LIMITED | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches | Linear Limit Switches |
| Product Number | Z11525-ND | VB-2211 | 521687 | VB-2211 |
| Product Name | Limit Switches | Limit Switches | Limit Switch | Switches - Limit Switches |
| Contact Type | Momentary Contact | |||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT x 2 | Single Pole, Double Throw (SPDT); SPDT x 2 | ||
| Connections | Screw Terminal; Screw Terminal | |||
| Operating Temp | -10 to 80 C (14 to 176 F) | -10 to 80 C (14 to 176 F) | ||
| Maximum Current Rating | 0.6000 to 10 amps | 10 amps | 10 amps | 10 amps |