Radwell International Datasheets for Linear Limit Switches

Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
AC TOUCH SWITCH,COIL SPRING. FREE 2 YEAR RADWELL WARRANTY
ACTUATING HEAD, D4C SERIES, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
ADAPTER KIT, HARMONY XPE, NIPPLE CM14, 3/4" NPT, LIMIT SWITCH ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
ADAPTOR. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT MODULE, 4 POLE, 16 AMP, 690 VAC, 2NO/NC, FRONT FIXING, SPRING-LOADED TERMINALS, DIN RAIL MOUNT, -25 TO +80 DEGREES C, IP20, (278046). FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, SNAP ACTION, DPDT, 10A, SHORT HINGE, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
BERNSTEIN AG Sensors & Switches C2-U1ZR
CABLE PULL LIMIT SWITCH, CONTACT CONFIGURATION DPST-1NO SPST-NC, CONTACT VOLTAGE AC MAX 120V, CONTACT CURRENT AC MAX 6A, CONTACT VOLTAGE DC MAX 24V, CONTACT CURRENT DC MAX 2.8A. FREE 2...
CHERRY CORP Sensors & Switches E13-00K
CHERRY CORP Sensors & Switches E2350K0
COMPACT LIMIT SWITCH, CONNECTOR TYPE, 1 A 125 VAC. FREE 2 YEAR RADWELL WARRANTY
COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, 5 AMP MAX, 240 VAC, 14 VDC, 10 FT. FREE 2 YEAR RADWELL WARRANTY
COMPACT LIMIT SWITCH, E47, ROLLER LEVER, CABLE, 9.8 FT, 5A AT 250 VAC, 4A AT 30 VDC, PVC, 1-SPDT. FREE 2 YEAR RADWELL WARRANTY
CUTLER HAMMER Sensors & Switches E47BCC07
CUTLER HAMMER Sensors & Switches E47BCC15
CUTLER HAMMER Sensors & Switches E47BLS06
CUTLER HAMMER Sensors & Switches E47BLS08
CUTLER HAMMER Sensors & Switches E47BMS02
CUTLER HAMMER Sensors & Switches E47BMS10
D4A SERIES, LIMIT SWITCH, COMPLETE GASKET COVER, BLOCK MOUNTED, 1/2-14 NPT CONDUIT SPDT, SPDT, DOUBLE-BREAK, LED (24 VDC, LEAKAGE CURRENT: 1.3 MA), ROLLER LEVER, STANDARD. FREE 2 YEAR RADWELL WARRANTY...
D4A SERIES, LIMIT SWITCH, COMPLETE GASKET COVER, BLOCK MOUNTED, G 1/2 CONDUIT, DPDT, DOUBLE-BREAK, SIMULTANEOUS OPERATION, WITHOUT INDICATOR, 120-600 VAC, 5 A CARRY, FLEXIBLE ROD, COIL SPRING. FREE 2 YEAR...
D4A SERIES, LIMIT SWITCH, COMPLETE GASKET COVER, BLOCK MOUNTED, G 1/2 CONDUIT, DPDT, DOUBLE-BREAK, SIMULTANEOUS OPERATION, WITHOUT INDICATOR, 120-600 VAC, 5 A CARRY, ROLLER LEVER, STANDARD. FREE 2 YEAR RADWELL...
D4A SERIES, LIMIT SWITCH, COMPLETE GASKET COVER, BLOCK MOUNTED, G 1/2 CONDUIT, SPDT, DOUBLE-BREAK, LED (24 VDC, LEAKAGE CURRENT: 1.3 MA), ROLLER LEVER, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
D4A SERIES, LIMIT SWITCH, COMPLETE GASKET COVER, BLOCK MOUNTED, G 1/2 CONDUIT, SPDT, DOUBLE-BREAK, LED (24 VDC, LEAKAGE CURRENT: 1.3 MA), ROLLER LEVER, STANDARD. FREE 2 YEAR RADWELL WARRANTY
D4GS-N1R. FREE 2 YEAR RADWELL WARRANTY
D4GS-N4R. FREE 2 YEAR RADWELL WARRANTY
D4NH-4DAS , COMPACT, PLASTIC-BODY SAFETY-DOOR HINGE SWITCH. FREE 2 YEAR RADWELL WARRANTY
D4NL-2AFH-B , GUARD-LOCK SAFETY DOOR SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTUER, LIMIT SWITCH BODY, 1NO/1NC, 1/2INNPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER MARCH31 2012, LIMIT SWITCH, 240 V, METAL ROLLER LEVER, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR SWITCH, 5 A, 1/4 HP, 125/250 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE PULL LIMIT SWITCH, 7 AMP, 24 VDC, 10 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL SWITCH, 10 AMP, 277 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ENCLOSED SWITCHES SERIES BAF/DTF: TOP ROLLER PLUNGER; 2NC 2NO DPDT SNAP ACTION; ACTUATOR POSITION - RIGHT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GUARD-LOCK SAFETY DOOR SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HIGH PRECISION SWITCH, HIGH ACCURACY POSITION CONTROL, CAPTIVE TOUCH, UNIQUE, 18MM DIAMETER, PLUNGER ACTUATOR, LED OPERATION INDICATOR, 100-240VAC/45-264VAC , 50/60HZ, 3.5MM MAX OVERTRAVEL. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ,GENERAL LOAD/MICRO LOAD, IP67, SNAP ACTION, 1NC/1NO, ROLLER LEVER, G1/2, 1 CONDUIT, FRONT MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH 125/460VDC/AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH AMPLIFIER, FRONT BODY ONLY, 20-250VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ENCLOSED, 15A-125V, 250VAC 480VAC, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH HEAD ONLY, CAT WHISKER, WOBBLE LEVER, NEW PART NUMBER: D4A-0015N. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH HEAD, TOP PLUNGER, MOMENTARY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH LEVER HEAD, TOP PLUNGER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH PROXIMITY RECEPTACLE, 2,TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH RECEPTACLE ONLY, SINGLE POLE, FOR PLUG-IN LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH RECEPTACLE, DOUBLE POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ROLLER HEAD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, .25/.5AMP ,125/250VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 1/2-1/4 AMP, 125-250VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10 AMP, 125/250 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10AMP, 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10AMP, 400V, 250VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 1NO/1NC, FRONT PANEL ONLY, 600VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 2 AMP, 400 V, W/ ADJUSTABLE ROLLER LEVER, 1/2-14NPT CONDUIT OPENING, 1NC/1NO, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 2 STEP SEQUENCE, 600 V, 10 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 200 MA, 24-240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 240 V AC / 3 AMP, 250 V DC / 27 AMP, IP 67. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 2A, 400V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 4AMP, 30V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600V, RIGHT ANGLE, CR9440 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600V, W/ROLLER LEVER ARM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600VAC, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 6AMP, 380VAC, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, AC PILOT DUTY, 1 NORMALLY CLOSED, SLOW MAKE & BREAK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, AMPLIFIER, FRONT BODY ONLY 20 - 250VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ARM STEEL, OPERATOR LEVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, BZ SERIES, BASIC, SPDT, 15 AMP 125/250/480 VAC, 1/2 AMP 125 VDC, 1/4 AMP 250 VDC, STANDARD SWITCH CONSTRUCTION, SINGLE-BREAK CONTACT, SEAL BOOT PLUNGER, 14...
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, BZ SERIES, L67, 15 AMP, 125/250/480 VAC, 1/2A 125 VDC, 1/4A 250 VDC, 1/4HP 125 VAC, 1/2HP 250 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, DOUBLE POLE, DOUBLE THROW, BOTTOM SCREW TERMINAL, 1 N.O/ 1 N.C, 15 AMP, 125-460 VOLT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, DOUBLE POLE, DOUBLE THROW, BOTTOM SCREW TERMINAL, 15 AMP, 125/250/460 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, DTE SERIES, MEDIUM DUTY, ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ENCLOSED BASIC TOP ROLLER, 15 AMP, 250-480 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ENCLOSED SNAP ACTING, SIDE MOUNTING, ROLLER PLUNGER, HEAVY PILOT DUTY, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ENCLOSED, BASIC, SNAP ACTION, DPDT SWITCH TYPE, CASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ENCLOSURE, PILOT DUTY, 3AMP, 240VAC, 3/4-14 THREADED HOLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, FRONT BODY ONLY, N.O., 120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, KEY SAFETY LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, LOX SWITCH, 12/18 AWG, NEMA A600. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, MAGNETECTOR, 600 VOLT MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, METAL PLUNGER, 1NO/1NC, SNAP, NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, MOMENTARY, SPST, N/O. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, OPERATING HEAD ONLY, FOR USE WITH CAT WHISKER ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, OPERATING HEAD ONLY, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PLUS IN 1NO, REED CONTACT, STANDARD LEV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROLLER LEVER, RIGHT SIDE, 1NC OUTPUT CONTACT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPRING COIL ACTUATOR, 10 AMP, 240 VAC, 250 VDC, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPRING ROD LEVER, SPDB NO/NC, SNAP ACTION, 10 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TOP ROLLER PLUNGER, WITHOUT BOOT, SPDT, SIDE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TYPE D4A, TOP PLUNGER, SINGLE POLE DOUBLE THROW (SPDT) DOUBLE BREAK, 1/2-14 NATIONAL PIPE THREAD (NPT), 10A, 600VAC MAX., CONSISTS OF: D4A-100+D4A-0100+D4A -0009, REPLACED BY:...
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, VANE OPERATED, 1NC, 240VAC, 3FT LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, VANE OPERATED, 6AMP CONTINUOUS, 30AMP INRUSH, 24-240VAC, 1NO CONTACT, 3FT LEADS, FRONT ORIENTATION, SS HARDWARE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, VANE OPERATED, CONTACT RATING 240VAC, 1 N.O. CONTACT, 3FT LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, W/ ROLLER PLUNGER TOP HEAD,15 AMP ULLB L96. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, W/ROLLER ,15A,-125A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITH,600VAC, PILOT DUTY, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITH,600VAC, PILOT DUTY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMITE SWITCH, 250 VDC/VAC, 10 A, DPDT, SCREW TERMANATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATING HEAD, HEAD ONLY, FOR USE W/ LIMIT SWITCH, STANDARD SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATING LEVER, FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLUGGING SWITCH, OILTIGHT, DUSTPROOF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY LIMIT SWITCH, SENSING HEAD STANDARD SIZE, 6FT LEAD, NON TIME DELAY, NEMA 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROLLER SWITCH, DC3, 0.1AMP, 125VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY LIMIT SWITCH, SERIES: D4D-N, 1/2-14NPT, DPDB-1NC/1NO (SLOW-ACTION), ROLLER LEVER (STANDARD). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY LIMIT SWITCH, SERIES: D4D-N, 1/2-14NPT, DPDB-1NC/1NO (SLOW-ACTION), TOP ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY LIMIT SWITCH, SERIES: D4D-N, 1/2-14NPT, DPDB-1NC/1NO (SNAP-ACTION), ADJUSTABLE ROLLER LEVER (WITH 50 DIA. RUBBER ROLLER). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY LIMIT SWITCH, SERIES: D4D-N, 1/2-14NPT, DPDB-1NC/1NO (SNAP-ACTION), TOP PLUNGER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY LIMIT SWITCH, SERIES: D4D-N, G1/2, 1NC/1NO (SLOW-ACTION), ONE-WAY ROLLER ARM (VERTICAL). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY LIMIT SWITCH, SERIES: D4D-N, PG13.5, DPDB-1NC/1NO (SNAP-ACTION), ADJUSTABLE ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 3 POSITION, 1NO/1NC, BLACK, NON ILUMINATED, 10 AMP, KNOB OPERATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH, SAFETY INTERLOCK, 2NC/1NO, 10A; CONTACT CONFIGURATION:3PST-2 NC / 1NO; CONTACT VOLTAGE AC MAX:250V; CONTACT CURRENT AC MAX:10A; SWITCH TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZF FRIEDRICHSHAFEN, DB3-G-A1-LB, DB3GA1LB, SNAP ACTION SWITCH, 0.1AMP, SPDT, 125/250VAC, SOLDER SHORT TERMINAL, LEVER ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,LEVER LIMIT SWITCH, NYLON WHEEL, 1.5IN RADIUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,LIMIT SWITCH, 600V, TOP ROLLER . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SNAP SW ONLY 1NO-1NC, LIMIT SWITCH, PLUNGER, 15AMP, SPDT, 1NO/1NC, 600VAC. FREE 2 YEAR RADWELL WARRANTY
DOOR SWITCH, SAFETY LOCK, 24 VDC, 10 MA. FREE 2 YEAR RADWELL WARRANTY
E47BCC15 W/IEC WIRE COLORS. FREE 2 YEAR RADWELL WARRANTY
EATON PRECISION LIMIT SW, ROLLER PLUNGER, SOLDER TERM. FREE 2 YEAR RADWELL WARRANTY
ENCLOSED LIMIT SWITCH, ROLLER PLUNGER ACTUATOR, SPDT OUTPUT CONTACT FORM, 5AMP, 125VAC, 50/60HZ, IP67 PROTECTION, OIL-RESISTANT CABLE, 3M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
ENCLOSED PRECISION LIMIT SWITCH, E47, ROLLER LEVER, SCREW TERMINALS, 15A AT 250 VAC, 6A AT 30 VDC, 0.01 MM/S-1M/S, 1-SPDT (FORM C). FREE 2 YEAR RADWELL WARRANTY
FUSE HOLDER, 600 VOLT, 30 AMP, 2 POLES, 10X38MM. FREE 2 YEAR RADWELL WARRANTY
FUSEHOLDER, 600 V, 30 AMP, 1-POLE, CC FUSE. FREE 2 YEAR RADWELL WARRANTY
FUSEHOLDER, 600 V, 30 AMP, 2-POLES, CC FUSE. FREE 2 YEAR RADWELL WARRANTY
GENERAL ELECTRIC Sensors & Switches CR115B1
GENERAL ELECTRIC Sensors & Switches CR115B201
GENERAL ELECTRIC Sensors & Switches CR215GFA
GENERAL ELECTRIC Sensors & Switches CR9440K1J1
GENERAL PURPOSE LIMIT SWITCH, CROSS ROLLER PLUNGER, SPDT, 5 AMP AT 250 VAC, 4 AMP AT 30 VDC, IP67. FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE LIMIT SWITCH, FLEXIBLE ROD, COIL SPRING, 1/2-14 NPT CONDUIT SIZE, SINGLE POLE DOUBLE THROW, DOUBLE BREAK,IDE STANDARD OPERATING TEMPERATURE RANGE: -40 DEGREE C TO +100 DEGREE C. FREE...
GENERAL PURPOSE,ROLLER LEVER,SEALED. FREE 2 YEAR RADWELL WARRANTY
GENERAL-PURPOSE LIMIT SWITCHES, GENERAL LOAD, IP67, SPDT, ROLLER LEVER, LED, VCTF OIL-RESISTANT CABLE 5 M, FRONT MOUNTING. FREE 2 YEAR RADWELL WARRANTY
GUARD LOCK SAFETY DOOR SWITCH, 240VAC, 250VDC, 3A, 200MA, 1300N HOLDING FORCE. FREE 2 YEAR RADWELL WARRANTY
GUARD LOCK SAFETY-DOOR SWITCH, INDOOR USE ONLY, TYPE 4X, 120 VAC, 125 VDC, 1300N HOLDING FORCE, IP 67. FREE 2 YEAR RADWELL WARRANTY
GUARD LOCK SAFETY-DOOR SWITCH, SOLENOID LOCKING TYPE, D4NL SERIES, 24 VDC SUPPLY, VOLTAGE RATING: 240VAC/250VDC, 3 PST-2NC/1NO AND DPST-NO/NC, 3 AMPS, 270 MA, PANEL DISCONNECT, SCREW TERMINAL, LED STATUS INDICATOR.
GUARD-LOCK SAFETY DOOR SWITCH, 1/2-14 NATIONAL PIPE THREAD (NPT), INCLUDES M20-TO-1/2-14 NATIONAL PIPE THREAD (NPT) CONVERSION ADAPTER, FIXED TERMINALS. FREE 2 YEAR RADWELL WARRANTY
GUARD-LOCK SAFETY DOOR SWITCH, KEY HOLDING FORCE OF 1,300 N MINIMUM. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL SENSING SOLUTIONS Sensors & Switches DTE6-2RN2
HONEYWELL, MICROSWITCH, CLSA7T, LIMIT SWITCH, CABLE PULL, . FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL SWITCH, 30 V, 30 MA, SPST-N/C, CONE SHAPED ACTUATOR, M5 CONNECTION, 3 M CABLE LENGTH, (154745). FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL SWITCH, SNAP ACTION, WITH CABLE LEADS, 30 VOLTS, 3 M CABLE, 30 MA. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL SWITCH, SWITCH LIMIT N.C. SPST WOBBLE CABLE 0.03A 30VDC 0.05N LINEAR PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL SWITCH. FREE 2 YEAR RADWELL WARRANTY
INTERLOCK SWITCH, D4N SERIES, 10 AMP, 240 VAC, 250 VDC, 50/60 HZ, W/ ROLLER PLUNGER, SPDT, NO/NC, -30 TO +70 DEGREES C, IP67, (170120). FREE 2 YEAR RADWELL WARRANTY
KIT, 2 WIRE CONVERSION KIT, USE WITH CR463 SERIES LIGHTING CONTACTOR, CR460 SERIES, 200-277V. FREE 2 YEAR RADWELL WARRANTY
LEVER FOR LIMIT SWITCH LENGHT 1INCH NYLON ROLLER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SW, SPDT, ROLLER ARM, 15A, 480VAC; LIMIT SWITCH ACTUATOR:TOP ROLLER ARM; CONTACT CONFIGURATION:SPDT; CONTACT CURRENT AC MAX:15A; CONTACT VOLTAGE AC MAX:480V; OPERATING FORCE MAX:5.56N; PRODUCT RANGE:V6 SERIES ROHS COMPLIANT:...
LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SLOW ACTION (MBB), M20 - REPLACES BREMAS PART NUMBER E10102HP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES BREMAS PART NUMBER E10200HP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20 - REPLACES BREMAS PART NUMBER E10100HP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20 - REPLACES BREMAS PART NUMBER E10101DP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20 - REPLACES BREMAS PART NUMBER E10100DP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - CAT WHISKER ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES BREMAS PART NUMBER E10200LSP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT - REPLACES BREMAS PART NUMBER E10201AP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20 - REPLACES BREMAS PART NUMBER E10101AP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (MBB), 1/2NPT - REPLACES BREMAS PART NUMBER E10202AP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (MBB),M20 - REPLACES BREMAS PART NUMBER E10102AP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES BREMAS PART NUMBER E10200AP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, M20 - REPLACES BREMAS PART NUMBER E10100AP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - PLUNGER, 2NC, SLOW ACTION, 1/2NPT - REPLACES BREMAS PART NUMBER E10204AP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT - REPLACES BREMAS PART NUMBER E10201CP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20 - REPLACES BREMAS PART NUMBER E10100CP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER LEVER, 2NC, SLOW ACTION, 1/2NPT - REPLACES BREMAS PART NUMBER E10204CP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT - REPLACES BREMAS PART NUMBER E10201BP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20 - REPLACES BREMAS PART NUMBER E10101BP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (MBB), M20 - REPLACES BREMAS PART NUMBER E10102BP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES BREMAS PART NUMBER E10200BP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20 - REPLACES BREMAS PART NUMBER E10100BP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, 1/2NPT - REPLACES BREMAS PART NUMBER E10204BP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, M20 - REPLACES BREMAS PART NUMBER E10104BP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - WOBBLE STICK ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES BREMAS PART NUMBER E10200LPP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH .1AMP 125VAC W/LEVER ROLLER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 1/2-14 NPT SPDT SIDE PLUNGER VERTICAL. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 10AMP 125V. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 125/250/480VAC 15AMP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 15AMP 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 15AMP, 125/480VAC, 1/8HP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 1NC/1NO ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 1NC/1NO. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 5/20AMP 575VAC MARK II. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 5AMP 1/4HP 125-250VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 5AMP 250V. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ACTUATOR STYLE ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH AMPLIFIER FRONT BODY ONLY 115VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH AMPLIFIER, 20-250VAC, FRONT BODY ONLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH BASIC 10A 125/250/OR 480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH DEPRESS 2WAY 10AMP 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH FRONT BODY ONLY W/SEAL 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH HEAD MID POSITION SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH HEAD, OPERATING HEAD ONLY, MAINTAINED CONTACT, PLUG IN, . FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH HEAD, STANDARD SIDE, FOR ROLLER LEVER D4A SERIES. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH INDICATOR, CABLE PULL, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH LEVER ARM 15AMP 125VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH LEVER ARM, ACTUATOR TYPE, ADJUSTABLE ROLLER, 4.84 INCH ARM LENGTH, .75 ROLLER DIAMETER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH LEVER ARM, L100. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH LEVER FORKED W/STEEL ROLLER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH LEVER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH MID POSITION. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD (ONLY), PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # D4A-1109-N-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD (ONLY), PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # D4A-2509-N-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD (ONLY), ROLLER PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # D4A-1110-N-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD (ONLY), ROLLER PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # D4A-2510-N-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD (ONLY), SPRING COIL, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # D4A-1116-N-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD (ONLY), WOBBLE STICK, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # D4A-1114-N-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ROLLER PLUNGER DPDT-2NO/2NC, LIMIT SWITCH ACTUATOR:ROLLER PLUNGER, CONTACT CONFIGURATION:DPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:30OZF, PRODUCT RANGE:-, CONTACT CURRENT MAX:10A ROHS COMPLIANT: YES.
LIMIT SWITCH ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH SIDE PLUNGER HEAD VERTICAL ROLLER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH SNAP ACTION SPDT 0.1AMP QC TERM 125V. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH SWITCHETTE 120/240VAC 1/2HP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH TOP ROLLER ARM SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:TOP ROLLER ARM, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:5N, PRODUCT RANGE:- ROHS COMPLIANT:...
LIMIT SWITCH W/ROLLER ARM 15AMP 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, , 1NO/1NC (OVERLAPPING), SLOW ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 1 AMP, 2 POLE, . FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 1 AMP, 30 V,2 N.C. / 4 N.O.,ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 10AMP, NO/NC, SPDT, W/CROSSROLLER PLUNGER,. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 1NC, 1 NO, 3.25" LEVER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 1NO/1NC, W/ROLLER LEVER, SNAP-ACTING. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 2A, 250 VAC, SPDT, 1NO 1NC, TOP PUSH ROLLER SPRING. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 2AMP, 125VAC, 2P, D4A SERIES, -40C TO +100C, BLOCK MOUNTED, 1/2-14 NPT CONDUIT, DPDT, DOUBLE-BREAK, SIMULTANEOUS OPERATION, WITHOUT INDICATOR, TOP PLUNGER, ROLLER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 30VDC, ROLLER PLUNGER, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 480 VAC / 250 VDC, 10 AMP, NORMALLY OPEN / NORMALLY CLOSED, SPDT, 1.96N LINEAR, HINGE ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 5AMP 250VAC, 4AMP 30VDC, ROLLER PLUNGER, SNAP ACTION, IP67. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, AC-15 2ANP, 400V. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, CAT WHISKER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, CLS SERIES, 10 AMP, SNAP ACTION, NON-ILLUMINATED, CHASSIS MOUNT, -1 TO 70 DEGREE C, IP67. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT ENCLOSED, 14NPT CONDUIT, 15 A, PLUNGER, BZV6 SERIES. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT GUARD LOCKING SAFETY SWITCH, W/ SOLENOID LOCK, 3NC + 2NC, 1/2IN CONDUIT SIZE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, ENCLOSED, 2 POSITION, 15 AMP, 250 V, 26-59 OZ OPERATING FORCE, PLUNGER ACTUATION, DPDT CONTACT, SIDE MOUNT, 2 POLE, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, D4A SERIES, -40C TO +100C, BLOCK MOUNTED, 1/2-14 NPT CONDUIT, SPDT, DOUBLE-BREAK, WITHOUT INDICATOR, ROLLER LEVER, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, D4A SERIES, -40C TO +100C, BLOCK MOUNTED, 1/2-14 NPT CONDUIT, SPDT, DOUBLE-BREAK, WITHOUT INDICATOR, SIDE PLUNGER, ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, D4A SERIES, COMPLETE GASKET COVER, BLOCK MOUNTED, G 1/2 CONDUIT, SPDT, DOUBLE-BREAK, WITHOUT INDICATOR, 120-600 VAC, 10 A CARRY, ROLLER LEVER, STANDARD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, D4A SERIES, SPDT (DB/DM), MOMENTARY ACTUATOR, 125VAC, 30VDC,10A (AC), 6A (DC), OPERATING FORCE: 2000GF, RELEASE FORCE: 500GF, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, D4N SERIES, MINIATURE SAFETY SWITCH, PG13.5, 1NC/1NO (SNAP-ACTION), TOP PLUNGER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, DPDT, PLUNGER, 10A, 250VAC, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:DPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:35.6N, PRODUCT RANGE:DTF SERIES ROHS COMPLIANT: YES.
LIMIT SWITCH, E47 SERIES, 15 AMP, 125/250 VAC, 1-SINGLE POLE DOUBLE THROW CONTACT, ROLLER PLUNGER, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ENCLOSED, 1.5 AMP, 240 VAC, 250 VDC, 3.61N LINEAR CONDUIT, NO/NC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ENCLOSED, TRIPLE-SEALED, 5 AMP @ 250 VAC, 4 AMP @ 30 VDC, SJT(O) CABLE, 3 METER LENGTH, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, FLANGE MOUNT, NO SEAL BOOT, ROLLER PLUNGER, 13.5 MM CONDUIT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, GENERAL LOAD, IP67, D4C SERIES, 2 NC, 4 NO, 5A, 250V. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, GENERAL LOAD, SPDT, CROSS ROLLER PLUNGER, VCTF OIL-RESISTANT CABLE 3 M, FRONT MOUNTING, IP67. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, GENERAL PURPOSE, 1/2-14 NPT CONDUIT, SPDT DOUBLE-BREAK, WITHOUT INDICATOR, STANDARD ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, GENERAL PURPOSE, ROLLER PLUNGER, 1 AMP, 30 VDC, SPDT, NON-ILLUMINATED, IP67. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, GENERAL PURPOSE, SPDT, 5 AMP 250 VAC, 4 AMP 30 VDC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, HEAVY DUTY, SCREW TERMINAL, SIDE PLUNGER, 3A. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, LOX. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, LSW, CROSS RLR PLGR, W/O CABLE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, M8 BODY, HEMISPHERIC ACTUATOR, PREWIRED, 3 METER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, MINI, TOP PIN PLUNGER, D4C SERIES, QUICK CONNECT, SPDT, UL, 5 AMP, 250 VAC, 14 VDC, 3 M. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, MINIATURE, D4N SERIES, G1/2 CONDUIT SIZE, 1NC/1NO, SNAP ACTION, 10 AMP, DPDT CONTACT, ROLLER LEVER/RESIN LEVER AND ROLLER, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, MINIATURE, PREWIRED, SEALED ROLLER, 5 AMP / 250 VAC, 4 AMP / 30 VDC, 3 M CABLE, TRIPLE SEALED. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, OPERATING HEAD ONLY, 600 V. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, OPERATING HEAD,. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, RECEPTACLE BOX, 1/2-14 NPT, PANEL MOUNT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, RED, MOTOR PROTECTOR, . FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER LEVER ACTUATION, SINGLE POLE DOUBLE THROW, NORMALLY OPEN/NORMALLY CLOSED CONFIGURATION, 1 AMP @ 125 VAC RATING, RIGHT ANGLE BODY ORIENTATION, 5.69 N OPERATING FORCE. FREE 2 YEAR...
LIMIT SWITCH, ROLLER LEVER, 2NC/4NO, 2AMP, 250V, 5 METER PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER LEVER, 3AMP, 240VAC, M20, W/ADAPTER 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER LEVER, SPDT CONTACT, 4 CORES, 3 METER, 30 VDC, 0.1 AMP, 100 MA. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER LEVER, SPDT, 3 AMPS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER PLINGER, 4A @ 30VDC, SPDT, VCTF 4 CORES, 3M LENGTH, IP67. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER PLUNGER, 10AMP 125VAC, 16MM MNT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER PLUNGER, 10N, COMBI C2 SERIES, 1NC/1NO, 250 VAC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER PLUNGER, 1AMP, NO/NC, 30V, 4PIN. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER PLUNGER, DC CONTACTOR, 12/30 VDC, 0.5 A. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER PLUNGER, DPDT, 2NO/2NC, 300 MA, 250 VAC, 10 AMP, 48OZ OPERATING FORCE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER PLUNGER, SPDT, 250 VAC, 5 AMP, CABLE 3 M. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER PLUNGER, SPDT, VOLTAGE RATING 250VAC/DC, CURRENT RATING 5 AMPS, 3 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SEALED PLUNGER, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SNAP ACTION, 1 NC, 1 NO, M20, 10A, 120V AC, 30V DC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SNAP ACTION, 10AMP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SNAP ACTION, SPDT, 10 AMP, 120 VAC, G1/2 CONDUIT SIZE, 1 NC / 1 NO, SNAP ACTION, TOP ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SNAP ACTION, SPDT, 10-AMP, 125V. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SNAP ACTION, SPST, 30MA, 30V. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SPDT, 10 AMP, 125 VAC, PANEL MOUNT PLUNGER, IP67. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SPDT, 10AMP, 125VDC, 250V, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SPDT, 1NO/1NC, 120-240VDC, WITH PLUNGER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SPDT, PLUNGER, 15A, 480VAC, LIMIT SWITCH ACTUATOR:PIN PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:5.56N, PRODUCT RANGE:V6 SERIES ROHS COMPLIANT: YES. FREE...
LIMIT SWITCH, SPDT, PLUNGER, 15A, 480VAC, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:3.61N, PRODUCT RANGE:BZV6 SERIES ROHS COMPLIANT: YES.
LIMIT SWITCH, SPDT, PLUNGER, 15A, 480VAC, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:6.67N, PRODUCT RANGE:BZV6 SERIES ROHS COMPLIANT: YES.
LIMIT SWITCH, SPRING ROLLER PLUNGER, 5M CABLE, 5AMP AT 250VAC, 11.77N, SPDT, 1 NORMALLY OPEN, 1 NORMALLY CLOSED, D4C SERIES, 4 AMP AT 30 VDC. FREE 2 YEAR RADWELL WARRANTY...
LIMIT SWITCH, TOP PLUNGER, DPDT-2NO/2NC, 10; LIMIT SWITCH ACTUATOR:TOP PLUNGER; CONTACT CONFIGURATION:DPDT; CONTACT CURRENT AC MAX:10A; CONTACT VOLTAGE AC MAX:250V; OPERATING FORCE MAX:11.2N; PRODUCT RANGE:-; CONTACT CURRENT MAX:10A ROHS COMPLIANT:...
LIMIT SWITCH, TOP PLUNGER, DPDT-2NO/2NC, 10A, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:DPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:11.2N, PRODUCT RANGE:-, CONTACT CURRENT MAX:10AROHS COMPLIANT: YES.
LIMIT SWITCH, TOP ROLLER ARM, 1NO/1NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, TOP ROLLER ARM, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, TOP ROLLER ARM, DPDT, 10 A, 250 V, 11.1 N. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, TOP ROLLER ARM,10 AMP, 250 VAC, DPDT, OPERATING FORCE MAX 13.4 N, 300 MA. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, TOP ROLLER PLUNGER, SPDT, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:13OZF, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE...
LIMIT SWITCH, W/ ADJUSTABLE ROLLER LEVER, 3 AMP, SPDT, 1 NO/NC, QUICK-BREAK SWITCH, PG CABLE ENTRY, -30 TO +70 DEGREES C, IP67, (170140). FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, W/ D4B-000E. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, W/0 INDICATOR, ROLLER PLUNGER ACTUATOR, NON-ILLUMINATED, SCREW TERMINAL, DOUBLE BREAK, IP67 PROTECTION, SPDT, 10 AMP, 600 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH,5 A AT 250 VAC/ 4 A AT 30 VDC,SPDT,3 M CABLE,SEALED ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH,DPDB, ROLLER LEVER, SPDT, 10A, 250V. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH,MINI,PREWIRED ,SEALED ROLLER,1NO/1NC,IP67, TYPE 3/4/13,4WIRE,3M CABLE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWTCH, PLUNGER PRECISION, 15 AMP, 125 OR 250 VAC. FREE 2 YEAR RADWELL WARRANTY
LS,RLR PLNGR;MICROLOAD,DC TYPE. FREE 2 YEAR RADWELL WARRANTY
LSW, ROLLER PLUNGER, AC CONCTR,12VDC,0.5AMP/ 30V. FREE 2 YEAR RADWELL WARRANTY
LSW,1A 30VDC,PLASTIC ROD,LED. FREE 2 YEAR RADWELL WARRANTY
LSW,SNAP,METAL ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
MICRO LIMIT SWITCH, STRAIGHT PLUNGER, SCREW TERMINALS, 15A AT 250VAC, 6A AT 30VDC. FREE 2 YEAR RADWELL WARRANTY
MICRO LIMIT SWITCH,EXT ADJUSTABLE ROLL LEV,SLD. FREE 2 YEAR RADWELL WARRANTY
MICRO LIMIT SWITCH,PLNGR,SLD. FREE 2 YEAR RADWELL WARRANTY
MICROSWITCH , BZ-RS04, BZRS04, LIMIT SWITCH, 15AMP, 125VAC. FREE 2 YEAR RADWELL WARRANTY
MICROSWITCH , BZ-RW82-A6, BZRW82A6, LIMIT SWITCH, LEVER, 15AMP, 125/25- OR 480VAC. FREE 2 YEAR RADWELL WARRANTY
MICROSWITCH , BZ-RW85X-A26, BZRW85XA26, LIMIT SWITCH, BASIC LEVER, 1/4HP-125VAC, 1/2HP-250VAC, 1/2AMP-125VDC, 1/4AMP-250VDC. FREE 2 YEAR RADWELL WARRANTY
MINIATURE BASIC SWITCH LONG LEVER SPST 1NO. FREE 2 YEAR RADWELL WARRANTY
MINIATURE BASIC SWITCH. FREE 2 YEAR RADWELL WARRANTY
MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, G1/2 (1-CONDUIT), 1NC/1NO (SNAP-ACTION), PLASTIC ROD. FREE 2 YEAR RADWELL WARRANTY
MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, G1/2 (1-CONDUIT), 1NC/1NO (SNAP-ACTION), TOP ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY
MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, G1/2 (1-CONDUIT), 2NC (SLOW-ACTION), TOP ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY
MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, G1/2 (1-CONDUIT), 2NC (SNAP-ACTION), TOP ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY
MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, G1/2 (1-CONDUIT), 2NC/1NO (SLOW-ACTION), FORK LEVER LOCK (RIGHT OPERATION). FREE 2 YEAR RADWELL WARRANTY
MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, M12 CONNECTOR (1-CONDUIT), 2 NC (SLOW-ACTION), TOP PLUNGER. FREE 2 YEAR RADWELL WARRANTY
MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, M20 (1-CONDUIT), 1NC/1NO (SNAP-ACTION), ADJUSTABLE ROLLER LEVER / FORM LOCK (METAL LEVER / RESIN ROLLER). FREE 2 YEAR RADWELL WARRANTY
MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, M20 (1-CONDUIT), 1NC/1NO (SNAP-ACTION), ADJUSTABLE ROLLER LEVER / FORM LOCK (METAL LEVER / RUBBER ROLLER). FREE 2 YEAR RADWELL WARRANTY
MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, M20 (1-CONDUIT), 1NC/1NO (SNAP-ACTION), TOP ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY
MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, M20 (1-CONDUIT), 2NC/1NO (SLOW-ACTION), ONE-WAY ROLLER ARM LEVER (VERTICAL). FREE 2 YEAR RADWELL WARRANTY
MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, M20 (1-CONDUIT), 2NC/1NO (SLOW-ACTION), ROLLER LEVER (METAL LEVER / RESIN ROLLER). FREE 2 YEAR RADWELL WARRANTY
MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, PG13.5, 1NC/1NO (SLOW-ACTION), TOP ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY
MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, PG13.5, 1NC/1NO (SNAP-ACTION), ONE-WAY ROLLER ARM LEVER (HORIZONTAL). FREE 2 YEAR RADWELL WARRANTY
MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, PG13.5, 1NC/1NO (SNAP-ACTION), ROLLER LEVER (METAL LEVER / BEARING ROLLER). FREE 2 YEAR RADWELL WARRANTY
MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, PG13.5, 1NC/1NO (SNAP-ACTION), ROLLER LEVER (METAL LEVER / RESIN ROLLER). FREE 2 YEAR RADWELL WARRANTY
MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, PG13.5, 1NC/1NO, SNAP-ACTION, ROLLER LEVER (RESIN LEVER / RESIN ROLLER). FREE 2 YEAR RADWELL WARRANTY
MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, PG13.5, 2NC (SLOW-ACTION), ROLLER LEVER (METAL LEVER / RESIN ROLLER). FREE 2 YEAR RADWELL WARRANTY
MP1-11Y, MCBH-101, 5911 086-13. FREE 2 YEAR RADWELL WARRANTY
OMRON , D4A-0004N-F, D4A0004F, LIMIT SWITCH, ROLLER LEVER, HIGH-SENSITIVITY, LOW TORQUE, HEAD, SIDE, ACTUATOR LOCATION: SIDE, NEMA RATING: 3, 4, 4X, 6P, 12, 13. FREE 2 YEAR RADWELL WARRANTY
OMRON Sensors & Switches D4A-1101N
OMRON Sensors & Switches D4A-C00
OMRON Sensors & Switches D4B-3116N
OMRON Sensors & Switches D4BL-K2
OMRON Sensors & Switches D4C-1202
OMRON Sensors & Switches D4C-1603
OMRON Sensors & Switches D4C-1620
OMRON Sensors & Switches D4C-1720
OMRON Sensors & Switches D4CC-3002
OMRON Sensors & Switches D4E-1A10N
OMRON Sensors & Switches D4MC-2000
OMRON Sensors & Switches D4MC-2020
OMRON Sensors & Switches D4MC-5000
OMRON Sensors & Switches D4N-1120
OMRON Sensors & Switches D4N-4132
OMRON Sensors & Switches D4N-4C72
OMRON Sensors & Switches D4N-9B31
OMRON Sensors & Switches D5B-1513
OMRON, D4A-2509-N,D4A2509N, LIMIT SWITCH, TYPE 3,5AMP, 2 POLE, 600V, NEMA B600. FREE 2 YEAR RADWELL WARRANTY
OMRON, D4C-3302-M, D4C-3302-M, LIMIT SWITCH, 4AMP, 30V. FREE 2 YEAR RADWELL WARRANTY
OMRON, D4CC-1002, D4CC1002, AC ROLLER PLUNGER LS. FREE 2 YEAR RADWELL WARRANTY
OMRON, DZ-10GW22-1A, DZ-10GW221A, BASIC SWITCH, SHORT HINGE ROLLER LEVER, 10 A, DPDT, SOLDER TERMINALS. FREE 2 YEAR RADWELL WARRANTY
OPERATING HEAD FOR D4C-1602, WITH ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
OPERATING HEAD ONLY FOR PROXIMITY LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
OPERATING HEAD, LIMIT SWITCH ACCESSORY, TOP PLUNGER, ROLLER TYPE. FREE 2 YEAR RADWELL WARRANTY
OPERATING HEAD, LIMIT SWITCH, ROLER LEVER, STANDARD, UL, CSA. FREE 2 YEAR RADWELL WARRANTY
OPERATING HEAD. FREE 2 YEAR RADWELL WARRANTY
OPERATOR HEAD FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC LIMIT SWITCH HEAD. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC LIMIT SWITCH, SENSING HEAD. FREE 2 YEAR RADWELL WARRANTY
PRECISION LIMIT SW, EXTENDED PLUNGE PRECISION LIMIT SW,. FREE 2 YEAR RADWELL WARRANTY
PRECISION LIMIT SW, STRAIGHT LEVER, SOLDER TERM. FREE 2 YEAR RADWELL WARRANTY
PRECISION LIMIT SWITCH, 15 AMP AT 250 VAC, 6 AMP AT 30 VDC, 1-SPDT, EXTENDED STRAIGHT PLUNGER, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
PRECISION LIMIT SWITCH, BOOTED ROLLER PLUNGER, SCREW TERMINALS, 15 AMP 250 VAC, 6 AMP 30 VDC, 0.01 MM/S-1M/S, 1-SPDT. FREE 2 YEAR RADWELL WARRANTY
PRECISION LIMIT SWITCH, E47, EXTENDED ROLLER LEVER, SOLDER LUGS, 15A AT 250 VAC, 6A AT 30 VDC, 0.01 MM/S-1M/S, 1-SPDT (FORM C). FREE 2 YEAR RADWELL WARRANTY
PRECISION LIMIT SWITCH, ENCLOSED, 15 AMP, 250 VAC, 30 VDC, 1 SPDT. FREE 2 YEAR RADWELL WARRANTY
PRECISION LIMIT SWITCH, ENCLOSED, PLUNGER ACTUATOR, 15 AMP, 125/250 VAC. FREE 2 YEAR RADWELL WARRANTY
PRECISION LIMIT SWITCH, LEAF LEVER, SOLDER TERMINAL. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH 10-30VDC 1NO/1NC PNP .25AMP. FREE 2 YEAR RADWELL WARRANTY
PULL-RESET SAFETY LIMIT SWITCH, STANDARD AND MICROLOADS, M20 CONDUIT SIZE, 1NC/1NO SLOW ACTION SWITCH, ADJUSTABLE ROLLER LEVER, FORM LOCK, METAL LEVER, RUBBER ROLLER,. FREE 2 YEAR RADWELL WARRANTY
RADWELL VERIFIED SUBSTITUTE Sensors & Switches D4A-1116-N-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches D4A-C00-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches D4A-D00-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches D4C-1602-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches D4DS-35FS-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches D4V-8166Z-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches DTF2-2RN2-RH-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches E47BMS03-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches E47BMS04-SUB
REPLACEMENT OF CARLO GAVAZZI E10200LI, LIMIT SWITCH - SPRING COIL ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF CARLO GAVAZZI E40200BM, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF EATON CORPORATION E47BLS32, LIMIT SWITCH - ENCLOSED, 15A, SEALED, IP65, ROLLER LEVER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF EATON CORPORATION E47BLS34, LIMIT SWITCH - ENCLOSED, 15A, SEALED, IP65, ONE WAY ROLLER LEVER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF EATON CORPORATION E47BMS02, MICROSWITCH - 15A, PLUNGER. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF GENERAL ELECTRIC CR115L1B, LIMIT SWITCH, PLUNGER ROLLER LEVER, 1NO/1NC, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL DTF2-2RN-LH, LIMIT SWITCH, ENCLOSED, HIGH CAPACITY, 10A, DPDT, SEALED PLUNGER, LEFT-HAND ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4A-1108-N, LIMIT SWITCH - HEAVY DUTY, SIDE PLUNGER, ADJUSTABLE, SINGLE POLE DT/DB, 1 NO/1NC. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4A-1109-N, LIMIT SWITCH - HEAVY DUTY SPDT TOP PLUNGER 1NO/1NC LIMIT SWITCH -- SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4A-1110-N, LIMIT SWITCH - HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC LIMIT SWITCH - - SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4A-A00, LEVER ARM - METAL ROLLER, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4A-D00, LEVER ARM - ROD, STAINLESS STEEL, 10". FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4A-E00, LEVER ARM - FORKED, METAL ROLLER, RH OPPOSITE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4A-E10, LEVER ARM - FORKED, METAL ROLLER, LH OPPOSITE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4A-F00, LEVER ARM - LOOPED, ROD, DELRIN. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4C-1201, LIMIT SWITCH - COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4C-1203, LIMIT SWITCH - COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4C-1220, LIMIT SWITCH - COMPACT LIMIT SWITCH, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4C-1231, LIMIT SWITCH - COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4C-1250, LIMIT SWITCH - COMPACT LIMIT SWITCH, WOBBLE STICK, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4C-1303, LIMIT SWITCH - COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4C-1401, LIMIT SWITCH - COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4C-1402, LIMIT SWITCH - COMPACT LIMIT SWITCH, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4C-1403, LIMIT SWITCH - COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4C-1503, LIMIT SWITCH - COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4C-1520, LIMIT SWITCH - COMPACT LIMIT SWITCH, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4C-1601, LIMIT SWITCH - COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4C-1650, LIMIT SWITCH - COMPACT LIMIT SWITCH, WOBBLE STICK, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4C-1703, LIMIT SWITCH - COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4D-3180N, LIMIT SWITCH - CAT WHISKER ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4D-3532N, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4D-3562-N, LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4D-3A32N, LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4D-3A62N, LIMIT SWITCH - ROLLER LEVER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4D3127N, LIMIT SWITCH - ADJUSTABLE 50MM RUBBER ROLLER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4D3187N, LIMIT SWITCH - WOBBLE STICK ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4D3531N, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON D4D3A31N, LIMIT SWITCH - PLUNGER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
ROLLER ARM FOR LIMIT SWITCH 2-1/8IN LEVER STEEL. FREE 2 YEAR RADWELL WARRANTY
ROLLER ARM FOR LIMIT SWITCH 2-1/8IN NYLON. FREE 2 YEAR RADWELL WARRANTY
ROLLER LEVER, FOR USE WITH LIMIT SWITCH, 6 AMP, 0.75 INCH DIAMETER, STAINLESS STEEL MATERIAL, 24 VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
SAFETY DOOR SWITCH, D4NS-SK01. FREE 2 YEAR RADWELL WARRANTY
SAFETY DOOR SWITCH, GUARD-LOCK, SOLENOID RELEASE, DPST-NO/NC + DPST-NC, 3AMPS AC. 270 MA DC, SUPPLY 24 VDC, RATING 240 VAC/ 250 VDC, PANEL DISCONNECT, SCREW TERMINALS, STATUS INDICATOR, ACTUATOR KEY...
SAFETY LIMIT SWITCH, METAL HOUSING, G1/2 CONDUIT SIZE, 1NC/1NO SLOW ACTION SWITCH, ROLLER PLUNGER ACTUATOR,. FREE 2 YEAR RADWELL WARRANTY
SAFETY LIMIT SWITCH, METAL HOUSING, G1/2 CONDUIT SIZE, 1NC/1NO SNAP ACTION SWITCH, ADJUSTABLE ROLLER LEVER,. FREE 2 YEAR RADWELL WARRANTY
SAFETY LIMIT SWITCH, METAL HOUSING, G1/2 CONDUIT SIZE, 1NC/1NO SNAP ACTION SWITCH, ROLLER LEVER, RESIN ROLLER. FREE 2 YEAR RADWELL WARRANTY
SAFETY LIMIT SWITCH, METAL HOUSING, G1/2 CONDUIT SIZE, 1NC/1NO SNAP ACTION SWITCH, ROLLER LEVER, STAINLESS STEEL ROLLER,. FREE 2 YEAR RADWELL WARRANTY
SAFETY LIMIT SWITCH, METAL HOUSING, G1/2 CONDUIT SIZE, 2NC SLOW ACTION SWITCH, ROLLER LEVER, RESIN ROLLER. FREE 2 YEAR RADWELL WARRANTY
SAFETY LIMIT SWITCH, METAL HOUSING, G1/2 CONDUIT SIZE, 2NC SLOW ACTION SWITCH, ROLLER LEVER, STAINLESS STEEL ROLLER,. FREE 2 YEAR RADWELL WARRANTY
SAFETY LIMIT SWITCH, METAL HOUSING, G1/2 CONDUIT SIZE, 2NC SLOW ACTION SWITCH, ROLLER PLUNGER ACTUATOR,. FREE 2 YEAR RADWELL WARRANTY
SAFETY LIMIT SWITCH, METAL HOUSING, M20 CONDUIT SIZE, 1NC/1NO SNAP ACTION SWITCH, ROLLER LEVER, RESIN ROLLER. FREE 2 YEAR RADWELL WARRANTY
SAFETY LIMIT SWITCH, METAL HOUSING, M20 CONDUIT SIZE, 1NC/1NO SNAP ACTION SWITCH, ROLLER PLUNGER ACTUATOR,. FREE 2 YEAR RADWELL WARRANTY
SAFETY LIMIT SWITCH, MINIATURE, D4N SERIES, SPDT, IP67 RATING, SCREW TERMINATION, M20 (1-CONDUIT), 1NC/1NO (SNAP-ACTION), ROLLER LEVER, CHASSIS MOUNT, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, HEAVY DUTY, NON FUSIBLE, 30 AMP, 600 VAC/VDC, 3 POLES, 30 HP, NEMA 3R, BOLT ON PROVISION. FREE 2 YEAR RADWELL WARRANTY
SELECTOR SWITCH, 3POSITION. FREE 2 YEAR RADWELL WARRANTY
SLIM SAFETY DOOR SWITCH. FREE 2 YEAR RADWELL WARRANTY
SLOW ACTION END SWITCH, 82MM, 99MM. FREE 2 YEAR RADWELL WARRANTY
SNAP ACTION SWITCH, DP SERIES, SPDT, HINGE LEVER, QUICK CONNECT, SOLDER, 100 MA, 250 V. FREE 2 YEAR RADWELL WARRANTY
SNAP SWITCH PLUNGER TYPE 3AMP 125-250VAC 1NC. FREE 2 YEAR RADWELL WARRANTY
STEEL ROLLER LEVER FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FO HONEYWELL DTF2-2RN2-RH, LIMIT SWITCH, ENCLOSED, HIGH CAPACITY, 10A, DPDT, SEALED ROLLER LEVER, RIGHT-HAND ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BREMAS E10101CP, LIMIT SWITCH, ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BREMAS E10200FP50, LIMIT SWITCH, ADJUSTABLE, 50MM RUBBER ROLLER, 1NO/1NC, SNAP ACTION, 1/2NPT . FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION E47BLS33, LIMIT SWITCH, ENCLOSED, 15A, SEALED, IP65, ROLLER LEVER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION E47BMS03, MICROSWITCH - 15A, EXTENDED PLUNGER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION E47BMS04, MICROSWITCH - 15A, PANEL MOUNT PLUNGER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR GENERAL ELECTRIC CR115B4, SNAP SWITCH, DOUBLE BREAK, DPDT, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL BZV6-2RN18, LIMIT SWITCH, ENCLOSED, 15A, SEALED, COIL SPRING, 1/2NPT, BASE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON D4A-1114-N, LIMIT SWITCH, HEAVY DUTY, SPDT, WOBBLE STICK, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON D4A-1116-N, LIMIT SWITCH, HEAVY DUTY, SPDT, SPRING COIL, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON D4A-2510-N, LIMIT SWITCH, HEAVY DUTY, STANDARD BODY, DPDT, 1/2NPT, TOP ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON D4A-C00, LEVER ARM, ADJUSTABLE, METAL ROLLER, 4",.63 D TO .75W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON D4A-E20, LEVER ARM, FORKED, METAL ROLLER, SAME SIDE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON D4C-1202, LIMIT SWITCH - COMPACT LIMIT SWITCH, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON D4C-1320, LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON D4C-1420, LIMIT SWITCH - COMPACT LIMIT SWITCH, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON D4C-1431, LIMIT SWITCH -COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE -. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON D4C-1450, LIMIT SWITCH, COMPACT, WOBBLE STICK, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON D4C-1602, LIMIT SWITCH - COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON D4C-1603, LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON D4C-1620, LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON D4C-1631, LIMIT SWITCH - COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON D4C-1632-C, LIMIT SWITCH, COMPACT, SEALED ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT 3M CABLE, OPERATING TEMPERATURE - MIN: -40C. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON D4C-1720, LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON D4D-3132N, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON D4DS-35FS , INTERLOCK SAFETY SWITCH, FULL PRODUCT REPLACEMENT, 1NO/1NC (BBM), 1/2"NPT, TWO KEY OPTIONS INCLUDE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON D4F-302-3R, LIMIT SWITCH, 2NO/2NC, SLOW-ACTION, ROLLER PLUNGER (METAL), HORIZONTAL, 3 METER PRE-WIRED CABLE (SIDE EXIT). FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON D4NS-2CF, INTERLOCK SAFETY SWITCH, 2NC/1NO (BBM), M20, TWO KEY OPTIONS INCLUDED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON D4V-8166Z, LIMIT SWITCH, COMPACT, PLASTIC WOBBLE STICK, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BCNW, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, CAT WHISKER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BCW, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, CAT WHISKER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BCWB, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, CAT WHISKER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BJD1, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT TOP PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BJD2, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BJD3, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT TOP PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BJD5, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BJK1, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT TOP PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BJK2, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BJK2N, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BJK3, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT TOP PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BJK5, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BNW, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT WOBBLE STICK 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BW, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, CAT WHISKER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BX0001, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, CAT WHISKER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2CNW, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, CAT WHISKER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2CW, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, CAT WHISKER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2CWB, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, CAT WHISKER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2CWB6, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, CAT WHISKER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2FJK1, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT TOP PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JD1, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT TOP PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JD2, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JD3, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT TOP PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JD5, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JK1, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT TOP PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JK2, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JK3, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT TOP PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JK5, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2NW, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT WOBBLE STICK 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2W, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, CAT WHISKER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C4BJD2, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY DPDT ROLLER PLUNGER 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C4BJK2, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY DPDT ROLLER PLUNGER 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C4GJK2, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY DPDT ROLLER PLUNGER 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C4JD2, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY DPDT ROLLER PLUNGER 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C4JK2, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY DPDT ROLLER PLUNGER 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C5892, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT SPRING COIL 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SWITCH 1/2HP 120/240VAC. FREE 2 YEAR RADWELL WARRANTY
SWITCH 15AMP W/LEVER LENGTH 1/4IN APPROXIMATE. FREE 2 YEAR RADWELL WARRANTY
SWITCH 20AMP 125VAC/1HP 250VAC/2HP 2NO 2COMMON. FREE 2 YEAR RADWELL WARRANTY
SWITCH BLOCK, SPDT CIRCUIT, 1NO/1NC, TIMED OR INSTANTANEOUS CONTACTS. FREE 2 YEAR RADWELL WARRANTY
SWITCH BOX ONLY, W/O INDICATOR LAMP, SPDT, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SWITCH KEY, B4BL SWITCHES. FREE 2 YEAR RADWELL WARRANTY
SWITCH LIMIT, SPDT, WITH SNAP ACTION HANDLE, 5 AMP 250VAC, 2 NC, 4 NO. FREE 2 YEAR RADWELL WARRANTY
SWITCH RECEPTACLE, COMPACT, PLASTIC-BODY, SAFETY-DOOR HINGE SWITCH. FREE 2 YEAR RADWELL WARRANTY
SWITCH, FUSIBLE DT 240VAC 30A 3P NEMA 1. FREE 2 YEAR RADWELL WARRANTY
SWITCH, NOT FUSIBLE HD 600V 100A 3P NEMA1. FREE 2 YEAR RADWELL WARRANTY
SWITCH, SLIM SAFETY SWITCH, DOUBLE-POLE SINGLE-THROW, ON-OFF FUNCTION, 240 VAC RATING, 750 MA, HORIZONTAL OPERATION, 1 METER CABLE LENGTH, IP67 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
SWITCH, SNAP ACTION, 5 AMP, 125 VOLT. FREE 2 YEAR RADWELL WARRANTY
SWITCH, SNAP ACTION, CENTER ROLLER LEVER, LED, SPDT, 1 AMP, 30 DCV, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
SWITCH, SNAP ACTION, SPDT, 15A. FREE 2 YEAR RADWELL WARRANTY
SWITCH, SPST-NC CIRCUIT, ON-MOM SWITCH FUNCTION, 30 MA, 30 VDC, SPRING/WIRE ACTUATOR TYPE, PANEL MOUNT, 5 METER CABLE LENGTH, CABLE LEAD TERMINATION. FREE 2 YEAR RADWELL WARRANTY
SWITCH/UNIT ONLY 15AMP 480VAC. FREE 2 YEAR RADWELL WARRANTY
TACTILE LIMIT SWITCH, M8 BODY, SHORT SPRING WOBBLE STICK ACTUATOR, 1 M PREWIRED. FREE 2 YEAR RADWELL WARRANTY
TEST SWITCH, STANDARD 10-POLE, FLEXITEST SWITCH, FT1, REAR CONNECTED WITH CLEAR COVER. FREE 2 YEAR RADWELL WARRANTY
TOUCH SWITCH, 100-240VAC, 50/60 HZ, 30 TO 100 PF, 3M CABLE, RESPONSE TIME: 8MS MAX., OPERATING TEMP: -25 TO 70 DEGREES (WITH NO ICING), LED INDICATOR, 8MS MAX., IP67, CLASS...
TOUCH SWITCH, MECHANICAL, INDUSTRIAL, (05712Z4). FREE 2 YEAR RADWELL WARRANTY
ULTRA-SMALL SAFETY LIMIT SWITCH, 2NC SLOW ACTION SWITCH, ROLLER PLUNGER, METAL ROLLER, 5 METER CABLE LENGTH, VERTICAL CABLE DIRECTION,. FREE 2 YEAR RADWELL WARRANTY
ULTRA-SMALL SAFETY LIMIT SWITCH, 2NC/2NO SLOW ACTION SWITCH, ROLLER LEVER, RESIN ROLLER, 1 METER CABLE LENGTH VERTICAL CABLE DIRECTION, (134002). FREE 2 YEAR RADWELL WARRANTY
ULTRA-SMALL SAFETY LIMIT SWITCH, 2NC/2NO SLOW ACTION SWITCH, ROLLER PLUNGER, METAL ROLLER, 3 METER CABLE LENGHT, VERTICAL CABLE DIRECTION,. FREE 2 YEAR RADWELL WARRANTY
ZIPPY Sensors & Switches DM-03S-2D-Z
ZIPPY, SWITCH, 3A, 125VAC, STANDARD, HOOK ACTUATOR, RIGHT ANGLE MOUNT. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>