Radwell International Datasheets for Linear Limit Switches
Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| 0.88 INCH LONG, 0.63 INCH DIAMETER, CAST ZINC BODY, LIMIT SWITCH ADJUSTABLE ROLLER LEVER NYLON ROLLER, FOR USE WITH LIMIT SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| 0.88 INCH LONG, 1.63 INCH DIAMETER, STEEL BODY, LIMIT SWITCH ADJUSTABLE ROLLER LEVER DELRIN ROLLER, FOR USE WITH LIMIT SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| 2 INCH LONG, 1/4 INCH DIAMETER, CAST ZINC BODY, LIMIT SWITCH OPERATOR 1/4 INCH FACE WIDTH, IRON ROLLER, FOR USE WITH LIMIT SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| 2" LONG, LIMIT SWITCH ROLLER LEVER STEEL ROLLER, FOR USE WITH 9007A, 9007AW, 9007B, 9007C, 9007N, 9007T10, 9007T5. FREE 2 YEAR RADWELL WARRANTY | |
| 7.6 INCH LONG, LIMIT SWITCH HEAD FOR USE WITH 9007C. FREE 2 YEAR RADWELL WARRANTY | |
| 7.6 INCH LONG, LIMIT SWITCH ROLLER LEVER NYLON ROLLER, FOR USE WITH 9007A, 9007AW, 9007B, 9007C, 9007N, 9007T10, 9007T5. FREE 2 YEAR RADWELL WARRANTY | |
| 7.6 INCH LONG, LIMIT SWITCH ROLLER LEVER STEEL ROLLER, FOR USE WITH 9007A, 9007AW, 9007B, 9007C, 9007N, 9007T10, 9007T5. FREE 2 YEAR RADWELL WARRANTY | |
| 7.6 INCH LONG, LIMIT SWITCH ROLLER LEVER STEEL ROLLER, FOR USE WITH 9007C. FREE 2 YEAR RADWELL WARRANTY | |
| 802T-X2. FREE 2 YEAR RADWELL WARRANTY | |
| 9007AO16 - LIMIT SWITCH, 9007, 600 VAC 15AMP AO +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| 9007HA2 - LIMIT SWITCH LEVER, 9007, ARM AW+C +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR FOR LIMIT SWITCH INTERNAL ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| ALLEN BRADLEY Sensors & Switches 802T-HT | |
| ALLEN BRADLEY Sensors & Switches 802T-K1 | |
| ALLEN BRADLEY Sensors & Switches 802T-K1P | |
| ALLEN BRADLEY Sensors & Switches 802T-NPTP | |
| ALLEN BRADLEY Sensors & Switches 802T-W17 | |
| ALLEN BRADLEY Sensors & Switches 802T-W1D | |
| ALLEN BRADLEY Sensors & Switches 802T-W1G | |
| ALLEN BRADLEY Sensors & Switches 802T-W1H | |
| ALLEN BRADLEY Sensors & Switches 802T-W1L | |
| ALLEN BRADLEY Sensors & Switches 802T-W20J | |
| ALLEN BRADLEY Sensors & Switches 802T-W2A | |
| ALLEN BRADLEY Sensors & Switches 802T-WSP | |
| ALLEN BRADLEY Sensors & Switches 802X-WS4 | |
| C&K, UNIMAX, KSB71-TA, LIMIT SWITCH, 20A, 125-480VAC, 0.25A, 250VDC, 0.50A, 125VDC. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT LIMIT SWITCH, NORMALLY CLOSED, TOP PIN ACTUATOR, PUSH-IN 4MM, 200 NL/MIN FLOW AT 6 BAR, 18 N ACTIVATION FORCE AT 6 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT LIMIT SWITCH, NORMALLY OPEN, TOP METALLIC ROLLER, PUSH-IN Ø 4MM. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL SWITCH RELAY, 125VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURE, LIMIT SWITCH, HEAVY DUTY ,10 AMP, 120/240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2007, LIMIT SWITCH, ROTATING CAM, 600 V AC MAX, 25 AMPS, 0-150 RPM, NEMA 1, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2012-11-30, KIT,CAM FOR ROTATING CAM SWITCH, REPLACEMEMT PARTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUAL LIMIT SWITCH, 802T, OILTIGHT, ENCLOSURE TYPE 13, 600V AC MAX 10 AMP MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVERLESS LIMIT SWITCH, MODELS 7G & 7H, DPDT,UL GP,7PIN MINI, REPLACED BY 7G-23568-DCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH 240VAC 10AMP MS +OPTIONS, PARALLEL ROLLER PLUNGER, SPDT SILVER CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH 600V 5AMP C +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ASSEMBLY, CLASS 9007, 115-600 V, 8-40 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH BLOCK, 1NC/1NO, 4 CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH LEVER ARM, T+FT+OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH SPRING RETURN LEVER TYPE 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH W/CAT WHISKER 10AMP 120-600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10A, 120-600VAC, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10AMP, 120-600V, 720VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10AMP, 120-600VAC, 720VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10AMP, 600VAC, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 120 VAC, 1/4 HP, 10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 120-600 V AC, 720 VA, 6-10 A, A SERIES, FC FORM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 120-600 VAC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 120-600 VAC, 720VA, 10AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 120/600VAC, 10A, SUGGESTED REPLACEMENT IS 9007CR53D. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 125/250VAC, 10AMP, MS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 13 MM, ROLLER ACTUATOR, 6 AMPS, 6 KV, 500V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 240VAC 10AMP MS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 5 AMP, 125 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 500V, SNAP ACTION, METAL STEEL, PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600 V AC MAX, 10 AMP, C +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600 VAC, 30 AMP, T +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600VAC 15AMP AW +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600VAC, 12AMP, T+FT +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 9007 SERIES, 10 AMP, 120-600 VAC / 720 VA, 12-120 VAC / 0.5A - 6.0A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, COMPACT, HEAVY DUTY, MINIATURE, 240 VAC, 10 AMPS, 1NO/1NC, 4 PIN MALE MICRO CONNECTOR, SNAP ACTION OPERATION TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, FOR LEVER TYPE, OUTPUT TO DEVISENET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, HEAVY DUTY, 10 AMP, 120-600 720 VA / 0.5-6 AMP, 12-120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, HEAVY DUTY, 900 CLASS, TYPE T, SINGLE POLE, DOUBLE THROW, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, HEAVY DUTY, SERIES B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, HEAVY DUTY, SIDE PUSH ROD PLUNGER, WITH RESET, 120 V AC / 0.25 HP / 10 AMP, 240 V AC / 0.5 HP / 10... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, HEAVY DUTY, TYPE: B054B, 120-600 VAC, 10 AMPS, 1/4HP-1/2HP, 125/250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, HUB LEVER TYPE, 15 AMP, 600 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, MAINTAINED, LEVER TYPE 2-NO 2-NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, OILTIGHT, TOP PLUNG, NO / NC, 600 V, NEMA-1-2-4-5-12. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PLUNGER, HEAVY DUTY, LOCATION - TOP, 2NC/2NO, VERTICAL MOVEMENT, LIMIT SWITCH TOP PUSH ROD PLUNGER SPR RET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SIDE ARM, VERTICAL SPRING ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPRING RETURN LEVER, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPRING RETURN, LEVER TYPE, 1NO/1NC, 120/600 VAC, 125/250 VDC, 10 AMP, 1/4 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPRING RETURN, LEVER TYPE, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPRING RETURN, LEVER TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, STANDARD, 8383 SERIES, 838321, 500 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TOP PUSH ROD PLUNGER W/SPRING RETURN, 120-240 VAC, 10AMP, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TOP PUSH, ROD PLUNGER, W/ 1NO-1NC CONT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TURRET HEAD, 10 AMP, 600 VAC/DC, SMALL PRECISION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, W / ROLLER, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, W/ 10FT CABLE, 10 AMP, 125-240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, WITH ROLLER, 6 AMP 6 KV 500 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, XP, EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MINIATURE LIMIT SWITCH, NEMA 4, 300 AMP, IP66, 6 KV, 500 V MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATING LEVER, FOR LIMIT SWITCH, SCREW CONNECTION, SINGLE HOLE, WHITE WHEEL, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUNGER ASSEMBLY, PACKET D, REPLACEMENT PART, FOR LIMIT SWITCH, INCLUDES ADJUSTING SCREW AND SEAL RING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUNGER SWITCH, 240VAC, 0.5AMP, XA +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POSITION SWITCH, MECHANICAL TURRET HEAD, 10 DEGREES PRETRACEL LEVER, 1 N.O., POWER REED CONTACTS, HEAVY DUTY, TYPE: 6P, 600 VOLTS, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY LIMIT SWITCH ASSEMBLY, 120 VAC, 50/60HZ, 2 W, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROLLER SWITCH, LIMIT SWITCH, 315 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL PRECISION TURRET HEAD LIMIT SWITCH, TOP ROLLER, PLUNGER 2NO 2NC, 600V MAX AC/DC, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SNAP SWITCH, 10 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SNAP SWITCH, 10AMP SINGLE POLE, 600VAC, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TORQUE LIMITER, TYPE LC3, TORQUE: 0.3 NM. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSED BASIC - SPARE PART / HONEYWELL. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE LIMIT SWITCH 1, DPDT, 2NC/2NO, 600 VOLT SCREW TERMINAL, 6P NEMA RATING, IP67 IPR RATING. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE LIMIT SWITCH, SPDT, NC/NO, 240VAC, PREWIRED TERMINAL, PLUNGER ACTUATOR, 1 / 2 / 4 / 6 / 6P NEMA RATING, IP67 IPR RATING, 80-OUNCE OPERATING FORCE. FREE 2... | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches 914CE18-3 | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches 914CE18-Q | |
| KIT,CAM FOR ROTATING CAM SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LEVER ARM FOR LIMIT SWITCH ,ADJUSTABLE ROLLER LEVER, 5/8 W X 5/8 DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| LEVER ARM, 7/8L, 11/16DIA., 1/4W, BALL BEARING ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| LEVER ARM, FOR LIMIT SWITCH, 0.88 IN C. FREE 2 YEAR RADWELL WARRANTY | |
| LEVER ARM, FOR NEMA LIMIT SWITCH, 9007C, CAST ZINC OFFSET, 2 INCH LONG, 0.625 INCH DIAMETER, 0.25 INCH WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT REED SWITCH ROLLER PLUNGER 15FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ,600V, 10AMP, C +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE - REPLACES MICROSWITCH PART # 914CE11. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5M CABLE, REPLACES HONEYWELL PART # 914CE16-15. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT - REPLACES CROUZET PART NUMBER 83853011. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT - REPLACES CROUZET PART NUMBER 83853111. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT - REPLACES CROUZET PART NUMBER 83853511. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH -COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE - REPLACES MICROSWITCH PART # 914CE181. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH -COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE - REPLACES MICROSWITCH PART # 914CE182. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 1-NO&1-NC W/1M CABLE / PB ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 10AMP 125/240VAC 33FT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 15A 250V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 15AMP 125-480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 1NO/1NC TURRET HEAD SIDE-PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 240VAC 10AMP ML +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 240VAC 10AMP MS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 2CONTACTS N.O.. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 600V 10AMP C +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 600V 5AMP C +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 600VAC 12AMP B +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 600VAC 12AMP T +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 600VAC 30AMP T +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ACTUATOR, 9007 SERIES, ROLLER LEVER ARM, ZINC PLATED STEEL, 3/4IN STEEL ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BASE, 2-CIRCUIT BASE, METAL, PLUG-IN, OILTIGHT, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BASE, 9007 SERIES, HEAVY DUTY, 1/2 INCH - 14 NPT, ZINC BODY MATERIAL, 1 NC / 1 NO. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BODY PLUG-IN, LESS HEAD,2 N.O./2N.C.. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH COVER, DATA PLATE, 802T SERIES, METAL, SCREW COVER, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH DETECTION KIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH DUST BOOT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD C, HEAVY DUTY, MULTI-DIRECTIONAL HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD C, W/O POSITIVE OPENING, HEAVY DUTY TYPE, MULTI-DIRECTIONAL HEAD, SPRING RETURN WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD PLUNGER W/DOMED HEXAGON NUT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, CW AND CCW, ACTUATOR LOCATION: TOP, NEMA RATING: 4, 6P, 13. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, HEAVY DUTY, PLUNGER HEAD, LINEAR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, PUSH ROD PLUNGER, 0.5 INCH ACTUATOR LENGTH, CW AND CCW, NEMA RATING 13 / 4 / 6P, ADJUSTABLE SPRING RETURN, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, TYPE C, SIDE ROLLER PLUNGER, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, VERTICAL, ACTUATOR LOCATION: TOP, NEMA RATING: 4, 6P, 13. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAVY DUTY 10AMP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM 0.88 IN C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM 1.38 IN C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM 2 IN TYPE C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM 2.5 IN C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM 21/2IN C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM 2IN C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM 3 IN C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM T+FT +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM T+FT+OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM, 1.38 INCH ARM LENGTH, TAPERED ARM WIDTH, CAST ZINC, STANDARD ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM, 1.38IN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM, 1.5 IN TYPE C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM, 2 IN C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM, 2 IN, TYPE C, HEAVY DUTY,CAST ZINC SPRING ROLLER LEVER, LATERAL APPROACH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM, 2 INCH LENGTH, 3/4 INCH DIAMETER, 1.4 IN W. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM, 2 INCH, COMPACT, DIE CAST ZINC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM, 2.5 IN C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM, 2IN C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM, 3IN, HEAVY DUTY, ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM, ADJUSTABLE LENGTH,7/8IN-4IN,5/8 IN DIAMETERX1/4IN WIDE,NYLON ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM, AW+C +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM, ROLLER, NON-ADJUSTABLE,3 INCH RADIUS, CAST ZINC LEVER, .625 IN DIAMETER ROLLER, .25 IN WIDE ROLLER, ALTERNATE PART NO : 9007-EA1, USED ON 9007 LIMIT SWITCH, 9007... | |
| LIMIT SWITCH LEVER ARM, SNAP ARM C +OPTIONS, 9007 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM, STAINLESS STEEL ROD, 10 INCH LONG, AW+C +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM, T FT OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM, T+FT +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM, T+FT+OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM, USED ON 9007C HEAVY DUTY INDUSTRIAL LIMIT SWITCH, BALL BEARING ROLLER TYPE, FRONT ROLLER MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER, ARM, AW+C +OPTIONS, DOUBLE ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER, CAST REAR ROLLER LEVER, 1.5 IN. LEVER LENGTH, NYLON ROLLER, 0.75 IN. ROLLER DIAMETER, 1 IN. ROLLER WIDTH, ROLLER LEVER, NON-ADJUSTABLE, ROLLER ON REAR. FREE 2 YEAR... | |
| LIMIT SWITCH LEVER, CAST ROLLER LEVER, 1.5 IN. LEVER LENGTH, NYLON ROLLER, 0.75 IN. ROLLER DIAMETER, 1 IN. ROLLER WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER, HEAVY DUTY, STEEL ROLLER, 1-3/8 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER, OFFSET REAR ROLLER LEVER, 1.44 IN. LEVER LENGTH, NYLON ROLLER, 0.75 IN. ROLLER DIAMETER, 0.28 IN. ROLLER WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVERS, CAST REAR ROLLER LEVER, 1.5 IN. LEVER LENGTH, STEEL ROLLER, 0.75 IN. ROLLER DIAMETER, 0.75 IN. ROLLER WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVERS, OFFSET ROLLER LEVER, NON-ADJUSTABLE, 1.44 IN. LEVER LENGTH, STEEL ROLLER, 0.75 IN. ROLLER DIAMETER, 0.25 IN. ROLLER WIDTH, OPERATING LEVER, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVERS,OFFSET REAR ROLLER LEVER,1.44 IN. LEVER LENGTH,STEEL ROLLER,0.75 IN. ROLLER DIAMETER,0.25 IN. ROLLER WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), CAT WHISKER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # 9007C54L-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # 9007C54E-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # 9007C62E-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROLLER PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # 802T-DTP-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROLLER PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # 9007C54D-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROLLER PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # 9007C62D-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), SPRING COIL, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # 9007C54KC-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), WIRE EXTENSION, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # 9007C54K-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), WOBBLE STICK, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # 802T-WSP-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), WOBBLE STICK, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # 9007C54J-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH PLUG IN BODY, 600V 10A C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH PRECISION, PUSH ROD OPERATED, 600V MAX AC-DC, . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH RECEPTACLE, 9007 SERIES, BASE ONLY, ZINC ALLOY, HEAVY DUTY, FRONT/REAR MOUNTING, 12-22AWG, SCREW CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH RECEPTACLE, BASE, C +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ROLLER LEVER STEEL ROLLER, 7.6 INCH LONG, FOR USE WITH 9007AS9, 9007BS9, 9007CS9, 9007FT, 9007NS9, 9007T, 9007T10S9, 9007T5S9. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ROLLER LEVER, MICROMETER ADJUSTABLE LEVER, 1-1/2IN RADIUS, NYLON ROLLER, 3/4IN DIA, 0.28IN WIDTH, RIGHT HAND ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH SIDE PUSH ROD PLUNGER 10A 2NO 2NC CON. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH SIDE PUSH ROD PLUNGER SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH SPRING RETURN LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH TOP PLUNGER 5AMP 600V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH TOP PUSH ROD PLUNGER SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH TOP ROLLER PLUNGER SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 0.13A,240VAC,60VDC,1 0VA/W. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 10AMP, 600V, 2NO/2NC, ROLLER HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 120V, 6A PILOT DUTY, 10AMP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 12AMP, 600VAC, T OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 20AMP, 120-600VAC/DC, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 240 VAC, 10 AMP, MS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 240 VAC, 6 AMP, NORMALL OPEN / NORMALLY CLOSED, TOP ROLLER PLUNGER, 28 VDC, 22.24 N LINEAR SHOULDER, MINIATURE, SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 240VAC 10AMP MS +OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 240VAC 10AMP MS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 240VAC, 10AMP, MS +OPTIONS,0.91M/3FT CABLE,YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 240VAC, 10AMP, MS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 3 AMP MAX, 24 VDC/VAC, TYPE 6P. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 3 AMP, 120 VAC, TIME DELAY, OILTIGHT, MAX. SER. 1 N, TIME DELAY COUNTER CLOCKWISE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 3 AMP, 120 VAC, TIME DELAY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600 V, 10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600 VAC, 10 AMP, AW +OPTIONS, HEAVY DUTY, SURFACE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600 VAC, 12 AMP, T OPTIONS, FORM Z SINGLE POLE DT-DB, 0.5 INCH NPT CONDUIT ENTRANCE SCREW CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600 VAC, 15 AMP, AW +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600V ,10AMP, C +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600V 10AMP C +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600V 10AMP C+OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600V, 10AMP ,C +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600V, 10AMP, 250VDC, C +OPTIONS, INDUSTRIAL, NON-PLUG-IN, 1/2 INCH-14 TPI NPT, CLOCKWISE (TRIP)/ COUNTER CLOCKWISE(RESET). FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600V, 10AMP, C +OPTIONS, 1NO, 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600V, 10AMP, C +OPTIONS, 2.5 KV AC 1 MIN CE , 1 ENTRY FOR 1/2" - 14 NPT ANSI B1.20.1. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600V, 10AMP, C +OPTIONS, W/WOBBLE STICK. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600V, 10AMP, C +OPTIONS,LIMIT SWITCH, WOBBLE ROD, SPDT-1NO, SPDT-NC, 10 A, 600 V, 3 IN-LB,WOBBLE STICK HEAVY DUTY LIMIT SWITCH; LOCATION: TOP, CONTACT FORM: 1NC/1NO, ANY DIRECTION MOVEMENT. | |
| LIMIT SWITCH, 600V, 10AMP, C +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600VAC 10AMP AW +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600VAC 12AMP T +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600VAC 15AMP AO +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600VAC 30AMP T +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600VAC, 10AMP AW, +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600VAC, 10AMP, 2 POLE, SAME POLARITY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600VAC, 12AMP, T +OPTIONS, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600VAC, 15AMP, AO + OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600VAC, 15AMP, AW +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 802XR SERIES, SEALED CONTACT TYPE, ACTUATOR: LEVER, CONTACT CONFIGURATION: 1NO, MAXIMUM TRAVEL: 42 DEG, TRAVEL TO OPERATE CONTACTS: 16 DEG, TRAVEL TO RESET CONTACTS: 9 DEG, TORQUE RATING:... | |
| LIMIT SWITCH, 9007 SERIES, TYPE CW AND CCW OPERATION, 600 VAC, 12 AMP, T +OPTIONS, STANDARD, A600, SCREW TERMINATION, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 9007C SERIES, 600 VAC, 10 AMP, C +OPTIONS, PLUNGER, SUGGESTED REPLACEMENT FOR 9007BR53D. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 9007C, FULL BODY, TOP ROLLER PLUNGER HEAD, SPRING RETURN, 1 NO / 1 NC, NEMA 4 / 13. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 9007C, WOBBLE STICK HEAD, COIL SPRING EXTENSION, NEMA. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 9007K SERIES, LEVER ARM ACTUATED, 1.5 INCH, TYPE C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 90DEG, 10AMP, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 914CE SERIES, SPDT, 1NO/1NC, 28V, 5 AMP, PIN PLUNGER, 2 POSITION, 1 POLE, IP68. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 914CE SERIES, TOP PIN PLUNGER, BOOT SEAL, 5 VDC, 5 MA, 3FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, CLASS 9007, 12 AMP, 600 VAC, T +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, FULL SWITCH HEAD & BODY, 2 CIRCUITS, HORIZONTAL SIDE PUSH ROLLER, PUSH ACTUATION, STANDARD MOUNT, 600 VAC, 6 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, 10AMP, 120/240VAC, 1/4-1/2HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, 9007 SERIES, 2 POLE, 10 AMP, 600 VAC, 2NO/NC, SNAP ACTION, SCREW CLAMP TERMINALS, DPDT-DB SWITCH FUNCTION, -29 TO +85 DEGREE C, IP67. FREE 2 YEAR... | |
| LIMIT SWITCH, HEAVY DUTY, COMPACT, SPRING RETURN LEVER, LOW TORQUE, 10 AMP, 600 V, 1 NO/1 NC, NEMA 4, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, PLUG-IN BODY, ROLLER PLUNGER, TOP ROLLER, SPRING RETURN, 2 N.O. / 2 N.C., SNAP ACTION, METAL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, SIDE PLUNGER HEAD, SNAP ACTION, 600 V, 10 AMP, NO/NC, SPDT-DB. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, SPDT, NC/NO, MULTIPLE VDC LEVELS, SCREW TERMINAL, PLUNGER ACTUATOR, 1 POLE, NEMA RATING, IP66, IPR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HIGH PRESSURE CUTOFF CONTROL, CONTROL: LOW , PRESSURE: OPEN 7, CLOSE 22 PSI , 55 LEAD LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LEVER ARM, 12INCH ARM LENGTH, 0.FOLLRER, .AW+C +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LEVER ARM, 2 1/2" LONG, 3/4 DIA X 1/4 WIDE, NYLON ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LEVER ARM, 3 IN, C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LEVER ARM, 9007, AW+C +OPTIONS, HEAVY DUTY, 12 INCH ROD. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LEVER ARM, TYPE AW AND C LIMIT SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LEVER TYPE, OILTIGHT, 600 VAC, 10 AMP, NEMA 4 AND 13, OILTIGHT CONSTRUCTION, NON-PLUG-IN, LEVER TYPE, SPRING RETURN, HIGH OPERATING TORQUE, 2-CIRCUIT, CCW OPERATION ONLY, LEVER CAN BE... | |
| LIMIT SWITCH, LEVER, 802T SERIES, STANDARD, NON-PLUG-IN, SPRING RETURN MAINTAINED, OILTIGHT, 3 AMP, 120 VAC, ON DELAY, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LEVERS, CAST REAR ROLLER LEVER, 1.5 IN. LEVER LENGTH, NYLON ROLLER, 1.5 IN. ROLLER DIAMETER, 0.28 IN. ROLLER WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LS SERIES, WOBBLE ROD, SP DT, 1 NO/1 NC, WOBBLE ROD, 10 AMP, 480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, METAL, PLUG-IN, OILTIGHT, NEMA 4/13, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, MINI LIMIT SWITCH, 1 NO, 1 NC, 5 A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, NEMA TYPE 4 AND 13 OILTIGHT CONSTRUCTION, NON-PLUG-IN, LEVER TYPE, SPRING RETURN, HIGH OPERATING TORQUE, 2-CIRCUIT, CW OPERATION ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, NEMA TYPE 4 AND 13 OILTIGHT CONSTRUCTION, NON-PLUG-IN, LEVER TYPE, SPRING RETURN, HIGH OPERATING TORQUE, 4-CIRCUIT, CW AND CCW OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, NEMA TYPE 4 AND 13 OILTIGHT CONSTRUCTION, NON-PLUG-IN, SIDE PUSH ROLLER, HORIZONTAL, 2-CIRCUIT, WHOLE SWITCH, MANIFOLD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, NEMA TYPE 4 AND 13 OILTIGHT CONSTRUCTION, NON-PLUG-IN, SIDE PUSH ROLLER, VERTICAL, 2-CIRCUIT, WHOLE SWITCH, MANIFOLD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, NEMA TYPE 4 AND 13 OILTIGHT CONSTRUCTION, PLUG-IN, LEVER TYPE, SPRING RETURN, HIGH OPERATING TORQUE, 2-CIRCUIT, CW AND CCW OPERATION, WH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, NEMA TYPE 4 AND 13 OILTIGHT CONSTRUCTION, PLUG-IN, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, NOMINAL TRAVEL, 2-CIRCUIT, CW A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, NEMA TYPE 4 AND 13 OILTIGHT CONSTRUCTION, PLUG-IN, SIDE PUSH ROLLER, VERTICAL, 4-CIRCUIT, 10/60 AMP, 120/300 VAC, WHOLE SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, NEMA TYPE 4 AND 13 OILTIGHT CONSTRUCTION, WOBBLE STICK, WIRE, NEMA TYPE 4. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, NEMA TYPE 4 AND 13, OILTIGHT CONSTRUCTION, NON-PLUG-IN, TOP PUSH ROLLER, 4 CIRCUIT, HORIZONTAL, LIMIT 600V AC MAX 10 AMP MAX. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, NEMA TYPE 4 AND 13, OILTIGHT CONSTRUCTION, PLUG-IN, WOBBLE STICK, WIRE, 2-CIRCUIT, WHOLE SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, NEMA TYPE 4-13, OILTIGHT PLUG-IN LEVER SPRING RETURN, NEUTRAL POSITION 4CIRCUIT WHOLE SWITCH, . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, OILTIGHT CONSTRUCTION, TOP PUSH ROLLER, OPERATING FORCE: 15.6N/3.5LB, MAKE/BREAK: 7200VA/720VA @ 120-690 VAC, 60A/720VA @ 72-120 VAC, 60A/10A @ 24-72 VAC, NEMA TYPE 4. FREE 2 YEAR RADWELL... | |
| LIMIT SWITCH, OILTIGHT, 10 AMP MAX, 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, OILTIGHT, METAL, PLUG-IN, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PIN PLUNGER, SPDT, 1NO/1NC, CONTACT CURRENT AC MAX 3 AMP, CONTACT VOLTAGE AC MAX 250 VAC, OPERATING FORCE MAX 2.3KGF, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| LIMIT SWITCH, PLUG IN BODY ,600V, 10 AMP C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PLUG IN UNIT, 4.2 INCH LONG, ZINC BODY, FOR USE WITH 9007/ 9007C, 600 VOLTS, 10 AMPS, NC-NO, SNAP ACTION, 1 STEP, NO DISPLAY, WITHOUT POSITIVE OPENING, SPDT-DB,... | |
| LIMIT SWITCH, PLUG-IN, OILTIGHT, METAL, 10 A STANDARD ENERGY, HORIZONTAL SIDE PUSH ROLLER, 4 CIRCUITS, CONDUIT ENTRY, STANDARD CONTACTS, 2 NORMALLY OPEN CONTACTS, 2 NORMALLY CLOSED CONTACTS, STANDARD LOW TEMPRATURE,... | |
| LIMIT SWITCH, ROLLER PLUNGER TYPE, 15 AMP, 600 VAC, 2 POLE, AW +OPTIONS, LINEAR, METAL, PLUG-IN, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER PLUNGER, 125/250 VAC, 10 AMP, MS +OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROTATING CAM, 600 VAC, 25 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SINGLE CIRCUIT, LEVER TYPE, W/ TIME DELAY, SPRING RETURN, CLOCKWISE ROTATION, ON-DELAY, 3 AMP, 120 VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP ACTION, 15 AMP, 125-480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, 10 A, 250V ROHS COMPLIANT: YES, 125 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, 15 AMP, 120 VAC, 125 VDC, 1 NO + 1 NC CONTACT, PLUNGER ACTUATOR, SCREW TERMINAL, SNAP ACTION, CHASIS MOUNT, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, NC/NO, SNAP ACTION, PLUNGER HEAD ACTUATOR, 600 VAC, PANEL MOUNT, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, PLUNGER, 1A, 125VAC, LIMIT SWITCH ACTUATOR:PIN PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:1A, CONTACT VOLTAGE AC MAX:125V, OPERATING FORCE MAX:12.2N, PRODUCT RANGE:914CE SERIES ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, SPRING RETURN, 1NO/1NC, 10 A, 120 - 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, STANDARD, 4NCIRCUIT, NON PLUG-IN, NO, SIDE PUSH ROLLER (VERTICAL), MAX. TRAVEL: 6.0MM (0.236IN), MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, STANDARD, FULL SWITCH: HEAD & BODY, STANDARD NON-PLUG-IN, 2 CIRCUITS, VERTICAL SIDE PUSH ROLLER, PUSH ACCUATION, STANDARD MOUNTING, 390, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TOP PIN PLUNGER, SNAP ACTION CONTACTS, 1 NORMALLY OPEN, 1 NORMALLY CLOSED, SPDT, 5 AMPS, 250 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TOP PLUNGER, SPDT, 1NO/1NC, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:5A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:5LBF. FREE 2 YEAR RADWELL WARRANTY... | |
| LIMIT SWITCH, TOP PLUNGER, SPDT-1NO/1NC, CONTACT CURRENT AC MAX: 5A, CONTACT VOLTAGE AC MAX: 250V, OPERATING FORCE MAX: 2.7LBF. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TOP PLUNGER, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:3A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:2.3KGF, PRODUCT RANGE:-, CONTACT CURRENT DC MAX:- ROHS COMPLIANT:... | |
| LIMIT SWITCH, TOP PLUNGER, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:5A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:22.5N, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, TOP PUSH ROD PLUNGER, 10AMP, 1-NO 1-NC,. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TYPE A, 10 AMP, 600 V, C +OPTIONS, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TYPE Y54E, 10 AMPS, 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, VERTICAL NON-PLUG IN, 4 CIRCUITS, CAT WHISKER, PUSH ACCUATION, STANDARD MOUNT, WOBBLE STICK, NYLON. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, W/LEVER ARM, AW+C +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, WATERTIGHT, AC, MAX 10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, WATERTIGHT, HAZARDOUS, FULL SWITCH (HEAD AND BODY), ADJUSTABLE TOP PUSH ROD, 2 CIRCUIT, CONDUIT ENTRY, 1/2 IN. NPT, -46C LOW LIMIT, 121C HIGH LIMIT, SPRING RETURN, SNAP ACTING,... | |
| LIMIT SWITCH, WATERTIGHT, SWITCH, LIMIT 600V AC MAX, 10 AMP MAX, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, WOBBLE COIL SPRING LEVER, SPDT, LIMIT SWITCH ACTUATOR:WOBBLE COIL SPRING, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:5OZF, PRODUCT RANGE:- ROHS... | |
| LIMIT SWITCH, WOBBLE COIL SPRING LEVER, SPDT, LIMIT SWITCH ACTUATOR:WOBBLE COIL SPRING, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:5OZF, PRODUCT RANGE:LS SERIES... | |
| LIMIT SWITCH, WOBBLE COIL SPRING, 10 AMP, 480 VAC, 5 OZF, 800MA, 550 VDC, SPDT 1 NORMALLY OPEN, SPDT 1 NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH,HAZARDOUS LOCATION,FULL SWITCH (HEAD AND BODY),SIDE PUSH ROD,2 CIRCUITS,CONDUIT ENTRY,1/2 IN. NPT,-29C LOW LIMIT,121C HIGH LIMIT,STANDARD CONTACTS,SPRING RETURN,SNAP ACTING,1NO,1NC,PUSH ACCUATION,4.5 LBS. TORQUE FORCE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITH SPRING RETURN LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| LOCK NUT, 1/2 IN, STANDARD LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| METAL BODY L/SWITCH IP66 LATERAL LEVER W/ ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH , 8AC5, LIMIT SWITCH, SPDT, 4NC/4NO,. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH , 8AS69, 8AS69, LIMIT SWITCH, 15AMP, 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE LIMIT SWITCH, LATERAL OUTPUTS, NORMALLY CLOSED, TOP PIN PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE LIMIT SWITCH, LATERAL OUTPUTS, NORMALLY OPEN, TOP PIN PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| OILTIGHT LIMIT SWITCH, 600VAC MAX, 10 AMP MAX. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING LEVER, ONE-WAY ROLLER LEVER, NON-ADJUSTABLE, 1.5 IN, BALL BEARING, 0.75 IN, 0.23 IN. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING LEVER, ONE-WAY ROLLER LEVER, NON-ADJUSTABLE, 1.5 IN, NYLON, 0.75 IN, 0.28 IN. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING LEVER, ROLLER LEVER, NON ADJUSTABLE, 1.5 IN, ROLLER ON FRONT, NYLON, 0.75 IN, 0.75 IN, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING LEVER, ROLLER LEVER, NON-ADJUSTABLE, 1.5 IN, ROLLER ON REAR, NYLON, 0.75 IN, 0.28 IN. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING LEVER, ROLLER LEVER, NON-ADJUSTABLE, 1.5 IN, ROLLER ON REAR, STEEL, 0.75 IN, 0.25 IN. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING LEVER, ROLLER, NON-ADJUSTABLE, 2.0 IN, ROLLER ON REAR, STEEL, 0.75 IN, 0.25 IN. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATOR HEAD WOBBLE STICK 2 90DEG ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG-IN OILTIGHT LIMIT SWITCH, METAL, 10 A, HORIZONTAL SIDE PUSH ROLLER, 2 CIRCUITS, CONDUIT ENTRY, STANDARD CONTACTS, 1 NO, 1 NC, STANDARD LOW TEMPRATURE, SNAP ACTING, 1/2" NPT THREAD, PUSH... | |
| PLUG-IN OILTIGHT LIMIT SWITCH, METAL, 10 A, WOBBLE STICK, 2 CIRCUITS, CONDUIT ENTRY, STANDARD CONTACTS, 1 NO, 1 NC, STANDARD LOW TEMPRATURE, SNAP ACTING, 1/2 INCH NPT THREAD, PUSH ACCUATION,... | |
| PLUNGER SWITCH 240VAC .5AMP XA +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY LIMIT SWITCH SENSING HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, 120VAC 50/60HZ, NC. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 83 870 101-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 83 875 102-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 8LS1-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 9007-CO3-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 9007-HA22-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 9007C54J-SUB-OPERATI NG-HEAD | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 9007C54KC-SUB-OPERAT ING-HEAD | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 9007C54KC-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 9007C62D-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 9007CA11-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 9007DA1-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 9007DA11-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 9007EA11-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 9007FA1-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 9007FA3-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 9007FA5-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 9007HA1-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 9007MS01S0500-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 9007MS02S0300-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 914CE1-6-SUB | |
| REPLACEMENT OF CROUZET 83853001, LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF CROUZET 83853307, LIMIT SWITCH - ADJUSTABLE 50MM RUBBER ROLLER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF CROUZET 83853601, LIMIT SWITCH - SPRING COIL ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 914CE1-3A, LIMIT SWITCH - COMPACT, PLUNGER, SNAP ACTION, 1 NO/1 NC, SIDE EXIT, 1M CABLE . FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 914CE16-3, LIMIT SWITCH - COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 914CE1612, LIMIT SWITCH - COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SCHNEIDER ELECTRIC 9007C54G, FULL PRODUCT REPLACEMENT, LIMIT SWITCH, HEAVY DUTY, SPDT, SIDE PLUNGER, 1NO/1NC . FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SCHNEIDER ELECTRIC 9007C54KC, LIMIT SWITCH - HEAVY DUTY SPDT SPRING COIL 1NO/1NC LIMIT SWITCH -- SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SCHNEIDER ELECTRIC 9007CB32, SNAP ACTION INDUSTRIAL SWITCH, ROLLER LEVER, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SCHNEIDER ELECTRIC 9007CB34, SNAP ACTION INDUSTRIAL SWITCH, ROLLER LEVER, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SCHNEIDER ELECTRIC 9007LA16, LEVER ARM - FORKED, PLASTIC ROLLER, SAME SIDE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SCHNEIDER ELECTRIC 9007MS01S0500, LIMIT SWITCH - COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 6M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SCHNEIDER ELECTRIC 9007MS03S0100, LIMIT SWITCH - COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SCHNEIDER ELECTRIC 9007MS03S0200, LIMIT SWITCH - COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SCHNEIDER ELECTRIC 9007MS04S0054, LIMIT SWITCH - COMPACT LIMIT SWITCH, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SCHNEIDER ELECTRIC 9007MS05S0200, LIMIT SWITCH - COMPACT LIMIT SWITCH, CAT WHISKER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SCHNEIDER ELECTRIC 9007MS06S0200, LIMIT SWITCH - COMPACT LIMIT SWITCH, PANEL MOUNT PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SCHNEIDER ELECTRIC 9007MS07S0300, LIMIT SWITCH - COMPACT LIMIT SWITCH, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SCHNEIDER ELECTRIC 9007MS10S0054, LIMIT SWITCH - COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SCHNEIDER ELECTRIC 9007MS10S0100, LIMIT SWITCH - COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SCHNEIDER ELECTRIC 9007MS10S0300, LIMIT SWITCH - COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SCHNEIDER ELECTRIC 9007MS10S0500, LIMIT SWITCH - COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 6M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| ROD LEVER, FOR LIMIT SWITCH, ONE-WAY ROD LEVER, 5 IN. LEVER LENGTH, STEEL ROLLER, 0.06 IN. LEVER DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| ROLLER LEVER, 1.19IN DIAMETER NYLON, 4IN RADIUS ROTATION, ADJUSTABLE, FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| ROLLER LEVER, FOR LIMIT SWITCH, 802T SERIES, 1.5 INCH, SCREW CONNECTOR, WHITE WHEEL, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| ROLLER LEVER, FOR LIMIT SWITCH, ADJUSTABLE, NYLON, 1-1/5 TO 3 INCH LENGTH, 1/4 INCH WIDTH, 1-1/2 INCH DIAMETER, IP54, NEMA 13, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| ROLLER LEVER, NON-ADJUSTABLE, 1.5 IN NYLON. FREE 2 YEAR RADWELL WARRANTY | |
| ROLLER LEVER, NYLON, NON ADJUSTABLE, FOR LIMIT SWITCH, 3/4 IN DIAMETER X 2.83 IN L X 0.28 IN W, SCREW CONNECTOR, WHITE WHEEL, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| ROLLER OPERATOR, 2-1/2 INCH LONG, 1/4 INCH DIAMETER, CAST ZINC BODY, FOR LIMIT SWITCH, 1/4 INCH FACE WIDTH, STEEL ROLLER, FOR USE WITH LIMIT SWITCHES. FREE 2 YEAR RADWELL WARRANTY... | |
| SCHNEIDER ELECTRIC, 9007-B54FH, 9007B54FH, LIMIT SWITCH, SIDE ROLLER PLUNGER, 1NO/1NC, 10AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SCHNEIDER ELECTRIC, 9007-DO1, 9007DO1, SNAP SWITCH, 10 AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SEALED HAZ LOC LIMIT SWITCH, HAZARDOUS LOCATION, FULL SWITCH (HEAD AND BODY), TOP PUSH ROLLER, 2 CIRCUITS, 1/2 IN. NPT, STANDARD CONTACTS, SPRING RETURN, SNAP ACTING, PUSH ACCUATION, 3.5 LBS. | |
| SEALED HAZ LOC LIMIT SWITCH,HAZARDOUS LOCATION,FULL SWITCH (HEAD AND BODY),CAT WHISKER,2 CIRCUITS,CONDUIT ENTRY,1/2 IN. NPT, 18?C LOW LIMIT,54?C HIGH LIMIT,STANDARD CONTACTS,SPRING RETURN,SNAP ACTING,1 NORMALLY OPEN CONTACT,1 NORMALLY CLOSED CONTACT,PUSH. FREE... | |
| SEALED HAZ LOC LIMIT SWITCH,HAZARDOUS LOCATION,FULL SWITCH (HEAD AND BODY),VERTICAL SIDE PUSH ROLLER,2 CIRCUITS,CONDUIT ENTRY,1/2 IN. NPT,-29°C LOW LIMIT,121°C HIGH LIMIT,STANDARD CONTACTS,SPRING RETURN,SNAP ACTING,1 NORMALLY OPEN CONTACT,1. FREE 2 YEAR... | |
| SEALED LIMIT SWITCH, HAZARDOUS LOCATION, FULL SWITCH - HEAD AND BODY, CAT WHISKER, 2 CIRCUITS, CONDUIT ENTRY, 1/2 IN. NPT, 1 NO 1 NC, SPRING RETURN, SNAP ACTING, PUSH ACCUATION,... | |
| SNAP SWITCH 10AMP 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SNAP SWITCH 600VAC 10AMP D PLUS OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| SPDT, NC/NO, 240 VAC AT 3 AMP, 28 VDC AT 5 AMP, PREWIRED TERMINAL, PLUNGER ACTUATOR, GENERAL PURPOSE LIMIT SWITCH 1, 2, 4, 6, 6P NEMA RATING, IP67 IPR RATING,... | |
| SPDT, NC/NO, MULTIPLE VAC LEVELS, PREWIRED TERMINAL, CROSS ROLLER PLUNGER ACTUATOR, GENERAL PURPOSE LIMIT SWITCH 1, 2, 4, 6, 6P NEMA RATING, IP67 IPR RATING, 80 OUNCE OPERATING FORCE. FREE... | |
| SQUARE D Sensors & Switches 9007-B54B2 | |
| STANDARD LIMIT SWITCH, FULL SW HEAD & BODY, STANDARD NON-PLUG-IN, 2 CIRCUITS, TOP PUSH ROLLER, PUSH ACCUATION, MANIFOLD MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD LIMIT SWITCH, FULL SW HEAD & BODY, VERTICAL NON-PLUG-IN, 4 CIRCUITS, HORIZONTAL SIDE PUSH ROLLER, PUSH ACCUATION, STANDARD MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD LIMIT SWITCH, FULL SWITCH HEAD & BODY, STANDARD NON PLUG IN, 2 CIRCUITS, AIR OPERATED ACTUATOR, PUSH ACCUATION, STANDARD MOUNTING, AIR OPERATED ACTUATOR, 2 CONTACT CONFIGURATION, 10 AMP, 600... | |
| STANDARD LIMIT SWITCH, FULL SWITCH HEAD & BODY, VERTICAL NON-PLUG-IN, 4 CIRCUITS, TOP PUSH ROLLER, PUSH ACCUATION, STANDARD MOUNTING, 264. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD LIMIT SWITCH, NEMA 1 INDICATING LAMP, 511. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD LIMIT SWITCH,FULL SW HEAD & BODY,STANDARD NON-PLUG-IN,2 CIRCUITS,AIR OPERATED ACTUATOR,PUSH ACCUATION,STANDARD MOUNTING,120V AC 50/60 HZ LED,507. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CROUZET 83 853 304, LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CROUZET 83 853 501, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CROUZET 83 870 120, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CROUZET 83 872 101, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M SIDE EXITCABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CROUZET 83 872 102, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CROUZET 83 872 103, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CROUZET 83870101, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CROUZET 83870102, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CROUZET 83870103, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CROUZET 83871101, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CROUZET 83871102, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CROUZET 83871103, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CROUZET 83871120, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CROUZET 83871140, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CROUZET 83872120, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CROUZET 83873101, LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CROUZET 83873102, LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CROUZET 83873120, LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CROUZET 83875101, LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CROUZET 83875102, LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CROUZET 83875103, LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 8LS152, LIMIT SWITCH, METAL ENCLOSURE, SPRING COIL, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 914CE1-3, LIMIT SWITCH, COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 914CE1-6, LIMIT SWITCH, COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 914CE16-9, LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 914CE18-6, LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH 8LS1, LIMIT SWITCH, SPRING COIL ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH 914CE18-9, LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MICROSWITCH 914CE1-2, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MICROSWITCH 914CE183, LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007-C54J, LIMIT SWITCH, HEAVY DUTY SPDT WOBBLE STICK 1NO/1NC LIMIT SWITCH, - SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007-CO3, SNAP SWITCH, DOUBLE BREAK, DPDT, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007-MA-1, LEVER ARM -OPERATING LEVER ARM FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007-MA-11, LEVER ARM -OPERATING LEVER ARM FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007-MS02S0500, LIMIT SWITCH -COMPACT LIMIT SWITCH, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 6M CABLE -. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007AP221, SNAP ACTION INDUSTRIAL SWITCH, PANEL MOUNT PLUNGER, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007BA18, LEVER ARM - NYLON ROLLER, 1.38"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007C54D, LIMIT SWITCH, HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC LIMIT SWITCH, - SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007C54E, LIMIT SWITCH, HEAVY DUTY SPDT TOP PLUNGER 1NO/1NC LIMIT SWITCH -- SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007C54F, LIMIT SWITCH, HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC LIMIT SWITCH, - SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007C54K, LIMIT SWITCH, 1 NO/NC - WOBBLE HEAD - WIRE EXTENSION - - SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007C54L, LIMIT SWITCH, CAT WHISKER, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007C62D, LIMIT SWITCH, HEAVY DUTY DPDT ROLLER PLUNGER 2NO/2NC LIMIT SWITCH, - SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007C62ED, LIMIT SWITCH, 2 NO/NC - TOP PUSH ROD PLUNGER - ADJUSTABLE - - SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007CA11, LEVER ARM -OPERATING LEVER ARM FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007CA12, LEVER ARM -OPERATING LEVER ARM FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007CA17, LEVER ARM, PLASTIC ROLLER, ARM LENGTH: 51MM, ROLLER DIAMETER: 16MM, ROLLER WIDTH: 16MM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007CA18, LEVER ARM -OPERATING LEVER ARM FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007CA2, LEVER ARM,2 INCH, OPERATING LEVER ARM FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007CR53A2, LIMIT SWITCH, HEAVY DUTY, HIGH PRECISION, 1 NO/ 1 NC LOW PRETRAVEL, EXPLOSION PROOF, 600V/ 10A. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007CR53B2, LIMIT SWITCH, SPDT (1 N/O, 1 N/C) SNAP ACTION, 1/2 NPT, STANDARD, RATE CURR VOLTAGE 10A/600V AC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007DA1, LEVER ARM -OPERATING LEVER ARM FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007DA11, LEVER ARM -OPERATING LEVER ARM FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007DA18, LEVER ARM - PLASTIC ROLLER, 2.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007DA2, LEVER ARM -OPERATING LEVER ARM FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007EA1, LEVER ARM WITH ROLLER, CAST ALUMINUM, 76 MM X 16 MM DIAMETER X 6.3 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007EA11, LEVER ARM. 3, WITH ROLLER .75 X.25. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007EA12, LEVER ARM WITH ROLLER, 76 MM, 19 MM DIAMETER, 16 MM WIDTH. CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007FA1, LEVER ARM, STAINLESS STEEL ROD, 10 INCHES. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007FA3, LEVER ARM, SPRING, STEEL, 12 IN. ROD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007FA5, LEVER ARM, SPRING ROD, DELRIN, 12" (304MM). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007HA1, LEVER ARM - ADJUSTABLE, METAL ROLLER, 4"L X .63"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007HA2, LEVER ARM - ADJUSTABLE, METAL ROLLER, 4"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007HA22, LEVER ARM - ADJUSTABLE, PLASTIC ROLLER, 4"L X 1"D X .63"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007HA4, LEVER ARM, ADJUSTABLE, PLASTIC ROLLER, 4"L X .63"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007HA6, LEVER ARM - ADJUSTABLE, BENDABLE, METAL ROLLER, 4"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007LA2, LEVER ARM - FORKED, METAL ROLLER, RH OPPOSITE, 1.5"L X .63"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007MA18, LEVER ARM - PLASTIC ROLLER, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007MA2, LEVER ARM -OPERATING LEVER ARM FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007ML01S0300 LIMIT SWITCH, COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007MS01S0100, LIMIT SWITCH, COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007MS01S0200, LIMIT SWITCH -COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE -. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007MS01S0300, LIMIT SWITCH, COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007MS02S0054, LIMIT SWITCH - COMPACT LIMIT SWITCH, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT, KEY DIFFERENCE: PINOUT DIFFERS FROM OEM UNIT. | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007MS02S0200, LIMIT SWITCH, COMPACT LIMIT SWITCH, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007MS02S0300, LIMIT SWITCH, COMPACT LIMIT SWITCH, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007MS03S0054, LIMIT SWITCH, COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007MS03S0300, LIMIT SWITCH - COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007MS04S0100, LIMIT SWITCH, COMPACT LIMIT SWITCH, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007MS04S0300, LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007MS04S0400, LIMIT SWITCH, COMPACT LIMIT SWITCH, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007MS05S0300, LIMIT SWITCH, COMPACT, CAT WHISKER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007MS05S0500, LIMIT SWITCH - COMPACT LIMIT SWITCH, CAT WHISKER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 6M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007MS06S0100, LIMIT SWITCH - COMPACT LIMIT SWITCH, PANEL MOUNT PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007MS06S0300, LIMIT SWITCH - COMPACT LIMIT SWITCH, PANEL MOUNT PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9007MS10S0200, LIMIT SWITCH, COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACCESS LIMIT SWITCH BODY. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH,LIMIT 600V AC MAX 10 AMP MAX. FREE 2 YEAR RADWELL WARRANTY | |
| TELEMECANIQUE SENSORS Sensors & Switches 9007CR53B2 | |
| TELEMECANIQUE SENSORS Sensors & Switches 9007CT62 | |
| TELEMECANIQUE SENSORS Sensors & Switches 9007D | |
| TELEMECANIQUE SENSORS Sensors & Switches 9007FA1 | |
| TELEMECANIQUE SENSORS Sensors & Switches 9007GD | |
| TELEMECANIQUE SENSORS Sensors & Switches 9007H | |
| TELEMECANIQUE SENSORS Sensors & Switches 9007HA8 | |
| TELEMECANIQUE SENSORS Sensors & Switches 9007KC | |
| TELEMECANIQUE SENSORS Sensors & Switches 9007L | |
| TELEMECANIQUE SENSORS Sensors & Switches 9007MS02S0100 | |
| WATER TIGHT LIMIT SWITCH, AC MAX 10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| WATERTIGHT LIMIT SWITCH, HAZARDOUS LOCATION, FULL SWITCH (HEAD AND BODY), HORIZONTAL SIDE PUSH ROLLER, 2 CIRCUITS, CONDUIT ENTRY, 1/2 IN. NPT, STANDARD CONTACTS, SPRING RETURN, SNAP ACTING, 1 NO /... | |
| WATERTIGHT LIMIT SWITCH, HAZARDOUS LOCATION, FULL SWITCH (HEAD AND BODY), SIDE PUSH ROD, 2 CIRCUITS, CONDUIT ENTRY, 1/2 IN. NPT, -46C LOW LIMIT, 121C HIGH LIMIT, STANDARD. FREE 2 YEAR... | |
| WATERTIGHT LIMIT SWITCH, HAZARDOUS LOCATION, FULL SWITCH (HEAD AND BODY), TOP PUSH ROLLER, 2 CIRCUITS, CONDUIT ENTRY, 1/2 IN. NPT, SPRING RETURN, SNAP ACTING, 1 NO / 1 NC, PUSH... | |
| WATERTIGHT LIMIT SWITCH,HAZARDOUS LOCATION,FULL SWITCH (HEAD AND BODY),ADJUSTABLE TOP PUSH ROD,2 CIRCUITS,CONDUIT ENTRY,1/2 IN. NPT,-46C LOW LIMIT,121C HIGH LIMIT. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |