Radwell International Datasheets for Linear Limit Switches
Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| (101082364) REED SWITCH, MAGNETIC, 60 MM DISTANCE, 2 WIRE, 220 VAC, 45 MA, 10 VA. FREE 2 YEAR RADWELL WARRANTY | |
| (BNS01W9) MECHANICAL LIMIT SWITCH,VERSION=SNAP CONTACT, SWITCH POSITIONS, NUMBER=4, SWITCHING FUNCTION MECHANICAL=SINGLE-PI N CHANGEOVER, SWITCH POSITION SPACING=8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| (BNS02RH) MECHANICAL LIMIT SWITCH,VERSION=SAFET Y EN 60204-1. FREE 2 YEAR RADWELL WARRANTY | |
| (BNS04RM) MECHANICAL LIMIT SWITCH,VERSION=SNAP CONTACT, SWITCH POSITIONS, NUMBER=4, SWITCHING FUNCTION MECHANICAL=DOUBLE-IN TERRUPTING; GALVANICALLY ISOLATED; ONE NO AND ONE NC; DUAL CHANGEOVER, DIN SWITCH=DIN 43697. FREE 2 YEAR RADWELL WARRANTY | |
| (BNS053U) MECHANICAL LIMIT SWITCH,VERSION=SNAP CONTACT, SWITCH POSITIONS, NUMBER=5, SWITCHING FUNCTION MECHANICAL=DOUBLE-IN TERRUPTING; GALVANICALLY ISOLATED; ONE NO AND ONE NC; DUAL CHANGEOVER, DIN SWITCH=DIN 43697. FREE 2 YEAR RADWELL WARRANTY | |
| . FREE 2 YEAR RADWELL WARRANTY | |
| AIR CRAFT LANDING GEAR MICRO SWITCH, 10AMP 125VAC, 5AMP 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| AT0, ATR LIMIT SWITCHES AND ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY | |
| AUTOMATIONDIRECT IEC LIMIT SWITCH, STAINLESS STEEL PLUNGER WITH METAL ROLLER, 90-DEGREE ADJUSTABLE HEAD, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, 30MM HOLE SPACING, ALUMINUM, (1) 1/2IN NPT CABLE ENTRY.. FREE 2... | |
| AUXILIARY SWITCH, SERIES C, FOR TYPE J BREAKER, 600 VAC, 250 VDC, 50/60 HZ, CONFIGURATION: 2A/2B. FREE 2 YEAR RADWELL WARRANTY | |
| B/L,OPEN, FRONT OP, 3P,480VAC,800A. FREE 2 YEAR RADWELL WARRANTY | |
| BALLUFF , BNS-542-B4-R12, BNS-542-B4-R12, LIMIT SWITCH, 6AMP, 240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| BALLUFF Sensors & Switches BNS 813-B03-E12-61-A-55- 0686 | |
| BALLUFF Sensors & Switches BNS 819-100-R-11 | |
| BASE,METAL FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| BASIC SWITCH W/ROLLER LEVER 15AMP 3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| BASIC SWITCH, BM SERIES, SPDT, 22 AMP, SIDE MOUNT, NO SEAL BOOT, TOP PLUNGER, 1/4 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| BASIC SWITCH, SNAP ACTION, 20A 120V 250V 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| BNS000E, LIMIT SWITCH, MECHANICAL, SINGLE POSITION, 250 VAC, 4 AMP, 40 M/MIN APPROACH SPEED, LATERAL OR AT RIGHT ANGLES TO MOUNTING SURFACE, -5 TO +85 DEGREE C, IP67. FREE 2... | |
| CABLE ASSEMBLY WITH LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| CAM OUTPUT MODULE, WITH TERMINAL BLOCK, FOR PLS ISOLATED, 8 NPN OUTPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| COMEPI, BM2E42W03, LIMIT SWITCH, METAL BODY, 3NO CONTACTS, 1.8AMP, 400-500V. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT LIMIT SWITCH, 360DEG STAINLESS STEEL SPRING WITH NYLON TIP, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, 35MM WIDE BODY, DIE-CAST ZINC, PIGTAIL, 9.8FT/3M CABLE LENGTH, BOTTOM EXIT. FREE 2 YEAR... | |
| COMPACT LIMIT SWITCH, METAL PLUNGER W/ DUST CAP, 1 N.O./1 N.C. CONTACT, SLOW ACTION BREAK BEFORE MAKE, 35MM WIDE BODY, 25MM HOLE SPACING, DIE-CAST ZINC, PIGTAIL CONNECTION, #18 AWG, 9.8FT/3M... | |
| COMPACT LIMIT SWITCH, METAL PLUNGER WITH METAL ROLLER, (1) N.O./(1) N.C. CONTACT(S), SLOW ACTION BREAK BEFORE MAKE, 35MM WIDE BODY, DIE-CAST ZINC, PIGTAIL, 9.8FT/3M CABLE LENGTH, BOTTOM EXIT.. FREE 2... | |
| COMPACT LIMIT SWITCH, METAL PLUNGER WITH METAL ROLLER, SNAP ACTION, 35MM WIDE BODY, DIE-CAST ZINC, PIGTAIL, 9.8FT/3M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT LIMIT SWITCH, METAL PLUNGER WITH NYLON ROLLER, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, 35MM WIDE BODY, DIE-CAST ZINC, PIGTAIL, 9.8FT/3M CABLE LENGTH, BOTTOM EXIT. FREE 2 YEAR RADWELL WARRANTY... | |
| COMPACT LIMIT SWITCH, METAL PLUNGER, 1 NORMALLY OPEN, 1 NORMALLY CLOSED, 9.8FT/3M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT LIMIT SWITCH, TOP PLUNGER, ENCLOSED, PRE-WIRED, SPDT, 1NO/1NC, 5 A, IP68. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTOR, LIMIT SWITCH, 230-400V, 4-6A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER ,LIMIT SWITCH FOR HOUSING FROMS 602 605 610 613. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 06.31.2006, LIMIT SWITCH, AZ-6 SERIES, SLITTED TYPE, ENCLOSED, M20 X 1.5 CONDUIT ENTRY, PUSH PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12.31.2009, BASIC SWITCH, AM1 (NZ) SERIES, SNAP ACTION, 10AMP, 125, 250 OR 480VAC, GROOVED SCREW TERMINAL, STANDARD TYPE, HINGE SHORT ROLLER LEVER, IP40. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, 5 AMP, 250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, LIMIT SWITCH, ROLLER LEVER ARM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, B/L,OPEN,FRONT OP,3P,480VAC,1200A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BASIC SWITCH, 15 AMP, 250 VAC, PIN PLUNGER, MOVING CONTACT, HIGH OVERTRAVEL PLUNGER, TYPE: A & Z. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAM MODULE, FOR PLS, 15 POSITION, NPN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ENCLOSED SWITCHES, SERIES E7, ROLLER PLUNGER, 1NC/1NO, SPDT, SNAP ACTION, 20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE LIMIT SWITCH, TOP ROLLER PLUNGER, 1 NC 1 NO, SPDT SNAP ACTION, 4-WIRE, 5 AMP AT 240 VAC, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVER ROLLER, LIMIT SWITCH, 15AMP, SOLDER CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVER SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH HEAD ASSEMBLY, PLUNGER W/ HEAD ENCLOSURE, RETENTION SPRING, MOUNTING SCREWS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH LEVER ARM, L100. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH OPERATING HEAD, WITH ACTUATOR ROD ARM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH PRECISION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ROLLER PLUNGER 5AMP 125/250VAC 1/10HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 0.25 MM BREAK DISTANCE, MOVING CONTACT RIVET CONSTRUCTION, BOTTOM FACING TERMINAL TYPE, 15 AMP, 1/2 HP-125 VAC, 1 HP-250 VAC. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 1.5A TRIP, 0-200AMP OPERATING RANGE, N/O. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10 AMP, 125/250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10A 125V, 5A 250 VDC, 3A 460V, 2A 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15 AMP, 125-480 VAC, 125-250 VDC, SPDT, SOLDER MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15 AMP, 125/250 OR 480 VAC, PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15 AMP, 125/250/460 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15 AMP, 125/250/480 VAC, 1 NO/1 NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15 AMP, 125/250/480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15 AMP-125/250/480 VAC, 1/8 HP-125VAC, 1/4 HP-250 VAC, 1/2 AMP-125 VDC, 1/4 AMP-250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15-125AMP, 250-480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15-125AMPS, 250 OR 480 VAC, 1/8 HP-25 VAC, 1/4 HP-250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15AMP, 125/250/480VAC, 1/8; 1/4 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15AMP, 125/250/480VAC, 1/8HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15AMP, 125/250/480VAC, 1NC/1NO, SPST PALM ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15AMP, 125/250/480VAC, 50/60HZ, 1NC/1NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15AMP, 125/250/480VAC, PLUNGER ACTUATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15AMP, 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15AMP, ENCLOSED BASIC, 1NC/1NO SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 1NO/1NC, 10AMP, 125-480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 20AMP, 125-480VAC, 1HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 22 A, 125/250/480 VAC, 1/4 HP 125 VAC, 1/2 HP 250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 220/380 V, 6 AMP, 4 POST, WITHOUT ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 240 V AC, 6 A, 3 POSITIONS, 12 MM SPACING, ALUMINIUM HOUSING MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 250 V, 4000 V, 230 VAC / 6 AMP, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 3AMP, 125VAC/250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 480VAC, 10AMP, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 5 AMP, 250 VAC, 1/10 HP, 4-WIRE, 3 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 500/600 V, 10 AMP, IP65, 2 N/C, 1 N/O. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, AZ-8 SERIES, PILOT DUTY B300, 5 AMP / 250 VAC, ROLLER LEVER, SINGLE-POLE DOUBLE-THROW CONTACTS, ROLLER LEVER ACTUATION, 5.88 N MAX OPERATING FORCE, 250 VAC... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, AZH SERIES, 5 AMP, 125 VAC / 30 VDC, SPDT, PANEL MOUNT PUSH PLUNGER, STANDARD, SCREW TERMINAL, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, BASIC, 15AMP, 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, BASIC, SNAP ACTION, ROLLER LEVER, 600V, 15 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, BZ SERIES, 15 AMP RATING, SINGLE POLE DOUBLE THROW, 125/250/480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, BZ SERIES, SPDT, 15 AMP, ROLLER TYPE, SIDE MOUNT, SEAL BOOT PLUNGER TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, CONNECTOR CORD, ANGLE TYPE, FOR HL(AZH). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ENCLOSED, 20AMP, 125/250/480VAC, 2PLUNG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, LS SERIES, LEVER TYPE, NON ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, MICRO, BZ SERIES, ROLLER PLUNGER TYPE, 15 AMP-125/250/480 VAC, 1/2 AMP-125 VDC, 1/4 AMP-250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, MULTI-POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, NARROW BODY, 2NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, NON-ILLUMINATED, SPDT, ROLLER, 15 A, 480 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, OVERTRAVEL PLUNGER, GOLD ALLOY CONTACT, 1/2 AMP 125 VDC, 1/4 AMP 250 VDC, 1/8 HP 125 VAC, 1/4 HP 250 VAC. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PLUNGER TYPE, MECHANICAL, STYLE 99 EGT, SNAP CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PLUNGER, 15AMP, 250-480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROLLER LEVER ACTUATOR, 230/400V, 6/4AMP, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROLLER LEVER, 15AMP, 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SERIES 102-HL, HLA-1 TYPE, SINGLE POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SINGLE POLE DOUBLE THROW, 15 A DESIGNATION, 1/8-1/4HP, 125/250VAC, RIGHT FACING TERMINATION, #8 SCREW WITH CUP WASHER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SINGLE POLE/DOUBLE THROW, 15 AMP, .5 MM BREAK DISTANCE, MOVING CONTACT RIVET CONSTRUCTION, RIGID/RESILIENT LEVER, LONG W-LEVER W/ ROLLER, HEAVY DUTY SEAL, BOTTOM FACING #6... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SINGLE POLE/DOUBLE THROW, 15 AMP, .5 MM BREAK DISTANCE, MOVING CONTACT RIVET, RIGID/RESILIENT LEVER, LONG W-LEVER W/ ROLLER, HEAVY DUTY SEAL, BOTTOM FACING #6 SCREW/CUPWASHER,... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP ACTION, ROLLER LEVER ACTUATOR, 15AMP, 125/250/480VAC, 125/250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP ACTION, ROLLER LEVER, 125/460 VAC, 125/250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP ACTION, SPRING RETURN, ROD LEVER TYPE, SPDT, 15 AMP, SIDE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP ACTION, TOP PLUNGER, MOMENTARY, 15AMP, 125/250/480VAC, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPDT, 15AMP, .50MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPDT, NO/NC, TOP ROLLER PLUNGER, 15 AMP, 480 VAC, 250 VDC, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPDT, ON / OFF 0FF / ON, PLUNGER TYPE ACTUATOR, 15 AMP, 600 VAC, 250 VDC, SCREW TERMINATION, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, STRAIGHT LEVER, BA SERIES, ROLLER LEVER, 20A 125/250/480 VAC, 1HP 125 VAC, 2HP 250 VAC, 1/2A 125 VDC, 1/4A 250 VDC. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TOP ROLLER, SPDT, N.O. / N.C., 5 AMP, 250 VAC, 1/10HP, PLUNGER CABLE, DIRECT REPLACEMENT IS 914CE2-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TYPE BE, 25 A 125/250 OR 480 VAC, 1 HP 125 VAC, 2 HP 250 VAC, PILOT DUTY: 750 VA 125/250 OR 277 VAC. FREE... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TYPE BE, SINGLE-POLE DOUBLE THROW, 25 AMP VERSION, 25A 125/250 OR 480 VAC, 1 HP 125 VAC, 2 HP 250 VAC, PILOT DUTY: 750 VA... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, WIRED, 5 AMP, 1/10 HP, 125-250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOADBREAK SWITCH, 600 VAC, 25 AMP, 5.88 IN DEPTH, SURFACE MOUNTING, 6.88 IN HEIGHT, 15 HP, 600 VAC, 5 HP, 240 VAC, 10 HP@480 VAC, 5.63 IN... | |
| DISCONTINUED BY MANUFACTURER, MECHANICAL MULTIPLE POSITION LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MECHANICAL POSITION SWITCH, SNAP SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MECHANICAL POSITION SWITCHING ELEMENT, 6 AMP, 500 VAC, 20 MA, SCREW TERMINAL, 1.5 MM CONNECTION CROSS-SECTION, SINGLE-PIN CHANGEOVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MICRO LIMIT SWITCH HEAD, WITH LEVER ARM, FOR ML SERIES LIMIT SWITCH: 1ML1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MULTIPLE POSITION LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PREMIUM LARGE BASIC SWITCH, BA SERIES, SINGLE POLE DOUBLE THROW (SPDT), 20 A, 125/250/480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PREMIUM LARGE BASIC SWITCH, BZ SERIES, SINGLE POLE DOUBLE THROW CIRCUITRY, 15 A AT 250 VAC, STRAIGHT LEVER ACTUATOR, SCREW TERMINATION, SILVER CONTACT. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, PREMIUM LARGE BASIC SWITCH, LIMIT SWITCH, 15 AMP, 125/250/480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 10-30VDC, 25MA, .8MM RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 5-30 VDC, 10 MA, 0.31 IN RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE LIMIT SWITCH,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PULL , FOR EMERGENCY STATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PUSHBUTTON SWITCH, AML 20 SERIES, 125 VAC/VDC, 100 MA, RESISTIVE, SOLID STATE, SINGLE POLE, SQUARE, BLACK, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY LIMIT SWITCH, 10 AMP, 500 VAC, 1 NO / 1NC, SNAP ACTION CONTACTS, 3XM20 CABLE ENTRY, W/LEVER ROLLER HEAD, CX-22. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SNAP ACTION SWITCH, W/ PLUNGER, 15 AMP, 250 VAC, SPDT SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SNAP-ACTION SWITCH, 15A 125 250-460VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH HEAD ASSEMBLY, ROLLER LEVER ACTUATOR, NON ILLUMINATED, FOR 51ML1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH LIMIT N.O./N.C. SPDT TOP ROLLER PLUNGER MICRO-CONNECTOR 3A 250VAC 12.2N LINEAR SCREW MOUNT . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH OPERATOR HEAD ROLLER, FOR LIMIT SWITCH 51ML3, 4 POSITIONS, SEALED HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,, LIMIT SWITCH, 5AMP RANGE, 1-10 HP, 125 VAC / 250VAC,. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSED BASIC - SPARE PART / HONEYWELL. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSED LIMIT SWITCH, 15 AMP AT 125-600 VAC, 1/2 AMP AT 125 VDC, 1/4 AMP AT 250 VDC, 1/8 HP AT 125 VAC, 1/4 HP AT 250 VAC. FREE 2... | |
| ENCLOSED LIMIT SWITCH, ADJUSTABLE ROLLER LEVER, SCREW MOUNT, 51A, 600VAC, 250VDC, 1/4HP, 5.57N, LINEAR CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSED LIMIT SWITCH, COMPACT, ACTUATOR-TOP ROLLER LEVER, 125/250/480 VAC (15 AMP), 600 VAC (2 AMP), 5.01 N OPERATING FORCE, SIDE MOUNT, 1 NC -1 NO(SPDT), SNAP ACTION, ADJUSTABLE ROLLER LEVER,... | |
| GO SWITCH SENSING SOLUTIONS, 70 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| HAZARDOUS AREA SWITCH, 1/2" NPT CONDUIT, TOP PIN PLUNGER MOMENTARY, 2 N/C 2 N/O SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL ,BZ-2RW2T, BZ2RW2T, LIMIT SWITCH, 15A, 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL ,MICROSWITCH ,BZE-2RNT , BZE2RNY, LIMIT SWITCH,. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches 914CE2-3 | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches 914CE2-6 | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches 914CE3-9 | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches 9PA16 | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches BAF1-2RN18-RH | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches BZE6-2RN-S | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches BZE6-2RN18 | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches BZE6-2RN2 | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches BZE6-2RN7 | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches BZE6-2RN80 | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches BZE6-2RN | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches BZE6-2RQ8 | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches BZE6-2RQ | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches BZG1-2RN2 | |
| HONEYWELL,BZ-2RN708, BZ2RN708,LIMIT SWITCH ,MICROSWITCH, 15AMP 125/250/480VAC,SPDT, PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL,LIMIT SWITCH, 15AMP,125/250/480VAC ,ROLLER PLUNGER,2) AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| IEC LIMIT SWITCH, 360 DEGREE STAINLESS STEEL SPRING WITH POLYAMIDE TIP, 90-DEGREE ADJUSTABLE HEAD, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, 40MM WIDE BODY, (1) 1/2IN NPT CABLE ENTRY.. FREE 2... | |
| IEC LIMIT SWITCH, 360 DEGREE STAINLESS STEEL SPRING, 90-DEGREE ADJUSTABLE HEAD, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, 40 MM WIDE BODY, ALUMINUM, (1) 1/2IN NPT CABLE ENTRY.. FREE 2 YEAR... | |
| IEC LIMIT SWITCH, 360 DEGREE STAINLESS STEEL SPRING, 90-DEGREE ADJUSTABLE HEAD, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, 41MM WIDE BODY, (1) 1/2IN NPT CABLE ENTRY.. FREE 2 YEAR RADWELL WARRANTY... | |
| IEC LIMIT SWITCH, GALVANIZED STEEL PLUNGER, 90-DEGREE ADJUSTABLE HEAD, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, 30.3MM WIDE BODY, PLASTIC, MINIATURE DIN MOUNT, (1) PG11 CABLE ENTRY WITH 1/2IN NPT ADAPTER.. | |
| IEC LIMIT SWITCH, METAL PLUNGER WITH METAL ROLLER, 90-DEGREE ADJUSTABLE HEAD, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, 41MM WIDE BODY, (1) 1/2IN NPT CABLE ENTRY.. FREE 2 YEAR RADWELL WARRANTY... | |
| IEC LIMIT SWITCH, ONE-WAY HORIZONTAL LEVER WITH POLYAMIDE ROLLER, 90-DEGREE ADJUSTABLE HEAD, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, 30.3MM WIDE BODY, PLASTIC, MINIATURE DIN MOUNT, (1) PG11 CABLE ENTRY WITH... | |
| IEC LIMIT SWITCH, ONE-WAY HORIZONTAL LEVER WITH STAINLESS STEEL ROLLER, 90-DEGREE ADJUSTABLE HEAD, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, 40MM WIDE BODY, ALUMINUM, (1) PG13.5 CABLE ENTRY.. FREE 2 YEAR... | |
| IEC LIMIT SWITCH, STAINLESS STEEL PLUNGER WITH METAL ROLLER, 90-DEGREE ADJUSTABLE HEAD, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, 66MM WIDE BODY, ALUMINUM, (3) 1/2IN NPT CABLE ENTRIES. FREE 2 YEAR... | |
| IEC LIMIT SWITCH, STAINLESS STEEL PLUNGER, 90-DEGREE ADJUSTABLE HEAD, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, 40MM WIDE BODY, ALUMINUM, (1) 1/2IN NPT CABLE ENTRY.. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE MULTI-POSITION LIMIT SWITCHES, WITH LED'S. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL LIMIT SWITCH, STANDARD ENCLOSURE, RIGHT HAND, LEVEL AND STANDARD STEEL ROLLER, 1 POLE, 1NO/1NC, 6 AMPS 125 VAC, SCREW TERMINALS, 3/4 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| KLOCKNER MOELLER Sensors & Switches AT0-11-1-I/WR | |
| LED, 24 VDC, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| LEVER ROLLER ASSEMBLY, SPARE PART, 2.49 IN X 2.49 IN X 5.75 IN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SW, WOBBLE COIL SPRING LEVER, LIMIT SWITCH ACTUATOR: WOBBLE COIL SPRING, CONTACT CONFIGURATION: SPDT-1NO; SPDT-NC, CONTACT CURRENT AC MAX: 20A, CONTACT VOLTAGE AC MAX: 480V, OPERATING FORCE MAX: 6.67N,... | |
| LIMIT SWITCH - ADJUSTABLE 50MM RUBBER ROLLER, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES MATSUSHITA ELECTRIC PART NUMBER AZD1003. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES MATSUSHITA ELECTRIC PART NUMBER AZD1007. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, BALL BEARING PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE - REPLACES MICROSWITCH PART # 914CE661. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, BALL BEARING PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE - REPLACES MICROSWITCH PART # 914CE662. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, CAT WHISKER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE - REPLACES MICROSWITCH PART # 914CE202. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5M CABLE - REPLACES MICROSWITCH PART # 914CE35. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, PANEL MOUNT PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE - REPLACES MICROSWITCH PART # 914CE272. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 10/15AMP 125/250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 10AMP 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 125AMP 125/250/450VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 15A 125/250/480VAC W/HARDWARE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 15A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 15A480VAC 1/8-1/4HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 15AMP 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 15AMP 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 20/10AMP 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 20A 125/250/480VAC ROLLER TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 20AMP SIDE SCREW TERMINAL LARGE BASIC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 240VAC 6AMP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 5AMP 250VAC TYPE Z. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ACTUATOR, TOP ROLLER PLUNGER, MAX:600V, MAX:6.7N, PRODUCT RANGE:E6, SERIES ROHS . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ACTUATOR,TOP PLUNGER, SNAP ACTION, SPDT 1 N.O./1 N.C CONTACT, CONTACT CURRENT 3 AMP, CONTACT VOLTAGE 250 VAC, OPERATING FORCE MAX 11.8N, 4 PIN MICRO-CONNECTOR. FREE 2 YEAR RADWELL... | |
| LIMIT SWITCH ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ACTUATOR:STRAIGHT LEVER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:115V, OPERATING FORCE MAX:0.9N, PRODUCT RANGE:BZ SERIES, CONTACT CURRENT DC MAX:-, CONTACT VOLTAGE DC MAX:-. FREE 2... | |
| LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER; CONTACT CONFIGURATION:SPDT; CONTACT CURRENT AC MAX:5A; CONTACT VOLTAGE AC MAX:250V; OPERATING FORCE MAX:11.8N; PRODUCT RANGE:914CE SERIES; CONTACT CURRENT DC MAX:-; CONTACT VOLTAGE DC MAX:- ROHS... | |
| LIMIT SWITCH ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BASIC 20A 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH CABLE ASSEMBLY K111. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH EXPLOSION PROOF SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD ASSEMBLY, FOR USE WITH SERIES LS LIMIT SWITCHES, ENCLOSED, 4 MOUNTING SCREWS, O-RING SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, FOR USE WITH LS SERIES LIMIT SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH INDUCTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LARGE BASIC 15AMP 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LARGE BASIC ROLLER LEVER 10A 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH PIN PLUNGER SPDT 15AMP 125/250/480V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ROLLER LEVER 10AMP 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ROLLER PLUNGER 15AMP 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH STANDARD FULL SIZE ROLLERS 240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH TOP ROLLER ARM SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:TOP ROLLER ARM, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:12OZF, PRODUCT RANGE:-, CONTACT CURRENT MAX:15A ROHS... | |
| LIMIT SWITCH WIDE ENCLOSURE W/ROLLER HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH WITH ROLLER LEVER, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 1 AMP, 125 VAC . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 10 AMP, 125/250/480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 10AMP, 125VAC,5AMP,250VAC, 3AMP, 460VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 15 AMP, 1/8 HP, 125-480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 15 AMP, 125/250 VAC OR 480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 15 AMP, 125/250/480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 15 AMP,125/250/480 VAC,125/250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 15AMP, 125/250/460VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 15AMP, 480VAC, 3/4HP 125VAC, 1.5HP 250VAC, 1/2AMP 125VDC, 1/4AMP 250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 15AMP, LEVER, SPDT, 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 15AMP, OPERATING FORCE 2.5N TO 3.61N, MICRO SWITCH E7/V7 SERIES MEDIUM-DUTY LIMIT SWITCHES, TOP ROLLER PLUNGER ACTUATOR, 1NC 1NO SPDT SNAP ACTION, 20 MM [0.79 IN] CONDUIT. FREE... | |
| LIMIT SWITCH, 1NO/1NC, 15AMP, 125-480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 20AMP, 480V, HINGE ROLLER, LEVER, SHORT INDUSTRIAL SNAP ACTION SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 220/380/500V, 3/5/8 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 230-400V, 4-6A . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 250 VDC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 5 AMP, 250 VAC, ENCLOSED BASIC, PRE-WIRED SWITCH, ENCLOSED, ACTUATOR-CROSS ROLLER, 2.75 OPERATING FORCE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 90-250VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 914CE SERIES, 250 VAC, 5 AMP, SPDT-1NO / SPDT-NC, CROSS ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 914CE SERIES, MINIATURE, TOP PLUNGER HEAD, ROLLER ACTUATOR, SINGLE POLE, 2 POSITIONS, CABLE TERMINATION, 4 LEAD WIRES, SPDT CONTACTS, 1 NORMALLY OPEN, 1 NORMALLY CLOSED, 5 AMP, 250... | |
| LIMIT SWITCH, 914CE SERIES, SPDT, 250 VAC, 5 AMP, SNAP ACTION, LIMIT SWITCH ACTUATOR:TOP PLUNGER, 11.8N, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 924CE SERIES, SPDT, ROLLER PLUNGER, 3 AMP, 120 VAC, TOP ROLLER PLUNGER, OPERATING FORCE MAX: 22.5N. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ADJUSTABLE ROLLER LEVER, SPDT, SPDT, 1 NORMALLY OPEN, NORMALLY CLOSED, 15 AMP, 600 VAC, OPERATING FORCE MAX 20OZF. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, AZ4 SERIES, 250 VAC, 5 AMP, QL ROLLER ARM, EXPOSED TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, BAF1 SERIES, TOP PLUNGER, SPDT, 20 AMP, 480 VOLTS, 11.2 N. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, BALL BEARING, PLUNGER, SPDT, 5AMP, 250 VAC, 11.8 N. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, BZ SERIES, 15AMP, 125/250 VAC, LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, BZE6 SERIES, MEDIUM DUTY, ENCLOSED, COMPACT, WOBBLE, 15 AMP, 600 VAC, 2 N, SPDT CIRCUITRY, IP66 SEALING, 25 MM MOUNTING HOLES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, BZE6 SERIES, SINGLE-POLE DOUBLE-THROW, CROSS ROLLER PLUNGER ACTUATED, 5 AMP MAX, 600 VAC/250 VDC MAX, 3.7 N MAX FORCE, ROHS COMPLIANT, IP40 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY... | |
| LIMIT SWITCH, BZE6 SERIES, SPDT, LIMIT SWITCH ACTUATOR:PLUNGER, 15 AMP, 480 VAC, OPERATING FORCE MAX:6.67N, 500 MA. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMEPI SAFETY, METAL PLUNGER WITH NYLON ROLLER ACTUATION, (2) N.C. SAFETY OUTPUTS, SLOW ACTION, PLASTIC MATERIAL, PG11 CABLE ENTRY (WITH 1/2IN NPT ADAPTER). FREE 2 YEAR RADWELL WARRANTY... | |
| LIMIT SWITCH, COMPACT, 5 AMP, ENCLOSED, 1 POLE, 2 POSITIONS, 250 V, PIN ACTUATOR TYPE, IP68, FASTENER/BRACKET MOUNT, TOP PLUNGER HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, BOTTOM EXIT, REPLACES HONEYWELL MICROSWITCH PART # 91MCE28-P3B. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # 91MCE16-P1O. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # 91MCE16-P1OP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # 91MCE16-P2OP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # 91MCE16-POPQ. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES HONEYWELL MICROSWITCH PART # 91MCE16-POQ. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, CROSS ROLLER PLUNGER, CROSS ROLLER PLUNGER ACTUATED, SINGLE POLE DOUBLE THROW, 15 AMP MAX CONTACT CURRENT, 600 VAC MAX CONTACT VOLTAGE, 24 OZ MAX OPERATING FORCE, ROHS COMPLIANT. | |
| LIMIT SWITCH, CROSS ROLLER PLUNGER, SPDT, LIMIT SWITCH ACTUATOR:CROSS ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:300V, OPERATING FORCE MAX:5N, EXTERNAL DEPTH:16MM ROHS COMPLIANT:... | |
| LIMIT SWITCH, CROSS ROLLER PLUNGER, SPDT, SPDT-1NO, SPDT-NC, CONTACT CURRENT AC MAX: 5 A, CONTACT VOLTAGE AC MAX:250 V, OPERATING FORCE MAX: 2.7 LBF. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, E6 SERIES, SNAP ACTION, ACTUATOR TYPE: ROLLER PLUNGER, SPDT, 15 AMP, 125/250/480 VAC, SCREW TERMINAL, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, E6 SERIES, TOP PLUNGER, SPDT, 1NO/1NC, 15 AMP, 480 VAC, FORCE 9.5OZF,. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, E6 SERIES, TOP ROLLER PLUNGER, SPDT, 15 AMP, 600 VAC, 6.7N FORCE MAX. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ENCLOSED BASIC, 10A, 250VAC, PIN PLUNGER, BBM, 9FT. CABLE, UL CE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ENCLOSED DC CONTROL SCR, NEMA 4X, DRIVE, ENCLOSED DC CONTROL SCR, NEMA 4X, CONTROL ACCESSORY, BC157 RUN/JOG SWITCH, FOR BC154 & BC160,_BC354 RUN/JOG SWITCH FOR BC154 & BC160,_BC354. | |
| LIMIT SWITCH, ENCLOSED, 15AMP, 125-250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ENCLOSED, 20AMP, 10A-125VAC, 1HP-125VAC, 2HP-250VAC, MIN ORDER QTY 2 LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, FLEXIBLE ROD, SPDT-1NO/1NC, 600V, 15-AMP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, FLEXIBLE ROD, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:WOBBLE ROD, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:7OZF, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, GENERAL PURPOSE, OPERATING FORCE 255-425/RF114G, FP30/OP28.2 / OPERATOR TRAVEL 1.5/MD0.01-0.06MM, TERMINAL M4. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, IEC, 360 DEGREE STAINLESS STEEL SPRING, 90-DEGREE ADJUSTABLE HEAD, 1 N.O./1 N.C., SNAP ACTION, 66MM WIDE BODY, 40MM HOLE SPACING, ALUMINUM, 3X 1/2IN NPT CABLE ENTRIES, IP66. FREE... | |
| LIMIT SWITCH, IEC, METAL PLUNGER, 90-DEGREE ADJUSTABLE HEAD, 1 N.O./1 N.C., SNAP ACTION, 41MM WIDE BODY, 30MM HOLE SPACING, PLASTIC, 1X 1/2IN NPT CABLE ENTRY, IP65. FREE 2 YEAR RADWELL... | |
| LIMIT SWITCH, LARGE, BASIC ROD PLINGER, 10 AMP, 480 V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LEVER ARM ACTUATOR, SNAP ACTION, 15AMP, 125 / 250 / 480VAC, 1/8-1/4HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LEVER ROLLER, SPDT, 20/6 AMP, 125VAC / 30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LS1, 5AMP, 125/250VAC, 1/10HP, 57368. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, MECHANICAL, 3 SWITCHING POSITIONS, 1-3 OPERATING PRINCIPLE MECHANICAL, 6 AMP, 250 VAC, 3 PLUNGES, PG STANDARD, ROLLER PLUNGER, 12 MM PLUNGER SPACING, SCREW TERMINAL. FREE 2 YEAR RADWELL... | |
| LIMIT SWITCH, MECHANICAL, MULTI-POSITION, 240 VAC, 6 AMP, ALUMINUM HOUSING, SNAP CONTACT, IP67 ENCLOSURE, (BNS026R). FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, MECHANICAL, MULTI-POSITION, 250 VAC, 6 AMP, ALUMINUM HOUSING, SNAP CONTACT, IP67 (BNS00FL). FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, MECHANICAL, MULTI-POSITION, 250 VAC, 6 AMP, ALUMINUM HOUSING, SNAP CONTACT, IP67 ENCLOSURE, (BNS006E). FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, MECHANICAL, SINGLE POSITION, ALUMINUM, ANODIZED, 5A, 250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, MEDIUM DUTY, ENCLOSED SWITCH, COMPACT, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, MICRO, A SERIES, SNAP ACTION - HINGE LEVER, HIGH-CAPACITY BASIC SWITCH, 20 AMP @ 250 VDC, 0.5 M CONTACT GAP, SCREW TERMINAL W/TOOTHED WASHER, SPDT. FREE 2 YEAR... | |
| LIMIT SWITCH, MINIATURE, TOP PLUNGER, GENERAL PURPOSE, SPDT-1 NO/1 NC, AC CONTACT RATING: 15 A@600 VAC MAX, DC CONTACT RATING: 2 A@250 VAC, SURFACE MOUNT, 1/2 IN NPT WIRING ENTRY,... | |
| LIMIT SWITCH, MIRCOSWITCH . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ONE-WAY, SPDT, 4A, 125V . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, OT PLUNGER, SPDT, 15A, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, OVER TRAVEL PLUNGER, SPDT, LIMIT SWITCH ACTUATOR:PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:2LBF, PRODUCT RANGE:-, CONTACT CURRENT DC MAX:500MA ROHS COMPLIANT:... | |
| LIMIT SWITCH, PIN PLUNGER, 15AMP, 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PIN PLUNGER, 20 AMP, SPDT, 1 HP 125 VAC, 2 HP 250 VAC, SCREW TERMINAL, W/BASIC PACKET 1PA10. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PIN PLUNGER, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:PIN PLUNGER, CONTACT CONFIGURATION:, SPDT-1NO, SPDT-NC, CONTACT CURRENT AC MAX: 10 AMP, CONTACT VOLTAGE AC MAX:250 VAC, OPERATING FORCE MAX: 5.1 LBF, ROHS... | |
| LIMIT SWITCH, PUSH PLUNGER, BOTTOM MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER LEVER, SOLDER TERMINALS, 15 AMP, 125 / 250 / 480 VAC, 1/8 - 1/4 HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SERIES BAF, HIGH CAPACITY, SPDT, ROLLER LEVER, ACTUATOR POSITION RIGHT, . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SERIES E6/V6, PLUNGER STYLE ACTUATION, NON-ILLUMINATED 1NC/1NO SPDT CONTACT FORM, 480VAC/250VDC 10AMP RATING, 0.83N OPERATING FORCE, IP40 PROTECTION, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SERIES, BAF, HIGH CAPACITY, SPDT, ROLLER LEVER, ACTUATOR POSITION RIGHT, 480VAC, 250VDC . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP ACTION, 15AMP, 125VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP ACTION, LEVER, 125-480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP ACTION, OVERTRAVEL PLUNGER, 20AMP, SPDT, 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP ACTION, SPDT, ON-MOM, STRAIGHT LEVER, IP50 DUST PROTECTED, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, 15AMP, ENCLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, 4A, 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, PLUNGER, 15A, 480VAC, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:3.61N, PRODUCT RANGE:E6 SERIES ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, SPDT, PLUNGER, 20 AMP, 480 VAC, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:20A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:35.6N, PRODUCT RANGE:BAF SERIES ROHS... | |
| LIMIT SWITCH, SPDT, PLUNGER, 3A, 120VAC, LIMIT SWITCH ACTUATOR:PIN PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:3A, CONTACT VOLTAGE AC MAX:120V, OPERATING FORCE MAX:22.5N, PRODUCT RANGE:924CE SERIES ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, SPDT, PLUNGER, 3A, 120VAC; LIMIT SWITCH ACTUATOR:PIN PLUNGER; CONTACT CONFIGURATION:SPDT; CONTACT CURRENT AC MAX:3A; CONTACT VOLTAGE AC MAX:120V; OPERATING FORCE MAX:22.5N; PRODUCT RANGE:924CE SERIES ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, SPDT, PLUNGER, 5A, 250VAC, LIMIT SWITCH ACTUATOR:CROSS ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:5A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:11.8N, PRODUCT RANGE:914CE SERIES ROHS COMPLIANT: YES. | |
| LIMIT SWITCH, SPDT, ROLLER ARM, 15A, 480VAC; LIMIT SWITCH ACTUATOR:TOP ROLLER ARM; CONTACT CONFIGURATION:SPDT; CONTACT CURRENT AC MAX:15A; CONTACT VOLTAGE AC MAX:480V; OPERATING FORCE MAX:5.57N; PRODUCT RANGE:BZH SERIES ROHS COMPLIANT:... | |
| LIMIT SWITCH, SPDT, ROLLER ARM, 20A, 480VAC, LIMIT SWITCH ACTUATOR:TOP ROLLER ARM, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:20A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:8.9N, PRODUCT RANGE:BAF SERIES ROHS COMPLIANT:... | |
| LIMIT SWITCH, SPDT, TOP ROLLER PLUNGER, 15 AMP, 600 VAC, OPERATING FORCE MAX 3.7N, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR: PALM BUTTON, CONTACT CURRENT AC MAX:15 AMP, CONTACT VOLTAGE AC MAX: 600 VAC, OPERATING FORCE MAX:5.6N, CONTACT CURRENT DC MAX:500MA, ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, STAINLESS STEEL PLUNGER, 90-DEGREE ADJUSTABLE HEAD, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, 40MM WIDE BODY, ALUMINUM, (1) PG13.5 CABLE ENTRY, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, STRAIGHT PLUNGER W/BOOT ,SPDT SIDE MOUNT,15AMP,480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, STRAIGHT PLUNGER W/BOOT, 15AMP, 120/250/480VAC, 0.25HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TOP PLUNGER, SPDT, 1 NO / 1 NC, 15 AMP AT 125/250/480 VAC, 2 AMP AT 600 VAC, 1/8 HP AT 125 VAC, 1/4 HP AT 250 VAC,... | |
| LIMIT SWITCH, TOP PLUNGER, SPDT, 15 AMP, 480 VAC MAX, 500 MA, CHASSIS MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TOP PLUNGER, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:20A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:11.2N, CONTACT CURRENT DC MAX:500MA. FREE 2 YEAR RADWELL... | |
| LIMIT SWITCH, TOP PLUNGER, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:6.7N. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TOP ROLLER ARM, SPDT-1NO/1NC, 20 AMP, 480 VAC, OPERATING FORCE MAX:8.9N. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TOP ROLLER PLUNGER, SPDT, 1 NO, 5-AMP, 250V, 2.65LBF, DIRECT REPLACEMENT FOR 914CE2-3K. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TOP ROLLER PLUNGER, SPDT, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX 15AMP, CONTACT VOLTAGE AC MAX 600V, OPERATING FORCE MAX 3.7N, PRODUCT RANGE, SWITCH... | |
| LIMIT SWITCH, TOP ROLLER PLUNGER, SPDT, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:3A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:11.8N, PRODUCT RANGE:-, OPERATING FORCE:2.75LBFROHS COMPLIANT: YES. | |
| LIMIT SWITCH, TOP ROLLER PLUNGER, SPDT, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:5A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:11.8N, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, TOP ROLLER PLUNGER, SPDT, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:6.7N, PRODUCT RANGE:- ROHS COMPLIANT:... | |
| LIMIT SWITCH, TOP ROLLER PLUNGER, SPDT, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:5A, CONTACT VOLTAGE AC MAX:240V, OPERATING FORCE MAX:11.8N, PRODUCT RANGE:- ROHS COMPLIANT:... | |
| LIMIT SWITCH, TOP ROLLER PLUNGER, SPDT, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:5A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:5LBF, PRODUCT RANGE:- ROHS COMPLIANT:... | |
| LIMIT SWITCH, TOP ROLLER PLUNGER, SPDT-1NO, SPDT-NC, 5 AMP, 250 V, 6 FT CABLE LENGTH, 2.7 LBF OPERATING FORCE MAX. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TYPE Z, 3-10AMP, 125-460VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, W/ KIT, 15 AMP, 480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, W/LEVER, 10AMP, 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, W/TOP PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, WOBBLE COIL SPRING LEVER, SPDT, CONTACT CURRENT AC MAX:5A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:2OZF. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, WOBBLE COIL SPRING LEVER, SPDT, LIMIT SWITCH ACTUATOR:WOBBLE COIL SPRING, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:20A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:-, PRODUCT RANGE:BAF1 SERIES ROHS COMPLIANT:... | |
| LIMIT SWITCH, WOBBLE COIL SPRING LEVER, SPDT, LIMIT SWITCH ACTUATOR:WOBBLE COIL SPRING, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:5A, CONTACT VOLTAGE AC MAX:277V, OPERATING FORCE MAX:7OZF, PRODUCT RANGE:-, CONTACT CURRENT MAX:5AROHS... | |
| LIMIT SWITCH,125/250/480VA C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH-OT : ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH/SNAP SWITCH 15A 125/250/480VSC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHES, A101-55172A-2 FOOT SWITCH, HATCHWAY, 30020. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL LIMIT SWITCH, SNAP CONTACT, 16 SWITCHING POINTS, 6 AMP, 250 VAC, 12 MM SPACING. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL LIMIT SWITCH, SNAP CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL LIMIT SWITCH, VERSION: SAFETY EN 60204-1, SWITCH POSITIONS NUMBER: 4, SWITCH POSITION SPACING: 12MM, BNS02JA. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL LIMIT SWITCH,VERSION=INDUC TIVE, SWITCH POSITIONS, NUMBER=6, SWITCHING OUTPUT 01=PNP, ANTIVALENT, DIN SWITCH=DIN, BNS03MZ. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL SINGLE POSITION LIMIT SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| MERCOID, 9-8807-BB, 98807BB, MERCURY SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| MERCURY SWITCH 7IN 9-83. FREE 2 YEAR RADWELL WARRANTY | |
| METAL ROD, HOISTING AND CRANE LIMIT SWITCH, 2NC, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO SWITCH JR. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO SWITCH, 125 VAC, 15 AMP, 50 / 60 HZ, SPDT, QUICK CONNECT, SCREW TERMINATION, PIN PLUNGER, STRAIGHT, FLEXIBLE LEAF ROLLER, CHASSIS MOUNT, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH , BZ-R71-A2, BZR71A2, LIMIT SWITCH, BASIC, 15AMP, 125/250/480VAC, SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH , BZE-2RNTN, BZE2RNTN, LIMIT SWITCH, SNAP ENCLOSED W/PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH , BZE-7RNT1, BZE78RNT1, LIMIT SWITCH, TOP PLUNGER ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH , BZE-RN125, BZERN125, LIMIT SWITCH, 15AMP, 125/250/480 VAC, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH Sensors & Switches 914CE1-AQ | |
| MICROSWITCH Sensors & Switches 914CE2-3K | |
| MICROSWITCH Sensors & Switches BZ-2RD776-P7 | |
| MICROSWITCH Sensors & Switches BZ-2RQ733 | |
| MICROSWITCH Sensors & Switches BZ-2RW55-A2-S | |
| MICROSWITCH Sensors & Switches BZ-R2411-P5 | |
| MICROSWITCH Sensors & Switches BZE6-2RN194 | |
| MICROSWITCH Sensors & Switches BZE6-2RN2-TW | |
| MICROSWITCH, HONEYWELL, BZ-2RQ-P1, BZ2RQP1, LIMIT SWITCH BASIC PLUNGER PIN 15AMP 480VAC 250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH, STANDARD, LEAF LEVER, SPDT, SCREW, 15 A. FREE 2 YEAR RADWELL WARRANTY | |
| MINI ROLLER PLUNGER SWITCH, 3/4 INCH DIAMETER MOUNTING, 18 INCH LEADS WHITE, FULL 180 DEGREES ACTIVATION, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| MINI-SUB SWITCH, ROHS COMPLIANT, 1 AMP, 125/250V AC; .110" TERMINALS, DB5 STYLE SUB-MINI SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE ENCLOSED LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE ENCLOSED SAFETY LIMIT SWITCH,TPO PLUNGER,125/250VAC 10AMP,1NC SPST SLOW ACTION,3M CABLE,3WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE ENCLOSED SAFETY LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE ENCLOSED SWITCHES SERIES 914CE: CROSS ROLLER PLUNGER(90° ROTATED PLUNGER); 1NC 1NO SPDT SNAP ACTION; 6 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON , LIMIT SWITCH, ROLLER, 10AMP, 125VAC, 1NO/NC. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON ,A-20G-B7-K ,LIMIT SWITCH ,TOP PIN PLUNGER ,1N.O. 1N.C. ,10AMP 125VAC ,BASIC LIMIT SWITCH MINI. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING HEAD, FOR USE WITH LS/200LS SERIES SWITCHES, MEDIUM DUTY, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| OPTIMATION INC Sensors & Switches ABM2E92Z11 | |
| OPTIMATION INC Sensors & Switches ABP2H93Z11 | |
| OPTIMATION INC Sensors & Switches AEM2G12X11-3 | |
| OVERTRAVEL SWITCH RELOCATION KIT. FREE 2 YEAR RADWELL WARRANTY | |
| PANASONIC Sensors & Switches AZ8104 | |
| PLC DIRECT Sensors & Switches ABM2E93Z11 | |
| POSITION LIMIT SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION LIMIT SWITCH, SHORT HANDLE, BZ SERIES, 250 VDC/125 VAC, 15 AMP, SPDT, 1.67N, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION MULTIPLE POSITION LIMIT SWITCH, HOUSING MATERIAL ALUMINUM, ANODIZED, NUMBER OF SWITCHING POSITIONS 2X E-CHISEL, OPERATING PRINCIPLE 1-2. SWITCH POSITION: MECHANICAL. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMABLE LIMIT SWITCH, 4294/00A. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH INDUCTIVE LIMIT SWITCH STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, 6A, 240VAC, INDUCTIVE LIMIT SWITCH STYLE, 9912U. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, INDUCTIVE LIMIT SWITCH STYLE, MULTI POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 914CE18-Q-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 914CE2-6-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 914CE2-9-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 914CE2-Q-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 91MCE1-P1-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches AT0-11-1-I/AR-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches AT0-11-2-I-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches AT0-11-S-I/RS-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches AT0-11-SI-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches AT11-2-I-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches AZ-8108-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches AZ7310CE-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches AZD-S11-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches AZD1002-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BAF1-2RN-LH-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BAF1-2RN-RH-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BAF1-2RN18-LH-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BAF1-2RN18-RH-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BZ-2RQ18-A2-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BZE6-2RQ2-SUB | |
| REPLACEMENT HEAD FOR LIMIT SWITCH . FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION AT0-11-1-I-RS, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION AT0112IRS, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (MBB), M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION AT011SIWR, LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 914CE27-6, LIMIT SWITCH - COMPACT LIMIT SWITCH, PANEL MOUNT PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 914CE28-3, LIMIT SWITCH - COMPACT LIMIT SWITCH, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 914CE28-9, LIMIT SWITCH -COMPACT LIMIT SWITCH, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL BAF1-2RN2-RH, LIMIT SWITCH, ENCLOSED, HIGH CAPACITY, 20A, SPDT, SEALED ROLLER LEVER, RIGHT-HAND ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL BZE62RQ28, LIMIT SWITCH - ENCLOSED, 15A, SEALED, IP65, ONE WAY ROLLER LEVER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF MATSUSHITA ELECTRIC AZ-5107, LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF MATSUSHITA ELECTRIC AZ6101, LIMIT SWITCH - ENCLOSED, 15A, SEALED, IP65, PLUNGER, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| ROTATING CAM LIMIT SWITCH EQUIPMENT KIT FOR CAMS, CONTACT OPENING FROM 176 MINIMUM TO 337 MAXIMUM. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY LIMIT SWITCH, ROLLER PLUNGER, CHASSIS MOUNT, 10 AMP, 250 VAC, SPDT, 5 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SCHMERSAL Sensors & Switches BNS 303-11ZG-ST-2211 | |
| SENSE, PS20-U1-W, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SENSING AND CONTROL, ENCLOSED LIMIT SWITCH, 1NC/1NO,SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, 24 VDC SUPPLY VOLTAGE, 4-PIN M12 CONNECTOR, 1 NO CONTACTS / 1 NC CONTACTS, WITH LED, 44MM LENGTH, SENSOR PRINCIPLE MAGNETIC. FREE 2 YEAR RADWELL WARRANTY | |
| SL HINGE LEVER RUBBER COVER TYPE LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SL HINGE SHORT LEVER SOCKET AND CORD TYPE LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SNAP ACTING/LIMIT SWITCH, SPDT, MOMENTARY, 8.51MM, SCREW TERMINAL, LEVER ACTUATOR, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SNAP ACTION SWITCH, 15 AMP, 125 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SNAP ACTION SWITCH, 15A 125 250 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SNAP ACTION SWITCH, SPDT CONNECTION, 480 VAC, 20 AMP, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT ABM1E52Z11, LIMIT SWITCH, METAL BODY, SNAP ACTION, 1 NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BZ-2RD-A2, MICROSWITCH, 15A, PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR COMEPI AM2T98Z11A, LIMIT SWITCH, 1NO/1NC, PULL ACTION RING. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION AT0-11-1-I/WR, LIMIT SWITCH, ANGULAR ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION AT0-11-2-I, LIMIT SWITCH, PLUNGER, 1NO/1NC, SLOW ACTION (MBB),M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION AT0-11-S-I/RS, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION AT0021IRS, LIMIT SWITCH, ROLLER PLUNGER, 2NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION AT0112IH, LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SLOW ACTION (MBB), M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION AT011SIAR, LIMIT SWITCH, ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION AT011SIH, LIMIT SWITCH. ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION KLOCKNER MOELLER AT0-11-1-I, LIMIT SWITCH, PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 914CE1-9, LIMIT SWITCH -COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 914CE1-AQ, LIMIT SWITCH, COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, SIDE EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 914CE18-Q, LIMIT SWITCH, COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 914CE2-6, LIMIT SWITCH, COMPACT LIMIT SWITCH, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 914CE2-Q, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 914CE20-3, LIMIT SWITCH, COMPACT LIMIT SWITCH, CAT WHISKER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 914CE20-6, LIMIT SWITCH, COMPACT, CAT WHISKER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 914CE20-9, LIMIT SWITCH -COMPACT LIMIT SWITCH, CAT WHISKER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 914CE20-Q, LIMIT SWITCH, COMPACT, CAT WHISKER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 914CE3-3, LIMIT SWITCH -COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE -. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 914CE3-6, LIMIT SWITCH, COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 914CE3-9, LIMIT SWITCH -COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 914CE666, LIMIT SWITCH, COMPACT LIMIT SWITCH, BALL BEARING PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 91MCE1-P1, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 91MCE1-P2, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 91MCE1-P3, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 91MCE1-P5, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 91MCE1-PBQ, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, BOTTOM EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 91MCE1-PQ, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 91MCE16-P2, LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 91MCE16-P2O, LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 91MCE16-P2P, LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 91MCE16-P5, LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 91MCE16-P5P, LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 91MCE16PBPQ, LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, BOTTOM EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 91MCE18-P2, LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 91MCE18-P3, LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 91MCE2-P1B, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, BOTTOM EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 91MCE2-P2, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 91MCE2-P3, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 91MCE2-P5, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 91MCE2-P5B, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5M CABLE, BOTTOM EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 91MCE2-PQB, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 91MCE2-S1, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SLOW ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 91MCE28-P1, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 91MCE28-P2, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 91MCE28-P3, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 91MCE28-PQ, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 91MCE3-P1, LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 91MCE3-P2, LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 91MCE3-P3, LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL BAF1-2RN-LH, LIMIT SWITCH, ENCLOSED, HIGH CAPACITY, 20A, SPDT, SEALED PLUNGER, LEFT-HAND ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL BAF1-2RN-RH, LIMIT SWITCH, ENCLOSED, STRAIGHT PLUNGER, SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL BAF1-2RN18-LH, LIMIT SWITCH, ENCLOSED, HIGH CAPACITY, 20A, SPDT, SEALED FLEXIBLE ROD, LEFT-HAND ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL BAF1-2RN18-RH, LIMIT SWITCH, ENCLOSED, HIGH CAPACITY, 20A, SPDT, SEALED FLEXIBLE ROD, RIGHT-HAND ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL BAF1-2RN2-LH, LIMIT SWITCH, ENCLOSED, HIGH CAPACITY, 20A, SPDT, SEALED ROLLER LEVER, LEFT-HAND ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL BAF1-2RQ9-LH, LIMIT SWITCH, ENCLOSED, HIGH CAPACITY, 20A, SPDT, ROLLER PLUNGER, LEFT-HAND ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL BAF1-2RQ9-RH, LIMIT SWITCH, ENCLOSED, HIGH CAPACITY, 20A, SPDT, ROLLER PLUNGER, RIGHT-HAND ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL BZ-2RQ18-A2, MICROSWITCH, 15A, PANEL MOUNT, ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL BZE6-2RN81, LIMIT SWITCH, ENCLOSED, 15A, SEALED, IP65, CROSS ROLLER PLUNGER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL BZE6-2RQ81, LIMIT SWITCH, ENCLOSED, 15A, SEALED, IP65, CROSS ROLLER PLUNGER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL BZE6-RN2X1, LIMIT SWITCH, SNAP ACTION, ROLLER PLUNGER, NO/NC, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH 914CE1Q, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH 914CE2-9, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH 914CE66-3, LIMIT SWITCH, COMPACT LIMIT SWITCH, BALL BEARING PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH 91MCE16-PBQ, LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, BOTTOM EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH 91MCE2-P1, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH BZ-2RS-A2, MICROSWITCH, 15A, EXTENDED PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH BZ-2RW82-A2, MICROSWITCH - 15A, EXTENDED ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH BZ-2RW826-A2, MICRO SWITCH, ROLLER LEVER, SPDT, 15A, ONE WAY ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH BZE6-2RN2, LIMIT SWITCH, ENCLOSED, 15A, SEALED, IP65, ROLLER LEVER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH BZE6-2RN28, LIMIT SWITCH, ENCLOSED, 15A, SEALED, IP65, ONE WAY ROLLER LEVER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH BZE6-2RQ, LIMIT SWITCH, ENCLOSED, 15A, SEALED, IP65, PLUNGER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH BZE6-2RQ2, LIMIT SWITCH, ENCLOSED, 15A, SEALED, IP65, ROLLER LEVER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR KLOCKNER MOELLER AT0-11-1-I/AR, LIMIT SWITCH, ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR KLOCKNER MOELLER AT0-11-SI, LIMIT SWITCH, PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MATSUSHITA ELECTRIC AZ7310CE, LIMIT SWITCH, MINI ENCLOSED, PANEL MOUNT PLUNGER, IP64, 10A/250VAC, (BLACK BOTTOM COVER CAN BE REMOVED AND POSITIONED TO FACE EITHER DIRECTION). FREE 2 YEAR RADWELL... | |
| SUBSTITUTE FOR MATSUSHITA ELECTRIC AZ7311, LIMIT SWITCH, PANEL MOUNT, PLUNGER, MINI ENCLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MATSUSHITA ELECTRIC AZD1001, LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MATSUSHITA ELECTRIC AZD1002, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MATSUSHITA ELECTRIC PANASONIC AZ-8108, LIMIT SWITCH, SNAP ACTION, 1 N/O, 1 N/C, RATED CURRENT/VOLTAGE 10A/250V AC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MICROSWITCH 914CE271, LIMIT SWITCH, COMPACT, PANEL MOUNT PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MICROSWITCH 914CE273, LIMIT SWITCH, COMPACT, PANEL MOUNT PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MICROSWITCH 914CE3-Q, LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MOELLER AT11-2-I, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (MBB), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PANASONIC AZ7141CE, LIMIT SWITCH, MINI ENCLOSED, ROLLER LEVER, IP64, 10A/250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE A1692, LEVER ARM, ROD, STAINLESS STEEL, 10". FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE A1774, LEVER ARM, ROD, STAINLESS STEEL, 10". FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE A5189, LEVER ARM, ROD, STAINLESS STEEL, 10". FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SHINOZAKI AZD-S11, INTERLOCK SAFETY SWITCH, FULL PRODUCT REPLACEMENT, 1NO/1NC (BBM), 1/2"NPT, TWO KEY OPTIONS INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH 15AMP 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH 15AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACTUATOR, FOR USE WITH LS SERIES LIMIT SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:LS SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACTUATOR, FOR USE WITH:HONEYWELL LS SERIES LIMIT SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:LS SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACTUATOR, LS SERIES LIMIT SWITCHES, IP / NEMA RATING, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH CALL IN 3A/250VAC 6A/125VAC 1/4HP PRIV/CALL. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH LEVER, FOR USE WITH:HONEYWELL LS SERIES LIMIT SWITCHES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH LIMIT 15AMP 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH LIMIT N.O./N.C. SPDT TOP ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, MECHANICAL SINGLE POSITION, 25 VAC/60 VDC, DIN 43693. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, PACKET, MICRO OPERATING HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, PACKET, OPERATES CLOCKWISE, OR COUNTER CLOCKWISE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL COVER, DUST-PROOF, FOR Z15 SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| THUMBWHEEL SWITCH BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| VDE 0660, POSITION SWITCH, THERMO PLASTIC ENCLOSURE, ROLLER PLUNGER, 500 V. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |