Win Source Part Number: 1002854-MA46452-134
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Tray
Standard Package: 100
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 1pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 22 V
Capacitance Ratio: 5.2
Capacitance Ratio Condition: C2/C20
Q @ Vr, F: 3000 @ 4V, 50MHz
Package / Case: Die
Supplier Device Package: Chip
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0070
Mfr: MACOM Technology Solutions
Other Names: 1465-MA46452-134
Base Product Number: MA46452
DIODE ,VARACTOR, GAAS, CHIP Product overview: MA46452-134 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA46452-134 can be used for catalog matching and distributor lookup.
DIODE ,VARACTOR, GAAS, CHIP
DIODE ,VARACTOR, GAAS, CHIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes |
| Product Number | 1002854-MA46452-134 | 282-MA46452-134 | MA46452-134 | MA46452-134 |
| Product Name | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Package | Die | Tray | Chip | Die |
| CDmin/CDmax | 5.2 | |||
| CT | 1 pF | 1 pF |