22.6V Clamp 125A (8/20µs) Ipp Tvs Diode Through Hole Axial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
UNI-DIRECTIONAL TVS B-BODY ROHS COMPLIANT: YES
TVS DIODE 12VWM 22.6VC AXIAL
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-2270-ND | JAN1N6463 | 35AJ7184 | JAN1N6463 |
| Product Name | TVS Diodes | TVS | Uni-Directional Tvs B-Body Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | B, Axial | B, Axial | ||
| Peak Pulse Power | 500 watts | 500 watts | ||
| VC | 22.6 volts | 22.6 volts |