Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Zener Diode 36V 1.5W ±5% Through Hole DO-41
DIODE ZENER 36V 1.5W DO41
DIODE ZENER 36V 1.5W DO41
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | JANTX1N4478 | 1086-17889-ND | JANTX1N4478 | JANTX1N4478 |
| Product Name | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Life Cycle Stage | Active | |||
| Package | DO-41; DO-41 | DO-204AL, DO041, Axial |