Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Diode Standard 100V 3A Through Hole
Category: OEM Souring
Win Source Part Number: 1466751-JANTX1N5809
Manufacturer: Microchip Technology
DIODE GEN PURP 100V 3A AXIAL
| Richardson RFPD | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Diodes | Diodes | Rectifiers |
| Product Number | JANTX1N5809 | 1086-2483-ND | 1466751-JANTX1N5809 | JANTX1N5809 |
| Product Name | RF PIN Diode | Single Diodes | OEM Souring | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | PIN |