Single Diode Configuration: This family of low capacitance Schottky diodes is designed to give superior performance in video detectors and power monitors from 100 MHz through 40 GHz. They have low junction capacitance and repeatable video impedance. These diodes are available in a wide range of ceramic, stripline and axial lead packages and as bond-able chips. Both P and N type diodes are offered. Detectors and power monitors in stripline, coaxial and waveguide circuits through 40 GHz.
| Richardson RFPD | |
|---|---|
| Product Category | RF Diodes |
| Product Number | MA40143-213 |
| Product Name | RF Schottky Diode |
| Configuration | Single |