11.76V Clamp 42.37A Ipp Tvs Diode Through Hole Axial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 5.7VWM 11.76VC AXIAL
BI-DIRECTIONAL TVS B-BODY ROHS COMPLIANT: YES
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | RF Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-19463-ND | JANTX1N6103 | JANTX1N6103 | 32AJ3679 |
| Product Name | TVS Diodes | RF Varactor Tuning Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Bi-Directional Tvs B-Body Rohs Compliant Microchip |
| Configuration | Single | |||
| Package | B, Axial | B, Axial | ||
| Peak Pulse Power | 500 watts | 500 watts | ||
| VC | 11.76 volts | 11.76 volts | ||
| VBR | 6.77 volts | 6.77 volts |