Wolfspeed Silicon Carbide Diode E6D16065D1

Description
With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications. Features Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current / Forward Recovery Voltage Temperature-Independ ent Switching Behavior Automotive Qualified (AEC Q101) and PPAP Capable Applications Interleaved or Bridgeless PFC DC/DC On Board Battery Chargers Boost for PFC & DC-DC Stages AC/DC On Board Chargers PFC Output Rectification
Request a Quote Datasheet
Description
With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications. Features Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current / Forward Recovery Voltage Temperature-Independ ent Switching Behavior Automotive Qualified (AEC Q101) and PPAP Capable Applications Interleaved or Bridgeless PFC DC/DC On Board Battery Chargers Boost for PFC & DC-DC Stages AC/DC On Board Chargers PFC Output Rectification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Diode - E6D16065D1 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
E6D16065D1
Silicon Carbide Diode E6D16065D1
With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications. Features Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current / Forward Recovery Voltage Temperature-Independ ent Switching Behavior Automotive Qualified (AEC Q101) and PPAP Capable Applications Interleaved or Bridgeless PFC DC/DC On Board Battery Chargers Boost for PFC & DC-DC Stages AC/DC On Board Chargers PFC Output Rectification

With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications.

Features

  • Low Forward Voltage (VF) Drop with Positive Temperature Coefficient
  • Zero Reverse Recovery Current / Forward Recovery Voltage
  • Temperature-Independent Switching Behavior
  • Automotive Qualified (AEC Q101) and PPAP Capable

Applications

  • Interleaved or Bridgeless PFC
  • DC/DC On Board Battery Chargers
  • Boost for PFC & DC-DC Stages
  • AC/DC On Board Chargers
  • PFC Output Rectification
Supplier's Site Datasheet
Single Diodes - 1697-E6D16065D1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1697-E6D16065D1-ND
Single Diodes 1697-E6D16065D1-ND
DIODE SIL CARB 650V 51A TO247-3

DIODE SIL CARB 650V 51A TO247-3

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Diodes Diodes
Product Number E6D16065D1 1697-E6D16065D1-ND
Product Name Silicon Carbide Diode Single Diodes
Diode Type Silicon Carbide Diode
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 284-SMS3923-999 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Voltage Regulator diode (Zener diode) - HR1N4463 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 174 mA
IR 0.5000 mA
View Details
Bridge Rectifiers - M50100SB1200 - 1210679-M50100SB1200 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
High-speed switching diode - BAS16VV,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers