Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
9V Clamp 315A (8/20µs) Ipp Tvs Diode Surface Mount B, SQ-MELF
TVS DIODE 5VWM 9VC B SQ-MELF
UNI-DIRECTIONAL TVS B-BODY SQ. MELF ROHS COMPLIANT: YES
TVS DIODE 5VWM 9VC B SQ-MELF
| Richardson RFPD | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | JANTX1N6461US | 1086-2618-ND | JANTX1N6461US | 35AJ5441 | JANTX1N6461US |
| Product Name | TVS | TVS Diodes | TVS Diodes | Uni-Directional Tvs B-Body Sq. Melf Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | MELF | MELF; SQ-MELF, B | MELF; SQ-MELF, B | MELF; B, SQ-MELF | |
| VBR | 5.6 volts | 5.6 volts | 5.6 volts | 5.6 volts | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Configuration | Single | ||||
| Peak Pulse Power | 500 watts | 500 watts | 500 watts |