Dual Diode - Connected (Anti-Parallel) Configuration: MACOM's MA4E1317 single, MA4E1318 anti-parallel pair, MA4E1319-1 reverse tee, MA4E1319-2 series tee and MA4E2160 unconnected anti-parallel pair are gallium arsenide flip chip Schottky barrier diodes. These devices are fabricated on OMCVD epitaxial wafers using a process designed for high device uniformity and extremely low parasitics. The diodes are fully passivated with silicon nitride and have an additional layer of polyimide for scratch protection. The protective coatings prevent damage to the junction during automated or manual handling. The flip chip configuration is suitable for pick and place insertion. The high cutoff frequency of these diodes allows use through millimeter wave frequencies. Typical applications includes single and double balanced mixers in PCN transceivers and radios, police radar detectors, and automotive radar detectors. The devices can be used through 80 GHz. The MA4E1318 anti-parallel pair is designed for use in sub harmonically pumped mixers. Close matching of the diode characteristics results in high LO suppression at the RF input.
RF Diode Schottky - Anti-Parallel 7V
RF DIODE SCHOTTKY 7V Product overview: MA4E1318 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 7V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4E1318 can be used for catalog matching and distributor lookup.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1065549-MA4E1318
Packaging: Bulk
Diode Type: Schottky - Anti-Parallel
Capacitance @ Vr, F: 0.06pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 7V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers DC-80GHz Cap .09pF Junc. Cap .09pF
RF DIODE SCHOTTKY 7V
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes | Schottky Diodes | RF Diodes | RF Diodes |
| Product Number | MA4E1318 | 1465-1025-ND | 284-MA4E1318 | 1065549-MA4E1318 | MA4E1318 | MA4E1318 | MA4E1318 |
| Product Name | RF Schottky Diode | RF Diodes | Schottky 7V Diode and Rectifier | RF Diodes - MA4E1318 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Diode Type | Schottky | Schottky | Schottky; Schottky - Anti-Parallel | Schottky | |||
| Package | ODS-1197 | 2-SMD | Bulk | 2-SMD | |||
| Operating Frequency | 0.0 to 80000 MHz | ||||||
| CT | 0.0450 pF | 0.0600 pF | 0.0600 pF | 0.0600 pF | |||
| Configuration | Single |