Diode Silicon Carbide Schottky 1200V 56A (DC) Surface Mount TO-263-2
Win Source Part Number: 1056673-E4D20120G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: E-Series, Automotive
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 56A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 20 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 200 µA @ 200 µA
Capacitance @ Vr, F: 1474pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263-2
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Wolfspeed, Inc.
Other Names: 1697-E4D20120G
Base Product Number: E4D20120
Features
Benefits
Applications
DIODE SIL CARB 1.2KV 56A TO263-2
| RS Components, Ltd. | DigiKey | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 2488952 | 1697-E4D20120G-ND | 1056673-E4D20120G | E4D20120G | E4D20120G |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Silicon Carbide Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-263-3 | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |||
| RoHS Compliant | RoHS | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| VF | 1.8 volts | 1.8 volts |